-
Supplier: Caterpillar Oil & Gas
Description: Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.48E6 to 2.28E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: , service, parts, and warranty. Cat 3512B offshore generator set. Ratings: 880-1360 ekW (1100-1943 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Select ratings meet IMO Tier II emission standards. Product Design - Developed
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.10E6 to 1.94E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box Manual voltage control
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 738000 to 1.14E6 VA
-
-
Supplier: Specialty Product Technologies
Description: -locked power switch assembly. Unit settings allow for seeking of the preferred bus (the NORMAL BUS) or simply set to seek a bus with a suitable supply (POWER SEEKING). Added standard features include transfer test push button, auto or manual mode operation and load shed
- Maximum AC Voltage Rating: 440 volts
- Maximum Current Rating: 25 to 600 amps
- Phase: Three-Phase
- Style: Wall Mounted, Other
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M
- Features: Locking
- Maximum AC Voltage Rating: 415 volts
- Maximum Current Rating: 25 to 125 amps
- Maximum Power Rating: 11300 to 56300 watts
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions
- Features: Locking
- Maximum AC Voltage Rating: 750 to 1000 volts
- Maximum Current Rating: 200 to 630 amps
- Number of Poles: 3 to 4
-
Supplier: SOCOMEC
Description: SIRCO VM1 changeover switches are manually operated three or four pole changeover switches with visible breaking. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Safety
- Features: Locking
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Current Rating: 63 to 125 amps
- Maximum Power Rating: 22000 to 30000 watts
-
Supplier: SOCOMEC
Description: SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and
- Features: Locking, UL Listed
- Maximum AC Voltage Rating: 240 to 600 volts
- Maximum Current Rating: 100 to 1200 amps
- Number of Poles: 2 to 4
-
Supplier: Eaton Corporation - Sensors
Description: The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety
- Style: Wall Mounted
- Switch Control: Manual
- Type of Actuator Provided: Toggle Switch
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps
- Maximum Current Rating: 100 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 400 amps
- Number of Poles: 3
- Style: Wall Mounted
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps
- Maximum Current Rating: 30 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: WorldWide Electric Corporation
Description: Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and
- Maximum Current Rating: 600 amps
- Number of Poles: 3
- Phase: Single-Phase, Three-Phase
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Features: UL Listed
- Maximum AC Voltage Rating: 208 to 600 volts
- Maximum Current Rating: 200 to 800 amps
- Phase: Three-Phase
-
Supplier: Caterpillar Electric Power
Description: Caterpillar offers one of the broadest ranges of transfer switch products in the marketplace and incorporates a solutions-based approach for CSA/UL/IEC listed applications. Cat® ATS products offer differentiated features that simplify installation, operation, and system integration;
- Features: High Inrush Current (>100A) Compatible, CSA Certification, UL Listed
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 40 to 400 amps
- Number of Poles: 2 to 4
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open and delayed transition contactor-based Automatic Transfer Switch (ATS) provides fully functioning
- Features: High Inrush Current (>100A) Compatible, CSA Certification, UL Listed
- Maximum AC Voltage Rating: Up to 600 volts
- Maximum Current Rating: 40 to 1600 amps
- Number of Poles: 2 to 4
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in
- Features: High Inrush Current (>100A) Compatible, CSA Certification
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum Current Rating: 30 to 1000 amps
- Number of Poles: 2 to 4
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By safely
- Features: High Inrush Current (>100A) Compatible, UL Listed
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum Current Rating: 30 to 5000 amps
- Number of Poles: 2 to 4
Find Suppliers by Category Top
Featured Products Top
-
HIGH SIDE SWITCH 1200V 15A Specifications Manufacturer: SimpleChips Technology, Inc. Manufacturer Part Number: 16SCT100-T5 Product Category: Power Distribution Units (PDU) Current: 15.0 amps Datasheet (read more)
Browse Power Distribution Units (PDU) Datasheets for Lingto Electronic Limited -
transfer for fast PWM shunt switching satellite PCDU’s. Advanced Features 2 independent, isolated 600W channels or 1 1200W channel in 1U (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
switching temperature from 80 °C - 180 °C, with maximum ratings up to 60 amps and 500 volts. Normally closed Resets automatically With connector cables With or without epoxy Mylar®-nomex® Switchgear consisting (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. Features Snap action devices; quick make/quick break switching action. Single Operation type devices. Reset temperature is less than -35°C. This prevents (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
- Measures current up to 1200 A - It meets the IEC 1010 and CAT III 600 V standards - Integrated timer and calendar to record data - Measured values are recorded in the included SD card - Data is stored in Excel format for further study - Data can be transferred to a PC through data cable - Large 3.7 in / 94 mm LCD display (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc. -
for the food industry. • 16 amps on an M12 connector The IO-Link master is supplied via the standardised L-coded M12 connector. This connection technology with 5 x 2.5 mm² can be used for 16A US (sensor supply) and 16A UA (read more)
Browse Data Acquisition Datasheets for ifm electronic gmbh
More Information Top
-
System for verifying the distribution of specific tension over the width of rolled strip
Experiments carried out on this mill, with gages DUN2, DUN3, and DUN4 switched on for monitoring strip … 5 mm and strip widths to 1200 ram, as the pressure in the power cylinders of the … The signal from the algorithmized AMP output shows the transition from strip camber to strip buckling. The transfer ratio of the DUN-AMP combina- tion was 2 kg/cm 2 under the conditions under … … using this system for monitoring specific tension levels has confirmed the feasibility of manual and automatic smoothing …
-
Sub-panel / Generator - Self Help Forums
I have 100 amp service coming in thru the foundation wall in the basement. The main is a big pull switch right next to the meter. I would also like to install a manual transfer switch for a portable generator there also. … off the sub-panel, I need some help becasue I dont have the 1200 dollars to pay …
-
Sub-panel / Generator - Self Help Forums
I have 100 amp service coming in thru the foundation wall in the basement. The main is a big pull switch right next to the meter. I would also like to install a manual transfer switch for a portable generator there also. … off the sub-panel, I need some help becasue I dont have the 1200 dollars to pay …
-
Generator Transfer Switch for Split 400 amp Service - Self Help Forums
You are not allowed to run a 100 amp transfer box to a 200 amp panel. Bill - what type of transfer switch are you buying and what does it cost? … Tools, http://www.harborfreight.com item 42163, you can get a Cutler-Hammer manual transfer switch rated … I would expect your generator to be costing much more than $ 1200 , so these prices aren't …
-
INNOVATIVE FOSSIL FUEL FIRED VITRIFICATION TECHNOLOGY FOR SOIL REMEDIATION
Loop controllers can be operated in a manual mode for control of valves, variable frequency drives and … Emergency power is supplied from a 400 kva diesel emergency generator through a 400 amp automatic transfer switch . is 1200 gallons.
-
Final report on the development of a 2 MW/10 second battery energy storage system for power disturbance protection
Each bridge assembly consists of six (6) 1200 amp , 1200 volt, single Insulated Gate Bipolar Transistors (IGBTs) configured in a conventional three-phase bridge arrangement. The switch includes input, output and bypass circuit breakers, SCR (thyristor) AC switches, HVAC, monitoring and controlling … … Electronic Selector Device are: (a) 2500 A, 480 V, 3-phase, 3 wire plus ground (b) 2 sourceinputs: (1) utility supply; (2)PQ2000 System Container (c) Sense and transfer in 1/2cycle or less … … PQ2000 Master Control (e) Manual and automaticbypass modes (f …
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
… properly, or a maximum of 37 sec if emergency generator N-1-2 fails to start or function properly but generator N-l^l starts properly, A selector switch in the normal power load-center switchgear permits manual transfer of the load from … The motor control centers are unitized metalclad structures with 600 amp main buses, incoming main circuit breakers … … switchgear described in Section 5,7,4, The transformer secondaries are connected through 1200 amp air circuit …