-
Supplier: Macnaught USA, Inc.
Description: for oils up to SAE140 viscosity and premix coolants. Macnaught Air Operated Oil Pump Specifications Model number R100T-02 Pump ratio 1:1 ratio Output SAE 10* 16gal (60L)/min Output SAE 15W-40" 12gal (45L)/min Output SAE 90* 11.3gal (43L)/min Maximum Static
- Discharge Size: 0.7500 inch
- Maximum Discharge Pressure: 60 to 150 psi
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • 1/8", 1/4", 3 /8" and 1/2" NPT female adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • 1/8", 1/4", 3 /8" and 1/2" NPT female adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: • 1/8", 1/4", 3 /8" and 1/2" NPT female adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • 1/8", 1/4", 3 /8" and 1/2" NPT female adapters • Series 3 non-magnetic stainless steel weight masses provided in a • high- quality carrying case • Operating fluid • Spare seals and instruction manual • Built-in priming pump
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Lift Products, Inc.
Description: . Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, acidizing units, cementing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C11 ACERT engines, with ratings: 242-336
- Application: Industrial
- Displacement: 11.16 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Front engine support Rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets -
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: options provide flexible access to auxiliary power for pumps and other needs - Optional 12V and 24V air shut-offs — provides an integrated shutoff feature; required safety feature for petroleum operators Transmissions Caterpillar has a full line of engine/transmission
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Lift Products, Inc.
Description: lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters
- Lift Type: Table Lift / Positioner
-
Supplier: Caterpillar Oil & Gas
Description: is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide
- Application: Industrial
- Displacement: 18.1 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
Find Suppliers by Category Top
Featured Products Top
-
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
HILCO's Hil-Flo 01HMF-0150 Series filter vessels permit full-flow or off-line filtration of fluids at working pressures to 100 PSI and flow rates to 25 GPM. Effectively filters hydrocarbon oils, synthetic lubricants and solvents used as fuel, lube, seal, hydraulic, heat transfer and insulating oils. Applications: Hydraulic systems, diesel and gas engines, turbines, machine tools, compressors and vacuum pumps. (read more)
Browse Filter Housings Datasheets for Hilliard Corporation (The) -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
removal of particulates will eliminate smoking. The systems are ideally suited for batch processing and are available with 50 GPH or 75 GPH capacities. Applications: Allows reliable reclaiming of the following fluids: hydraulic fluids, cutting oils, castor oils, quench (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
PFI 60 & PFI 120 - multiple disc clutch in oil bath, hydraulically operated with 12 volt or 24 volt DC solenoid selector for remote control. Cylindrical input shaft; female splined shaft for hydraulic pump connection. SAE 3-2-1 housing or free standing mounting (read more)
Browse Hydraulic Clutches Datasheets for jbj Techniques Limited -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, without degradation and under the most severe operating conditions without external leakage. Powered via a 115/230V 60Hz motor, these pumps are contamination- and maintenance-free, operating without the need for oil, thus negating disposal of spent oil. For corrosive applications, choose (read more)
Browse Datasheets for KNF Neuberger, Inc. -
The new KNF NMS010 micro diaphragm pump introduces an efficient and reliable solution to transfer, evacuate, or compress gases for portable monitors, medical, and other gas-sampling instrument applications requiring high performance in a small package. This dimensionally compact pump measures 13 (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
abb price membrane pump,China abb price membrane pump Manufacturers, Suppliers - ECOL
New fluid transferring pump with high capacity, light weight and compact size.2. .... (kg)≤14Noise(dB(A))≤85Suitable MediumWater, Oil Pneumatic Membrane Pump. .... ... factory price slurry pump 2.CAD modern design,super hydraulic performance. .... 12v Membrane pump .
-
Crown Zellerbach Well No. 2, Livingston Parish, Louisiana. Volume I. Completion and testing. Final report
of Wire Rope for Oil Field Service. .... model "75" drive-in, self-propelled winchmobile powered by two (2) 450-Hp 12V -71N Detroit d .... Gardner Denver PJ-8 t r i p l e x mud pumps powered by Detroit 12V-71N diesel engine, 2%'' X 2" centrifugal fresh water transfer pump powered by single cylinder Lister d i e s e l engine. .... Shaffer "'DB" gate valve, 3" - 1500 series, hydraulic operated, flanged, and HZS t r i m , Choke…
-
The Case for New Divided-Chamber Diesel Combustion Systems Part One: Critical Analysis of Current DI and Past Significant Divided-Chamber Engines
Ever since the oil embargoes, the high fuel consumption of IDI engines has triggered the development of .... In spite of the long injection lines from the poorly-disposed pumps ; low injection pressures and poor … the prechamber discharge fanned-out over the piston-top depression by well-directed transfer -passages (Fig. 6 … sophisticated line of NA automotive IDI engines ever; featuring direct-acting DOHC with hydraulic tappets, four-valves .... Another interesting although totally irrelevant engine, was the Curtiss-Wright 12V -142 of the early 1960's (25).
-
A potato harvester delivery conveyor with automatic discharge height control
The rate of lift is dependent on oil flow which in turn is dependent on tractor hydrau- lic pump output and engine r.p.m. A flow control valve provides adjustment of lift rate. .... ~- 12V --. .... At the transfer point from the separating table to the proximal part of the conveyor, where a…
-
Flow of Mud During Drilling Operations
45.00 2.5-in. inside tube 12V .-in. annulus. .... Low-viscosityfluids and all the polymer solutions also were pumped through the small rheology unit shown in .... One-half barrel of the mud was transferred to the small system and flowed through the larger … thinning agent and caustic soda at two lev€ls, addi-. tion of 6% diesel oil , and a final .... While neither is adequate hydraulic horsepower for most effective drilling, the higher available horsepower would be expected…
-
The Office of Environmental Management technical reports: A bibliography
…' See HMTTMNSFER TRANSFER (IN ENVIRONMEK Sse RADIONUCLIDE MIGMTION TRANSFER (MASS) See MASS TRANSFER TRANSMIKION (HEATI See … 2624 (R;US) Gboratory evaluation of pe/ormance and durabilk of polymer grouts for subsudacg hydraulic /diffusion barfiirs. .... ponds, boneyaeburnyard, oi1 Iandfarm. sanitary landfill 1, and the burial jrounds, includ- ing oil retention ponds 1 .... VAM3D-CG configuration management plan, 94:301 (R;US) VACUUM PUMPS Feature test repolt for the Small … M:1261 WHC-SD-WM-OSCM-OZ; -:1262 WHC-SD-WM-CSDMO4 M: 12V WHGSD-WM-OSDMOF…
-
International Containment Technology Conference: proceedings
.:.41..: 12V '. '''.:::'.'.:e#' .. .... The primary task of a monitor sy
- Large scale breeder reactor plant prototype mechanical pump conceptual design study
— ~7. oil . .... Since most of the pump operation is. .... "Liquid Metal Heat Transfer ", Sodium & Nak Supplement to the. .... 4.2 Thermal Hydraulic Boundary Conditions 4.1.1 Thermal Transients 4.1.2 Effect of Transient .... (20 + 12v )(Di/D0)2 } .- Large-scale breeder reactor prototype mechanical pump conceptual design study, hot leg
a 1-D heat transfer analysis is also performed with the ANSYS. .... program on the hydraulic assembly wall adjacent to the gap across. .... from the pump tank. .... (20 + 12v )(Di/D0)2 }. .... two oil lubricated journal bearings in the motor, and two .- NASA Aircraft Management Information System
…000000000 0 0 L/P VALVE,NOSE STEERING METERING P 83451 60B00181-7 EA 09 BM N 000000000 5 ASSEMBLY,LINK OUTBOARD 60B00200- EA $18,000.0 09 0 BM T 000000000 0 0 L/P Pump , Air Driven Hydraulic A 7172 60B00204-1 … Location 60B92605-3-1 EA 09 BM T CMB/5 1 0 Valve, Jettison Transfer 60B92608-15 EA .... ASSEMBLY,, OIL WICK. .... EA $0.27 31 GP N 001130078 10 4 SMS LAMP, BULB 6SCDC- 12V 6240002839598 EA $17… - Large scale breeder reactor plant prototype mechanical pump conceptual design study