Products/Services for 144 Pin SODIMM SDRAM Pc133
-
Hitch Pins and Linch Pins - (84 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Industrial Pins - (736 companies)Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories...
-
Spring Pins - (105 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
Dowel Pins - (193 companies)Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly...
-
PIN Diodes - (75 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Specialty Pins - (125 companies)Specialty pins are specialty or proprietary industrial pins. There are many types of products. Examples include ejector pins, expanding diameter pins, pivot pins, shear pins, and weld pins. Ejector pins are small specialty pins that are used to push...
-
PCB Pins and Receptacles - (71 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
-
DRAM and SDRAM Memory Chips - (195 companies)...logic plus (GTLP) are also available. Package Types, Pins, and Flip-Flops. DRAM memory chips are available in a variety of IC package types and with different numbers of pins and flip-flops. Basic IC package types for DRAM memory chips include ball...
-
IC Pin Probes - (16 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
-
Locating and Fixturing Pins - (60 companies)Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular...
Product News
-
DigiKey
ISSI LPDDR4/4X Mobile SDRAM ISSI 's LPDDR4 and LPDDR4X are low-voltage memory devices available in 2 Gb, 4 Gb, and 8 Gb densities. The devices are organized as 1/2 channels per device and each channel is eight banks and 16-bits. The LPDDR4 and LPDDR4X use a double-data-rate architecture to achieve high-speed operation. The double-data-rate architecture is essentially a 16N prefetch architecture with an interface designed to transfer two data words per clock cycle at the I/O pins. The LPDDR4 and LPDDR4X offer fully... (read more)Browse DRAM and SDRAM Memory Chips Datasheets for DigiKey -
Rego Electronics Inc.
SO-DIMM DDR5 Connectors SO-DIMM DDR5 262 positions PCB mount connectors/ Non-downward compatibility to DDR4. Features & Benefits -. 3 mounting type as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5.2 & 8.0mm. Higher bandwidth, Lower power, Better efficiency, Larger capacity DIMMs and greater telemetry for thermal management. [4.8~8.4 GT/s, 1.6 to 4.2GHz clock] [1.1V] [On DIMM PMIC] [32 data + 8 ECC] [2 channels per DIMM] [64Gb]. Target Market - Automation... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Acme Chip Technology Co., Limited
DDR SDRAM D3LB - Data Center Solution Exceeding Performance Expectations. Manufacturer: Alliance Memory, Inc. Model: D3LB. Product Category: DRAM and SDRAM Memory Chips. Product Features: High-performance DDR SDRAM tailored to meet the high-speed data processing demands of data centers. Manufactured by Alliance Memory, Inc., ensuring reliable quality. Verified stability and reliability with the D3LB model. Specifically designed for data centers to optimize data processing efficiency. Application Areas: Large-scale data processing... (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Acme Chip Technology Co., Limited -
Shenzhen Shengyu Electronics Technology Limited
Memory Chips - DDR SDRAM -- DS-05 DDR SDRAM -- DS-05 Specification. Product Category: Memory Chips. Memory Category: DRAM Chip. Operating Current: 25 mA. Operating Temperature: -20 to 70 C (-4 to 158 F) (read more)Browse Memory Chips Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Acme Chip Technology Co., Limited
Alliance Memory, Inc. DDR SDRAM IC - D3LB Description: The D3LB DDR SDRAM IC, manufactured by Alliance Memory, Inc., is a cutting-edge memory chip designed to enhance the performance and reliability of data processing systems. This high-quality IC offers exceptional speed and efficiency, making it an ideal choice for applications that require fast and accurate data storage and retrieval. With its advanced design and robust construction, the D3LB ensures seamless operation and improved overall system performance. Key Features: High... (read more)Browse DRAM and SDRAM Memory Chips Datasheets for Acme Chip Technology Co., Limited -
Hartford Technologies, Inc.
Pivot Pins Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring-loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing the pin to slide free. Size Ranges... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
Hartford Technologies, Inc.
Detent Pins Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring-loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing the pin to slide free. Size Ranges. Diameter: .031 " to 1.000 " (.787mm to 25.4mm). Length: .125 " to 3.000 " (3.17mm to 76.2mm). Standard Materials. Bearing grade chrome steel. Carbon steel. Stainless... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
Hartford Technologies, Inc.
Knurled Pins Hartford Technologies custom manufactures precision knurled pins and knurled studs that provide the highest levels of straightness, roundness, and hardness, without marks. Hartford knurled pins and knurled studs are manufactured in high volumes in straight, diamond, and helical styles, tapered and untapered. A wide range of lengths, diameters, and pitch is available. Knurled sections can have a straight, helical, or diamond knurl configuration, and a variety of custom end configurations... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
Hartford Technologies, Inc.
Dowel Pins Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture. Size Ranges. Diameter: .031 " to 1.000 " (.787mm to 25.4mm). Length: .125 " to 3.000 " (3.17mm to 76.2mm). Standard Materials. Bearing Grade Chrome Steel. 300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316. 400 Series... (read more)Browse Dowel Pins Datasheets for Hartford Technologies, Inc. -
Skyworks Solutions, Inc.
New High Gain LNA is Pin-to-Pin Compatible New High Gain LNA is Pin-to-Pin Compatible with Family of High Performance LNAs. The SKY67181-396LF is a high gain, low noise amplifier designed to meet the challenging requirements of cellular LTE and 5G NR infrastructure applications. This LNA features ultra low-noise figure, high gain, and operates over a wide range of frequencies. To reduce PCB board space, this device is housed in an ultra-compact 2 x 2 mm plastic surface mount package, that is pin-to-pin compatible with the previously... (read more)
-
FS: 256 RAM for iBook G3 - MacRumors Forums
Specs are: 256MB PC133 SDRAM 144 Pin SODIMM .
-
Laptop Computer Models/Acer/Aspire 1203XC - Wikibooks, open books for an open world
• Memory Type: 144 Pin 3.3v PC133 SDRAM SoDimm .
-
T22 RAM Upgrade issues
T20, T21, T22 = PC100 SDRAM 144 - pin non-parity SoDIMM The newer PC133 is not really compatable with the older PC100.
-
Page 5. Semiconductor parts with 651 in root number
3.3 VOLT 16M x 64 HIGH PERFORMANCE PC133 UNBUFFERED SDRAM MODULE 128MB 144 - PIN UNBUFFERED SDRAM SODIMM , 16MX64 3.3VOLT .
-
Page 12. Semiconductor parts with 632 in root number
3.3 VOLT 32M x 64 HIGH PERFORMANCE PC133 UNBUFFERED SDRAM MODULE 256MB 144 - PIN UNBUFFERED SDRAM SODIMM , 32M X 64 3.3VOLT .
-
Page 4. Semiconductor parts with 663 in root number
3.3 VOLT 32M x 64 HIGH PERFORMANCE PC133 UNBUFFERED SDRAM MODULE 256MB 144 - PIN UNBUFFERED SDRAM SODIMM , 32M X 64 3.3VOLT .
-
BWI - TRANSCEND Product List
TRANSCEND MEMORY 256MB SDRAM PC 133 NON-ECC NON-REGISTERED DIMM, 168 PIN 256MB MICRO DIMM PC133 /CL3 144 pin TRANSCEND MEMORY 256MB DDR 333 MHZ (PC 2700) NON-ECC NON-REGISTERED SODIMM , 200 .
-
Upgrading RAM in 20" iMac - MacRumors Forums
Also, my 800 iMac uses a 168- pin SDRAM DIMM in the factory slot, not an SODIMM . I can only find that in a 200 pin-version, and I believe 144 is needed. 144-pin though, only comes in PC133 and max 256 MB.
-
Shopping In Memory - Big Bruin
Like 144 - pin SODIMMs , 200-pin SODIMMs have one small notch within the row of pins; however, the notch on the 200-pin SODIMMs is closer to the left side of the module. • Crucial 1GB DDR SDRAM Memory Module HP (Hewlett-Packard) 128279B21 - 512MB - 133MHz PC133 - ECC - SDRAM - 168-pin As data protection and high availability …
-
V43644YO4VTG-10PC datasheet - 3.3V 4M x 64 high performance 100MHz SDRAM unbuffered SODIMM : Datasheets for Electronic Components and Semiconductors
Pins : 144 3.3V 4M x 64 high performance 100MHz SDRAM unbuffered SODIMM 3.3V 4M x 64 high performance PC133 unbuffered SODIMM .