-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super
- Bore: 0.0469 to 0.5000 inch
- Design Units: Inch
- Dynamic Radial Load: 22 to 778 lbs
- Outside Diameter: 0.1562 to 0.8750 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super
- Bore: 0.0469 to 0.5000 inch
- Design Units: Inch
- Dynamic Radial Load: 16 to 684 lbs
- Outside Diameter: 0.1562 to 1.12 inch
-
Supplier: Del-Tron Precision, Inc.
Description: name a few. Del-Tron’s Non-Magnetic ball slides are made in the USA and are constructed using silicon nitride ceramic ball bearings, titanium shafts, aluminum carriages, bases, and end caps, along with brass fasteners. Combine these materials along with our standard ball
- Base Height: 0.3400 inch
- Base Length: 1.5 inch
- Base Width: 0.7500 inch
- Carriage Length: 2 inch
-
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super
- Bore: 0.0469 to 0.1250 inch
- Design Units: Inch
- Dynamic Radial Load: 16 to 66 lbs
- Outside Diameter: 0.1875 to 0.5000 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super
- Bore: 0.0469 to 0.5000 inch
- Design Units: Inch
- Dynamic Radial Load: 22 to 778 lbs
- Outside Diameter: 0.1562 to 0.8750 inch
-
Supplier: NationSkander California Corporation
Description: 10 Loose Ceramic Balls 1/4 inch 6.35mm G10 ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic ZrO2 . Item: Loose Balls Size:
-
Supplier: NationSkander California Corporation
Description: 10 Loose Ceramic Balls 1/16 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/16 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 1/16 Inch
-
Supplier: NationSkander California Corporation
Description: Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose
-
Supplier: NationSkander California Corporation
Description: Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm Si3N4, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic Si3N4. Item: Loose
-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.5000 inch
- Dynamic Radial Load: 165 lbs
- Outside Diameter: 1.12 inch
-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to
- Bearing Type: Radial Ball Bearing
- Bore Size: 1 inch
- Dynamic Radial Load: 414 lbs
- Outside Diameter: 2 inch
-
Supplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Design: Other
- Bore: 0.0937 inch
- Design Units: Inch
-
Supplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Design: Other
- Bore: 0.1870 inch
- Design Units: Inch
-
Supplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Design: Other
- Bore: 0.6250 inch
- Design Units: Inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: , Nylon, Polypropylene, Polyethylene, KYNAR, PETP, PBT, PEEK, Ceramic - to keep your equipment running at optimal performance. When combined with stainless steel or non-metallic balls (made of polymer, glass or Ceramic), they are completely non-magnetic. A great alternative when
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.4375 inch
- Outside Diameter: 1.62 to 1.63 inch
- Special Material / Plating Options: Plastic
-
Supplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Bearing Design: Other
- Bore: 0.3750 inch
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Housing: Pillow Block
- Bearing Length: 3.62 inch
- Inside Diameter (Round only): 1.25 inch
- Open / Closed (If applicable): Closed
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Housing: Pillow Block
- Bearing Length: 2.06 inch
- Inside Diameter (Round only): 0.7500 inch
- Open / Closed (If applicable): Open
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Housing: Pillow Block
- Bearing Length: 7.5 inch
- Inside Diameter (Round only): 1.25 inch
- Open / Closed (If applicable): Open
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Housing: Pillow Block
- Bearing Length: 3.5 inch
- Inside Diameter (Round only): 0.5000 inch
- Open / Closed (If applicable): Closed
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for measuring impact properties of ceramic tile, bonded to a standardized concrete substrate, from a falling 2-in. steel ball. 1.2 This test method is intended solely for evaluating standardized laboratory test specimens and does not
-
Supplier: Flexbar Machine Corporation
Description: 2mm +. Dial adjustable by knurled bezel. Supplied in tasteful boxes with transparent cover with 1 stem + 1/4" and 1 spanner for changing the feelers. Model No. 14890, Precision Inch Reading Test Indicator Type: K35Z Reading: .0005"
-
Supplier: Emerson Automation Solutions – Rosemount
Description: 385 body is constructed with a standard titanium tube and Tefzel, allowing the sensor to be used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal
- Body Material: Epoxy or Polymer
- Electrode Configuration: Combination
- Features: Measures ORP, Submersible / Water Resistant, Temperature Compensated
- Junction Type: Other
Find Suppliers by Category Top
Featured Products Top
-
wafer in different sizes from 6-12 inches, as well as large Aluminum Nitride ceramic plates with a diameter of up to 320mm and a thickness of over 26mm. These large size ALN ceramic wafers can be used to produce high thermal conductivity aluminum nitride heating pads. Table of (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and biological inertness. As a result, Al2O3 ceramic products are ideal for many industries, such as: 1. Electrical wires and wire conduits; 2. Mechanical seals (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Hicksville, New York- Quality Bearings & Components - QBC announces a new line of thin section four point contact series of ball bearings. This dynamic series also comes in the innovative conrad style that features conrad radial contact points and the angular contact style that (read more)
Browse Ball Bearings Datasheets for Quality Bearings & Components -
New igus xiros ball bearing materials stand up to chemicals and temperatures of 150°C More reliability in the chemical and semiconductor industries with the xirodur F500 cage material or zirconium oxide balls June 1, 2023 (read more)
Browse Ball Bearings Datasheets for igus® inc.