-
Supplier: Dresser-Rand
Description: SINGLE + MULTI-STAGE STEAM TURBINES Single and multi-stage steam turbines for a wide range of power and steam conditions. STEAM TURBINE GENERATOR SETS Our custom-designed turbine generators include a wide range of capabilities and
-
Supplier: Siemens Energy Sector
Description: Power (kW) 168,000 336,000 Steam Turbine Gross Power (kW) 89,000 184,000 No. Gas Turbine 1 2 Pressure/Reheat Dual/No Dual/No
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
-
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
-
Description: Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam turbines, rated at 500
-
Description: Superseded by 122-1991. Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam
Find Suppliers by Category Top
Featured Products Top
-
application of this turbine is to sit on a submergible tank that will sit on the sea bed and can be floated up to the surface when required. Significantly, the design is almost infinitely scalable: the unit under test is 1m diameter and produces about 1kW; 5m turbines suitable for inshore (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
, logging the performance of a new type of hydroelectric power generator. The 1m turbine under test is designed for deployment in rivers, and will generate about 1kW of power when optimised to the local flow rate. With the engineers working from small boats simple set up of the monitoring equipment (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
this number is likely to increase as there is a push towards renewable energy solutions. Hydroelectric plants generate power by water flowing over turbines and causing them to spin magnets inside a generator. This results in a conversion of kinetic energy to electrical energy and the level of (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
23-27 Specification T i t l e 16,500 Kw Steam Turbine Generator One ( 1 )Surface Condenser and Associated Equipment Deep Well f o r Water Supply One (1)38 kv Switchyard Main Power Transformer and Station Service Transformer Cooling Tower …
-
CR4 - Thread: Looking For Practical Sterling Engine Design Resource
I don't have Stirling engines, but if you want a low temperature steam driven prime-mover, I can supply you a nano or Micro Steam Turbine Generator ranging from 1 KW to 100 KWeH.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59084/35682835-MIT.pdf?sequence=2
city of 3,000 kw., its power plant is situated at TU~ Hsien . about 15 miles from Peiping an~ consists of 2-750 and 1 -1,500 kw . steam turbine generators .
-
http://dspace.mit.edu/bitstream/handle/1721.1/77849/06353348-MIT.pdf?sequence=2
One ( 1 ) steam turbine generator rated at 10,300 kw ; .
-
The Development of Improved Forgings for Modern Steam Turbines
FIG. 1 --5000- kW vertical Curtis steam turbine - generator at the Schenectady plant ~f the General Electric Co. (designated as a national historic mechanical engineering landmark by the American Society of Mechanical Engineers, 28 May 1975).
-
CR4 - Thread: Using a Motor as a Generator
I'm looking for a sourse of generator for 50 watts to 1 kW , to be powered by a steam turbine .
-
Gas Disposal Aboard A Floating Production Facility
The FPSO boilers operate in two modes: 1 ) producing operations where the distillation plant and one 750 kw steam - turbine generator are in use or 2) offloading when the steam-driven cargo and stripping pumps ore also added to the boiler load.
-
Journal of Energy > Cogeneration - A systematic analysis of combined steam and power generation
The following conditions have been selected as typical: Utility: F= 0 and 1 .54C/kWh Turbine - Generator : maximum power output = 7500 kW steam extraction @ 200 psi and 5 psi boiler output @ 600 psi and 700°F .
-
Modeling Analysis and Optimization of Process and Energy Systems
… IPT to extraction (6) IPT to extraction (5) LPT to extraction (4) LPT to extraction (3) LPT to extraction (2) LPT to extraction ( 1 ) LPT to outlet ELEP Steam turbine system heat rate Turbine net output ( kW ) Generator efficiency (%) Generator net …
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
The turbine- generator will deliver 29,500 kw with 1250 psig, 900 F steam at the turbine throttle, 1 -1/2 in.