-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CFP -55 to 125
- Clock Frequency: 125 MHz
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
- Clock Frequency: 125 MHz
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CFP -55 to 125
- Clock Frequency: 125 MHz
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: Other
-
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
- Clock Frequency: 125 MHz
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: Other
-
Supplier: Lingto Electronic Limited
Description: 24-BIT X 2 MULTI-MODE COUNTER
- Clock Frequency: 50 MHz
- Counter Category: Synchronous
- Counter Direction: UP, DOWN
- Counter Type: BCD / Decade Counter
-
Supplier: Lingto Electronic Limited
Description: IC QUAD COUNTER 24BIT 24TSSOP
- Clock Frequency: 40 MHz
- Counter Category: Synchronous
- Counter Direction: UP, DOWN
- Counter Type: BCD / Decade Counter
-
Supplier: Lingto Electronic Limited
Description: IC QUAD COUNTER 24BIT 20DIP
- Clock Frequency: 40 MHz
- Counter Category: Synchronous
- Counter Direction: UP, DOWN
- Counter Type: BCD / Decade Counter
-
Supplier: Lingto Electronic Limited
Description: IC QUAD COUNTER 24BIT 20SOIC
- Clock Frequency: 40 MHz
- Counter Category: Synchronous
- Counter Direction: UP, DOWN
- Counter Type: BCD / Decade Counter
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- Counter Type: MOD-N Binary Counter
- IC Package Type: DIP, Other
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOP
- Counter Direction: Bidirectional (UP/DOWN)
- Counter Type: MOD-N Binary Counter
- IC Package Type: SOIC, Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SSOP
- Counter Direction: Bidirectional (UP/DOWN)
- Counter Type: MOD-N Binary Counter
- IC Package Type: SSOP, Other
- Operating Temperature: 0.0 to 70 C
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- Counter Type: MOD-N Binary Counter
- IC Package Type: SOIC, Other
-
Supplier: Maxim Integrated
Description: The DS1372 is a 32-bit binary up counter and 24-bit down counter with a unique 64-bit ID. The counters, ID, configuration, and status registers are accessed using an I²C serial interface. The DS1372 includes a SQW/active-low INT
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Rochester Electronics
Description: 100336 - Binary Counter, 100K Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PDIP24
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: DIP, Other
- Logic Family: ECL
-
Supplier: Rochester Electronics
Description: 100136 - Binary Counter, 100K Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, CDIP24
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: DIP, Other
- Logic Family: ECL
-
Supplier: Rochester Electronics
Description: Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: DIP, Other
- Logic Family: TTL
-
Supplier: Rochester Electronics
Description: Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDSO24
- Counter Category: Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- IC Package Type: SOP, Other
- Logic Family: TTL
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1259076-LS7166A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Tube Standard Package: 18 Logic Type: BCD Counter, Binary Counter, Divide-by-N Number of Elements: 4 Number of Bits per Element: 24 Trigger Type
- IC Package Type: DIP
- Operating Temperature: 0.0 to 85 C
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46
- IC Package Type: SOIC
- Operating Temperature: -40 to 85 C
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature
- IC Package Type: SOIC
- Operating Temperature: 0.0 to 70 C
- Supply Voltage: Other
-
Supplier: Win Source Electronics
Description: : 8 Trigger Type: Positive Edge Direction: Up, Down Reset: Synchronous Timing: Synchronous Count Rate: 35 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C
- IC Package Type: SOIC
- Operating Temperature: 0.0 to 70 C
- Supply Voltage: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 high-current DIO lines Three optional 82C54 Counter / Timers IRQ generation from Port C bit 3, and Counter A2 ("C" models) and/or Change-of-State (COS) Detection ("S" models) DIO lines buffered Four and eight bit ports
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: Data Acquisition Computer Board, I/O Module
-
Supplier: Advantech
Description: .0 MHz max. quadrature input rate Three 24-bit counters (can cascade up to 48 bits) Optically isolated up to 2,500 VRMS 4-stage digital filter 2.4 MHz max. input pulse rate Pulse/direction and up/down counting Digital input with interrupt for
-
Supplier: ACCES I/O Products, Inc.
Description: .1 and USB 3.0 ports. The unit is plug-and-play allowing a quick connection whenever you need additional I/O on the convenience of a USB port. The board features 24 bits of CMOS/LVTTL-compatibl e digital I/O with high-current capabilities and two 82C54 counter/timers. Each
- Application: General Lab and Industrial
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: USB
-
Supplier: Microchip Technology, Inc.
Description: B and index pulse input 16-bit up/down position counter Communication Modules: 4-wire SPI (up to two modules): Framing supports I/O interface to simple codecs Supports 8-bit and 16-bit data Supports all serial clock formats and
- Clock Speed: 40 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 40
-
Supplier: ACCES I/O Products, Inc.
Description: simultaneous update of the DACs. The 8 and 16 channel models can use the counter-timer to generate DAC updates, and/or IRQs. The 2/4/6 models can use an external signal in this way. Unique, automatic control of DAC outputs to prevent spurious outputs at power-on 24-bits
- Form Factor: Full-Size PCI
- Number of ports: 4
- Product Type: Other
- Technology: PCI
-
Supplier: Microchip Technology, Inc.
Description: /Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up,
- Clock Speed: 80 MHz
- Data Bus: 16 Bit
- IC Package Type: CDIP, SOIC, Other
- Internal RAM Size: 1 KB
-
Supplier: ACCES I/O Products, Inc.
Description: Digital I/O Card The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional 82C54 has three-sixteen bit down-counters within one chip. These counters are useful for making frequency
- Number of ports: 24
- Product Type: Other
- Technology: PC/104
-
Supplier: Microchip Technology, Inc.
Description: management firmware architecture with SXP 3G/6G products Real-time clock (1 µS counter up to 35+ years) Enhanced processing subsystem (MIPS 34Kc at 600 MHz) Backward-compatibili ty with Microchii’s 6G/3G SXP devices High-Speed I/O SAS
-
Supplier: ValueTronics International, Inc.
Description: The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2 up/down counter/timers, 24-bit resolution
-
Supplier: Silicon Labs
Description: -chip) 10-bit 500 ksps Single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB of on-chip Flash memory 512 bytes of on-chip RAM Implemented SMBus/I2C, UART and SPI serial interfaces Four general-purpose 16-bit timers
- Interface: I2C, SPI, UART, Other
- Operating Temperature: -40 to 85 C
- Reference Voltage: 1.6 to 1.8 volts
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: = 1 protocols, extra guard time, etc. Specific versatile 24-bit Elementary Time Unit (ETU) counter for timing processing during Answer To Reset (ATR) and for T = 1 protocol. VCC generation with controlled rise and fall times. Card clock generation up to 20 MHz with three
- Interface: Other Interface
- Operating Voltage: Up to 6 volts
-
Supplier: Kipp & Zonen, Inc.
Description: . The low-level milli-volt outputs of our passive instruments require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: Microchip Technology, Inc.
Description: external memories, including LPDDR/DDR2 and MLC NAND flash memory with up to 24-bit ECC. The SAM9N12 features multiple communication interfaces, such as a Full Speed USB host and device with on-chip transceivers, SD/SDIO/MMC, USARTs, SPIs, I2S and I2C. The device is available in
- Clock Speed: 400 MHz
- Interface / Port Support: SPI, I2C
- Microprocessor Family: ARM
- Operating Temperature: -40 to 85 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step resolution of {64, 32, 16, 8, 4, 2, 1} micro steps Programmable 6 bit micro step table with up to 64
Find Suppliers by Category Top
Featured Products Top
-
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is first to stock the MAX11216 Analog to Digital Converter from Maxim Integrated. The MAX11216 is a single-channel 24?bit Delta Sigma Analog-to-Digital Converter (ADC) with a low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Mouser Electronics -
Features: Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode One 16-bit Timer/Counter with Separate Prescaler, Compare Mode, and Capture Mode Real-Time Counter with Separate Oscillator Six PWM Channels 8-channel 10-bit ADC in (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
& Drive Handles Metal Stack Up Challenges A metal fan manufacturer faced part alignment concerns when considering automating their sheet metal screw driving process. The Visumatic VLB-900 Locking Bit system was selected to overcome these ergonomic challenges (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
, 20×32 bit backup registers + optional 4 KB backup SRAM • 3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode • 2×12-bit D/A converters • General-purpose DMA: 16-stream DMA controller with FIFOs and burst (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
temperature range Low-power background autonomous mode (LPBAM): autonomous peripherals with DMA, functional down to stop 2 mode VBAT mode: Supply for RTC, 32-bit x 32-bit backup registers and 2 Kbyte backup SRAM 110 nA shutdown mode (24 wakeup (read more)
Browse Power Supplies Datasheets for DigiKey -
-bit up/down counter with a count N ranging between 0 and 63 to correspond to 64 wiper-tap positions of a resistor chain consisting of 64 equal resistors. The LS7190 and LS7193 interfaces with quadrature clocks from incremental encoders. The LS (read more)
Browse Resistors Datasheets for Omni Pro Electronics, Inc. -
: easy teach robot positioning for faster set up close center of mass minimizes cantilever effect clears part surface obstacles with less motion mitigates inertia effect on robot sensors direct faceplate mount for simple install (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
require traditional safety hardware like light curtains or mechanical guarding making payback time faster. Compact End Effector: easy teach robot positioning for faster set up close center of mass (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Supervisor explains that United’s jets receive a thorough maintenance check-up every 2-4 years. “The jets are brought into our barn here where we place them in something that's a bit like a huge ‘kiddie pool.’ We push the airplane on the floor of a big square vat (read more)
Browse Drum Pumps Datasheets for Vortec -
up to 13 bit (8192 counts per revolution), speeds to over 30,000 rpm, measurement accuracies to 0.5°, and 5V or 24V power supply. The hard-body sealed encoders deliver high EMC immunity when shielded according to installation instructions.. Units are RoHS compliant. Versions can ordered for (read more)
Browse Incremental Rotary Encoders Datasheets for Renishaw
More Information Top
-
Advanced concepts in accelerator timing control
The Counter is a 24 bit Up / Down counter .
-
ICAMS: a new system for automated emulsion data acquisition and analysis
The encoder outputs control 24 bit up - down counters , allowing the zero reference for both X and Y axis to be set to any point within the limits of stage travel.
-
Adaptive control strategies for rigid robots to reduce harmonic content of driving torque and compensate coulomb friction
… 1 and 40 Nm for link 2), equipped with two resolvers and resolver to digital converters simulating a 19200ppr incremental encoder; - PC 486 equipped with data acquisition boards consisting of a three-axis 24 bits up - down counter (Advantech PCL 833), and …
-
Adding robustness to PLC using a software approach based on weighted median filters
… timing I/O Board for the PC-AT which features, among other things, 16 single ended or 8 dif- ferential analog input channels, 12-bit ADC resolution, sam- ple rate of 100ks/s, 2 24 bit up / down counters /timers and base clocks …
-
Fault-tolerant joint development for the Space Shuttle remote manipulator system: analysis and experiment
A 24 bit up - down counter was built to work with the R/D data acquisition circuit.
-
Real-time implementation of multiple feedback loop control for a permanent magnet synchronous motor drive
Using 24 - bit up down counter , the value of the rotor position, e,, is returned to the software for the purpose of co-ordinate transformation.
-
Development of a real-time radon monitoring system for simultaneous measurements in multiple sites
The data acquisition system consists of a portabk: personal computer(NEC PC9801n. Japan) and a VO expanding unit(C0NTEC Note-Pac(%)H-2B, Japan) which contains 4 channels, 24 bit up / down counter board (CONTEC CNT24-4(98)E, Japan).
-
For a better maneuverability of the electrically powered wheelchair - a pilot-model based approach
Angles of the driving wheels are measured by the built-in encoders and their pulse signals are fed to the 24bits up - down counter board.
-
Long and fast up/down counters
Such a design only makes sense when relatively long (more than 24 bits ) up / down counters are needed.
-
High resolution position control under 1 sec. of an induction motor with full digitized methods
Comparing Ba with the digital reference Ba* by a 24 bits up / down counter , the 24 bits position error e is applied to the DSP (TMS32010) controller.