-
Supplier: Allied Electronics, Inc.
Description: Extremely Reliable Contacts 600 Volt, 10 Ampere Rating (NEMA Type A600) Plug-In Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC
- AC Coil Voltage: 120 volts
- DC Coil Voltage: 120 volts
- Maximum Current: 5 amps
- Mounting: Panel
-
Supplier: Allied Electronics, Inc.
Description: Extremely Reliable Contacts 600 Volt, 10 Ampere Rating (NEMA Type A600) Plug-In Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC
- AC Coil Voltage: 120 volts
- DC Coil Voltage: 120 volts
- Maximum Current: 5 amps
- Mounting: Panel
-
Supplier: Allied Electronics, Inc.
Description: Extremely Reliable Contacts 600 Volt, 10 Ampere Rating (NEMA Type A600) Plug-In Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
- Maximum Current: 5 amps
- Mounting: Panel
-
-
Supplier: Fairview Microwave Inc.
Description: ). Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 200 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.3 dB and a minimum isolation of 60 dB. Features of
- Connector: SMA
- Frequency Range: 0.0 to 12000 MHz
- Impedance: 50 ohms
- Insertion Loss: 0.3000 dB
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP4T design (Single Pole Four Throw) with latching actuator and SMA ports. Our coaxial SP4T electromechanical RF relay switch is rated for a maximum frequency of 3 GHz and a
- Actuator Type: SP4T
- Connector: SMA
- Frequency Range: 0.0 to 3000 MHz
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with latching actuator and SMA ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 3 GHz and
- Actuator Type: SPDT
- Connector: SMA
- Frequency Range: 0.0 to 3000 MHz
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP3T design (Single Pole Three Throw) with latching actuator and SMA ports. Our coaxial SP3T electromechanical RF relay switch is rated for a maximum frequency of 18
- Actuator Type: Other
- Connector: SMA
- Frequency Range: 0.0 to 18000 MHz
- Impedance: 50 ohms
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight optically isolated, non-polarized digital inputs Eight electromechanical relay outputs 60V isolation Can detect input state change and assert interrupt IIRO-8 is a low-cost, half-size card that provides isolated input
- Application: General Lab and Industrial
- Connection to Host: Direct Backplane Interface
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 8 #
-
Supplier: Embedded Data Systems
Description: expansion card provides dual socketed interface channels for industrial standard miniature I/O modules to a 1-Wire bus. These modules can accommodate AC voltages as high as 280 Volts and currents to 3 Amps. DC voltages from 4 to 200 volts and currents to 3 amps. Dry
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure
- Computer Bus: USB
- Connection to Host: USB
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB), DIN Rail, Stand Alone
-
Supplier: ValueTronics International, Inc.
Description: Switch type: Armature latching Power (W, VA): 60 W Volt-Hertz limit: 10 8 Initial closed channel res: < 1.5 O Offset voltage: < 3 uV DC Isolation (ch-ch, ch-earth): > 10G O Bandwidth at terminal block: 30 MHz
-
Supplier: Transcat, Inc.
Description: door secured by two latches with eyelets for securing with user-supplied padlocks Sensor Network Cable Length: 100 m (328 ft) maximum External Power: External power is required. The system optionally accepts the following Onset solar panels: •SOLAR-1.2W •SOLAR-3W
-
Supplier: Paragon Industries, L.P.
Description: jewelry instead of monitoring the kiln. The Xpress J-14-1 operates on 120 volts. Maximum temperature is 1700° F. The firing chamber is a one-piece ceramic fiber shell with embedded elements. For greater thermal efficiency, the space between the steel case and the ceramic fiber shell is
- Application: Industrial
- Capacity: 0.8800 cubic feet
- Temperature Range: 1700 F
-
Supplier: RS Components, Ltd.
Description: NBFM Receiver module. 617-1883 215R1 8-relay module, 5A. 505-6519 230R1 4-relay module, 30A. 505-6525 ENC-DA3R1 Enclosure Type = Transmitter Frequency = 434.525MHz Modulation = NBFM Number of Channels = 8 Dimensions = 90 x 250 x 41mm Depth = 250mm Height = 41mm Width = 90mm
- Number of Channels: 8
- Operating Frequency: 4.35E8 Hz
- Radio Technology: Transmitter Only
-
Supplier: RS Components, Ltd.
Description: NBFM Receiver module. 617-1883 215R1 8-relay module, 5A. 505-6519 230R1 4-relay module, 30A. 505-6525 ENC-DA3R1 Enclosure Type = Receiver Frequency = 434.525MHz Modulation = NBFM Number of Channels = 16 Nominal Supply Voltage = 12 V, 24 V Height = 82mm Maximum Operating
- Number of Channels: 16
- Operating Frequency: 4.35E8 Hz
- Operating Temperature: 32 to 131 F
- Radio Technology: Receiver Only
-
Supplier: RS Components, Ltd.
Description: . Transparent lid. Integrated +12Vdc @ 1A moulded power supply. Dimensions: 240 x 190 x 90mm. RS Product Codes. 742-4462 202-433F Transmitter module. 451-0539 210-433F Receiver module. 617-1883 215R1 8-relay module, 5A. 505-6519 230R1 4-relay module, 30A. 505-6525 ENC-DA3R1
- Number of Channels: 8
- Operating Frequency: 4.34E8 Hz
- Operating Temperature: 32 to 131 F
- Radio Technology: Transmitter Only
-
Supplier: RS Components, Ltd.
Description: . Transparent lid. Integrated +12Vdc @ 1A moulded power supply. Dimensions: 240 x 190 x 90mm. RS Product Codes. 742-4462 202-433F Transmitter module. 451-0539 210-433F Receiver module. 617-1883 215R1 8-relay module, 5A. 505-6519 230R1 4-relay module, 30A. 505-6525 ENC-DA3R1
- Number of Channels: 16
- Operating Frequency: 4.34E8 Hz
- Operating Temperature: 32 to 131 F
- Radio Technology: Receiver Only
-
Supplier: ACCES I/O Products, Inc.
Description: -state relay modules Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) PCI-IDO-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated differential outputs
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 16 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: -state relay modules Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) PCI-IDO-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated differential outputs
- Form Factor: Full-Size PCI
- Number of ports: 32
- Product Type: Other
- Technology: PCI
Find Suppliers by Category Top
Featured Products Top
-
Switches Unlimited has announced the release of the Littelfuse-Carling Technologies GP Series pushbutton latch switches. These new switches are designed for in-cab installation in on- and off (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited -
. Within our range, you will find electrical relay products such as drake relays, solid state relays, pen relays, idec relays, voltage sensitive relays, texas relays, 12 volt time relays, interposing relays, automotive relays, rib relays, 5v relays, 24vac relays, zwave relays, teledyne relays (read more)
Browse Circuit Protection Components Datasheets for Utmel Electronic Limited -
New Yorker Electronics has announced its distribution of the newly released DM3 Series of Snap-Action Switches from CIT Relay & Switch. Ultra Sub-Miniature in size, the new CIT Snap-Action Switches are available in actuator options including Pin Plunger, 13.3mm Hinge Lever, Standard Roller (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
configuration capabilities: 6x SPST, 2x SP3T, 3x SP2T, and 1x SP6T. The MM1205 6x SPST relay represents the culmination of several important industry firsts: Greater DC and Analog Performance High DC contact rating of 1 amp for up to 38 volts per channel (2A total (read more)
Browse RF Switches Datasheets for Menlo Microsystems, Inc. -
selectable engineering units is available: ppm(v), °C dewpoint, °F dewpoint and lb/MMSCF. Two alarm relays are included, which are fully programmable and can be set independently across the full operating range of the sensor. Trip point, direction of trigger relay enable status, latching (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Input Options Single or multiple sensors Thermistor RTD (2,3 or 4 Wire) Thermocouple Digital or logic Voltage Current Resistance Dry Contact via switch or relay Frequency (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
multiple sensors, Thermistor RTD (2,3 or 4 Wire) Thermocouple Digital or logic Voltage Current Resistance Dry Contact via switch or relay Frequency Diode Humidity Infrared (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Single or multiple outputs ON/OFF PID Logic drive SSR drive Relay Analog Voltage Current Triac Latching limits Isolated outputs Communication (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Convenient mounting Input Options Single or multiple sensors Thermistor RTD (2,3 or 4 Wire) Thermocouple Digital or logic Voltage Current Resistance Dry (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation
More Information Top
-
Driver Circuits, Page 6a, free electronic circuit links
Using some small super capacitors, this circuit can latch and unlatch a mechanical relay with 10 amp contacts, from a small 3 volt power source.
-
Directional relays provide differential-type protection on large industrial plant power system
The contacts on each of the two HV- 3 relays in relay zone 1 were connected in series with a 125- volt d-e supply to the coil of a high-speed, manual-reset, latch - type auxiliary relay.
-
Relays - Electrical - Grainger Industrial Supply
• Single Coil Latching Relay , Square Plug In Socket Mounting, 8 Pins, DPDT Contact Form, 16 Contact Amp Rating (Resistive), 24VDC Coil Volts , Contact Material Silver Alloy, Socket 5X853, 1ERG3, Coil VA Rating 3 , Hz 50/60, Standards E40944 .
-
Electrical - Grainger Industrial Supply
• Single Coil Latching Relay , Square Plug In Socket Mounting, 9 Pins, DPDT Contact Form, 16 Contact Amp Rating (Resistive), 24VAC Coil Volts , Contact Material Silver Alloy, Socket 5X853, 1ERG3, Coil VA Rating 3 , Hz 50/60, Standards E40944 .
-
http://www.ndt.net/article/wcndt2008/papers/441.pdf
Universal Power: 24 to 240 volts , either DC (+/– polarity) or AC (50/60 Hz) Housing: Stainless … … 6.0 ips pk (4.5 to 112 mm/s rms) Relay Action: Latching or Non-Latching Switch … … Closed Operating Delay: selectable 3 , 6, 9, and 12 …