-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors DC Power Jack 1.0 x 4.2mm w/Kinked Pins
- Current Rating: 3.5 amps
- Mounting Style: Panel Mounted, Other
- Operating Temperature: -25 to 85 C
- Power: DC Power Connector
-
Supplier: ValueTronics International, Inc.
Description: The GPE-4323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 4
- DC Output Power: 217 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The GPE-3323 is a 217 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3
- DC Output Power: 217 watts
- Type: DC Power Supply
-
-
Supplier: ValueTronics International, Inc.
Description: The GPE-1326 is a 192 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1 Channel
- DC Output Power: 192 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The GPE-2323 is a 192 W DC power supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2
- DC Output Power: 192 watts
- Type: DC Power Supply
-
Supplier: Xoxide
Description: This high quality 12V DC Power Supply is ideal for any device that requires stable DC power. Standard for any device, the power supply comes complete with a single 4-pin molex connector. Do you consider yourself an extremely cautious tech-geek?
-
Supplier: Xoxide
Description: This high quality 12V DC Power Supply is ideal for any device that requires stable DC power and needs a little more juice than our original model. Standard for any device, the power supply comes complete with a single 4-pin molex connector. Do
-
Supplier: Belden Inc.
Description: 7/8" Power Receptacle: Male to Female, 4-pin, Panel Feed Through
- Device Type: Receptacle / Outlet
- Power: AC Power Connector, DC Power Connector
- Voltage Rating: Up to 7 volts
-
Supplier: Belden Inc.
Description: 7/8" Power Receptacle: Male, straight, 4-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
- Device Type: Receptacle / Outlet
- Power: AC Power Connector, DC Power Connector
- Voltage Rating: Up to 7 volts
-
Supplier: Belden Inc.
Description: 7/8" Power Receptacle: Female, straight, 4-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
- Device Type: Receptacle / Outlet
- Power: AC Power Connector, DC Power Connector
- Voltage Rating: Up to 7 volts
-
Supplier: Electro Standards Laboratories
Description: Each DC supply voltage lin is protected by a fuse. +60VDC, +28VDC, +15VDC, and -15VDC. The voltages are supplied to the rear panel Circular 7-Pin CDC Connector. The unit connects to 115VAC / 60Hz to provide power to its internal supply using a
- AC Input Voltage: 115 volts
- DC Output Voltage: -15 to 60 volts
- Input Frequency: 60 Hz
- Technology: Switching
-
Supplier: Belden Inc.
Description: 7/8" Power Receptacle: Male, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, US Color Code
- Device Type: Receptacle / Outlet
- Power: AC Power Connector, DC Power Connector
- Voltage Rating: Up to 7 volts
-
Supplier: Artesyn Embedded Power
Description: , computer peripheral and test and measurement systems. The adapters are available in both Class I and Class II configurations with a 2-pin or 3-pin AC input connector. There is a choice of 12 models, covering output voltages from 9 to 48 Vdc and output currents up to
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.8400 to 4.4 amps
- DC Output Power: 40 watts
- DC Output Voltage: 9 to 48 volts
-
Supplier: Jasper Electronics, Inc.
Description: PFC • UL/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 175 watts
- Type: DC/DC Converter
-
Supplier: FCI
Description: 7DC+24S+4DC Right Angle HCI® Header
- Current Rating: 82 amps
- Geometry: Right Angle
- Voltage Rating: 250 volts
-
Supplier: FCI
Description: 7DC+24S+4DC Right Angle HCI® Receptacle
- Current Rating: 82 amps
- Gender: Female / Jack
- Geometry: Right Angle
- Voltage Rating: 250 volts
-
Supplier: FCI
Description: 2DC+16S+4DC Vertical HCI® Receptacle
- Current Rating: 82 amps
- Gender: Female / Jack
- Geometry: Other
- Voltage Rating: 250 volts
-
Supplier: FCI
Description: 1DC+4S+1DC Right Angle HCI® Header
- Current Rating: 82 amps
- Geometry: Right Angle
- Voltage Rating: 250 volts
-
Supplier: Jasper Electronics, Inc.
Description: connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 60 to 72 watts
- DC Output Voltage: 5 to 56 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. EJ501A Description SOLDER/PC PINS, CHASSIS MOUNTING 2.1 x 5.5 mm Material Contact Material Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Configuration: Other
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. EJ502A Description SOLDER PC/PINS, CHASSIS MTG. 2.1 x 5.5mm Material Contact Material Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Configuration: Other
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. EJ502B Description SOLDER PC/PINS, CHASSIS MTG. 2.5 x 5.5mm Material Contact Material Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Configuration: Other
- Device Type: Receptacle / Outlet
- Grounding: Standard Grounding
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. EJ501B Description SOLDER/PC PINS, CHASSIS MOUNTING. 2.5 x 5.5mm Material Contact Material Color Black Accessories
- Applications: Residential / General-Purpose, Commercial
- Configuration: Other
- Current Rating: 10 amps
- Device Type: Receptacle / Outlet
-
Supplier: Daburn Electronics & Cable
Description: Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. This epoxy-encapsulated design also has six-sided continuous metal shielding and an operating temperature range
- DC Input Voltage: 24 to 48 volts
- DC Output Current: -2 to 5.5 amps
- DC Output Power: 20 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Anderson Power Products
Description: Disconnect at 400V DC 80° C Operating Tempature AC and DC Options Power Drawer® Blind Mate with Integrated Guide Pins Mixed Power, Ground and Signal Sequencing of Contacts Wide Tempature Range -40°C to +125°C
-
Supplier: RS Components, Ltd.
Description: From Lumberg, this DC power supply chassis socket is for snap-in font side mounting. The power socket has solder eyes for quick termination, and it nickel plated contact assures a reliable connection to corresponding DC plugs. Pin Diameter = 2.35mm Mounting Type =
- Current Rating: 2 amps
- Mounting Style: Other
- Power: DC Power Connector
- Voltage Rating: 24 volts
-
Supplier: Anderson Power Products
Description: , contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver
- Connector Type: Wire-to-Wire Connector
-
Supplier: Tri-Tronics Company, Inc.
Description: • 4-Pin M8 Connector Housing Type: • Fork Output: • PNP Family Specific Supply Voltage: • 4.75 to 30Vdc • Polarity Protected Current Requirements: • 18m
- Operating Temperature: -40 to 158 F
- Output: Current
- Power Requirements: DC Powered
- Technology: Photoelectric Sensors
-
Supplier: Honeywell Sensing & IoT
Description: (electromagentic interference) hardened. Multiple connection options, including wire harness and integral connector versions using AMP super seal or AMP Jr. Timer connectors, are available. Package design includes an o-ring seal for pressure applications and a fixed mounting flange.
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Moog Animatics
Description: developing, building, selling and supporting automated equipment. Features Enclosed linear unregulated power supplies PC-type AC power cord 4 pin AMP connector on output Internally fused on both primary and secondary side Toroid transformer for minimal vol
- AC Input Voltage: 110 volts
- DC Output Current: 8 amps
- DC Output Power: 152 watts
- DC Output Voltage: 19 volts
-
Supplier: Samtec Inc.
Description: Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Current Rating: 5.6 to 9.2 amps
- Device Type: Receptacle / Outlet
- Grounding: Non-Grounding
-
Supplier: TE Connectivity
Description: Number of Positions : 3 Number of Positions by Circuit Application : 3/DC Power, 3/AC Power Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0
- Applications: Residential / General-Purpose
- Current Rating: 650 amps
- Mounting Style: In-Line / Cable End
- Operating Temperature: -55 to 100 C
-
Supplier: Appleton Electric
Description: 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) RAIN TIGHT 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
- Current Rating: 30 amps
- Standards and Certifications: CSA Mark
- Voltage Rating: 250 to 600 volts
-
Supplier: Waytek, Inc.
Description: protection Thermal overload shutdown Ignition connector is 6-pin Deutsh Connector DT06-6S 24VDC input connector is 4-pin Deutsch Connector DTP06-4S Rated SAE J1455 and SAE J1113 Environmentally protected and splash-proof sealed models available
- DC Input Current: 30 amps
- DC Input Voltage: 24 volts
- DC Output Voltage: 12 volts
- Type: DC/DC Converter
-
Supplier: SFCable.com
Description: New Replacement Samsung 90W 19V 4.74A AC Adapter with 5.5*3.0mm Smart Pin connector, 3-Prong Cord included. Hi-Quality Compatible 90Watt AC adapter works for any Samsung laptop requiring 90W or less, as long as the voltage matches. The charger can be used worldwide, so take it
- DC Output Current: 4.74 amps
- DC Output Power: 90 watts
- DC Output Voltage: 19 volts
- Type: AC/DC Adapter
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
New Yorker Electronics has announced the release of the Sumida DEP1623 Ferrite Core PIN Power Inductor. The Sumida DEP1623 features a high-current power supply and low DC resistance. This Inductor is wound by flat wire and assembled with the Mn-Zn ferrite core. It is typically used in digital (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
,500 volts DC. As such, it’s the first and only 6 AWG connector with ratings sufficiently high to overcome a critical problem among PV utilities. New technologies have fueled a trend toward higher PV module power output. This has led to significantly higher line currents and created a (read more)
Browse Electrical Connectors Datasheets for Staubli Electrical Connectors -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
The QPC8020Q is a low loss, high isolation SP4T switch with performance optimized for GSM, CDMA, WCDMA, & LTE applications requiring high linearity and high power handling. The QPC8020Q is packaged in a compact 1.1 mm x 1.1 mm, 9-pin module which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports). (read more)
Browse RF Switches Datasheets for Qorvo -
Dynamics interconnect and power products, EMI/RFI filters, IEC 60320 inlets and outlets, battery holders, IEC 60309 pin and sleeve assemblies, motor disconnects and various board level connectors. About New Yorker Electronics New Yorker Electronics is a certified (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
-voltage version of the N connector. The HN connector can handle power levels that are higher than those handled by other connectors, making it ideal for applications that use high frequencies and large amounts of power. This connector has a frequency range of DC to 4 GHz. It is the largest of the (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
TDK Corporation announces the introduction of the CSS65A series of AC-DC power supplies with an off-load power consumption of less than 75mW. Packaged in the industry standard 2” x 4” footprint with a low height of 1.08”, the series is suitable (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions
More Information Top
-
13105AQD07 - Cutler Hammer, Div of Eaton Corp - Diffused Reflective | Galco Industrial Electronics
13105AQD07, Cutler Hammer, Div of Eaton Corp, Photoelectric Sensors, Diffused Reflective, PERFECT PROX, 2" RANGE, VISIBLE RED 10-30VDC POWER 4 - PIN MICRO DC CONNECTOR .
-
Managed Access by Controlled Sensing (MACS)
They will oper- ate from a sourceof 12Vdc, and will automatically switch to that source by simply plugging-in the standard 4 - pin XLR connector furnishing the dc power .
-
Offer 22W Laptop Adapter 9.5V/2.5A (4.8*1.7mm) for Asus PC 700 series laptop
• Name: NEW 14V 8A 112W (4pin) Adapter /Power Supply for LCD Monitor + TV Cord Model: 14V/8A 112W (4pin) Spec: Input: 100-240VAC 50~60Hz (Works Worldwide) Output Voltage: 14Volts DC Amperage: 8Amps Power : 114W DC Connector : 4pin Outlet: 2 ...
-
BVM - 5.25†fanless embedded Atom SBC
Integrated power management, an 8-bit GPIO interface, RTC and watchdog timer are provided, and the board is powered from a standard 24-pin external 80W ATX PSU, or DC via either a DC jack or a standard 4 - pin power connector .
-
1151E-6547 - Cutler Hammer, Div of Eaton Corp - Thru Beam | Galco Industrial Electronics
1151E-6547, Cutler Hammer, Div of Eaton Corp, Photoelectric Sensors, Thru Beam, Through Beam Source, 500Ft Range, 10-40VDC Power , Infrared, 4 - Pin Micro DC Connector .
-
PDF - Asus Eee Slate B121-A1
Wire Harness - 4 Discrete 26AWG Insulated Wires, w/ DC Power Jack, 4 -Position Pin Socket Connector , and Heat Shrink Tubing110506- .
-
Bill Of Materials - Acer Aspire V5-122P
Wire Harness, 4 Discrete Insulated Wires, 1 DC Power Inlet Connector , 1 4 -Position Pin Socket Connector, w/ Heat Shrink Tubing , Conductive Cloth Laminate & Insulator .
-
PDF - Acer Aspire V5-122P
Wire Harness, 4 Discrete Insulated Wires, 1 DC Power Inlet Connector , 1 4 -Position Pin Socket Connector, w/ Heat Shrink Tubing , Conductive Cloth Laminate & InsulatorANGEL DC IN CABLE, P/N:50.4LK03.031 REV:A01, SINGA TRON DC:131223, 131203+T2, Logo1 .
-
Bill of Materials - Acer TravelMate 8472-6012 Notebook Computer
Wire Harness - 4 Discrete Insulated Wires, w/ DC Inlet Power Jack, 4 -Position Pin Socket Connector , Insulated with Black Cloth Tape .
-
Bill of Materials - Toshiba Excite Write 10.1
Wire Harness, 4 Discrete Insulated Wires, w/ 1 DC Inlet Power Jack, 1 4 -Position Pin Socket Connector , & Heatshrinks .