Products/Services for 50 Amp Weatherproof Junction Boxes
-
Terminal and Junction Boxes - (549 companies)How to Select Terminal and Junction Boxes Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations When selecting terminal or junction boxes, correct size and adequate protection...ShapeMaterialNEMA Rating
-
Boxes and Crates - (256 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Solar Junction Boxes - (13 companies)Solar junction boxes are used to house solar cables. Solar junction boxes are protective enclosures that house electrical components for combination, connection, and termination for photovoltaic systems. They are also referred to as PV junction...
-
Electrical Receptacles - (374 companies)...within a panel so that they are flush or nearly flush with the surface. Flange mounted devices attach by bolting the flange or riveting it in place through holes in the flange surface. Wall or box mounted electrical receptacles include an accessory...
-
Flashing (weatherproofing) - (39 companies)Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls. Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof...
-
Electrical Power Wires - (591 companies)Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
-
Tool Boxes and Tool Cabinets - (291 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
-
Junction Field-Effect Transistors (JFET) - (72 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET...
Product News
-
Switches Unlimited
Hammond Junction Boxes for Harsh Environments Switches Unlimited has announced Hammond Manufacturing 's release of two new series of junction box enclosures that are suitable for outdoor, industrial or corrosive applications. According to Hammond, the new C3SC Series Type 3/12/4 and C4XSC Series Type 4X Junction Boxes are a more economical alternative than traditional hinged, panel enclosures. For those currently struggling with leaking or rusting light-duty Type 1 junction boxes, this new release could provide the proper solution... (read more) -
Hammond Manufacturing Company Inc.
EJ Series Junction Boxes by Hammond Hammond Manufacturing 's series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches include quarter turn slots for added safety in the field. Constructed of formed mild steel with smooth, continuously... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Dongguan Yili Electronics Co., Ltd.
Junction Box Class 2 Diode Lighting Transformer Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation. Protection: Equipped with circuit... (read more)Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
bisco industries
nVent HOFFMAN : Screw Type Junction Box Solutions nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating necessary for the application. These enclosures are available with modifications in 28 custom colors with simple holes and cutouts. Features & Benefits: Seams continuously welded and ground smooth. Continuous... (read more) -
Dongguan Yili Electronics Co., Ltd.
Junction Box All Purpose Magnetic Diode LED Driver Magnetic dimmable lighting drivers & transformers supply low-voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation. Protection: Equipped with circuit... (read more)Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Backer Marathon, Inc.
Box Heaters Box Heaters built as square or rectangle heaters are efficient for heating dies on plastic extruders or the barrels of twin extruders. They can be manufactured in one or two piece construction. Please supply detailed drawings or sample part when ordering or for quoting. (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Chief Enterprises LLC
Weatherproof ISO Relay Connector (With Vent) Kit Rain or shine, our ISO Relay Connector kit consists of all needed components to upgrade your system including terminals, a TPA, and more. Contents of the Weatherproof ISO Relay Connector (With Vent) Kit include: C1257 Relay Connector, ISO Mini, Weatherproof, with Vent. 1241412-1 Terminal, MCP 6.3, 0.5-1.0. 1241416-1 Terminal, MCP 6.3, 4.0. P839 TPA, Weatherproof Relay Connector. HFV15/12-Z5T-R(257) Relay, Mini ISO W/P, SPDT, R. 1394512-1 Seal, MCP 6.3, 3.4-3.7, Blue. 1394511-1 Seal, MCP 6.3... (read more)Browse Fuse Holders Datasheets for Chief Enterprises LLC -
SemiNex Corporation
Triple Junction, SOA & Array Available! SemiNex offers high-power 1550nm Triple Junction lasers, SOA and Arrays that revolutionize LiDAR designs in ToF and coherent/FMCW configurations. (read more)Browse Lasers Datasheets for SemiNex Corporation -
SemiNex Corporation
Triple Junction: Precision, Power, Range Elevate RangeFinder, Illumination, and LiDAR with SemiNex's Triple Junction 1550nm lasers. Enjoy 2x efficiency and versatile packaging for unmatched performance. (read more)Browse Diode Lasers Datasheets for SemiNex Corporation -
Dataforth Corporation
Thermocouple Cold Junction Compensation Method The Dataforth MAQ20-JTC, -KTC, -TTC and -RSTC thermocouple, input modules have eight differential input channels, which are grouped into four blocks of two channels. Each block has a terminal for sensor shield ground as well as a dedicated ambient temperature sensor that is optimally positioned to accurately measure the terminal block temperature in any system configuration, any module orientation, and over the entire operating temperature range of -40 C to +85 C. Four cold junction... (read more)Browse Thermocouple Temperature Transmitters Datasheets for Dataforth Corporation
-
Total breaker count permitted - Self Help Forums
Join Date. .... We recently purchased a hot tub for the back yard and it came with a 50 amp GFCI weatherproof box .
-
Total breaker count permitted - Self Help Forums
Join Date. .... We recently purchased a hot tub for the back yard and it came with a 50 amp GFCI weatherproof box .
-
3 wire to 4 wire - Self Help Forums
Join Date. .... Well, if the recaptacle is like the one you posted, then it is a 50 amp 4-wire range receptacle. .... Is it mounted in a weatherproof box made by Midwest with a embossed picture of a duck on the lid?
-
Spa rough-In options - Self Help Forums
Branch-circuit wiring on the supply side of enclosures and junction boxes connected to conduits run to wet-niche and no-niche luminaires (fixtures), and the field wiring compartments of dry-niche luminaires (fixtures), shall be installed using rigid metal conduit, intermediate .... Weatherproof disconnect of choice most often is the weather proof air conditioner non fused disconnect that is .... GFI breaker installed in teh main panel and should be a 50 or 60 amp double pole GFI breaker that is listed for use with your main service rated panel.
-
Self Help Forums - Spa rough-In options
Branch-circuit wiring on the supply side of enclosures and junction boxes connected to conduits run to wet-niche and no-niche luminaires (fixtures), and the field wiring compartments of dry-niche luminaires (fixtures), shall be installed using rigid metal conduit, intermediate .... Weatherproof disconnect of choice most often is the weather proof air conditioner non fused disconnect that is .... GFI breaker installed in teh main panel and should be a 50 or 60 amp double pole GFI breaker that is listed for use with your main service rated panel.
-
Romex inside PVC - Self Help Forums
Join Date. .... At 50 feet I would gfci protect as mentioned earlier inside the house then just use standard receptacles in the weatherproof boxes outside. .... I've never really understood the 12 inch bury rule for 20 amp or less circuit on gfci.
-
power source from dbl gang to triple gang - Self Help Forums
Join Date. .... as I can tell you did not connect any white wires in either box to any switch .... You can load that 15 amp circuit to 1800 watts. .... The 50 watts is fine. .... Don't forget to use an in use bubble shield style weatherproof receptacle cover outside.
-
House upgrade? [Archive] - Self Help Forums
My parents house was built in the 40's or 50 's. .... Like the people who had installed the new A/C and furnace leaving open junction boxes in the attic. .... I am pretty sure that the house has a 100 amp service and we had no issues .... Install a weatherproof disconnect after the meter, since the 30 foot run of unfused service cable is…
-
Self Help Forums - View Single Post - main service panel requirements and considerations?
The main service rated panel if mounted outside must be weatherproof rated. .... You may even split the service conductor from a junction box on the load side of the meter base and go to two different separate buildings and no disconnect or main service rated panel is required untill your service conductors reach the .... You are limited to a maximum of 42 circuits for a 200 amp rate panel and maximum .... No low voltage wires 50 volts or less are allowed inside a box or panel with 120…
-
This is what a seimens 200 amp outdoor looks like - Self Help Forums
Last edited by noel; December 18th, 2004 at 04: 50 PM. .... Join Date. .... Where will you be bringing the main feeder into this box ? .... They must be mounted upright to maintain the weatherproof charactersitics. .... This MIGHT cause your required 20 amp branch circuits in the kitchen and bathroom to be derated…