Products/Services for 5 Bit Ring Counter Frequency Divider
-
Logic Counters - (79 companies)...and available features are also important to consider. Types of Digital Counters. The GlobalSpec SpecSearch Database contains information and searchable data on the various functional types of digital counters. Frequency counters are units for displaying...Counter TypeCounter CategoryCounter Direction
-
Shift Registers - (56 companies)...registers have selectable inputs that allow users to set the register to operate as a SISO, PISO, SIPO, or PIPO device. Some shift registers move the register data to the right so that each operation successively divides the binary number by two. Other...
-
Frequency Counters - (139 companies)Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals. Image Credit: Allied Electronics, Inc. Frequency counters are digital devices for accurate measurement and display...
-
Digital Counters - (196 companies)Database contains information and searchable data on the various functional types of digital counters. Frequency counters are units for displaying frequency, the number of cycles per second of a waveform. The unit of frequency is Hertz (Hz). Position...
-
Slip Rings - (116 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
-
Electromechanical Counters - (101 companies)...indicators, and counter/timer combinations. The GlobalSpec SpecSearch database contains products in each of these categories, and further divides them into the following types. Batch counters count in one direction only - UP. Typically, they can...
-
Counter and Timer Boards - (67 companies)...the maximum count frequency, and the on-board clock or oscillator frequency. For example, some counter and timer boards include as many as 12 independent 16-bit counter/timers. Counter resolution is measured in bits and represents the number of events...
-
O-rings - (731 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
-
Mechanical Counters - (64 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power. Mechanical counters are used to detect, totalize, and indicate a sequence of events in applications that do not use...
-
Frequency Synthesizers - (108 companies)There are three basic types of products: direct analog synthesis (DAS), direct digital synthesis (DDS), and indirect digital. DAS frequency synthesizers feature a mix-filter-divide architecture and are used in some older electronic equipment. DDS frequency...
Product News
-
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Counters -- CD4024BF3A CMOS 7-Stage Ripple-Carry Binary Counter/Divider. Specifications. Manufacturer: Texas Instruments Manufacturer Part Number: CD4024BF3A Product Category: Logic Dividers Supply Voltage: 18 V Logic Family:CMOS (read more)Browse Logic Dividers Datasheets for Acme Chip Technology Co., Limited -
KRYTAR, Inc.
Wilkinson 2-Way Power Divider KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands). KRYTAR 's MLDD 2-way power divider, Model 6020080, is a Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package. KRYTAR 's technological advances provide excellent operating performance... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Intellisense Microelectronics Ltd.
Optical tablet counter Tablet and capsule counting technologies are widely used in many pharmaceutical applications, such as bottle filling in pharmaceutical packaging, clinical trials, etc. Optical tablet counter provides a series important benefits for tablet detection, including excellent counting accuracy, fast response time and a no blind area detection. There are some key parameters we need to know when we choose a tablet counter. The first is tablet characteristics. Different sizes, shapes, and transparency... (read more)Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd. -
KRYTAR, Inc.
NEW 4-Way Power Divider: 1 to 40 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance features. This new power divider, Model 7010400, offers the widest frequency coverage... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
Ultra Broadband 3-40 6Hz MLDD 4-Way Power Divider KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
JFW Industries, Inc.
Wilkinson Power Divider Models with SMA JFW has added three new reactive Wilkinson type power divider/combiner models to our product offering. These models cover 350 MHz to 6 GHz and are available with SMA female connectors. The Wilkinson design is ideal for RF signal fan-in or fan-out applications where low path loss is desired. 50PD-846 SMA (2-Way, 350-6000 MHz). 50PD-847 SMA (2-Way, 350-6000 MHz). 50PD-848 SMA (2-Way, 350-6000 MHz) (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for JFW Industries, Inc. -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc.
-
A fractional-N DPLL with adaptive spur cancellation and calibration-free injection-locked TDC in 65nm CMOS
The coarse TDC is achieved by the 8- bit high-speed CMOS divider , which consists of two stages. The first stage is a shift-register type CMOS ring divider used to divide DCO frequency by a factor of 8, and designed to operate > 5 GHz. The second stage is the carry-ripple counter , which is realized via digital synthesis design flow and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/75642/818241822-MIT.pdf?sequence=2
The output of the ring oscillator also clocks a counter and comparator that are used to set the number of bits transmitted in a single packet. The counter, whose schematic is shown in Figure 3-23, uses a ripple-carry frequency divider for the first two registers. Although the counter itself is a 7-bit design, only the final 5 -bits are applied to …
-
Reconfigurable Switched-Capacitor Power Converters
5 Reconfigurable Switched-Capacitor Power Converters dividers are composed of digital latches. To compare the frequencies in two subthreshold ring oscillators, R-S pulse counters are used to count the pulses generated by the subthreshold ring oscillator that is controlled by Vout’, in one switching clock cycle. … control logic generator, the gain controller determines the power stage conversion CG, with 3- bit control signals.
-
A Sub-nW 2.4 GHz Transmitter for Low Data-Rate Sensing Applications
The output of the ring oscillator also clocks a counter and comparator that are used to set the number of bits transmitted in a single packet. The counter, whose schematic is shown in Fig. 8, uses a ripple-carry frequency divider for the first two registers. Although the counter itself is a 7 bit design, only the final 5 bits are applied to …
-
An All-Digital Despreading Clock Generator
The 8- bit TDC is realized by a coarse–fine TDC [7] with a phase- frequency detector. The DCO [ 5 ] is realized by digitally controlled pMOS arrays, a five-stage ring oscillator, a binary- to-thermometer decoder, a first-order DSM, and a divide-by-4 divider . The divide-by-57–64 MMD is realized by a divide-by-4/5 prescaler and two programmable counters .
-
A wide supply voltage range and low-power all-digital clock generator
The counter can obtain a continuous and integer value within a reference period using the optimi- zation … Figure 5 shows a block diagram of the proposed DCO. For the low supply current DCO, the minimum supply current can limit the operational frequency of the ring -DCO. Thus, DCO uses 1- bit and 2-bit dividers to extend the operational frequency range when variations of supply current and supply voltage occur.
-
Synchronous up/down counter with clock period independent of counter size
If a synchronous behavior is not needed (e.g. for frequency dividers ) a simpler ripple-carry (asynchronous) counter [l11can be used. 0 Space complexity linear in the number of bits (i.e. O(N)). … acceptable (e.g. when N is small or when “super fast” counters areneeded) ring (“twisted-tail”, Johnson … … a binary sequence is not needed, a simple linear feedback shift register (LFSR) [ 5 ,8] can be …
-
An ultralow power wireless intraocular pressure monitoring system
The main modules of the digital conversion are the 14- bit counter and FM0 coding. The counter is controlled by a clock, which is generated using a current-starved ring - oscillator topology, whose frequency is determined based on the pulsewidths, specifications of the MEMS sensor, desired pressure range of 50 mmHg, and required sensitivity of at least … Since the output pulsewidth of the fre- quency divider has a sensitivity of 1.536 s/fF, and … The timing diagram of the digital conver- sion is shown in Fig. 5 .
-
A Modular All-Digital PLL Architecture Enabling Both 1-to-2GHz and 24-to-32GHz Operation in 65nm CMOS
The phold signal is generated using the overflow signal from a reload- able counter to enable output … In the ring -DPLL, the output clock and clkg have the same frequency , while in the LC-DPLL clkg runs at 1/16th of the output. The DCO-dithering ΔΣM is clocked by its own divider , programmable from M = 1 to 8 in … The same 8- bit Kogge-Stone adder design is used in the loop filter, in the 1/N … The 5 -stage ring DCO schematic is shown in Fig. 28.6.2.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46276/47095231-MIT.pdf?sequence=2
A four stage ring oscillator was chosen to make the static power dissipated in the ring oscillator approximately equal to the switching power dissipated in the coarse counter . … made by connecting three inverters and a buffer in a chain, as shown in Figure 5 -3. The least significant 3 bits are resolved. The divider value D for the phase locked loop is 136 given a system clock at the … The frequency of oscillation of the ring oscillator is 408 MHz.