Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: The incandescent lamp dimmer inserts can be combined with all frames of the DELTA line product range. Incandescent lamp dimmers for 230 V AC incandescent and halogen lamps 50 â?? 600 W. Two-way switching . Leading-edge phase technology. With pushbutton ON/OFF/two-way
-
Supplier: Allied Electronics, Inc.
Description: Indicating Lights Available • Rotary Heads Are Field Convertible CW, CCW, or Both, without Special Tools • Switches Come with 8 Ft. Cable Approvals: • UL Listed • CSA Certified • IEC.947.5.1 • TÜV - E9271605E02 • IP67
- Contact Type: Momentary Contact
- Device Type: Rotary Limit Switch
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 1 to 10 amps
-
Supplier: Assured Automation
Description: • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with 3 way solenoid YC = with 4 way solenoid YD = DIN conn. wired to terminal
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Mechanical Switch
-
-
Supplier: RS Components, Ltd.
Description: 2P 5 way MBB wafer rotary switch - Rotary Switches & Accessories - Rotary Switches
- Maximum AC Voltage Rating: 300 volts
- Maximum Current Rating: 0.1500 amps
- Maximum DC Voltage Rating: 300 volts
- Number of Poles: 2 poles
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:5 x DB15 Female. Type: 4-way DB15 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: Assured Automation
Description: The S O series limit switch box provides a compact design and the most economical solution for both visual and remote electrical indication of rotary valve/actuator position. Integral NAMUR mounting legs provide additional cost savings by eliminating the need for a separate mounting
- Max AC Current Rating: 5 amps
- Max AC Voltage Rating: 250 volts
- Max DC Current Rating: 0.5000 amps
- Max DC Voltage Rating: 24 volts
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Mechanical Switch
- Type of Position Indicator: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Eaton Corporation - Sensors
Description: fluctuations. The one-piece, epoxy filled switch body is prewired at the factory to ensure leak-proof, submersible performance. This unique construction positively stops fluid from finding its way to any and all critical connections. Our 6P+ switches can be ordered in separate
- Actuator Movement: Clockwise, Counterclockwise
- Actuator Type: Standard Roller, Offset Roller, Adjustable Roller, Fork Lever Roller, Wide Roller, Rod / Wire, Loop, Wobble Type (Spring), Other Rotary Type
- Certifications / Approvals: CSA Certification?, UL listed?
- Connection Options: Integral Cable, Other
-
Supplier: Rotork plc
Description: choices, and with a wide selection of solenoid valves, from the standards 3/2 way to a 5/3 way with special pneumatic design. The Soldo control unit, is covering from industrial automation to food and beverage, from chemical to naval industries. It can also meet the requirements
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indicator: Moving Indicator
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: TelephoneStuff.com
Description: 7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: 30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: TelephoneStuff.com
Description: SPT-15A 15-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Hubbell Incorporated
Description: ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
- Dimmer: Rotary Dimmer
- Lamp Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: Littelfuse, Inc.
Description: 12V DC.Without dynamic parking.Supplied without knob.Controls one or two motors, Including motors by Johnson Electric (formerly United Technologies) and Sprague Devices.Lead and connector assembly: 5.625" (142.9mm) long.Delphi (Packard) 8-way male connector 2965972 (mates with
- Actuator Specifications: Knob Shaft
- Base Material: Metallic
- Construction: Single Deck
- Maximum DC Voltage Rating: 16 volts
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the
- Connector / Protocol Support: Other
- Grip Style: None
- Joystick Controller Application: Precision Joystick Controller
- Joystick Technology: Optical
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7815 HD15/RJ45 Cat5e 8-to-1 Switch allows the user the capability of sharing a device connected to the COMMON port among eight other devices connected to the 1, 2, 3, 4, 5, 6, 7, and 8 ports for both the HD15 interface and the RJ45 interface. The Model
- Form Factor: Rack Mount
- Number of Ports: 18 #
-
Supplier: RS Components, Ltd.
Description: Sub-assembled, modular construction, alternate action, Key Switches designed to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The Key operators can be fitted to any of the Contact Blocks allowing various combinations of
- Actuator Specifications: Keylock
- Angle Between Positions: 90 degrees
- Maximum Current Rating: 5 amps
- Terminal Type: Other
-
Supplier: RS Components, Ltd.
Description: Sub-assembled, modular construction, alternate action, Key Switches designed to fit industry standard 16mm diameter cut-outs in panels with a thickness between 0.5 and 5mm. The Key operators can be fitted to any of the Contact Blocks allowing various combinations of
- Actuator Specifications: Keylock
- Angle Between Positions: 90 degrees
- Maximum Current Rating: 5 amps
- Terminal Type: Other
-
Supplier: ACS Valves
Description: Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from
- Actuation: Manual / Hand, Pneumatic, Other
- Media: Powder / Solids
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: Rotomation, Inc.
Description: , requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1" diameter solid shaft or hollow on special order Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow
- Actuator Style: Rack and Pinion (Single) / Helical, Rotary Vane (Double)
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Indexing / Multi-position: Yes
-
Supplier: Selecta Products
Description: WALL DIMMER TYPE 4.25 INCH W X 2.375 INCH D X 6.5 INCH H SIZE 3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL LIGHTING CONTROL APPLICATION 600 W LOAD RATING ROTARY PRESET LIGHTED SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE
-
Supplier: Hubbell Incorporated
Description: WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE BRYANT[R] BRAND
- Dimmer: Slide Dimmer
- Lamp Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: Selecta Products
Description: " WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE LIGHT ALMOND FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 VA LOAD RATING
-
Supplier: Selecta Products
Description: " WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 VA LOAD RATING ROTARY
-
Supplier: Selecta Products
Description: " WALL DIMMER TYPE 2.5 INCH W X 1.28 INCH D X 4.185 INCH H SIZE WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL APPLICATION 120 V VOLTAGE RATING 1100 VA LOAD RATING ROTARY
-
Supplier: Visual Sound, Inc.
Description: constant-voltage line.The SP58A has an 8-ohm impedance. The loudspeakers measure 6" in diameter and 4" deep. Connections are made through a 12" connecting cable. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models.
-
Supplier: Nortek, Inc.
Description: INCANDESCENT LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 7.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE, NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, FILTER, 7 INCH BUILT-IN ADAPTER
- Fume Hood Type: General Purpose, Other
- Hood Design: Ductless
- Required Airflow: 220 SCFM
- Sash Options: Vertical Sash
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for
-
Supplier: Visual Sound, Inc.
Description: enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with
-
Supplier: Visual Sound, Inc.
Description: enamel. It has a 9" diameter and is 9-1/4" deep. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base for easy aiming. *All metal construction with
-
Supplier: Visual Sound, Inc.
Description: . Diameter is 11" with a depth of 10-1/2". A beam clamp is also available (BC1), as an option. *Maximum speaker power capacities of 7.5W, 15W, & 30W. *Rotary switch-selected power taps on transformer models. *Consistent voltage (70V/25V) and 8-ohm versions. *Tilt & swivel base
-
Supplier: L-com, Inc.
Description: -type thermocouples. The rotary function switch provides two OFF positions (OFF and OFF NCV). While in the OFF NCV position, the display will turn red if placed close to a live cable, providing a safe and easy way to detect hot wires. This meter has a high sensitivity with a
-
Supplier: Xoxide
Description: Functionality (Doubles Up Programmable Commands) 2 x 8-way Hat Switches 3D rudder twist 3-position rotary mode selector switch with LED indicators 3 spring-loaded, base-mounted toggle switches Up to 6 programmable Flight Commands 5-position Handle
-
Description: Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can
- Body: Slot
- Operating Distance: 0.2756 to 1.18 inch
- Switch Type: Normally Open, Normally Closed
- Technology: Through Beam
-
Description: Quick set-up: no need to align transmitter and receiver; Fine and precise light beam across the whole fork width, Light-on/dark-on mode selectable via rotary switch; Easy sensitivity setting via potentiometer; Various sensing distance can be chose, such as 7mm, 15mm or 30mm, which can
- Body: Slot
- Operating Distance: 0.2756 to 1.18 inch
- Switch Type: Normally Open, Normally Closed
- Technology: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18â Alloy armature and plunger stop for superior corrosion resistance, epoxy, 316 CRES spring, PBT housing, PFE/FFKM elastomer seal and PPA plunger (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Ethernet & 12 groups for USB2.0 signal. The working speed 0~5 rpm with flange installation way. QCN series widely used for rotary tables, injection molding equipment, plastics industry and filling applications etc,. Features Compact (read more)
Browse Rotary Unions Datasheets for CENO Electronics Technology Co., Ltd. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
if the loads – e.g. electric motors – have different technical data and need different types of protection? E-T-A’s three-pole circuit breaker/switch combinations offer a convenient solution. The pole chambers of these circuit breakers can be built with different bimetals working (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
encoder switch is available for 4-way directional rotary, push-button input, rotary and push-button input, or rotary-only input. Available with an operating voltage rating of 3.3 V DC or 5.0 V DC, the new Carling Technologies CRS Series has demonstrated mechanical and electrical endurance (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
switches. Like all BinMaster rotaries, the BMRX-200 alerts to vessel levels in solid materials with a bulk density of 2 lb. to over 100 lb./cu. ft. However, a few additional features like a PCB, a DPDT relay, and fail-safe high and low give you a bit more flexibility and options over the BMRX-100. (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
lightweight, they will operate in temperature ranges from -93 degrees to 400 degrees Fahrenheit. ROTARY SWITCH BOOTS Our team of technicians uses cutting-edge methods and equipment to test, re-compound and (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and batch process. Our persistent engineering (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
. Mounting: Universal, ISO 5211 F03 or F04 mounting pad Manual Over Ride: Standard except on 12Vdc, 24Vdc, 24Vac, and NEMA 7. Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 5Lbs. Switches: 16 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
More Information Top
-
Design and implementation of an intelligent instrument for apnea patients
The time period can be varied by using this 5 way rotary switch .
-
Construction and Operation of a Multi-Specimen Rotating Bending Corrosion Fatigue Machine
Sl and S2 single pole toggle switch S3 4 pole 2 ways fotary wafer switch S4 2 pole 5 ways rotary wafer switch S5 and S6 2 pole 15 ways 'oak' Type G rotary wafer switch Muirhead Type RC70 wire wound precision…
-
Two electrostatic field-meters
SWI = I-pole, 5 - way rotary switch SWz = 3-pole, 3-way rotary switch .
-
An improved systolic-diastolic pulse separator
capacitor banks used for CA and CB were mounted directly onto a 5 - way 2-pole rotary switch .
-
Observations on electrically irritated plant cells and the question of the detection of reversible permeability increase
To become that of Griinden of the weiterenlAusftihrungen visibly, we have got the Kommutieren of the current direction in varied Abst / inden of 2 5 seconds through rotation of the switch with the hand and not œ installed an own automatically…
-
Electrical contacts, materials and applications
Steel, video tape thickness: 0,1 to about 1 mm, bandwidth: 5 to about 100 mms contact parts for plug-in connectors, push button switch , rotating and slide switch, bondbare contacts of (pasture) parts partially refined for electronic components Wirtschaftliche production, hard…
-
Over transients by disconnections of high voltage current installations
The part 1/3.68 w68 must after rule of the VDE 0660 in Prtifstromkreisen ftir rotary current motor switch the oscillating in frequency at a nominal voltage of 5 oo V in Abh ~ ingigkeit of the Priifstrom at least f .