-
Supplier: Princess Auto Limited
Description: 20 GPM 2-Position, 6-Way Selector Valve
- Pressure Rating: 5000 psi
-
Supplier: Princess Auto Limited
Description: 12V DC 2-Position, 6-Way Selector Valve
- Pressure Rating: 4350 psi
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one
- Number of Ports/Ways: 6
- Pressure Rating: 2500 psi
- Valve Size: 0.7500 inch
- Valve Type: Spool Valves
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
- Actuation: Electric
- Number of Ports/Ways: 6
- Pressure Rating: 3002 psi
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 6
- Power: 12 to 24 volts
- Pressure Rating: 3481 psi
-
Supplier: Rotork plc
Description: The Rotork Q range is comprised of Q Standard and Q Pak actuators; a simple and cost-effective way of controlling small quarter-turn valves and dampers. They are robust, dependable and compact part-turn actuators that provide flexibility and reliability. They are designed to meet an
- AC Phase: Single Phase, Three Phase
- Actuation Method: Electric
- Actuator Torque: 354 to 7965 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
Find Suppliers by Category Top
Featured Products Top
-
Versatility is the key when it comes to Clippard's Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping system. The piping system eases assembly (read more)
Browse Control Valves Datasheets for Clippard -
inopportune times or getting the valve properly positioned in modulating service. While our standard is to ship in the closed position, we are able to ship in the open position upon request. Additionally, our two-position calibration standard is 0-90° but we can set up travel all the way to 270°. (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
solenoid used. The VZWD is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in factory and process automation. VZWD are 2/2-way valves, normally closed, and are poppet valves with return springs. The (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
selector. The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. All are housed in a valve body designed to mount and link together with (read more)
Browse Industrial Valves Datasheets for Clippard -
Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more (read more)
Browse Solenoid Valves Datasheets for Clippard -
ports and are available as toggle or stem actuated, in addition to offering cartridge styles. Flows to 15 scfm @ 100 psig. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids going to a single output (read more)
Browse Air Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
3-Way Selector/Diverter. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical, chemical analysis, sampling, life science/biotech, genetic research, gas chromatography, spectrometry, DNA (read more)
Browse Solenoid Valves Datasheets for Clippard
More Information Top
-
Paramagnetic particles coupled with an automated flow injection analysis as a tool for influenza viral protein detection
… working vol- ume of 1–50 L, with variable speeds ranging from 1.66 to 50 L/s (Model eVol, SGE Analytical Science, Kiln Farm Mil- ton Keynes, UK), a 3-way 2-position selector valve (made from 6 - way valve) (Valco Instruments, Schenkon …
-
Microfluidic tool based on the antibody‐modified paramagnetic particles for detection of 8‐hydroxy‐2′‐deoxyguanosine in urine of prostate cancer patients
… automated analytical syringe operating in the work- ing volume range of 1–50 mL under variable speed from 1.66 to 50 mL/s (Model eVol, SGE Analytical Science, Australia), 3-way 2-position selector valve (made from 6 - way valve) (Valco, Instruments, USA …
-
A fully automated environmental detection instrument
The valve is a Neptune Research model 225T091, 6 way x 2 fluid selector solenoid valve .
-
A method for the study of CO2 exchanges in in vitro cultured Vitis rupestris plantlets
6 & 18: 3- way selector valves to supply or shut off the plants.
-
Analysis of drug in tissue homogenates by high performance liquid chromatography with direct injection and column switching
Column switching with two 2-channel 6 - way high pressure valves and solvent distribution by a selector ,Tosoh GE-4, were operated by a Omron SCY-PO sequence controller.
-
Electroosmotic pumps and their applications in microfluidic systems
HV High- voltage power supply; A, B pumping electrolyte solution containers; M membrane joint; C1 pumping capillary; T 4 9 1 union; HC holding coil; V1 four- way valve ; S1, S2 syringes; V2 6 9 1 selector valve; R1, R2, R3 reagents …
-
Proceedings of China Modern Logistics Engineering
1 multi- way direction valve ; 2 selector valve; 3 unidirectional balance valve; 4 derricking cylinder 1; 5 gyration motor; 6 , 7 bidirectional balance valve; 8 telescopic cylinder 1; 9 sequence valve; 10 telescopic cylinder 2; 11 derricking cylinder 2; 12, 14 vertical …
-
New designs for pneumoelectric selector valves
The Semenov Valve and Fitting Plant, together with TsKBA [Central Design Bureau for Valves and Fittings], has developed designs for pneumatic-electromagnetic four- way selector valves designated t/f 23kch 802 with … … Fig. 2) with nominal diameter 6 ram, for a pressure …