-
Supplier: Richardson RFPD
Description: 90°C|Enviornmental•D rop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: DigiKey
Description: 4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -40°C ~ 125°C Through Hole
- Features / Standards: Lead Free, Built-in Capacitor
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -40 to 125 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 6MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
- Features / Standards: Lead Free, Built-in Capacitor
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -20 to 80 C
- Package / Form Factor: Through Hole Technology (THT)
-
-
Supplier: DigiKey
Description: 8MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 25 Ohms -40°C ~ 125°C Through Hole
- Features / Standards: Lead Free, Built-in Capacitor
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -40 to 125 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: 16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -40°C ~ 125°C Through Hole
- Features / Standards: Built-in Capacitor
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -40 to 125 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: 90°C|Enviornmental•D rop: dropped 3 times from 75cm onto hardwood surface|•Vibration: 10-55Hz, 1.5mm amplitude, period 1min, in X, Y & Z axes, 2 hrs in each axes.
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 20 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Description: CERAMIC RES 7.3700MHZ SMD
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
- Resonator Type: Ceramic
-
Supplier: Utmel Electronic Limited
Description: Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3
- Resonator Type: Ceramic
-
Supplier: Utmel Electronic Limited
Description: Resonators 4.91MHz 5% 15pF
- Features / Standards: RoHS Compliant, Lead Free
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 9.21 MHz
-
Supplier: Utmel Electronic Limited
Description: Resonators 16Mhz 0.5% 15pF
- Features / Standards: RoHS Compliant, Lead Free
- Operating Temperature: -40 to 125 C
- Oscillation Frequency: 16 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CERAMIC RES 7.3700MHZ 30PF T/H
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Other
- Resonator Type: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CERAMIC RES 7.3700MHZ 33PF SMD
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
- Resonator Type: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CERAMIC RES 7.0000MHZ 33PF SMD
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
- Resonator Type: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.15pF 433.92MHz SMD7535-3P SAW Resonators ROHS
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Oscillation Frequency: 434 MHz
- Resonator Type: SAW
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10.7MHz SIP-3-2.5mm Ceramic Resonators ROHS
- Features / Standards: RoHS Compliant
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 10.7 MHz
- Resonator Type: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 7.37MHz 15pF 50O SMD4520-3P Ceramic Resonators ROHS
- Features / Standards: RoHS Compliant
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7.37 MHz
- Resonator Type: Ceramic
-
Supplier: RFMW
Description: Resonator, Ceramic, TEM, 750 MHz, 6mm
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225H 40MHz 15pf 10ppm
- Features / Standards: RoHS Compliant, Lead Free
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 0.0328 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066465-AOCJY2-12.80 0MHZ Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AOCJY2 Type: VCOCXO Package: Tray Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1 Frequency: 12.8 MHz Output: CMOS
- Operating Temperature: 0.0 to 50 C
- Oscillation Frequency: 12.8 MHz
- Package / Form Factor: Other
- Resonator Type: Other
-
Supplier: ECS Inc. International
Description: 4.19MHz Ceramic Resonator Built in Capacitor 30pF 30 Ohm -40°C ~ 85°C Surface Mount 6.0 x 3.0 x 1.5 mm
- Features / Standards: RoHS Compliant, Built-in Capacitor
- Operating Temperature: -40 to 85 C
- Oscillation Frequency: 4.19 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LIXINC Electronics Co., Limited
Description: CERAMIC RES 7.3700MHZ 15PF SMD
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -20 to 80 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Utmel Electronic Limited
Description: 40MHz 15pF 50O SMD-3225_4P SMD Crystal Resonators RoHS
- Features / Standards: RoHS Compliant
- Load Capacitance: 15 pF
- Max ESR: 50 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40MHz ???? 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
- Features / Standards: RoHS Compliant
- Load Capacitance: 15 pF
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 40 MHz
-
Supplier: LIXINC Electronics Co., Limited
Description: CRYSTAL 7.3728MHZ 18PF SMD
- Load Capacitance: 18 pF
- Max ESR: 100 ohms
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 7.37 MHz
-
Supplier: RS Components, Ltd.
Description: Resonator Ceramic 7.37Mhz 15pF SMD - Crystals, Oscillators & Resonators - Ceramic Resonators
- Frequency Tolerance: -0.5000 to 0.5000 %
- Operating Temperature: 85 C
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: AWSCR-MT Length: 4.7 mm Width: 4.1 mm Height: 1.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 0.5 % Frequency Tolerance: ± 0
- Features / Standards: RoHS Compliant
- Frequency Tolerance: 0.5000 %
- Operating Temperature: -40 to 85 C
- Oscillation Frequency: 24 MHz
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/vHz and 700 pV/vHz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and
- Bandwidth: 15000 kHz
- Input Impedance: 1000 Mohms
- Maximum Output: 10 +/-volts
- Operating Temperature: -40 to 212 F
-
Supplier: Microchip Technology, Inc.
Description: ended signal or it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40235 has five
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: Arm Cortex M7 Core running up to 50 Mhz delivering up to 100 DMips 16 Kbytes of ICache and 16 Kbytes of DCache with Error Code Correction (ECC) Simple- and double-precision HW Floating Point Unit (FPU) Memory Protection Unit (MPU) with 16 zones DSP
- IC Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Crystal SMD 7.3728MHz 5x7mm - Crystals, Oscillators & Resonators - Crystal Units
- Load Capacitance: 12 pF
- Oscillation Frequency: 7.37 MHz
- Package / Form Factor: Surface Mount Technology (SMT), Other
- Total Frequency Stability: -30 to 30 ppm
-
Supplier: RS Components, Ltd.
Description: XO SMD 5V 16.000MHz 5x7mm - Crystals, Oscillators & Resonators - Crystal Oscillators
- Oscillation Frequency: 16 MHz
- Output Type: HCMOS
- Package / Form Factor: Surface Mount Technology (SMT), Other
- Supply Voltage: 5.0 V, Other
-
Supplier: Analog Devices, Inc.
Description: two single-ended input reference signals or one differential input reference signal via the REFA and REFB inputs. The device supports holdover applications by allowing the user to connect a 25 MHz crystal resonator to the XTAL input. The AD9553 is pin programmable, providing a matrix
- Bus Interface / Output Type: LVDS, SPI
- Device Type: Clock Generator
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
-
Supplier: RFMW
Description: This series of VCO modules offers an ultra-low noise VCO which includes an internal buffer amplifier for high performance IF conversion . Features: Ultra-low Phase Noise/Low Current Frequency: 105MHz to 120MHz Resonator: Aircoil PCB: Rogers Package Size: 12.7mm x
-
Supplier: Analog Devices, Inc.
Description: on the CLKIN pin. This clock can be generated with the addition of an external crystal (or resonator) or supplied from a CMOS-compatible clock source. The part has a maximum input frequency of 1 MHz. For an analog input signal that goes from 0 V to VREF, the output frequency goes
- Signal Converter Type: Voltage-to-Frequency Converter
Find Suppliers by Category Top
Featured Products Top
-
Qualified to MIL-PRF-3098 standards, we maintain an extensive array of approvals for crystals from 2.4 to 125 MHz. Our crystals are ideally suited for military, avionics, and space applications where reliability is paramount. Crystals ordered and marked in accordance with MIL-PRF-3098 have (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
Interquip has released a new design of Thermistor crystal resonator product, THR-1612 series, a design-in harsh environments solution with high frequency 52MHz, 76.8MHz, provides less than ±10 ppm level frequency stability over operating temperature, -40~125? (Grade 1) in miniature (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
PLL and injection locked PLL (ILPLL) operations of a push-pull self oscillating mixer (SOM)
Resonator consists of an abrupt varactor (Cov/C3v = 2, COV= 9.2 pF) and a 7.15 nH inductor (Q = 63 @ 500 MHz ).
-
Interference minimisation of antenna-to-range interface for pattern testing of electrically small antennas
… constructed [3] at the National Physical Laboratory (NPL) for measurement at frequencies of 400 MHz and above. The chamber has shielded room dimensions of 7.15 m long 6.25 m high 6.25 m wide, whose inner surfaces are fully lined with 45 cm long TDK polyethylene foam pyramidal absorber. … experimental results relating to the radiation pattern measurements of an electrically small dielectric resonator antenna (DRA) were …
-
Lasers
Problem 7.15 What is the approximate angular divergence of the output beam from a He–Ne laser (operating at 6328 Å) having a 1 m long confocal cavity? … 16 The Gaussian beam coming out of a 100 cm long symmetric spherical resonator oscillating at a … Problem 7.17 Consider a He–Ne laser with Doppler broadened linewidth of 1700 MHz .
-
A reduced-size silicon micromachined high-Q resonator at 5.7 GHz
Fig. 12 presents an OC measurement where the reso- nant frequency was 5.78 GHz, the insertion loss was 7.15 dB, and the bandwidth was 81 MHz . RESULTS FOR THE CAVITY RESONATOR WITH BST .
-
Nanoscience
For example, a radio-frequency (10–30 MHz ) nanomechanical resonator with a typical mass of ∼ 10−12 g has xSQL = 10−14m, only a little larger than the size of an atomic nucleus. 7.1 and [ 7.15 ]).
-
Beam Instrumentation and Diagnostics
The layout of such a system is shown schematically in Fig. 7.15 . Especially the λ/4- resonator deflecting system requires roughly 800 mm (λ/4 of 108 MHz ≈ 750 mm).
-
Circuits and Systems for Wireless Communications
on the circuit parameters can be obtained from Eq. ( 7.15 ), whereas a more precise estimate can be obtained from Eq. (7.12). To perform controlled experiments, a 78 MHz Colpitts os- cillator is constructed as shown in Fig. 7 … The choice of the oscillation frequency was made to be sufficiently low to allow values of the res- onator inductor and capacitors to be much higher than board-level parasitics, and yet sufficiently high so that the conclusions from the measurements can …
-
http://www.nxp.com/documents/data_sheet/SAA7327.pdf
… High-level servo control option • High-level mechanism monitor • Communication may be via TDA1301/SAA7345 compatible bus or I2C-bus • On-chip clock multiplier allows the use of 8.4672, 16.9344 or 33.8688 MHz crystals or ceramic resonators . Extra functions are controlled by use of ‘shadow’ registers (see Section 7.15 .3).
-
http://www.nxp.com/documents/data_sheet/SAA7324.pdf
… High-level servo control option • High-level mechanism monitor • Communication may be via TDA1301/SAA7345 compatible bus or I2C-bus • On-chip clock multiplier allows the use of 8.4672, 16.9344 or 33.8688 MHz crystals or ceramic resonators . Extra functions are controlled by use of ‘shadow’ registers (see Section 7.15 .3).
-
Principles of Lasers
7.15 . The resonator consists of two concave spherical mirrors both of radius of curvature R D 5 m … 0 D 50 MHz , of a low-pressure CO2 laser is predominantly established by Doppler broadening.