-
Supplier: Pressure Washers Direct
Description: •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose
- Driver / Power Source: Electric Motor, Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Power: 24 HP
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 240 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 270 GPH
- Water Jet Pressure: 6000 psi
-
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX630 Polychain Belt Drive 3000 PSI @ 8.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 480 GPH
- Water Jet Pressure: 3000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 330 GPH
- Water Jet Pressure: 5000 psi
-
Supplier: Pressure-Pro
Description: water filter EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industria l grade engines
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Suttner America Company
Description: For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching to chemicals during high pressure cleaning.
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld , Portable Machine
- Process / Operation: Cleaning / Surface Preparation
- Water Jet Pressure: 7300 psi
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Pressure-Pro
Description: filter Adjustable pressure unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industria l motors Mag Starter assembly, w
- Driver / Power Source: Electric Motor
- Power: 20 HP
- Water Flow: 240 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: General Pump
Description: YG7207 Spray Gun, with 36? Stainless Steel Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 450 GPH
-
Supplier: Suttner America Company
Description: Our highest pressure rated industrial spray gun, the ST-3600 is designed for maximum performance and best chemical resistance.
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld , Portable Machine
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 1260 GPH
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical.
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld , Portable Machine
- Process / Operation: Cleaning / Surface Preparation
- Water Jet Pressure: 7300 psi
-
Supplier: Pressure-Pro
Description: Engine and pump oil drains offer easy maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld , Portable Machine
- Process / Operation: Cleaning / Surface Preparation
- Water Jet Pressure: 7300 psi
-
Supplier: General Pump
Description: Rear Entry Spray Gun FEATURES Shockproof plastic housing 303 Stainless Steel Ergonomic Design Minimizes fatigue for the operator
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 450 GPH
- Water Jet Pressure: 7900 psi
-
Supplier: General Pump
Description: Gun with 20" Lance General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 1260 GPH
- Water Jet Pressure: 7250 psi
-
Supplier: General Pump
Description: Submersible Dump Gun General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many
- Machine Mounting: Handheld
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 1260 GPH
- Water Jet Pressure: 21750 psi
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Standard outlets: 1" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel Standard pressures to 2,000 psi (138 bar), available up (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Accuracy: ±0.25% FSS BFSL Wide pressure range: 4 bar to 12 bar, 400 kPa to 1.2 MPa, 60 psi to 175 psi High burst pressures Wide operating temperature range: -40°C to +110°C (-40°F to 230°F) (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Options: also available in aluminum or stainless steel Operate at pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Rollers and roller mounting brackets are accessory items. Specify roller position (read more)
Browse Hose Reels Datasheets for Hannay Reels -
almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels feature a black powder coat finish, and it can be manufactured in different sizes and threads upon request (read more)
Browse Hose Reels Datasheets for Hannay Reels -
water that cuts the grease off the walls of the pipe and flushes it away. The thrust of the nozzle drives the hose down the line for wall-to-wall cleaning action. Electric jets typically offer a maximum of 1,500 psi at about 2 gpm. Trying to get more pressure from an electric (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards NASM 82496 and pressure resistant to 1,500 PSI. Provides samples and usually ships product within two days. Has a machine shop (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Sealing screws and O-rings meet Military Standards NASM 82496 and pressure resistant to 1,500 PSI. Provides samples and usually ships product within two days. Has a machine shop inhouse (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
enough to form an ice pack that withstands 7,000 PSI – yet won’t damage lines. General’s total package includes 10 sets of freeze heads, two high pressure spiral hoses with injectors, T-distributor, locking nut, hex head screwdriver, rubber gloves, goggles and carrying (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners
More Information Top
-
Proceedings of the 1987 international decommissioning symposium
Thefoam i s then rinsed using a 3500 KPato 7000 KPa (500to 1000 psi ) sprayer using a flow rate of 1.6 1/min. to 11.41/min. If water splash or leakage out of the contained area is of concern, plant utility water is used instead of the pressure washer to rinse down thefoam, similar toa garden hose rinse.
-
Wear Test Method for Developing Plastic Materials for Applications Wherein a Plastic Part is Rotating or Reciprocating Against a Metal Surface
Both thrust washer and dynamic (rotary) seal applications are featured as one component rotating rapidly (up to 7000 rpm) against another one with or without axial loads. The maximum PV ( pressure time velocity) condition for some of the thrust washer applications could be beyond 1,000,000 psi -ft/min.
-
An Innovative Approach to Cementation of Monobore Completion Tubing to Maximise Access to the Bottom Most Reservoirs
Pump Ϯ 1.6m3 (10 bbl) of chemical washer using cementing pump Displace the cement behind the top plug with the cementing pump at a rate of 700 l/min, if the pressure comes up to Ϯ 6,000 psi , slow down the pump to approximately 300 l/min Ϯ 10 bbl before the end of … After the top plug is bumped, pressure test the completion to 7000 psi / 15 min.
-
Shopping In Accessories - Big Bruin
… 45 Deg Elbow 2023-6-6S Hydraulic Hose Adapter Hydraulic Hose Adapters and Plugs Hydraulic Hose Adapter, Male NPT to Male JIC, 45 Degree Elbow, JIC Thread 9/16-18 In, MNPT Size 3/8-18 In, Max Working Pressure 7000 PSI , Length 0. … compliant trivalent chromium zinc finish. plit Flange Kits include 2 flange halves, bolts, washers , and O-ringItems …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
Inverter Generator, Rated Watts 5500, Surge Watts 7000 , Engine Brand Honda, Voltage 120/240, 58.3/29.1 Amps … • Pressure Washer , 8HP, 3000 psi , 3.5gpm, 230VHot Water Pressure and Steam Washer .
-
Grainger.com
Pressure Washer Hose, Hose Inside Dia. Pressure 3000 psi , Max. Temp. • Air Impact Wrench, 1/2 In. Dr., 7000 rpmPistol Grip Style Air Impact Wrench, Torque Range: 25 …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
Pressure and Steam Washer , Hot, 8 HP, Operating Pressure 3000 psi , Flow Rate 3.5 gpm, Volts/Phase... • Inverter Generator, Rated Watts 5500, Surge Watts 7000 , Engine Brand Honda, Voltage 120/240, 58.3/29.1 …
-
Centrifugal Pumps - Grainger Industrial Supply
… Inlet (In.) 3/4 NPT, Outlet (In.) 3/4 NPT, Motor Enclosure ODP, NEMA/IEC Frame -, 7000 RPM, Motor Type … • Pump, Parts WasherPump,Parts Washer … Submersible Parts Washer Pump, Power Rating 1/40 HP, Current Rating 0.8 Amp, Capacity 130 GPH, Capacity @ 1 Foot 300 GPH, Capacity @ 3 Feet 270 GPH, Capacity @ 5 Feet 240 GPH, Pressure 5.3 PSI , Shut Off 12.0 …
-
JABSCO Pumps - Grainger Industrial Supply
Model # 30510- 7000 Pressure ( PSI ) 30, Suction Lift (Ft.) 7-10 Dry, 17-22 Wet, Max. • Repair Kit, Includes Outlet Valve, Diaphragm, Screw, Inlet/Outlet Valves, Washer .