-
Supplier: Contech Engineered Solutions
Description: Contech’s broad array of PVC pipe solutions assure the proper flow characteristics and optimum combination of strength, hydraulics, stiffness, joint integrity, and economy for sanitary and gravity storm sewer applications. PVC pipe offers excellent resistance to conventional
- Application: Wastewater
- English Size: 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", Other Size <36"
- Features: Corrugated
- Material: PVC
-
Supplier: Leader Global Technologies
Description: Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″
- Gasket Type: Other
- Operating Temperature: Up to 600 F
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for materials, workmanship, dimensions, perforations, pipe stiffness, elongation, joint separation resistance, quality of extruded polyethylene, brittleness, testing, and marking of corrugated polyethylene (PE) pipe and
-
-
Supplier: ASTM International
Description: nominal sizes 8 in. (203 mm), 10 in. (254 mm), 12 in. (305 mm), 15 in. (381 mm), 18 in. (457 mm), and 24 in. (610 mm). 1.2 This specification covers tubularly extruded, spirally laminated, and rotationally molded corrugated polyethylene pipe. 1.3 The values given in parentheses
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems of nominal sizes 8 in. (200 mm), through
-
Supplier: ASTM International
Description: , quality of extruded polyethylene, brittleness, testing, and marking of corrugated PE pipe and fittings with diameters of 100 mm (4 inch), 150 mm (6 inch), 200 mm (8 inch), 250 mm (10 inch), 300 mm (12 inch), 375 mm (15 inch), and 450 mm (18 inch).
-
Supplier: Leader Global Technologies
Description: thickness over a corrugated metallic core. Elastagraph utilizes a unique corrugation pattern which increases the depth of the groove and the pitch at the peak of the corrugation. Description: Corrugated metal core with molded high purity inhibited grade flexible graphite
- Gasket Type: Other
- Operating Temperature: Up to 1200 F
-
Supplier: Contech Engineered Solutions
Description: pH range from a very acidic 1.5 to a very caustic 14 Is often specified in acidic or alkaline native soil conditions Is expected to significantly exceed 100 year design service life Allows for long-term deflection of 5% to 7.5% without failure or damage Features dual crown corrugation for greater
- Application: Wastewater
- English Size: 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", Other Size >36"
- Features: Corrugated
- Material: Polyethylene (PE, HDPE)
-
Supplier: Waterman Industries, Inc.
Description: structural and galvanized steel assures a long service life. C-8 or C-8E for concrete or corrugated steel pipe applications C-8-4 for PIP size plastic pipe C-8E-4 for PIP or IPS pipe (requires 2 part epoxy) C-8E-CIP for for PIP or IPS
- Valve Type: Gate / Knife Valves
-
Supplier: Essentra Components
Description: Flange Protection Discs are easy to fit and provide cost-effective full face protection on the exposed sealing surface of the flange. Typically used in pipe manufacture, pipeline construction and in storage and transportation of pipes. Our flange protection discs are flat and easy to
-
Supplier: Essentra Components
Description: Flange Protection Discs are easy to fit and provide cost-effective full face protection on the exposed sealing surface of the flange. Typically used in pipe manufacture, pipeline construction and in storage and transportation of pipes. Our flange protection discs are flat and easy to
-
Supplier: Essentra Components
Description: Flange Protection Discs are easy to fit and provide cost-effective full face protection on the exposed sealing surface of the flange. Typically used in pipe manufacture, pipeline construction and in storage and transportation of pipes. Our flange protection discs are flat and easy to
-
Supplier: Waterman Industries, Inc.
Description: 8" Through 30" Diameters Available 10 Foot Seating Head 0 Feet Unseating Head Threaded Stem and Lift with Handwheel Standard Extended Frames or Stem Extensions Optional Fits Directly into Concrete, Corrugated Metal, Plastic or HDPE
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: A lubricant, non toxic, no drop fluid with viscous characteristics allows a product saving up to 3 times with respect to any other type of non toxic lubricants for inserting power, telecom and fibre optic cables in both rigid or corrugated ducts, pipes etc. PH: 6 to 8. No
- Features: Specialty
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Hybrid Type Bore Spacer With Sled Runners Designed to Accomodate: 4 ea. 4" EPC40 (Sch.40) PVC & 2 ea. 8" (DR11.0) HDPE conduits in a 24.000 OD x (2-2/3" Pitch X 1/2" Deep) Wall Corrugated Metal Pipe Grout Injection Method: Single End Design Features
-
Supplier: KADANT
Description: is available in sizes from 1/4" to 8"; couplings are threaded, flanged, or in combination. The construction is of 300 series stainless steel with stainless steel corrugated lining. The table below lists the recommended minimum lengths for each size, other lengths and sizes can be
- Application: General-Purpose / Fluid Handling
- Inside Diameter: 0.2500 to 8 inch
- Material: Metal
- Product Form: Complete Hose Assembly
-
Supplier: Technetics Group
Description: gaskets are ideal for use in equipment employing flanges made from alloy, standard steel, glass-lined, plastic, ceramic, conical-end glass pipe and more. Style 6300 – ePTFE filled Style 6302 – Corrugated stainless steel filled for pressures up to 300 psi Style
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Operating Temperature: 500 F
- Thickness: 0.0600 to 0.1250 inch
- Width: 0.5000 to 36 inch
-
Supplier: Waterman Industries, Inc.
Description: corrugated pipe for flange mounting or for use with HDPE Prevents electrolysis associated with cast iron gates to aluminum pipe connections. J-bulb neoprene adjustable seats provide excellent sealing against return flow. Frame, cover, retainer ring, hinge arm, and pivot lug are
- Valve Type: Gate / Knife Valves
-
Description: Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of Flame Arrester
- Valve Size: 2 to 12 inch
- Valve Type: Vacuum Relief / Anti-siphon Valves
Find Suppliers by Category Top
Featured Products Top
-
These hand tools, called Easycut and Minicut, are lightweight, compact, and durable. They cut soft or semi-rigid plastic tubing made from a variety of materials. Easycut cuts tubing up to 1-1/2" O.D., and Minicut handles tubing up to 5/8" O.D. Both cutters feature steel blades, and a replacement blade is available for Easycut. Learn more. (read more)
Browse Pipe and Tube Cutters Datasheets for NewAge Industries -
Like all the machine’s in McElroy’s rugged TracStar line, the TracStar 250 Series 2 is self-propelled using rubber crawler tracks. This allows the fusion machine to travel to the jobsite more quickly and efficiently across a variety of terrains. Fuse all day with its 8+-hour operational fuel tank capacity, while working efficiently enough to ensure you’re home in time for dinner. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
shape in one operation. The resultant fin typically has a base or root thickness of .035", average fin thickness .016" and a tip of .009", with an overall height of 16mm (5/8"). The root thickness serves to form an uninterrupted bond over the entire tube length. McElroy disc technology now (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
development of “RLS XL”, our 1-5/8” and 2-1/8” press fittings – another industry first! Today, Sean continues to oversee all product research, development and testing, as well as the development of training materials. Due in large part to his dedication to HVAC (read more)
Browse Pipe and Hose Pressing Tools Datasheets for RLS LLC -
New 32 kN press tools and jaws from Klauke! Our new 32 kN RLS press tools are able to press ALL of our fittings – from 1/4" all the way up to 2-1/8". And they can (read more)
Browse Pipe and Hose Pressing Tools Datasheets for RLS LLC -
View Model LT 200 Garboli Tube Finishing Machines • Finish straight or bent work pieces • Up to ø8.00" (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
the AMCA Seal. DESIGN FEATURES · TEMPERATURES - to 600°F. · BELT-DRIVE AND DIRECT-DRIVE · NINE SIZES - 8" - 14" wheel diameters. · PRESSURES - to 14" WG. · CAPACITIES - to 2,200 CFM (read more)
Browse Datasheets for New York Blower Company (The) -
Tool, in partnership with RLS, has introduced RLS-compatible jaws for use with its popular M18™ FORCE LOGIC™ Press Tools. Available in sizes from 1/4" - 1-3/8", these new RLS ACR Press Jaws will allow M18 tool users to take advantage of the time-saving and safety (read more)
Browse Pipe and Hose Pressing Tools Datasheets for RLS LLC -
range? There are three heaters for the entire size range for the Acrobat QuikFit. One heater for pipes 355mm to 400mm, one for 450mm to 500mm and one for 560mm to 630mm. 8. Can this machine be connected to another McElroy HPU? No. The QuikFit carriage (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
More Information Top
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
FULL SCALE BIOREACTOR LANDFILL FOR CARBON SEQUESTRATION AND GREENHOUSE EMISSION CONTROL
Alternating 10 foot lengths of 6 and 8 inch corrugated metal pipe .
-
Full Scale Bioreactor Landfill for Carbon Sequestration and Greenhouse Emission Control
Alternating 10 ft lengths of 6 and 8 inch corrugated metal pipe .
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Furnishing and placing 2-1 8 " corrugated metal pipe culverts for .
-
Countries > Mexico > National > Standards > Secretary of Energy (SENER) > Natural Gas > NOM-002-SECRE-2010 - Facilities That Exploit Natural Gas
8 Corrugated stainless steel piping must have a corrosion-resistant coating and its accessories and fittings must be superficial or within records.
-
Shallow land burial: experience and developments at Oak Ridge and Los Alamos
Fig. 8 , Corrugated Metal Pipe for Storage of Cement Paste .