Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Semtech Corp.
Description: Semtech offers a wide range of efficient Pulse Width Modulation (PWM) controller ICs. Our family of isolated and non-isolated PWM controllers consists of feature-rich, highly integrated solutions which offer design flexibility, lower overall system cost, reduced external
-
Supplier: Sensata Technologies
Description: The Magnum Energy CC Series Charge Controllers by Sensata Technologies provide exceptional control and state-of-charge determination via an easy-to-read LCD display. The large display shows operating modes with the aid of symbols, and the state of charge is represented visually in the form of
- Battery Voltage: 13.9 to 14.7 volts
- Rated Battery Current: 30 to 40 amps
- System Voltage: 12 to 24 volts
- Technology Type: PWM
-
Supplier: Acme Chip Technology Co., Limited
Description: Current Mode PWM Controller
-
-
Supplier: Acme Chip Technology Co., Limited
Description: High Speed PWM Controller
-
Supplier: Acme Chip Technology Co., Limited
Description: Enhanced Product Bicmos Low-Power Current-Mode Pwm Controller
-
Supplier: Texas Instruments
Description: PWM Solenoid Controller 8-TSSOP -40 to 105
- Operating Temperature: -40 to 105 C
- Output Current (Iout): 0.1600 amps
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: PWM Solenoid Controller 14-TSSOP -40 to +105
- Operating Temperature: -40 to 105 C
- Output Current (Iout): 0.0080 amps
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: PWM Solenoid Controller 14-TSSOP -40 to 105
- Operating Temperature: -40 to 105 C
- Output Current (Iout): 0.1600 amps
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: PWM Solenoid Controller 8-TSSOP -40 to +105
- Operating Temperature: -40 to 105 C
- Output Current (Iout): 0.0080 amps
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: Radiation-tolerant QMLV, 30-V input, 2-A dual-output 1-MHz PWM controller
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots Logic
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Maximum Output Voltage: 10 to 26 volts
- Mode of Operation: Analog Feedback
-
Supplier: RS Components, Ltd.
Description: PFC / PWM Controller Combination DIP16 - Power Management ICs - Power Factor & PWM Controllers
-
Supplier: RS Components, Ltd.
Description: PFC / PWM Controller Combination DIP16 - Power Management ICs - Power Factor & PWM Controllers
-
Supplier: RS Components, Ltd.
Description: PFC / PWM Controller Combination DIP16 - Power Management ICs - Power Factor & PWM Controllers
-
Supplier: Aerotech, Inc.
Description: Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system Host
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Features: Soft Start, Home / Limit Switch Input, Auxiliary I/O, Alarm / Status Monitoring
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types including:
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Features: Soft Start, Home / Limit Switch Input, Auxiliary I/O, Alarm / Status Monitoring
-
Supplier: RS Components, Ltd.
Description: IC, Fairchild, FAN4801SNY - Power Management ICs - Power Factor & PWM Controllers
-
Supplier: Xoxide
Description: ! (Or is that PWMs?) The World's First PWM Fan Speed Controller - The controller modulates the PWM (Pulse Width Modulation) fan speed control signal allowing user defined PWM fan speed settings. Variety of Control Mode - The 3-Step Automatic Mode and a
-
Supplier: American Control Electronics
Description: The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this
- Application Categories: PWM Drive, Variable Speed Drive
- Configuration: PC Board
- Continuous Output Current: 2 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this
- Application Categories: PWM Drive, Variable Speed Drive
- Configuration: PC Board
- Continuous Output Current: 2 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this
- Application Categories: PWM Drive, Variable Speed Drive
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Drive Type: DC Brushed Motor
-
Supplier: American Control Electronics
Description: The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this
- Application Categories: PWM Drive, Variable Speed Drive
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Drive Type: DC Brushed Motor
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed and direction of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 15 amps of continuous current. Features: Use any 1k to 30k pot for control Digital input filtering allows smooth control even with dirty pots
- Configuration: PC Board
- Continuous Output Current: 15 amps
- Features: Soft Start
- Maximum Output Voltage: 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using any 1k to 30k potentiometer. This PWM motor controller runs cool while handling up to 10 amps of continuous current. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. Features: Use any 1k to
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Maximum Output Voltage: 6 to 58 volts
- Mode of Operation: Analog Feedback
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This
- Configuration: PC Board
- Continuous Output Current: 28 amps
- Maximum Output Voltage: 6 to 30 volts
- Mode of Operation: Analog Feedback
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types including:
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Multi-axis Controller, Servo Amplifier, Variable Speed Drive, PWM Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors Command various motion types including:
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive, Multi-axis Controller, Servo Amplifier, PWM Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: -1.1 to 1.1 amps
- Features: Self-Diagnostics
- Mode of Operation: Digital Position Feedback
-
Supplier: Utmel Electronic Limited
Description: IC, PWM CONTROLLER - More Details
- Device Type / Applications: CardBus Controller
- IC Package Type: SOIC, Other
- Pin Count: 8 #
- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage
- IC Package Type: SOIC, Other
- Internal RAM Size: 1.00E-3 KB
- Internal ROM Size: 16 KB
- Internal ROM Type: Flash
-
Supplier: FAULHABER MICROMO
Description: Compact design Flexible reconfiguration capacity Minimal wiring requirements Parameter setting using FAULHABER Motion Manager software and USB interface adapter Wide range of accessories
- Application Categories: PWM Drive
- Configuration: PC Board
- Continuous Output Current: 2 amps
- Operating Temperature: -25 to 60 C
-
Supplier: Microchip Technology, Inc.
Description: MIC2196 is a high efficiency PWM boost control IC housed in the SO-8 package. The MIC2196 is optimized for low input-voltage applications. With its wide input voltage range of 2.9V to 14V, the MIC2196 can be used to efficiently boost voltages in 3.3V, 5V, and 12V systems, as well as 1- or
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 2.9 to 14 volts
-
Supplier: Magnum Energy, Inc.
Description: With Solar Charge Controllers ranging from the regulation of 6 amps for lower power scenarios like a single light, to the full-system PT-100 offering MPPT while regulating up to 100 amps, the Sensata Technologies line of charge controllers has the right controller for your
- Battery Voltage: 9 to 48 volts
- Rated Battery Current: 6 to 100 amps
- Technology Type: MPPT, PWM
-
Supplier: Xoxide
Description: . While PWM fan controllers are very common in today's PC industry and available on most mainboards, there is often only one or two such PWM headers, reserved for the CPU and or the chipset fans. One way this excellent noise reduction idea can be extended to the numerous case
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time
- Application Categories: Battery Controlled, PWM Drive, Variable Speed Drive
- Configuration: Panel Mount
- Continuous Output Current: 60 amps
- Drive Type: DC Brushed Motor
Find Suppliers by Category Top
Featured Products Top
-
The Effect of PWM Frequency on Permanent Magnet Synchronous Motor Noise Many applications utilizing permanent magnet synchronous miniature motors demand driving the motors either at more than one load point or through specific load cycles. Running the motor at (read more)
Browse Motion Controllers Datasheets for Portescap -
Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by (read more)
Browse Motor Controllers Datasheets for Citizen Chiba Precision Co., Ltd. -
XMC. Other electronic components include: RichTek’s PWM controller, audio Codec, USB Type-C PD controller and PWM controller with MOSFET drivers Joulwatt Technology’s synchronous step-down regulator Silergy’s step-down DC/DC converter and step (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
generates eddy current in an electrically conducting target. The advantage of a high-frequency inductive method of measurement includes high speed, high robustness towards dust or oil vapor and insensitivity against interferences pulses such as PWM controllers or motor magnets. This new EC 90 flat (read more)
Browse Brushless Motors Datasheets for maxon -
. The Revolution is a High Power UL Class 2, Class P, and Type HL driver suitable for Indoor & Outdoor Applications. Featuring Near field communication controller and dimming with 0-10v, PWM, Timer, and Dim-to-Off option. Click here for product specifications and to learn more. (read more)
Browse High Voltage Power Supplies Datasheets for Autec Power Inc. -
such as: Semipower Electronic Technology’s power MOSFET JSMC’s power MOSFET On-bright’s PWM controller (Learn more about discrete components on (read more)
Browse Datasheets for TechInsights Inc. -
Systems’ buck-boost converter and multiphase PWM controller Silergy’s step-down DC-DC converter Renesas’ battery charger and programmable mixed-signal array Texas Instruments’ (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
integrating the commutation logic and the sensor inputs into the gate driver, the microprocessor can provide a single PWM signal to move the motor in the forward or reverse direction by only changing the duty cycle of the PWM. By applying PWM to the direction pin, the controller can provide torque (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Magnetic dimmable lighting drivers and transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd.
Conduct Research Top
-
Dimming Power LEDs Using a SEPIC Converter and MCP1631 PIC Attach PWM Controller (.pdf)
Programmable Current Source Reference Design. A Microchip MCP1631 PWM controller and a low-cost PIC16F616 microcontroller are used to manage a SEPIC (Single Ended Primary Inductive Converter) powertrain. The SEPIC topology is then used to drive and dim Light Emitting Diodes (LEDs).
-
How to Select a PWM Controller
In high voltage applications where a lower output voltage is required, designers have traditionally relied on modules that increase system cost, or two stage DC/DC solutions that increase solution footprint and complexity. This white paper looks at the trends influencing narrow on-time point-of-load
-
Multiple PWM Output Soft-Start Controller For Switching Power Supplies
This Technical Brief describes a microcontroller-based soft-start controller for power supplies in systems with multiple voltages. Sometimes applications have devices with multiple voltage requirements (e.g., core voltages, I/O voltages, etc). The sequence in which these voltages rise is important
-
Interfacing the MCP2122 to the Host Controller
unit (MCU) as the Host Controller, the signals are the transmitted and received data (TX and Capture/Compare/PWM (CCP) and Timer2 modules RX), the 16XCLK signal and the RESET signal. can be used to generate the 16XCLK signal. This is (R) accomplished using the CCP module in PWM mode. The MCP2122
-
Interfacing Microchip's Fan Speed Controllers to a SPI TM
Microchip's TC642, TC643, and TC646 are the world's first integrated circuits dedicated for controlling and monitoring fan speed. The new family of fan speed controllers modulate fan speed to compensate for changes in system temperature. This means the fan runs at full speed only when necessary
-
Digital Current Loops and Direct PWM Control
to provide a very powerful, yet cost-effective, digital current-loop algorithm in its PMAC2 and Turbo PMAC2 line of controllers. There are typically some disadvantages to digital control. First, the fact that the system is "sampled" at discrete intervals, and only one control decision is made per sample
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
factor as seen by the user's line. A bank of these oil-filled or dry type AC capacitors usually reside in a conspicuously placed metal enclosure nearby the motor. Beware of retrofitting any AC controllers (including VVI and CSI types) to existing induction motors! If the installation is not thoroughly
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
More Information Top
-
http://www.nxp.com/documents/data_sheet/PCA9685.pdf
Each LED output has its own 12-bit resolution (4096 steps) fixed frequency individual PWM controller that operates at a programmable frequency from a typical of 24 Hz to 1526 Hz with a duty cycle that is adjustable from 0 % to …
-
2004 Subject Index
West, D.D., + , PAPCON-04 2004 37-44 universal space vector PWM controller , FPGA, design.
-
Power Electronics and Renewable Energy Systems
As like in one cycle control the harmonics that are produced due to the non linear loads can be even compensated by using PWM controller [4].
-
Dynamics and Control of Switched Electronic Systems
PWM controller .
-
A Carrier-Based Unipolar PWM Current Controller That Minimizes the PWM-Cycle Average Current-Error Using Internal Feedback of the PWM Signals
[10] K. M. Smith, Z. Lai, and K. M. Smedley, “A new PWM controller with one-cycle response,” IEEE Trans.
-
Subject Index
3-level voltage-fed inverter IM drive, NN space vector PWM controller .
-
A noise-shaped switching power supply using a delta-sigma modulator
A framework is introduced for comparing the conventional pulsewidth modu- lated ( PWM ) controller and this approach.
-
Sliding regimes in pulse-width-modulation systems design
The average model captures the essential qualitative stability properties of the controlled system and, thus, can be used to considerably simplify the PWM controller design task.