Products/Services for Aggregate Clamshell Gate

  • Gate Valves-Image
    Gate Valves - (1166 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Gate Drivers-Image
    Gate Drivers - (224 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
  • Logic Gates-Image
    Logic Gates - (219 companies)
    Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
  • Entry Gates-Image
    Entry Gates - (291 companies)
    Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
  • Industrial Safety Gates-Image
    Industrial Safety Gates - (108 companies)
    Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces. They move or pivot to an alternative position to provide industrial machine safeguarding. Most industrial safety gates use one-way flow...
  •  
    Minerals, Aggregates, and Sands - (406 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials...
  •  
    Insulated Gate Bipolar Transistors (IGBT) - (205 companies)
    Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
  •  
    Water Control Gates - (53 companies)
    Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
  •  
    Gate Drive Transformers - (38 companies)
    Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation. Most gate drive transformers are used with high-speed switching devices such as field effect transistor (FET...
  •  
    Gate Turn-off (GTO) Thyristors - (25 companies)
    Gate turn-off thyristors (GTOs) are four-layer PNPN devices that act as switches, rectifiers, and voltage regulators. Like other thyristors, GTOs can be turned on by the application of a positive gate signal (g > 0); however, unlike other more...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire