-
Supplier: Waterman Industries, Inc.
Description: Model SR Slide Gates (Aluminum, Stainless Steel, and Mild Steel) Mild Steel (ASTM A-36) Features Standardized Design Customized to the Application Long life in Non-Corrosive Atmospheres Unlimited Size Availability Waterman Model SR Slide
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: -lift type gate is specified. The C-9 utilizes our threaded bronze lift nut with a 10" diameter handwheel as standard equipment coupled to a threaded mild steel stem. AC-9 Slide Gate Premium Grade Aluminum 8" Through 30" Diameters Available 10 Foot Seating Head 0
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: shown on the plans. Frame and Guides The gate frame shall be a rigid unit composed of extruded aluminum guide rails with UHMW seats upstream and downstream. These shall form a tight seal between the frame and the slide (disc). This tight seal shall provide an allowable leakage
- Valve Type: Gate / Knife Valves
-
-
Supplier: Waterman Industries, Inc.
Description: A Superbly Engineered Gate Expressly Suitable for Corrosion Resistant, Rust Proof Demands. Rugged, Heavy Duty Construction - Yet Lightweight and Easy to Install. Aluminum Gate Eliminates Electrolyis Usually Found in Cast Iron Gate to Aluminum Pipe Connections
- Valve Type: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Actuation: Manual / Hand
- Media: Air, Compressed Air
- Media Temperature: 14 to 176 F
- Pressure Rating: -13.78 to 174 psi
-
Supplier: Festo Corporation
Description: Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: -13.05 to 145 psi
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: 21.76 to 116 psi
-
Supplier: Festo Corporation
Description: Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS
- Actuation: Electric
- Body Material: Aluminum
- Media Description: Air, Compressed Air
- Pressure Rating: 36.26 to 145 psi
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Actuation: Manual / Hand
- Body Material: Aluminum, Stainless Steel, Steel
- Connection: Clamp Flange
- Media Description: Air, Powder / Solids
-
Supplier: VAT, Inc.
Description: Mini vacuum gate valves are small, light-weight and low-priced. Features VATLOCK configuration O-ring shaft seal Vulcanized gate seal
- Actuation: Manual / Hand, Pneumatic
- Body Material: Aluminum
- Connection: Bolt Flange
- Pressure Rating: 14.5 psi
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig
- Body Material: Aluminum
- Pressure Rating: 150 to 225 psi
- Valve Size: 4 inch
Find Suppliers by Category Top
Featured Products Top
-
Works Association) including: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric actuators includes (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plastic Bearings Datasheets for GGB -
: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric actuators includes (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV both measures the flow rate and total of the product that runs through it, but also controls the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
The CentriFeeder® ICV simply out controls the rest! Combining the flow modulation of a slide gate with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® ICV measure the flow rate and totalization of dry, granular, bulk solids and controls that flow like no (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
, valve gates) Follow us on: Facebook YouTube (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
CENTRIFEEDER™ The CentriFeeder™ with Integrated Control Valve (ICV) accurately measures and controls the flow of any dry, free?flowing solid. Establishing a PID control loop (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
More Information Top
-
Sealing Large-Diameter Cast-Iron Pipe Joints Under Live Conditions
To address this need, an aluminum slide gate valve (Figure 42) was designed by the team, detailed, and manufactured.
-
112th AIME Annual Meeting Technical Program with Abstracts
11:30 a.m. SLIDE GATE VALVES FOR ALUMINUM SMELTERS AND FOUNDRIES.
-
Highlights of the flame acceleration in a confined nonuniform H 2 /O 2 /N 2 mixture
The gate valves (Figure 2) were two steel shells in which a thin aluminum sheet slides .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:125850/CONTENT/Mekelle-Investment-Opportunties-FINAL-11-Dec-09_1_.pdf
Springs and coils Radiators, fuel tanks and silencers Cans for Packing Aluminum frame and profiles Saw blades Hand pumps Pipe fittings and valves Sliding doors and folding gates Small automotive parts or accessories Tubes and pipes Brass hardware Simple .
-
Recent trends in iron and steelmaking technology
Use of electromagnetic stirring, automatic metal level control in the mould, use of slide - gate valve in the ladle as well as in tundish control of cooling and withdrawal speed, injection of aluminium wire in the ladle as well as mould etc …
-
The Advanced Automotive Lighting and Vision Systems Report
Aluminium Cables, Audio Systems, Battery Cables, Centre High Mounted Stop … … Lamps, Rear Combination Lamps And Side Turn Lamps), Lift Gate Modules, Locks And Windows … … Device Interface, Oil Control Valves , Overhead Consoles, PCB&PCBA Production … … Modules, Seat Control Modules, Sliding Door Modules, Smart Camera …
-
Flextronics - Global Headquarters
Aluminium Cables, Audio Systems, Battery Cables, Centre High Mounted Stop … … Lamps, Rear Combination Lamps And Side Turn Lamps), Lift Gate Modules, Locks And Windows … … Device Interface, Oil Control Valves , Overhead Consoles, PCB&PCBA Production … … Modules, Seat Control Modules, Sliding Door Modules, Smart Camera …
-
Flex - Global Headquarters
Aluminium Cables, Audio Systems, Battery Cables, Centre High Mounted Stop … … Lamps, Rear Combination Lamps And Side Turn Lamps), Lift Gate Modules, Locks And Windows … … Device Interface, Oil Control Valves , Overhead Consoles, PCB&PCBA Production … … Modules, Seat Control Modules, Sliding Door Modules, Smart Camera …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
… 1010, 1012 Fusion-bonded carpet, 787 Fusion welding, 309 Gables, 500 Gable rakes, 502 Galvanic corrosion, 275 Galvanized steel, 536, 542, 806 Galvanized steel pipes, 914, 915 Gaseous discharge lamps, 1027–1028 Gaskets, 630 Gas welding, 283 Gate valves , 917, 918 Gauging plaster … Glassmaking processes, 620–621 Glass unit masonry, 235, 239–241 Glazed aluminum curtain walls, 583–590 adjustment/cleaning/protection, 590 column-cover-and-spandrel systems, 584, 585, 587 … … 615–629 for metal windows/doors, 590–591 plastic materials, 629 selection, 630–633 for wood/plastic windows/ sliding doors, 604–605 Globe valves …
-
Classic and Advanced Ceramics
Such applications can be found as reinforcement for alumina parts in sliding gate valves for continuous steel casting, as nozzles and stoppers for steel holding and transfer ladles, and as the liners of (optical) glass smelting tanks. … and glasses at high temperatures, destabilization occurs on prolonged contact with silicate and aluminum silicate refractories above …