-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3102 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3102 senses the single pole-pair magnet rotation above the
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 20000 rpm
- Resolution: 12 bits
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3109 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3109 senses the single pole-pair magnet rotation above the
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 40000 rpm
- Resolution: 23 bits
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3110 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3110 senses the single pole-pair magnet rotation above the
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 40000 rpm
- Resolution: 23 bits
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet rotation above the
- Accuracy: 1800 arcsec
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 20000 rpm
- Resolution: 12 bits
-
Supplier: Broadcom Inc.
Description: The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital
- Absolute Encoder Resolution: 10 to 12 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: SSI
- Encoder Technology: Magnetic
-
Supplier: Infineon Technologies AG
Description: compliance with ISO 26262. The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility
- Package Type / Mounting: Other
- Packing Method: Other
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any
- Input (Supply) Voltage: -0.5000 to 6.5 volts
- Magnetic Field Range: 200 to 5000 Oersted
- Operating Temperature: -40 to 125 C
- Package Type / Mounting: Surface Mount (SMD), Other
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their
- Accuracy: 5.00E-4 to 100 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Instrument / Meter
- Electrical Output: Other Digital
- Maximum Angular Measurement: 0.3600 to 72000 degrees
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional
- Accuracy: 5.00E-4 to 100 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Analog Frequency, Switch / Alarm, Other Digital
- Maximum Angular Measurement: 0.3600 to 72000 degrees
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional
- Accuracy: 5.00E-4 to 100 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Analog Frequency, Switch / Alarm, Other Digital
- Maximum Angular Measurement: 0.3600 to 72000 degrees
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional
- Accuracy: 5.00E-4 to 100 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Analog Frequency, Switch / Alarm, Other Digital
- Maximum Angular Measurement: 0.3600 to 72000 degrees
-
Supplier: RS Components, Ltd.
Description: The magnetic encoder IC range from Avago Technologies consists of contactless 10-bit to 16-bit programmable magnetic rotary encoders. They offer an internal voltage regulator and precise angular measurements throughout a full turn of 360°. A simple two-pole magnet
- Absolute Encoder Resolution: 10 to 16 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: Other
- Encoder Type: Incremental
-
Supplier: RS Components, Ltd.
Description: The magnetic encoder IC range from Avago Technologies consists of contactless 10-bit to 16-bit programmable magnetic rotary encoders. They offer an internal voltage regulator and precise angular measurements throughout a full turn of 360°. A simple two-pole magnet
- Absolute Encoder Resolution: 10 to 16 bits
- Diameter or Width: 0.1969 inch
- Encoder Output: Other
- Encoder Type: Incremental
-
Supplier: Allegro MicroSystems Inc.
Description: The A33110 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that
- Form Factor: Integrated Chip (IC)
- Operating Temperature: 104 to 257 F
- Output: Other
- Supply Voltage: 3.7 to 18 volts
-
Supplier: Allegro MicroSystems Inc.
Description: The A33115 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that
- Form Factor: Integrated Chip (IC)
- Operating Temperature: 104 to 257 F
- Output: Other
- Supply Voltage: 3.7 to 18 volts
Find Suppliers by Category Top
Featured Products Top
-
can be used for precision commutation and optimized position and speed control. Using revolutionary single chip magnetic encoder technology, the encoders help to reduce torque ripple, provide for higher motor efficiency and reduced electrical noise. The single turn (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
MICROMO launches the new FAULHABER IEH3-4096 series integrated magnetic encoders: the (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
A Design Analysis of Pairing Inductive Encoders With Flat Brushless Dc Motors Various encoder solutions, including inductive, magnetic, and optical designs, are utilized in electric motors for optimal servo control. The diameter and length of an encoder are determined by (read more)
Browse Rotary Encoders Datasheets for Portescap -
comparison to other optical encoders. The encoders are an opto-reflective system as a single-chip solution: As the LED, photodetectors, analysis unit and interpolation levels are installed in one chip, the encoders take up minimal space. The diameter compliant IER3 and IERS3 encoders are mechanically (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
UBITO, the “Wiegand Company”, has announced its new UBIREV rotation sensor. This modular sensor makes it simple for machinery designers to add reliable, battery-free multiturn rotation counting capability to their equipment. Applications include rotary encoders, fluid flow meters and (read more)
Browse Sensor Chips Datasheets for UBITO
More Information Top
-
iC-Haus iC-MHL200 Integrated System for Magnetic Encoder Applications
iC-MHL200 chip - integrated system for linear and angular magnetic encoder applications by iC-Haus.
-
Design and control of a second-generation hyper-redundant mechanism
The second circuit board (encoder PCB) serves as an interconnection device, linking the motor to the other boards, and also includes a magnetic encoder chip , the AS5040 from Austria Microsystems, which provides feedback on the absolute angular position of the actuator.
-
Instruments, Measurement, Electronics and Information Engineering
AS5040 [5] is a contactless magnetic rotary encoder for accurate angular measurement over a full turn of 360°. It is a system-on- chip , combining integrated Hall elements, analog front end and digital signal processing …
-
Items where Subject is "T Technology > TJ Mechanical engineering and machinery" - University of Huddersfield Repository
… detection bone cement bootstrap method Boundary effect boundary layer boundary layer thickness BPM Brake Cooling brake specific fuel consumption CDM Cellular Automata Centre of Pressure Centre treatment CFD chip formation clamp load CMM … … Electronic apparatus and appliances Encoder energy efficiency energy efficient … bearings IEEE802.15.4 image processing Imaging systems implants In-Cylinder Pressure In-Cylinder Temperature Induced voltage induction motors Injector Fault Instantaneous Angular Speed (IAS) Instrumentation intelligent sensing Interatomic Potentials … … Machinery Automatic control Machinery Testing Machinery Tools Magnetic flux density Marman clamp …
-
iC-Haus announces the iC-MHL200 12 bit universal magnetic position encoder
Combined with a target like a magnetic tape or pole wheel an universal and rugged linear or angular incremental encoder can be realized. The chip housed in a TSSOP20 package includes a linear Hall sensor array which is adapted to …
-
Purely CMOS angular position sensor based on a new hall microchip
microchipoutput(deg) encoder angle (deg 16-bit digital output of the micro chip versus angular position of 0.3 T in-plane magnetic field .
-
2004 Index
design of a single- chip pH sensor using a conventional 0.6-µ CMOS process. magnetic angular encoder using an offset compensation technique.
-
Magnetic angular encoder using an offset compensation technique
[2] F. Burger, P.-A. Besse, and R. S. Popovic, “New single chip Hall sensor for three … [3] F. Burger, High Precision Miniaturized Magnetic Angular En- coder .
-
Application of the Magnetic Encoder in Actuator Servo System
… on the vector rotation algorithm in the controller, which can provide a digital angular position with 16 … Index Terms – Magnetic encoder , decoding circuit, FPGA, single chip .
-
Experimental analysis of the influence of damping on the resonance behavior of a spherical pendulum
They are working on the principle of an encoder comprising a magnetic actuator and sepa- rate encoder body. Frictionless rotation of the actuator is sensed by a custom encoder chip within the body and processed … The angular res- olution is up to 8,192 positions per one revolution.
Indicates content that may require registration and/or purchase.