-
Supplier: Century Spring Corp.
Description: . Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Free Length: 1.22 inch
- Inner Diameter (ID): 0.1720 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: Top Quality Seals 4 Year Warranty Standard Color is BLACK * NOTE: Ports may not be as pictured. Depending on stock, ports may be perpendicular to pin-holes. If this will affect your installation, please call to verify for your application.
- Bore Size: 3.5 inch
- Shaft Diameter: 1.75 inch
- Stroke: 24 inch
-
Description: This NACE standard describes methods for qualifying and controlling the quality of plant-applied, single-layer fusion-bonded epoxy (FBE) coatings to the external surfaces of carbon steel pipe, provides guidelines for proper application, and identifies inspection and repair techniques to
-
-
Supplier: AMPP Resources
Description: This NACE standard describes methods for qualifying and controlling the quality of plant-applied, single-layer fusion-bonded epoxy (FBE) coatings to the external surfaces of carbon steel pipe, provides guidelines for proper application, and identifies inspection and repair techniques to
-
Description: This NACE standard describes methods for qualifying and controlling the quality of plant-applied, single-layer fusion-bonded epoxy (FBE) coatings to the external surfaces of carbon steel pipe, provides guidelines for proper application, and identifies inspection and repair techniques to
-
Supplier: NACE International
Description: This NACE standard describes methods for qualifying and controlling the quality of plant-applied, single-layer fusion-bonded epoxy (FBE) coatings to the external surfaces of carbon steel pipe, provides guidelines for proper application, and identifies inspection and repair techniques to
-
Supplier: AMPP Resources
Description: This NACE standard describes methods for qualifying and controlling the quality of plant-applied, single-layer fusion-bonded epoxy (FBE) coatings to the external surfaces of carbon steel pipe, provides guidelines for proper application, and identifies inspection and repair techniques to
-
Supplier: Davies Molding, LLC
Description: ? Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ? Perfect for the industrial machinery, medical, general equipment and other industrial applications. ? Knobs can be decorated or customized to
- Diameter / Width: 1.05 inches
- Height: 1.03 inches
- Knob Material: Plastic
- Knob Type: Push / Pull Knob
-
Supplier: Davies Molding, LLC
Description: ? Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ? Perfect for the industrial machinery, medical, general equipment and other industrial applications. ? Knobs can be decorated or customized to
- Diameter / Width: 0.8100 inches
- Height: 0.6600 inches
- Knob Material: Plastic
- Knob Type: Push / Pull Knob
-
Supplier: Davies Molding, LLC
Description: ? Fixed, tapered, lever and ball knobs are available in thermoplastic and phenolic along with color options. ? Perfect for the industrial machinery, medical, general equipment and other industrial applications. ? Knobs can be decorated or customized to
- Diameter / Width: 0.9100 inches
- Height: 0.9100 inches
- Knob Material: Plastic
- Knob Type: Push / Pull Knob
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air and inert industrial gas applications. Its design incorporates a nitrile soft seal pilot and main valve. Note: it is not suitable for oxygen services or available with
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Temperature: 248 F
- Pressure Rating: 247 psi
-
Supplier: Southland Equipment Service
Description: Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a container
- Height: 28 inch
- Length: 42 inch
- Width / Diameter: 29 inch
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for compressed air, inert industrial gas and critical low pressure control applications. Its design DP27 GY i ncorporates a nitrile soft seal pilot and main valve, and uses a lower rate control
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Temperature: 248 F
- Pressure Rating: 247 psi
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Also cable version for circuit breakers. Allen Bradley 1494V and 1494U
- Depth: 8 inch
- Features: Carrying Handle
- Length / Height: 36 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: American Floor Products Co., Inc.
Description: traction surface, consisting of special epoxy abrasive non-slip particles, is bonded and locked into strips within the aluminum base. The result is an attractive, extremely durable step that provides a high degree of safety. Typical applications include schools, public buildings, hospitals
-
Description: corrosion rates more useful for comparing chemical cleaning solutions and inhibitors. Because chemical cleaning solutions are used over a wide range of applications, no universal test method to cover all cases is possible. This standard is intended to be used to obtain data relevant to the
-
Description: chemical cleaning solvents and inhibitors. It is recognized that, because chemical cleaning solutions are used over a wide range of applications, no universal test method to cover all cases is possible. This standard is meant to obtain data relevant to the cleaning of industrial equipment,
-
Supplier: NACE International
Description: chemical cleaning solvents and inhibitors. It is recognized that, because chemical cleaning solutions are used over a wide range of applications, no universal test method to cover all cases is possible. This standard is meant to obtain data relevant to the cleaning of industrial equipment,
-
Supplier: AMPP Resources
Description: corrosion rates more useful for comparing chemical cleaning solutions and inhibitors. Because chemical cleaning solutions are used over a wide range of applications, no universal test method to cover all cases is possible. This standard is intended to be used to obtain data relevant to the
-
Supplier: SG Transmission
Description: SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of
- Bore Diameter: 0.2362 to 1.26 inch
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Diameter: 1.18 to 9.92 inch
-
Supplier: Richardson RFPD
Description: keeping the input voltage constant at 600Vdc. The maximum efficiency achieved by this reference design was 99.5%. The demo board targets high voltage and high power density applications such as Solar Power Generation. Documentation includes a bill of materials (BOM), schematic, board layout
- Category: Development Board
-
Supplier: Leader Global Technologies
Description: 36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 <1.0 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation
- Gasket Type: Sheet / Die-cut
- Maximum Operating Pressure: 1000 psi
-
Supplier: Leader Global Technologies
Description: Sealability (ml/min) Sg = 1000 psi = 30 N/A BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 32 BS 7531 Residual Stress (mpa) 16 ASTM F146 Fuel B @ 70 â€" 85 °F
- Gasket Type: Sheet / Die-cut
- Maximum Operating Pressure: Up to 1000 psi
- Operating Temperature: Up to 700 F
-
Supplier: Leader Global Technologies
Description: 976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Description: Purple in color and
- Gasket Type: Sheet / Die-cut
- Maximum Operating Pressure: Up to 1000 psi
- Operating Temperature: Up to 600 F
-
Supplier: Leader Global Technologies
Description: 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7-17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg
- Gasket Type: Sheet / Die-cut
- Maximum Operating Pressure: Up to 1000 psi
- Operating Temperature: Up to 700 F
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CA P one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications
- Capacitance: 10200 nF
- Diameter or Height: 32 mm
- Electrical Connectors: LEMO™ Connector
- Length: 52 mm
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX 200 one-axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a positioning and scanning range of up to 240 microns. The centrally located free aperture allows laser optical applications through the
- Diameter or Height: 22 mm
- Electrical Connectors: LEMO™ Connector, Other
- Length: 52 mm
- Mass: 175 to 300 g
Find Suppliers by Category Top
More Information Top
-
http://www.microsemi.com/document-portal/doc_download/124786-voltage-mode-current-mode-and-hysteretic-control
… later improved to UC3842, and shortly thereafter, following the success story of the SG3524 , the UC3842 was … That growing realization was succinctly summed up in a well-known Design Note – DN-62 – from Unitrode, which said: “there is no single topology which is optimum for all applications .
-
Email Alert Signup - TI
SG3524 Regulating Pulse-Width Modulators • Application notes .
-
A Switched Mode Power Supply for the Pulse Epabx
SG3524 As previously noted , the Pulse EPABX power supply must function under brown out conditions as low as … … i e n t l y low level, Q5 turns o f f , applying voltage t o …
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1840/Design%20of%20a%20single%20phases%20AC-AC.pdf?sequence=1
Interchangeable With Industry Standard SG3524 10 Lecture notes on Power Electronics by Prof. Madhusudhan Rao Applications : .
-
Switching Power Supply Design & Optimization, Second Edition > Closing the Loop: Feedback and Stability
Note that the last condition comes into the picture only if allowed D > 50 percent. A little later, this chip was improved and became the SG3524 industry workhorse. … in mind that switching stages based on discrete designs were already gaining ground, particularly in military applications .
-
A novel active soft switching snubber designed for boost converter
Therefore, all semiconductors should be selected by the same rules as applied for conventional boost converter (voltage … It should be noted that diode Control circuit SG3524 is used to regulate output voltage at 400 V.
-
Advances in Switched-Mode Power Conversion Part II
Note that the load is connected differ- entially across the two power stages, instead of relative to … A switching regulator integrated circuit SG3524 , by Silicon General, is used in the feedback loop to generate … In many dc motor control applications , it is desirable for the servo input voltage to determine the …
-
Design and Implementation of Electronic System and Computer Control of an Indexing Table and Quality Control Unit
SG3524 It is necessary to note that the arm dynamic is actually a non-linear differential equation which … Linear control methods are one of the usual methods applied in industry considering the sensible approximates in …
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol2-issue2/D0221924.pdf
where C is a constant (0.56) Note : Papparent = Pinst / Power factor Application Of Charging Mobile Phone By Solar Energy … The output frequency of 50Hz was achieved using the formula obtained from the SG3524 datasheet; F = 2 …
-
A cost-effective system for wireless power transmission
A few observations were noted : • By increasing the operating voltage through repeated testing, the Coil can be applied for use as a … [5] SG3524 datasheet, Philips Semiconductors, p.1-2, August 1994.