-
Supplier: Cole-Parmer
Description: Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25.
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25.
- Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25.
- Material: Polypropylene (PP)
-
-
Supplier: Cole-Parmer
Description: • Designed to tight tolerances • Made from virgin materials
Ensure a tight seal every time with Masterflex fittings.
Designed to tight tolerances, these fittings match perfectly to your tubing to ensure- Connection: Barbed
- Material: Polypropylene (PP)
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The
- English Size: 0.3750 inch
- Size: English
- Type: Tube Fitting
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The
- English Size: 0.5000 inch
- Size: English
- Type: Tube Fitting
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The
- English Size: 0.5000 inch
- Size: English
- Type: Tube Fitting
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The
- English Size: 0.3750 inch
- Size: English
- Type: Tube Fitting
Supplier: OMEGA Engineering, Inc.Description: New FT-HFC-35 Series couplings are designed to withstand the rigors of demanding applications. Their polysulfone construction imparts physical strength, repeated autoclaving capability and chemical resistance. The FT-HFC-35 Series couplings’ attractive design, light weight and large
- Connection: Barbed
- English Size: 0.3750 to 0.7500 inch
- Size: English
- Type: Elbow, Quick Coupler
Supplier: Watson-Marlow Fluid Technology GroupDescription: FlatBioEndCap is produced from DMF listed polypropylene, compliant with FDA and USP Class VI and European Pharmacopoeia. Lot numbers moulded in for full traceability Suitable for sterilisation by autoclave and gamma irradiation
- English Size: 0.5000 to 2.5 inch
- Material: Polypropylene (PP)
- Size: English
Supplier: Ralston Instruments, Inc.Description: QTHA-2MSA-XH 1/4" male High Pressure x female Quick-test, no check-valve, S.S. Connect a Female High Pressure 60 degree coned and threaded pressure fitting to a Quick-test hose Excellent for connecting to Autoclave Engineers, Butech, HIP (High Pressure Equipment), Parker or equivalent
- Category: Quick Coupler, Adapter
- English Size: 0.2500 inch
- Size: English
Supplier: U.S. Plastic CorporationDescription: meet USP Class VI and ADCF requirements. Can be Gamma sterilized up to 50 kGy irradiation and autoclaved up to 270F (132C) for 60 minutes, up to 25 repetitions (sterilize uncoupled only).
- Connection: Barbed
Supplier: Watson-Marlow Fluid Technology GroupDescription: by autoclave and gamma irradiation Full through bore diameter ensures a smooth transition with no obstructions Y junction splits the flow with minimum turbulence, optimising flow rate and back pressure Identical internal diameter of barb and tubing allows drainage along an unimpeded flow path
- Connection: Barbed
- English Size: 0.2500 to 1 inch
- Material: Polypropylene (PP)
- Size: English
Supplier: Watson-Marlow Fluid Technology GroupDescription: fittings when subjected to heat Suitable for sterilisation by autoclave and gamma irradiation Tamper evident feature available on 1/2" to 4" BioClamp
- Capacity / Opening: 0.5000 to 8 inch
- Material: Plastic
- Type: T-Bolt Band Clamps
Supplier: ViatranDescription: flameproof or CSA intrinsic safety or explosionproof approvals. The standard 572 pressure transmitter has an all welded construction that features 1/4-18 NPT thread for installation in low pressure applications and the F-250-C autoclave fitting for the high pressure applications.
- Electrical Output: Analog Current
- Features: Intrinsically Safe, Temperature Compensation, Submersible
- Media: Liquid, Gas
- Operating Temperature: 0.0 to 180 F
Supplier: Ralston Instruments, Inc.Description: QTHA-2MS0-XH 1/4" male High Pressure X male Quick-test, no check-valve, S.S. Connect a Female High Pressure 60 degree coned and threaded pressure fitting to a Quick-test hose Excellent for connecting to Autoclave Engineers, Butech, HIP (High Pressure Equipment), Parker or equivalent
- English Size: 0.2500 inch
- Material: Stainless Steel
- Size: English
Supplier: Badger MeterDescription: . Wide range of interchangeable trims Choice of linear or quick opening trims ANSI Class III shutoff for sizes P-1 through P-9 ANSI Class IV shutoff for sizes K through O Solid Stellite innervalve High pressure Autoclave fittings
- Flow (Cv): Over 0.0
- Media Temperature: 30 to 100 F
- Pressure Rating: 0.0 to 15000 psi
- Valve Size: 0.2500 to 0.5000 inch
Supplier: OMEGA Engineering, Inc.Description: HB Series band heaters are used to heat the barrels and nozzles of plastic injection molders and extruders. They are also used on autoclaves and for heat treating large diameter piping. Heater elements are high temperature, tight fitting, and provide uniform heat distribution. These
- AC Voltage Required: 240 volts
- Inside Diameter: 5 to 20 inch
- Insulation Options: No Insulation
- Maximum Operating (Sheath) Temperature: 1200 F
Supplier: NewAge IndustriesDescription: acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and clamps for SILCON as sharp barbed
- Application: Food Processing / Beverage, Medical / Pharmaceutical, Water
- Finish: Solid
- Maximum Inside Diameter / Size: 0.3750 inch
- Outside Diameter / Size: 0.5630 inch
Supplier: NewAge IndustriesDescription: fittings or unlined metal clamps could tear into the hose wall and possibly cause a failure, especially at elevated pressures. ^SILBRADE may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam
- Application: Food and Beverage Processing
- Inside Diameter: 0.1880 inch
- Outside Diameter: 0.4470 inch
- Product Form: Hose (including Duct)
Supplier: MCA - Advanced Materials DivisionDescription: Sultron™ Life Science Grade (LSG) Polyphenylsulfone PPSU biocompatible shapes offer superior hydrolysis resistance as measured by steam autoclaving cycles, making them an excellent choice for medical device applications. Sultron™ LSG PPSU components also resist common acids and bases
- Chemical / Polymer System Type: Polysulphide / PPS
- Industry: Medical / Food (FDA, USDA), Other
- Tensile Modulus: 339 ksi
- Tensile Strength (Break): 11000 psi
Supplier: U.S. Plastic CorporationDescription: autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and eliminate the need for
Supplier: Bio-Rad Laboratories, Inc.Description: Pkg of 1, 0.8 mm ID PharMed, pump tubing kit, 20 precut lengths and 4 sets of fittings Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing kits. Tubing Options Silicone tubing
- Maximum Inside Diameter / Size: 0.0315 inch
Supplier: Bio-Rad Laboratories, Inc.Description: greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and
- Maximum Inside Diameter / Size: 0.0315 inch
- Wall Thickness: 0.0315 inch
Supplier: Bio-Rad Laboratories, Inc.Description: greater pressures than silicone. Its transparency makes it ideal for plumbing chromatography systems. However, it should not be autoclaved, and may be damaged by high concentrations of alcohol PharMed tubing — has a wider range of chemical compatibility than silicone or Tygon and
- Maximum Inside Diameter / Size: 0.0630 inch
- Wall Thickness: 0.0315 inch
Supplier: Traceable® ProductsDescription: , and other critical solutions. The tubing may be sterilized by autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers
- Housing Material: Plastic
- Maximum Discharge Flow: 0.0022 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
Find Suppliers by Category Top
Hose Fittings (1,187 Companies)Tube Fittings (1,111 Companies)Vacuum Flanges and Fittings (117 Companies)Plastic Tubing (597 Companies)Tubing (2,354 Companies)Featured Products Top
-
compression seal fittings, temperature sensors and (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Single element compression seal fittings Conax Technologies’ single element fittings are (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Leading the way for over 70 years Conax Technologies designs and manufactures more than 600,000 unique versions of compression seal fitting and feedthrough assemblies. Whether it’s a customized solution or a standard product, Conax is your fully (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Sultron™ PPSU Impact resistance High resistance to steam autoclaving High modulus of elasticity and heat resistance FDA (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for MCA - Advanced Materials Division -
will not support bacteria growth. It is supplied in individual, heat-sealed polybags. Silcon Med-X is nonreactive to body tissues and fluids, although it is not recommended for implantation or in-body uses. The tubing may be reused after sterilization by autoclave or gamma radiation. Silcon (read more)
Browse Medical Tubing Datasheets for NewAge Industries -
are meant only as a guide to aid in design. Field testing should be performed to find the actual values for your application. Care is recommended in the selection of fittings and clamps, as sharp barbed fittings or unlined (read more)
Browse Rubber Tubing Datasheets for NewAge Industries -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG Feedthroughs also electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure/vacuum applications. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Applications The DTV (Drain Tempering Valve) is typically used in commercial dishwashers (warewashers), boiler blowdown drain lines, humidifiers, autoclaves, sterilizers, or any application that discharges scalding water to drains or sewers. Water temperatures entering the sewer system exceeding (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
furnace, autoclave, and more. Conax Technologies is a team of problem solvers. Whether (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
A low cost, reliable means of generating and sustaining static medium to high-pressures.
(read more)
Browse Liquid Handling Pumps Datasheets for Haskel International LLC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/28129/32147800-MIT.pdf?sequence=2
The autoclave fits within the .
-
Test of 6-inch-thick pressure vessels. Series 1: intermediate test vessels V-1 and V-2
Pertinent results were compared at each pressure interval with those from the mode] tests (see Chap. 5) and with an analysis based on Lame equations.1 At 18,000 psi an Autoclave fitting (one of ten; see Appendix A) in the closure …
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/2562/3/LynziRobbPhDThesis.pdf
The resulting solution was transferred via cannula to a degassed Hastelloy autoclave fitted with a PTFE o- ring, which contained a magnetic stirrer and had been previously cleaned with acid, water and acetone and dried in an oven.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/842/6/Simon%20L.%20Desset%20PhD%20thesis.PDF
Hydroformylation of alkenes Typical procedure for the hydroformylation of alkenes at consant pressure: an autoclave fitted with a mechanical stirrer, thermocouple pocket, pressure transducer and attached to a ballast vessel via a catalyst injector and mass flow controller was .
-
Subsea Leaks Cured with Pressure-Activated Sealant
In one test the targeted leak existed downstream of a hot stab assembly and an autoclave fitting with an internal diameter of only 1/16”.
-
Ruthenium Nanoparticles on Nano‐Level‐Controlled Carbon Supports as Highly Effective Catalysts for Arene Hydrogenation
Hydrogenation of toluene was performed in a 100-mL stainless-steel au- toclave fitted with a glass inner tube in the presence of substrate and ruthenium catalyst (5 mg) under H2.
-
Surface activation of polytetrafluoroethylene by bonding of polymeric silicic acid
The two stages in the process (treatmentwith Six4 and hydrolysis), which have to be carried out con- secutively, are performed in a 1.7-L autoclave fitted with a number of ports.
-
Polyvinyl Chloride
Reactor can be fluid bed polymerizer or horizontal autoclave fitted with ribbon blade mixer which sweeps whole height of autoclave.
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
… west tunnel area (see Section 10). ceptions, all helium lines in the sampler-enricher system are 1/4-in.-OD by 0.083-in. -wall-thickness stainless s t e e l tubing w i t h 30,OOO-lb auto- clave fittings .
-
Hydrogenation of methyl sorbate and soybean esters with polymer-bound metal catalysts
Runs 10-27 with rocking autoclave fitted with a 6 lO-ml compartment stainless-steel insert (16): 2 g substrate, no solvent, 6 hr. cs D = diene selectivity calculated by a computer method (17). dSee Fig. 1 for kinetic results. eMixturewas first …