-
Supplier: National Bronze & Metals Inc.
Description: C52400 Phosphor Bronze "10% D" ASTM B139, QQ-B750 Typical Uses for C52400 Phosphor Bronze "10% D": INDUSTRIAL: Heavy Bars and Plates, Fittings, Expansion Plates for Bridges
- Applications: Wear Parts / Tooling
- CDA Grade: 524
- Features: Cold Finished / Rolled, Extruded, Forged, Wear Resistant
- Overall Length: 144 inch
-
Supplier: Heyco Metals, Inc.
Description: 2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch
- CDA Grade: 510
- Coil Stock: Yes
- Elongation: 1 to 48 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Heyco Metals, Inc.
Description: 2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch
- CDA Grade: 521
- Coil Stock: Yes
- Elongation: 2 to 60 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
-
Supplier: Heyco Metals, Inc.
Description: 2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch
- CDA Grade: 519
- Coil Stock: Yes
- Elongation: 1 to 55 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Heyco Metals, Inc.
Description: 2/H2). Strand Annealing Two Drever horizontal twin-stand furnaces and five Drever single strand vertical units. All strand annealers are nitrogen/hydrogen atmospheres for the ultimate in clean, bright, oil-free surfaces on both annealed and tempered materials. Stretch
- CDA Grade: 511
- Coil Stock: Yes
- Elongation: 1 to 45 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions,
- Applications: Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 510
- Features: Cold Finished / Rolled, Extruded, Forged, Wear Resistant
- Overall Length: 144 inch
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought
- Applications: Bearings (BQ), Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 544
- Elongation: 15 to 20 %
- Features: Cold Finished / Rolled, Extruded, Forged, Leaded / Free Machining, Wear Resistant
-
Supplier: Accuris
Description: BRONZE, PHOSPHOR: CASTINGS
-
Supplier: American Belleville
Description: Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally
- ANSI Nominal Size: 1/2"
- Inside Diameter: 0.5150 inch
- Metallic: Copper Base Alloy / Bronze, Other
- Outside Diameter: 1.5 inch
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE
-
Supplier: Accuris
Description: PHOSPHOR BRONZE ROD, BAR, AND SHAPES
-
Supplier: Components Corporation
Description: hooks and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts.
- Features: Plated Holes
- Maximum Current: 2 amps
- Mounting Holes diameter: 0.0400 inch
- Standards / Compliances: REACH, RoHS Compliant
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Allied Electronics, Inc.
Description: D-Sub Plug; Steel; Plug; Phosphor Bronze; Solderable; 2; Zinc; D-Subminiature
- Current Rating: 3 amps
- Geometry: Straight
- Number of Contacts: 15 #
- Voltage Rating: 250 volts
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PHOSPHOR BRONZE ROD, BAR, AND SHAPES
-
Supplier: NBK America LLC
Description: Phosphor bronze miniature screws for precision instruments. Pan head machine screw type with low head height. For applications with limited overhead space. Non-magnetic. Excellent resistance to fatigue, corrosion, and abrasion. Cleanroom wash/cleanroom packing provided.?Cleanroom Wash
- Head Type: Pan Head
- Length: 0.1575 inch
- Material: Bronze / Copper Base Alloy, Other
- Metric: M2
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Current Rating: 2 amps
- Voltage Rating: 150 volts
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for phosphor bronze rod, bar, and shapes. 1.2 Units--The values stated in inch-pound units or SI units are to be regarded separately in the standard. Within the text, the SI values are given in brackets. The values stated in
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. 1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up to a maximum
-
Supplier: ASTM International
Description: This specification establishes the requirements for round, square, and flat phosphor bronze wires of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. The material for manufacture shall be a casting billet of such purity and soundness as to be suitable for
-
Supplier: ASTM International
Description: This specification establishes the requirements for rods, bars, and shapes of phosphor bronze with Copper Alloy UNS Nos. C51000, C52100, C52400, C53400, and C54400. The material for manufacture shall be a cast rod, bar, or billet of such purity and soundness as to be suitable for
-
Supplier: Cole-Parmer
Description: • For handheld use in the field or lab • Removable screens allow you to easily exchange the mesh size for different applications Polypropylene sieve set includes four screen holders, a receiving pan, a sieve cover, and eight phosphor bronze screens (25, 35, 45, 60, 80, 120
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Utmel Electronic Limited
Description: Vibrating switch,body 8.5x3.2,sealed,sensi tive,wire length 10mm,phosphor bronze,0.1 thick,single foot
-
Supplier: Utmel Electronic Limited
Description: 2.54mm Wire to Board Connector (AMP 2.54) Male, Phosphor Bronze Prepunched and Tinned
-
Supplier: Allied Electronics, Inc.
Description: Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts
- Connector Type: RJ-45
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Voltage Rating: 150 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts
- Connector Type: RJ-45
- Current Rating: 1.5 amps
- Number of Contacts: 6 #
- Voltage Rating: 150 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts
- Connector Type: RJ-45
- Current Rating: 1.5 amps
- Number of Contacts: 6 #
- Voltage Rating: 150 volts
-
Supplier: Fairview Microwave Inc.
Description: VSWR of 1.3:1. SMA to W.FL adapter is constructed with male gender on side 1 and jack on side 2. SM9863 SMA male to W.FL jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack W
- Frequency Range: 6000 MHz
- RF Connector Type: SMA, Other
-
Supplier: TelephoneStuff.com
Description: A beige duplex adapter with phosphor bronze sleeve. Pack of 5. Features: - Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors - Compliant with TIA/EIA-568-A, 568-B, -606 and -607 - UL listed and CSA certified - Accommodate SC, FC, ST, LC, MT-RJ and
- Material: Bronze
- Type: Duplex Outlet Cover
-
Supplier: bisco industries
Description: Inserts, Tangless, Locking, Phosphor Bronze
- Installation Method: Threaded Hole
-
Supplier: RS Components, Ltd.
Description: A general purpose free-machining lead bronze. Although lower in tensile strength than phosphor bronze, it possesses good bearing properties with the ability to conform to minor shaft misalignments. The presence of lead reduces friction, running temperature and the possibility of
- Hollow Stock: Yes
- ID: 1 inch
- Overall Length: 13 inch
- Overall Width / OD: 2.5 inch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Phosphor bronze 7.62mm DIP-8 IC Sockets ROHS
Find Suppliers by Category Top
Featured Products Top
-
manufacturers. Equipped with heat resistant Nylon housings, the entries are suited for traditional soldering and reflow processing. Surface Mount types feature Gold-plated Phosphor Bronze contacts assuring low contact resistance and superior solder joints where lead-free soldering or reflow (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, with gold-flashed, nickel-plated phosphor bronze contacts that resist corrosion. The dual pressure contacts offer low electrical resistance and resistance to intermittent connections, while the recurved positive contacts provide extra retention on the coin cell battery. The lightweight LCP base (read more)
Browse Battery Holders Datasheets for DigiKey -
U77A11143001 PHOSPHOR BRONZE CAGE (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
ZCACA2001P003
It is used for automatic screw machine products where maximum machinability is not necessary. free-cutting phosphor bronze B - 2 (C54400).
-
Handbook of Corrosion Engineering, Second Edition > ENGINEERING MATERIALS: SELECTION AND DESIGN CONSIDERATIONS
Phosphor Bronze B - 2 .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
Phosphor bronze B - 2 .
-
B 103 C54400 ASTM
Phosphor Bronze B - 2 .
-
CDA 544 CDA
Phosphor Bronze B - 2 .
-
C54600 UNS
Phosphor bronze B - 2 (P 0,5 max .
-
C54400 UNS
Phosphor Bronze B - 2 .
-
ZHTGN363A
Phosphor bronze B - 2 ; Comphosphor bronze; 444 bronze; bearing bronze .
-
ZCACA2001P453
Phosphor bronze B - 2 Common names.
-
ZCACA2001P242
Admiralty brasses Naval brasses Phosphor bronze A Phosphor bronze C Phosphor bronze B - 2 Silicon bronzes Aluminum brass, arsenical ...