Products/Services for Ball Shaped Plastic Containers
-
Industrial Containers - (1594 companies)...with a flat bottom to facilitate standing for display. A basin or trough is a long shallow vessel with sloping or curving sides for holding liquids or solids. A basket is a shaped container that typically has handles. A bin...
-
Polymers and Plastic Resins - (869 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
-
Storage Tanks and Process Tanks - (1645 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
-
Boxes and Crates - (256 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Laboratory Bottles - (166 companies)Image Credit: U.S. Plastic Corporation. Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids. They are used in chemical storage, labware cleaning, and other laboratory applications. Types of Laboratory...
-
Bags and Sacks - (789 companies)...their contents quick and easy. Special Types and their Use. Bags and sacks that have a square-shaped bottom are designed for storage on pallets. Storage containers with rigid-bottom forklift channel provide an alternative to palletization altogether...
-
Knobs (industrial) - (333 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors...
-
Ball Valves - (2082 companies)...a back-up metal seat. This is important if the temperature of the system gets high enough to melt or soften the plastic seal. The metal seat acts as a seal when the ball rests across the seal. Fire safe design of ball valve stem. Image Credit...
-
Ball Bearings - (717 companies)Operating Speed (rpm). Equivalent Radial Load on Bearing in Pounds or Newtons. Materials. Special materials and plating options to consider for ball bearings include stainless steel, plastic, ceramic balls, ceramic races, and platings. Ball bearings...
-
Casters - (529 companies)...be mounted on metal or plastic hubs. Rubber wheels can be mounted on plastic or metal hubs. Metal wheels, which are often made of stainless steel, may include forged components. Ball wheels are ball-shaped and usually made of brass. Features...
Product News
-
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Caplugs
Tubing and Containers from Caplugs Tubing and Containers from Caplugs. Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing - TRC SERIES. Series TRC heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. Please call the factory for availability. TRO Series Tubing - TRO SERIES... (read more)Browse Tubing Datasheets for Caplugs -
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Chengdu Leno Machinery Co., Ltd.
fan-shaped gears Spur gears are generally seen as best for applications that require speed reduction and torque multiplication, such as ball mills and crushing equipment, or Examples of high-speed applications that use spur gears - despite their high noise levels - include consumer appliances such as washing machines and blenders. And while noise limits the use of spur gears in passenger automobiles, they are often used in aircraft engines, trains, and even bicycles. (read more)Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hartford Technologies, Inc.
Plastic Balls . +/- 0.127. IV. N/A. +/- 0.381. Finishes. Plastic ball finishes include matte, rough, and polished surfaces. ACETAL (DELRIN & CELCON) BALLS. COLORED PLASTIC BALLS. NYLON (POLYAMIDE) BALLS. POLYETHYLENE (PE) BALLS. POLYPROPYLENE (PP) BALLS. TEFLON (POLYTETRAFLUOROETHYLENE- PTFE) BALLS... (read more)Browse Plastic and Rubber Balls Datasheets for Hartford Technologies, Inc. -
Epilog Laser Corp.
Creating Custom Shaped Artwork Fusion Galvo G100 Using the Epilog Laser Dashboard, this video will walk you through the steps of creating custom-shaped text and marking it with the Epilog Fusion Galvo G100. In just a few easy steps you can create your serial numbers, ensure they 're placed properly, and mark them on metal and engineered plastic parts and components. To receive your free Epilog Laser engraved samples and a brochure visit: https://www.epiloglaser.com/youtube. For domestic US pricing and to setup a demonstration, contact your... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Ulbrich Stainless Steels & Special Metals, Inc.
Shaped Wire and Profile Wire Shaped Wire is produced to exacting cross-sectional dimensions in our dedicated shaped wire facility. Shaped profile wire minimizes or eliminates costly machining by being net, or near net, in shape. The rolled and shaped wire reduces your scrap costs and can be supplied in continuous coil form or cut to length. Ulbrich's Shaped Wire products can be produced to specific physical properties in hundreds of alloys of stainless steel, nickel, titanium and exotic alloys. Our staff of engineers... (read more)Browse Metal Wire Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Bayou City Bolt & Supply Co., Inc.
L-Shaped Anchor Bolts Bayou City Bolt stocks both L-Shape and Wedge style structural anchor bolts. Both plain and galvanized are in stock. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts. The three grades 36, 55, and 105 designate the minimum yield strength of the anchor bolt. (read more)Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Ulbrich Stainless Steels & Special Metals, Inc.
Shaped wire benefits for stampers The Benefits of Shaped Wire for Stamped Parts Manufacturing. The stamping process, also known as pressing, typically involves continuously running flat metal in coil form through a tool and die. The output of that process results in a stamped product manufactured to the specification needed for the part. In some cases, manufacturers will also utilize blanks for their production, which are also used for individual stamping. A stamping press is designed specifically for stamping metal parts out... (read more)Browse Specialty Metal Shapes and Stock Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Ulbrich Stainless Steels & Special Metals, Inc.
Specialty Shaped and Flat Wire Ulbrich Specialty Wire Group manufactures highly engineered materials for demanding applications. Their capabilities range from cold rolling high performance wire alloys into engineered cross sections that dramatically reduce machining requirements to precise combinations of metals and cladding for photovoltaic solar panels, medical devices, and super-conductors. At one of their two ISO9002 certified locations, huge coils of rod are rolled into cross sections that include flat, square, half... (read more)Browse Metal Shapes and Stock Datasheets for Ulbrich Stainless Steels & Special Metals, Inc.
-
Handbook of Cardiac Anatomy, Physiology, and Devices
Its pump is made of a flexible sac housed in a plastic ball - shaped con- tainer .
-
Handbook of Cardiac Anatomy, Physiology, and Devices
This device is made of a flexible sac housed in a plastic ball - shaped container .
-
Rodents balancing a variety of risks: invasive fire ants and indirect and direct indicators of predation risk
Scent dispensers consisted of a cotton ball within a plastic 35-mm photographic film container with V- shaped slots cut into two sides to allow airflow.
-
Food pack.
It comprises a pair of plastics sections, joined at the equator of the ball shape to form a hollow container .
-
Synthesis of new cationic surfactants based on recycled poly(ethylene terephthalate) for deinking of solvent‐based ink from low‐density polyethylene surface
After soaking, the plastic contain- ers having small irregular shapes of coarse silica aggregates were shaken in a laboratory ball mill for 1 h to study the effect of pH.
-
Biological monitoring of particulate pollutants during exploration work at a niobium mineralization in Greenland
The bags were shaped into balls with a diameter of about 4 cm, and stored cool in closed plastic containers until exposure.
-
Carbothermal Preparation of Silicon Nitride: Influence of Starting Material and Synthesis Parameters
The mixture was homogenized by rolling in an ethanol slurry in a plastic con- tainer with WC or SiAlON milling balls for 4 d; the mixture was then predried to a plastic mass, extruded to macaroni- shaped granules (diameter of -1.5 …