Products/Services for Balloon Enema Nozzles
-
Nozzles - (644 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics...
-
Fueling Nozzles and Receptacles - (65 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Aircraft - (100 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Cold Runner Systems - (7 companies)Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
-
Hot Runner Systems - (29 companies)Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity. How to Select Hot Runner Systems. Hot runner systems are feed systems for injection molds which imbue molten plastic from...
-
Sprue Bushings - (42 companies)Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
-
Hose and Tube Cleaning Equipment - (58 companies)Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
-
Vapor Recovery Systems - (33 companies)...is either fully saturated and removed, or regenerated in-situ for reuse. Lean oil absorption systems implement an absorbent oil or liquid which is forced to make close contact with the contaminated vapor stream, usually in a column. Trays, spray nozzles...
-
Abrasive Jet and Waterjet Cutting Heads - (57 companies)Parts. Abrasive and water jet tools cut with a narrow kerf and use materials efficiently since parts can be nested tightly. Components and accessories include nozzles, compressors, pumps, cabinets, wheels, and dust collectors. Features. Abrasive...
Product News
-
Suntech Applied Materials (Hefei) Co.,Ltd
Dispensing nozzles Suntech designs and manufactures various types of dispensing nozzles for the die bonding process. Our dispensing nozzles can be made by SUS?tungsten and ceramics, and the dispensing nozzles have been widely used on ESEC (BESI), ASM or any other die bonding machine. Specification (read more)Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
EXAIR
1/2 NPT Super Air Nozzle Powerful Nozzle EXAIR's 1/2 NPT Super Air Nozzle TM delivers 3.3 pounds of strong blowing force when mounted 12" away from the target. The force is more than four times that of ordinary air nozzles, making it ideal for blowing heavy materials or for applications where the air nozzle can't be mounted close to the surface to be blown off, dried or cooled. The aerodynamic design of the 1/2 NPT Super Air Nozzle directs the air to a single point of convergence, delivering a concentrated stream of high velocity... (read more)Browse Nozzles Datasheets for EXAIR -
Xiamen Innovacera Advanced Materials Co., Ltd.
oron Nitride Application-Nozzle BN nozzle is a high-performance nozzle that is usually used for fluid dynamics research and spray experiments under special working conditions such as high temperature/high pressure. It is suitable for the following application fields: 1. Liquefied natural gas/LNG spray: BN nozzles can stably spray liquefied natural gas under high temperature and high pressure conditions, improving the uniformity and flow control of LNG spray. 2. Ion implantation: BN nozzles can make long-term ion implantation... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Xiamen Innovacera Advanced Materials Co., Ltd.
Magnesium Stabilized Zirconia Ceramic Nozzles Features: Good erosion resistance, corrosion resistance. Thermal shock stability. The service time is generally 50 hours, which solves problems such as clogging, cracking and diameter expansion. Related general products: Continuous casting tundish upper nozzle. Tundish quick change nozzle. Fixed diameter nozzle for continuous casting. 2. MgO-ZrO2 Ceramic Atomizing Nozzles. They are mainly used in the powder metallurgy industry, the smelting of ferrous and non-ferrous metal powders... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MINTEQ® International Inc, Pyrogenics Group
Pyroid® pyrolytic graphite for Rocket nozzles Rocket Nozzles. Pyroid (R) pyrolytic graphite has a long history of successful operation as a material of choice for solid propellant rocket exhaust nozzles, throat inserts, and guide vanes. Pyrolytic graphite is an excellent thermal insulator in the direction normal to the deposition layer planes. The material offers the lowest known erosion resistance of any material operating under severe conditions up to flame temperatures of 3,600 oC (6,500 oF). The best erosion resistance is achieved... (read more) -
EXAIR
Large Atomizing Spray Nozzle Covers 360 Degrees EXAIR's 1/2 NPT internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions, up to 13 feet in diameter. These nozzles are ideal where a liquid application is needed in a broad area, such as dust suppression, humidification and cooling. They can also be used to coat the inside of large diameter pipe or duct. By combining liquid and compressed air inside of the air cap these nozzles produce the finest mist of atomized... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
EXAIR
EXAIR's Siphon Fed Spray Nozzles for Coating Apps! EXAIR's siphon fed spray nozzles atomize fluids in a range of spray patterns for a wide variety of uses. Siphon fed atomizing nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches (91cm). They combine liquid and compressed air to create a thin coating of liquid that can be easily adjusted to meet the needs of your application, including coating and surface preparation. With EXAIR's siphon fed atomizing nozzles, you... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… clean_V|47 thoroughly_R|35 winter_N|69 brush_N|39 soap_N|72 mop_V|6 cleaning_N|15 fabric_N|264 solvent_J|48 broom_N|18 cleanse_V|33 sediment_N|25 undesired_J|6 clear_V|16 stigma_N|14 charge_N|210 purge_V|10 moral_J|91 defilement_N|1 uncleanness_N|1 rite_N|30 impurity_N|35 psychoanalysis_N|38 emotional_J|114 tension_N|57 cathartic_N|7 bowels_N|9 bowel_N|11 enema _N|4 inject_V|33 fluid_J|20 colon_N|29 … … hairpiece_N|5 stand_V|75 upright_N|36 spray_V|10 nozzle _N|7 bathtub_N|5 bath_N|19 foam_N|11 … … pack_N|26 roughly_R|20 blaze_V|3 calf_N|26 intermediate_J|60 possibly_R|30 airline_N|5 stops_N|11 red_J|532 lack_N|241 see_through_V|1 cloud_N|63 mist_N|16 balloon _N|13 spectator_N|17 glider_N|3 …
-
Iatrogenic and accidental colon injuries—What to do?
Barium enema investigations can produce both rectal and colonic injuries. Mechanical factors such as direct perforation by a nozzle tip19and inflation of the retention balloon in a rectal stricture 18are well documented causes of extraperitoneal rectal inju- ries.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… of a cathartic to stimulate evacuation of the bowels'),(100254662,'n',4,'an enema that injects large … … 100258469,'n',4,'washing yourself by standing upright under water sprayed from a nozzle '),(100258659,'n' … … see through clouds or mists etc.'),(100304069,'n',4,'flying in a balloon '),(100304145,'n' …
-
Fecoflowmetry: A new parameter assessing rectal function in normal and constipated subjects
With the subject in the left lateral position, the nozzle -attached catheter was Whether the water or paste enema was used, the subject was asked to walk around and retain … A 10-Fr catheter equipped with a rubber balloon at its tip was introduced into the empty …
-
The challenge of pouch-vaginal fistulas: a systematic review
Moreover, a very low fistula track may be bypassed by the nozzle and fail to be recognised. … performed by the instillation of con- trast via a Foley catheter with the balloon inflated to occlude … Imaging with computed tomography (CT) scanning, ideally with contrast enema , may also help to identify fis- tulous …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
purposes | enema _N inject_V large_J amount_N fluid_J high_J colon_N cleanse_V purpose_N 00253919_N| the procedure of making some object free … … hair |act_N interweave_V hairpiece_N own_J hair_N 00257580_N| washing yourself by standing upright under water sprayed from a nozzle ; |wash_V stand_V upright_N water_N … |use_V only_R instrument_N fly_V aircraft_N not_R see_through_V cloud_N mist_N 00303221_N| flying in a balloon |fly_V balloon_N 00303297_N| …
-
wn_g.pl (finlayson-gwc2014.zip)
… use of a cathartic to stimulate evacuation of the bowels'). g(100253773,'an enema that injects large … … hair'). g(100257580,'washing yourself by standing upright under water sprayed from a nozzle ; "he took a … … cannot see through clouds or mists etc.'). g(100303221,'flying in a balloon '). g(100303297 …
-
REVIEWS OF CURRENT LITERATURE.
The lower bowel should be emptied by small low enemata . A second balloon of 7-8cm. diameter is now introduced and again dilatation and delivery must not … … and then vaginal douches are to be used increasing the size of the nozzle till one of …
-
Principles and Practice of Surgery for the Colon, Rectum, and Anus
Enema - nozzle injury of the rectum. Rectal balloons : complications, causes, and recommendations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… enamel enamor encamp encase encode encore endear ending endive endows endued endues endure enemas energy enfold engage … … nosier nosily nosing notary notice notify noting notion nougat novels novena novice nowise nozzle nuance nubble nubbin … … balance balcony balding baldest baldric baleens baleful balking balkier balkans ballads ballast ballets balloon ballots balmier balsams …