-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE
- Media Temperature: -65 to 850 F
- Pressure Rating: 10000 psi
- Valve Type: Block and Bleed Valves
-
Supplier: Hy-Lok USA, Inc.
Description: Bleed Valves Pressure rating up to 10000 psig (689 bar) at 100ºF(37ºC). Temperature rating from -65ºF to 850ºF (-54ºC to 454ºC) with stainless steel, from -20ºF to 450ºF(-29ºC to 232ºC) with carbon steel, from -65ºF
- Actuation: Manual / Hand
- Pressure Rating: 10000 psi
- Valve Size: 0.1250 to 0.5000 inch
- Valve Type: Block and Bleed Valves
-
Supplier: FITOK GmbH
Description: Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.1000 to 2.3
- Media Temperature: 0.0 to 400 F
-
-
Supplier: FluoroSeal, Inc.
Description: Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide isolation on your line without the combined cost of a
- Media: Water
- Valve Type: Plug Valves
-
Supplier: NOSHOK, Inc.
Description: These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi
- Actuation: Manual / Hand
- Flow (Cv): 0.0 to 0.4400
- Number of Ports/Ways: 2
- Pressure Rating: 10000 psi
-
Supplier: NOSHOK, Inc.
Description: -piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by
- Actuation: Manual / Hand
- Flow (Cv): 0.0 to 0.7600
- Number of Ports/Ways: 2
- Pressure Rating: 6000 psi
-
Supplier: Haskel International LLC
Description: Space-saving valves eliminate the need for large complicated multi-valve systems.
- Connection: Compression Fitting
- Pressure Rating: 20000 psi
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal.
- Primary Material of Construction: PVC
- Valve Size: 2 inch
- Valve Type: Block and Bleed Valves
-
Supplier: Superlok - Mako Products
Description: Features • One piece or two piece body design -minimize leakage paths. • Ball seat choice of seat materials : PTFE (virgin or filled ) , PCTFE , PEEK. • End connector threads are fully isolated from process. • Fully encapsulated ball seat. • Superior finished ball for low operating torque. •
- Actuation: Manual / Hand
- Media Temperature: -71 to 482 F
- Number of Ports/Ways: 2
- Pressure Rating: 10000 psi
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve
- Actuation: Electric
- Connection: Threaded, Union
- Valve Size: 0.6250 to 1 inch
- Valve Type: Block and Bleed Valves, Check Valves, Pressure Relief Valves
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Actuation: Manual / Hand
- Media: Gas, Natural Gas
- Media Temperature: -100 to 800 F
- Number of Ports/Ways: 2
-
Supplier: Superlok - Mako Products
Description: Features • Rolled stem operating threads for low torque operation. • Gland packing in PTFE or Graphite for bubble tight sealing. • Colour coded close contact dust cap and function label for easy identification. • Self centering crimped needle tip for bubble tight seat sealing. • Close contact dust
- Actuation: Manual / Hand
- Media Temperature: -65 to 1000 F
- Number of Ports/Ways: 2
- Pressure Rating: 10000 psi
-
Supplier: Spirax-Sarco
Description: The Spirax SafeBloc TM is a double block and bleed bellows sealed stop valve, accommodated within the same face-to-face dimension of a single valve. It has been designed for use as an in-line double isolation valve on steam, gas, liquid, condensate and water
- Connection: Bolt Flange
- Media Temperature: -20.2 to 797 F
- Pressure Rating: 740 psi
- Valve Size: 0.5000 to 4 inch
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure rated knife gate valves into a single unit with a single actuator and a central bleed
- Pressure Rating: 150 to 300 psi
- Primary Material of Construction: Steel, Other
- Valve Size: 3 to 48 inch
- Valve Type: Block and Bleed Valves, Gate / Knife Valves
-
Supplier: Superlok - Mako Products
Description: standard. • Fire safe designed (and tested) to meet BS 6755 Part 2/API 607. • DBB & SBB Products meet the relevant code requirement of ASME VIII, ASMEB 16.34, B16.5, B31.3 and API 6D. • Bubble tight shut off. • locking and anti tamper devices for all valve types available option. • Positive
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: Superlok - Mako Products
Description: standard. • Fire safe designed (and tested) to meet BS 6755 Part 2/API 607. • DBB & SBB Products meet the relevant code requirement of ASME VIII, ASMEB 16.34, B16.5, B31.3 and API 6D. • Bubble tight shut off. • locking and anti tamper devices for all valve types available option. • Positive
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 3 inch
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed
- Application: General Purpose
- Body Material: Steel, Stainless Steel
- Integral Valve Type: Manual
- Manifold Circuit Style: Parallel
-
Supplier: NOSHOK, Inc.
Description: Combines isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed
- Application: General Purpose
- Body Material: Steel, Stainless Steel
- Integral Valve Type: Manual
- Manifold Circuit Style: Parallel
-
Supplier: Vektek, LLC
Description: Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. These valves provide separate control of a tombstone face
- Actuation: Manual / Hand
- Number of Ports/Ways: 1
- Pressure Rating: 1000 to 5000 psi
- Valve Type: Block and Bleed Valves
-
Supplier: Cole-Parmer
Description: Block/bleed valve
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLS0-HH Block & bleed valve - male Quick-test inlet x male Quick-test outlet, S.S. Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0.0 to 5000 psi
- Primary Material of Construction: Stainless Steel
- Valve Type: Block and Bleed Valves
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLS0-HC Block & bleed valve - male Quick-test inlet x male Quick-test outlet, S.S. Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0.0 to 5000 psi
- Primary Material of Construction: Stainless Steel
- Valve Type: Block and Bleed Valves
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLB0-HH Block & bleed valve - male Quick-test inlet x male Quick-test outlet, brass Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0.0 to 3000 psi
- Primary Material of Construction: Brass / Bronze
- Valve Type: Block and Bleed Valves
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-BLB0-HC Block & bleed valve - male Quick-test inlet x female Quick-test outlet, brass Keep a calibration system pressurized with a fluid or gas while venting the pressure from the device being calibrated
- Pressure Rating: 0.0 to 3000 psi
- Primary Material of Construction: Brass / Bronze
- Valve Type: Block and Bleed Valves
-
Supplier: Cole-Parmer
Description: reduce calibration time and down time due to calibration of pressure gauges and transmitters. The block and bleed valve is used to keep a calibration system pressurized with fluid or gas while venting pressure from the device being calibrated. One end is Quick-test (female) for
-
Supplier: Hi-Tech Controls, Inc.
Description: These valves have been designed to mount directly into the cylinder ports. The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation.
- Actuation: Mechanical Device
- Connection: Threaded
- Media Temperature: 32 to 176 F
- Pressure Rating: 145 psi
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300 ) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection
- Media: Other
- Primary Material of Construction: Stainless Steel, Steel
- Valve Size: 2 to 12 inch
- Valve Type: Ball Valves, Block and Bleed Valves, Butterfly Valves
-
Supplier: Accuris
Description: KNIFE GATE VALVES FOR DOUBLE BLOCK AND BLEED
-
Supplier: Accuris
Description: LOW PRESSURE KNIFE GATE VALVES FOR DOUBLE BLOCK AND BLEED
-
Supplier: Hi-Tech Controls, Inc.
Description: These valves have been designed to mount directly into the cylinder ports. The inner design of the blocking valves Series VBO and VBU allows a very high flow rate and reliable operation.
- Actuation: Mechanical Device
- Connection: Threaded
- Media Temperature: 32 to 175 F
- Pressure Rating: 145 psi
-
Supplier: General Pump
Description: Bleeder Valves Features Dramatically improves pump priming in suction conditions Maximum working pressure = 5,000 psi Install on high pressure side of any pump Designed and made in the USA Must be plumbed before unloader
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water
- Media Temperature: 195 F
- Number of Ports/Ways: 2
-
Supplier: SSP Fittings Corp.
Description: Used to bleed, vent or drain system media or pressure
- Actuation: Manual / Hand
- Media Temperature: -65 to 400 F
- Number of Ports/Ways: 2
- Pressure Rating: 3000 psi
-
Supplier: Accuris
Description: SPECIFICATION FOR INTEGRAL BLOCK AND BLEED VALVE MANIFOLDS FOR DIRECT CONNECTION TO PIPEWORK
-
Supplier: Hex Valve
Description: Bleed tee valve, simple bleed off
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel, Steel
- Valve Size: 0.5000 inch
-
Supplier: Hex Valve
Description: Integral block and bleed valve
- Connection: Threaded, Compression Fitting, Bolt Flange, Tube Fitting, Butt Weld, Socket Weld / Solder
- Media Temperature: -20 to 1000 F
- Pressure Rating: 6980 psi
- Valve Size: 0.5000 to 0.7500 inch
-
Supplier: Hex Valve
Description: Block and bleed needle valve
- Connection: Threaded, Compression Fitting, Bolt Flange, Tube Fitting, Butt Weld, Socket Weld / Solder
- Media Temperature: -20 to 1000 F
- Pressure Rating: 6980 psi
- Valve Size: 0.7500 inch
-
Supplier: Hex Valve
Description: Fully packed backseated block valve & fully packed & backseated bleed valve
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel, Steel
- Valve Size: 0.5000 to 0.7500 inch
-
Supplier: Clippard
Description: 3-Way Bleed Pressure Piloted Limit Valve; blocking of the sensing port causes rapid valve opening
- Actuation: Pilot Operated
- Connection: Threaded
- Pressure Rating: 100 psi
- Valve Size: 0.1250 inch
Find Suppliers by Category Top
More Information Top
-
Process Plant Equipment: Operation Control and Reliability Complete Document
20.6.4.13 Block and Bleed Valves Block and bleed .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7424/1/Wang_Jian_Thesis_2012.pdf
Auto Bleed Valve block .
-
An intelligent agent-based knowledge broker for enterprise-wide healthcare knowledge procurement
Heart failure, Bleeding, Vein blockage Heart failure, Bleeding, Valve blockage Bleeding , Liver failure, Vein blockage .
-
CR4 - Thread: Double Block and Bleed Valves Arrangment
Double Block and Bleed Valves Arrangment .
-
CR4 - Thread: Double Block and Bleed Valves
Double Block and Bleed Valves .
-
CR4 - Thread: Double Block and Bleed Valves
Double Block and Bleed Valves .