Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Solder/Wire Bond Electrical Characteristics ß-Value(25/85) (K) : 3956 Packaging Features Discrete NTC Package : Gold
- Temperature Range: -40 to 125 C
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Solder/Wire Bond Electrical Characteristics ß-Value(25/85) (K) : 4075 Packaging Features Discrete NTC Package : Gold
- Temperature Range: -40 to 125 C
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Solder/Wire Bond Electrical Characteristics ß-Value(25/85) (K) : 3956 Packaging Features Discrete NTC Package : Gold
- Temperature Range: -40 to 125 C
-
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Solder/Wire Bond Packaging Features Discrete NTC Package : Gold Chip Thermistor Product Type Features Discrete NTC Sensor Type
- Temperature Range: -40 to 125 C
-
Supplier: AVX Corporation
Description: Temperature measurement in industrial Temperature measurement in custom high reliability applications Thanks to high precision resistance AVX accurate leaded and leadless thermistors are ideal for temperature measurement in wide range of professional, industrial, automotive (AEC-Q200
- Lead Style: Leadless, Radial
- Package / Electrode Type: Bead
- Resistance (@25°C): 2000 to 100000 ohms
- Temperature Range: -55 to 150 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they
- Lead Style: Leadless
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 4700 ohms
- Temperature Range: -40 to 125 C
-
Supplier: DigiKey
Description: BONDABLE NTC , 10KOHM/+-3%, 3930
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 125 C
-
Supplier: DigiKey
Description: BONDABLE NTC , 10KOHM/+-1%, 3930
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they
- Lead Style: Leadless
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they
- Lead Style: Leadless
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 2200 ohms
- Temperature Range: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they
- Lead Style: Leadless
- Package / Electrode Type: Chip / Surface Electrodes
- Resistance (@25°C): 10000 ohms
- Temperature Range: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Ther-O-Bond 1600 produces a stable, durable, high-impact bond, with good heat transfer characteristics. It is a thixotropic (smooth paste) thermally conductive epoxy system used for staking thermistors, diodes, resistors, integrated circuits and other heat sensitive components
- Chemical / Polymer System Type: Epoxy (EP)
- Use Temperature: -94 to 239 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Thermal / Heat Conductive
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater
- AC Voltage Required: 110 volts
- Length: 4 inch
- Sleeve (Sheath) Material: Polyimide
- Watt Density: 10 W/in²
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater
- AC Voltage Required: 110 volts
- Length: 4 inch
- Sleeve (Sheath) Material: Polyimide
- Watt Density: 10 W/in²
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater
- AC Voltage Required: 28 volts
- Length: 2 inch
- Sleeve (Sheath) Material: Polyimide
- Watt Density: 5 W/in²
-
Supplier: Honeywell Sensing & IoT
Description: The C3400 Series Kapton® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon® bonding adhesive. Heater
- AC Voltage Required: 12 volts
- Length: 3 inch
- Sleeve (Sheath) Material: Polyimide
- Watt Density: 2.5 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,
- Coeff. of Thermal Expansion (CTE): 20 to 51 µin/in-F
- Cure Type / Technology: Two Component System
- Features: Electrical Insulating / Dielectric, Thermal / Heat Conductive
- Substrate / Material Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: RS Components, Ltd.
Description: A clear acetoxy, silicone rubber compound equivalent to 732 RTV which will bond to most clean surfaces. It may be used as a sealant, gasket material or insulator for electrical repairs. Specific applications include sealing wire entries and connectors, adhesive for thermistor mounting,
- Chemical / Polymer System Type: Silicone
- Use Temperature: -76 to 356 F
-
Supplier: RS Components, Ltd.
Description: A clear acetoxy, silicone rubber compound equivalent to 732 RTV which will bond to most clean surfaces. It may be used as a sealant, gasket material or insulator for electrical repairs. Specific applications include sealing wire entries and connectors, adhesive for thermistor mounting,
- Use Temperature: -76 to 356 F
-
Supplier: Birk Manufacturing, Inc.
Description: Birk's silicone rubber heaters are rugged, flexible and chemical-resistant. Our rugged flexible heaters can be combined with many components. Thermostats, fuses, thermocouples, RTDs, thermistors, connectors, heat sinks, wiring harnesses, motors and any other desired hardware are available
Find Suppliers by Category Top
Featured Products Top
-
various contact techniques including wire bond, epoxy, or solder. They have extremely uniform parameters for use with automatic handling and placement equipment and come in a variety of sizes. Miniature Leaded Epoxy-coated NTC Thermistor NXK Series - features Kynar (read more)
Browse Temperature Sensor Chips Datasheets for Littelfuse, Inc.
Conduct Research Top
-
Smart Thermostats
RB Series surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated contact techniques in including wire bond, epoxy or solder.
More Information Top
-
The BOOMERANG North America Instrument: a balloon-borne bolometric
radiometer optimized for measurements of cosmic background radiation
anisotropies from 0...
The performance of bolometers with indium bump- bonded thermistors is described in (Bock et al. 1996).
-
Development of a cryogenic dark matter detector
Typical 241A3, alpha pulses as measured with the interaction region have Very high energies (>5 mCV), they Will cufectic- bond thermistor at 50 mK.
-
Clementine Star Tracker Stellar Compass: Final report part 2
Bond Thermistor , Fenwal P/N 534-31AG04-562, to side of lens heater clamp with BA-2151epoxy.
-
EXPERIMENTAL PROCEDURES TO MEASURE INTERNAL STRAINS IN CONCRETE PHYSICAL MODELS
Bond thermistors to the coupons near the strain gages. .
-
Function tests of peripheral nerves Wallers Chen by experimental Polyneuritiden and by that degeneration
An eingeffihrter in a needle tip and connected to a calibrated voltmeter thermistor served for temperature determination.
-
A new rapid method for the determination of silicic acid in ores, rocks and slags
At its Versuehen, the Tem-peraturerhShung in a thermistor connected to a Kompensographen was measured and so, the Reagentien occurring stepwise TemperaturerhOhung different by addition were immediately registered.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42951/05626235-MIT.pdf?sequence=2
Total thermistor bond graph .................
-
Infrared Target Array Development
Individual heater elements are constructed for the Detection and Recognition targets 0.19 meter by 0.19 meter with a bus bar along each opposing side and a thermistor bonded to the geometric center of the square element to measure the absolute …
-
Bolocam: a millimeter-wave bolometric camera
The detector array consists of sensitive NTD Ge thermistors bonded to silicon nitride micromesh absorbers patterned on a single wafer of silicon.
-
Nucleate Pool Boiling Experiments (NPBX) on the International Space Station
The 12 thermistors bonded to the backside of the aluminum wafer were manufactured by Omega (Model: TH-44007-36-T).