-
Supplier: Staubli Electrical Connectors
Description: Fitted with a submicronic filter and activated carbon filter, the BQR breathing air systems prevent any ingress or absorption of particles, aerosols, oil vapor and odors. This provides safe, dependable breathing air support to operators in a broad range
- Coupling / Adapter: Yes
-
Supplier: HVACQuick.com
Description: endanger the very structure of the house. Automatic activation of Fantech's AEV-1000 air exchanger is provided by a wall-mounted humidity regulator, or dehumidistat, that can be installed in any convenient location. Two modes of operation can be selected on the appliance. Simple in its
-
Description: TESCOM™ 44-4000 dome loaded, spring biased regulator is designed for pressure tracking applications to maintain a constant differential pressure. Self-venting allows for pressure tracking increases and decreases; Cvs = .7 and 2.0 are available. Ideal for use in diving applications for
- Controlled Pressure Range: 0.0 to 350 psi
- Port Size: 0.5000 to 0.7500 inch
- Pressure Rating: 6000 psi
- Regulator: Regulator (general), Differential / Bias Regulators
-
-
Description: TESCOM™ 26-1500 Series offers a sensitive large elastomeric diaphragm design, precision outlet pressure control, and is non-venting. Ideal for use in research labs, breathing air diving manifolds, low flow purge systems, and gas and liquid sampling.
- Controlled Pressure Range: 4 to 250 psi
- Port Size: 0.2500 to 0.5000 inch
- Pressure Rating: 6000 psi
- Regulator: Regulator (general), Pressure Reducing Regulators
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing air,
- Controlled Pressure Range: 0.0 to 2500 psi
- Port Size: 0.2500 to 0.3750 inch
- Pressure Rating: 6000 psi
- Regulator: Regulator (general), Pressure Reducing Regulators
-
Description: -loaded configurations. Ideal for use in purging, blanketing, high flow inerting, heat treating and shielding gases applications, as well as multi-drop breathing air stations.
- Controlled Pressure Range: 0.0 to 300 psi
- Port Size: 1 to 1.5 inch
- Pressure Rating: 300 psi
- Regulator: Regulator (general), Point of Use Regulators
-
Supplier: CSA Group
Description: systems (including the non-return valves in the pipeline outlets), outlets of pressure regulators connected or integral to a medical gas cylinder, or room air taken into the medical device is not addressed by ISO 18562 series. ISO 18562-4:2017 does not address contact with drugs or
-
Supplier: CSA Group
Description: the non-return valves in the pipeline outlets), outlets of pressure regulators connected or integral to a medical gas cylinder or room air taken into the medical device is not addressed by ISO 18562 series. ISO 18562-3:2017 is intended to be read in conjunction with ISO 18562-1. NOTE
-
Supplier: CSA Group
Description: . The requirements for direct contact surfaces are found in the ISO 10993 series. Medical devices, parts or accessories containing gas pathways that are addressed by this document include, but are not limited to, ventilators, anaesthesia workstations (including gas mixers), breathing systems
-
Supplier: CSA Group
Description: ), outlets of pressure regulators connected or integral to a medical gas cylinder, or room air taken into the medical device is not addressed by ISO 18562 (all parts). NOTE 2 This document has been prepared to address the relevant essential principles of safety and performance as
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide; air for
-
Description: ISO 10524-1:2006 is applicable to the types of pressure regulators listed and is intended for the administration of the following medical gases in the treatment, management, diagnostic evaluation and care of patients: oxygen; nitrous oxide; air for breathing
-
Description: following medical gases: oxygen; nitrous oxide; air for breathing; carbon dioxide; oxygen/nitrous oxide mixtures; air for driving surgical tools; nitrogen for driving surgical tools; oxygen produced by an oxygen concentrator. ISO 10524-2:2005 applies to manifold pressure
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for breathing
-
Supplier: Airflow Systems, Inc.
Description: provides maximum effectiveness; filter changes easily without tools. Industry's Largest Inlet Grille Area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading. Large-volume Dust
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature relief valve. Factory pre-set and secured 3-30 psig cracking pressure. Assembled, set, and 100% tested to order.
- Controlled Pressure Range: 3 to 30 psi
- Features: Breathable Air, Lockout / Tamper Proof
- Port Size: 0.1181 inch
- Pressure Rating: 0.0 to 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick Miniature Back pressure Regulator (BPR) is a normally closed valve that senses and responds to changes in upstream pressure. Like a relief valve, it will open to vent excess pressures from the outlet port, when upstream pressure rises above the cracking pressure. Cracking pressure is
- Controlled Pressure Range: 10 to 450 psi
- Features: Breathable Air, Cartridge / Manifold Valves, Lockout / Tamper Proof
- Port Size: 0.1900 inch
- Pressure Rating: 0.0 to 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick miniature pressure regulators are designed to provide pressure regulation in a versatile miniature package. These regulators provide excellent pressure control despite their small size. Four different adjustment styles are offered along with eight porting configurations.
- Controlled Pressure Range: 0.0 to 450 psi
- Features: Breathable Air, Cartridge / Manifold Valves, Lockout / Tamper Proof
- Port Size: 0.0550 inch
- Pressure Rating: 10 to 500 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,
- Controlled Pressure Range: 14.5 to 232 psi
- Features: Breathable Air, Severe Service Rated, Other
- Port Size: 1.26 inch
- Pressure Rating: 14.5 to 232 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,
- Controlled Pressure Range: 72.52 to 1740 psi
- Features: Breathable Air, Severe Service Rated, Other
- Port Size: 1.26 inch
- Pressure Rating: 72.52 to 1740 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,
- Controlled Pressure Range: 72.52 to 1740 psi
- Features: Breathable Air, Severe Service Rated, Other
- Port Size: 0.5906 inch
- Pressure Rating: 72.52 to 1740 psi
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,
- Controlled Pressure Range: 0.0 to 900 psi
- Features: Breathable Air, Severe Service Rated, Other
- Port Size: 2.56 inch
- Pressure Rating: 0.0 to 900 psi
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Features: Breathable Air, Other
- Port Size: 0.2500 inch
- Pressure Rating: 0.0 to 160 psi
- Regulator: Regulator (general), Back Pressure Regulators, Pressure Reducing Regulators, Vacuum / Absolute Pressure Regulators, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Features: Breathable Air, Other
- Port Size: 0.5000 inch
- Pressure Rating: 0.0 to 160 psi
- Regulator: Regulator (general), Back Pressure Regulators, Pressure Reducing Regulators, Vacuum / Absolute Pressure Regulators, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Features: Breathable Air, Other
- Port Size: 0.5000 inch
- Pressure Rating: 0.0 to 160 psi
- Regulator: Regulator (general), Back Pressure Regulators, Pressure Reducing Regulators, Vacuum / Absolute Pressure Regulators, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching
- Features: Breathable Air, Other
- Port Size: 0.5000 inch
- Pressure Rating: 0.0 to 160 psi
- Regulator: Regulator (general), Back Pressure Regulators, Pressure Reducing Regulators, Vacuum / Absolute Pressure Regulators, Other
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide
- Controlled Pressure Range: 0.0 to 2500 psi
- Features: Breathable Air
- Port Size: 0.1250 to 1 inch
- Pressure Rating: 0.0 to 2500 psi
-
Supplier: Equilibar, LLC.
Description: volume) ends available Wide Variety of Diaphragms Including PTFE, Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator
- Controlled Pressure Range: 0.0 to 3000 psi
- Features: Breathable Air
- Port Size: 0.1250 inch
- Pressure Rating: 0.0 to 3000 psi
-
Supplier: Equilibar, LLC.
Description: available sensitivity and precision Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series
- Controlled Pressure Range: 0.0 to 5000 psi
- Features: Breathable Air
- Port Size: 0.1250 to 0.2500 inch
- Pressure Rating: 0.0 to 5000 psi
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide diaphragms of
- Controlled Pressure Range: 0.0 to 10000 psi
- Features: Breathable Air
- Port Size: 0.1250 inch
- Pressure Rating: 0.0 to 10000 psi
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable of handling
- Controlled Pressure Range: 0.0 to 150 psi
- Port Size: 0.2500 to 0.5000 inch
- Pressure Rating: 250 psi
- Regulator: Regulator (general), Back Pressure Regulators
-
Supplier: Proportion-Air, Inc.
Description: High pressure control up to 300 psig Piston Style Operation allows rapid response High relief flow Port size from 1/4 to 1-1/4 inch NPT
- Controlled Pressure Range: 0.0 to 250 psi
- Port Size: 0.2500 to 1.25 inch
- Regulator: Regulator (general), Back Pressure Regulators
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 150 psig and as low as inches of water column
- Controlled Pressure Range: 0.0 to 150 psi
- Port Size: 0.3750 inch
- Regulator: Regulator (general), Back Pressure Regulators
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 200 psig
- Controlled Pressure Range: 0.0 to 200 psi
- Port Size: 0.2500 to 1.5 inch
- Regulator: Regulator (general), Back Pressure Regulators
Find Suppliers by Category Top
More Information Top
-
Pulling G
To ensure correct pressure is supplied to the pilot, the pressure level of the COMBAT EDGE PBG breathing air supply is controlled by the breathing air regulator which, in tum, is controlled by the G-valve.
-
NASA Aircraft Management Information System
…0 L/P CARTRIDGE,INK, TRI COLOR HPM 4/6 EA $652.00 09 GP T 000000000 0 0 L/P METER MULTIPLE SCALE HPT270-125-346-DK EA $446.00 09 BG P 000000000 0 0 L/P BREATHING AIR REGULATOR HPT38050 FT $0.01…
-
Depth preferably without noise
Mostly, a Druckminderer before the breathing regulator reduces the air pressure to 10 to 15 bar.
-
Clinic of human senses
Breathing is ensured through the breathing of hyperbarer air of breathing regulators .
-
CR4 - Thread: Gas Tightness & Air Tightness Test
You might be interested in: Gas Compressors and Gas Compressor Systems, Gas Pressure Regulators , Breathing Air Systems and Ventilation Air Systems .
-
Federal Register > Wednesday, April 1, 2015 > [80 FR 17502] Petitions for Modification of Application of Existing Mandatory Safety Standards
(c) The chamber will be equipped with at minimum three compressed air bottles each containing 7,929 liters at 310 cubic feet of Grade D breathing air ; a regulator to meter the air; a minimum of 15 gallons of bottled water; first…
-
Improved passive acoustic detection of divers in harbor environments using pre-whitening
The main acoustic sources from a diver with an open circuit breathing system are the diver breathing regulator and the air bubbles discharged from it.
-
Federal Register > Wednesday, December 31, 2008 > [73 FR 80656] Refuge Alternatives for Underground Coal Mines
A backup regulator assures that breathable air will be maintained during an emergency.