-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALUMINUM POWDER AND PAINTS - ALUMINUM BRONZE POWDER
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: ASTM International
Description: This specification covers the materials commercially known as gold bronze, pale gold bronze, and rich gold bronze powders. The gold bronze powder shall be made from new ingot metals, shall consist of fine polished flakes containing the prescribed percentage
-
Supplier: Charles Ross & Son Company
Description: , inverter-duty motor 21 /2” x 5” model: stainless steel type 440C hardened precision ground rolls with adjustable Teflon endplates Production models: carbon steel type 52100 hardened precision ground rolls with adjustable bronze endplates Stainless steel type
- Additional Capabilities: Milling
- Additional Features: Explosion Proof
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Water / Wastewater Treatment
- Mix Speed: Continuous Speed
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-290 Silicone Sealant Bronze is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing expansion, sealing doors and windows, and control joints in metal curtain walls, architectural
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Elongation: 1200 %
- Tensile Strength (Break): 165 psi
-
Supplier: M&P Manufacturing USA, Inc.
Description: Heat Sinks Small Cross Sections Complete Precision Machining Finishing including; Paint (Powder and Liquid) Plating and Polishing Chemical Film Anodize Marking (Silk Screen , Pad Print)
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Processes: Co-Extrusion, Cold Extrusion, Hot Extrusion
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: TelephoneStuff.com
Description: LEP, 8 port, FEP series style, unloaded. Epoxy powder-paint cold rolled steel: corrosion resistance and durability. LC adapters contain persion phosphor bronze allignment sleeves for multimode and most single mode applications.
-
Supplier: Siemens Process Instrumentation
Description: over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
- Actuation: Manual / Hand
- Media: Air
- Media Temperature: -40 to 180 F
- Number of Ports/Ways: 2
-
Supplier: Norpin Deep Draw
Description: enclosure requirements utilizing on site design, powder coating, machining, PEM stud insertion, nut plates, seals, handles, hinges, and assembly facilities. Also available are paint, anodize, irridite, alodine, welding, metal stamping, and fabrication services. Call Jen or Luke today
- Location: North America, United States Only, Northeast US Only
- Machining Capabilities: Drilling, Milling, Surface Grinding, Laser Machining
- Materials: Aluminum, Brass, Bronze, Copper, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: TelephoneStuff.com
Description: Replacement Faceplate comes with color matching screws for the E-40 Series entry phones. Features: - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant powder paint - Available Finishes: Brushed stainless steel, oil rubbed bronze, polished brass,
-
Supplier: TelephoneStuff.com
Description: Replacement Faceplate for E-60 Double Gang Entry Phone with LED. Features: - Color matching screws - LED light pipe - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant powder paint - Available Finishes: Brushed stainless steel, oil rubbed bronze,
-
Supplier: TelephoneStuff.com
Description: Replacement Faceplate for E-50 Compact Entry Phone with Color Video Camera. Features: - Color matching screws - Designed for rugged outdoor use - Coated with an extremely durable U.V. resistant powder paint - Available Finishes: Brushed stainless steel, oil rubbed bronze,
-
Supplier: Hubbell Lighting, Inc.
Description: 12/24 INCH L X 7 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598 APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING LED LAMP TYPE 10.1 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE 6
- Lamp Type: LED
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 10.1 watts
-
Supplier: Hubbell Lighting, Inc.
Description: CUTOFF LIGHT TYPE DARK BRONZE POWDER PAINTED FINISH UL APPROVAL AUTO LAG, HPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE HUBBELL[R] BRAND
- Ballast Included: Yes
- Lamp Type: Sodium
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
-
Supplier: Hubbell Lighting, Inc.
Description: BRONZE POWDER PAINTED FINISH UL (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING YES LAMP INCLUDED MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
-
Supplier: Hubbell Lighting, Inc.
Description: CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42 watts
-
Supplier: M&P Manufacturing USA, Inc.
Description: Precision Grinding (Centerless, Flat, Dual Disc) Heat treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Jig Grinding, Surface Grinding, Electrode EDM, Wire EDM
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Plastics
-
Supplier: M&P Manufacturing USA, Inc.
Description: materials such as MMC Precision Grinding (Centerless, Flat, Dual Disc) Heat treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print)
- Location: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Broaching, Centerless Grinding, Creep Feed Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding, Honing, Electrode EDM, Wire EDM, Etching / Chemical Milling, Electrochemical / Photochemical Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: M&P Manufacturing USA, Inc.
Description: materials such as MMC Precision Grinding (Centerless, Flat, Dual Disc) Heat treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print)
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production, Reverse Engineering
- Capabilities: Broaching, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Diameter Capacity: Less than 1", 1" - 3", 3" - 6", 6" - 48", Greater than 48"
- Length Capacity: Less than 1", 1" - 3", 3" - 6", 6" - 48"
Find Suppliers by Category Top
More Information Top
-
Pigments
With the presently available improved vehicles, gold bronze powder paints can be marketed in ready mix paints.
-
Security Lighting, Area Lighting – Outdoor Area Fixtures – Grainger Industrial Supply
Arm Mounting, Dark Bronze Polyester Powder Paint Housing Finish, Includes Mounting Arm and Hardware, Description/Special Features Ballast Meets Efficiency Standards for EISA Regulations .
-
$500-$600 Outdoor Area Fixtures - Lighting - Grainger Industrial Supply
Conduit Opening Mounting, Die Cast Aluminum Housing Material, Architectural Bronze Polyester Powder Paint Housing Finish, Prismatic Polycarbonate Lens Material, White Steel Reflector Material .
-
Aluminium dust pneumoconiosis a clinical study
This has been the case especially in Germany, where the manufacture of aluminium powder for bronze paints and pyrotechnics is of long standing.
-
ACUITY LITHONIA Security Lighting,120/208/240/277V,400W - Security and Area Lighting Fixtures - 3JXC8|KAD 400M SR4SC TB SCWA SPD04 LPI - Grainger Industrial Su...
• Housing FinishDark Bronze Polyester Powder Paint .
-
A new type of ileostomy for chronic ulcerative colitis
Following this, kaolin, aluminum or bronze paint or powder provides unsatisfactory protection.
-
Compiled by the A merican C eramic S ociety
A protective coating of paint , bronze powder , or cellulose solution may be applied to the gelatine.
-
Metals and the Royal Society
In around 1840, Bessemer turned his attention to the production of bronze powder and gold paint .
-
The Chemical Formulary, Volume 7
Dies are lined with flat-lying, overlapping metal flakes of 80- called bronzing powders used in paint and ink manufacture.
-
Powder metallurgy
A famous EngKsh inventor, G. Bessemer, in 1840 organized the production of brass and bronze powders for the paint and varnish industry.