-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of solid carbon steel electrodes and rods, composite stranded carbon steel electrodes, and composite metal cored carbon steel electrodes for gas shielded arc welding. Classification is
-
Supplier: Accuris
Description: SPECIFICATION FOR CARBON STEEL ELECTRODES AND RODS FOR GAS SHIELDED ARC WELDING
-
Supplier: ESAB Welding and Cutting Products
Description: Features An AC/DC straight, all-position electrode for cutting and piercing of all metals.
- Alloy Type: Steel - Low Alloy Carbon
-
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of solid carbon steel electrodes and rods, composite stranded carbon steel electrodes, and composite metal cored carbon steel electrodes for gas shielded arc welding. Classification is
-
Supplier: Accuris
Description: Chinese Language - WELDING ELECTRODES AND RODS FOR GAS SHIELDING ARC WELDING OF CARBON AND LOW ALLOY STEEL
-
Supplier: ESAB Welding and Cutting Products
Description: Features An AC/DC electrode for heavy impact and abrasion on carbon and manganese steels. Hardness up to 54-56 Rockwell C. Can be used with low voltage machines.
- Alloy Type: Hardfacing / Repair Alloy
- Tips / Electrodes: Resistance Welding Electrode / Horn
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features An AC/DC reverse, all-position electrode that will produce highest tensile and yield strengths on tool, high alloy, spring, stainless, (including 330 stainless), nickel clad and dissimilar steels. Machinable.
- Alloy Type: Steel - Low Alloy Carbon
- Elongation: 25 %
- Tensile Strength (UTS): 120000 psi
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: 1 lb. of Mild Steel Tig Rod Details: Use our mild steel rods on your next TIG welding project! Rods come in a 1 lb pack. TSER70S-6
- Alloy Type: Steel - Low Alloy Carbon
- Tips / Electrodes: TIG / Plasma Tungsten Electrode
- Welding Process / Form: Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Low alloy TIG rod for repairing medium and high carbon steels where complete heat treatment is desired such as SAE 4130, 4140, 4330, 4340, 8620, and 8630 steels. Hardness from 36 to 38 Rockwell C. Copper coated.
- Alloy Type: Steel - Low Alloy Carbon
- Tensile Strength (UTS): 163000 psi
-
Supplier: Lincoln Electric Co. (The)
Description: electrode Typical Applications Repairs on a variety of mild and low alloy steel Small diameter pipe and tubing Sheet metal applications Root pass pipe welding Welding Positions All
- Alloy Type: Steel - Carbon, Steel - Low Alloy Carbon, Steel - Tool / High Alloy, Other
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Form / Shape: Solid Wire
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features High levels of silicon and manganese for use on slightly contaminated base materials More puddle fluidity Excellent wetting action Ink jet printing identification on entire length of electrode Q2 Lot - certificate showing actual
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Form / Shape: Solid Wire
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Balanced chromium and nickel levels provide enough ferrite in the weld for high resistance to hot cracking Dual classification ensures the maximum carbon content is 0.03% 0.03% carbon content increases resistance to intergranular corrosion Ink
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, ISO / EN
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features The 2-3% molybdenum improves pitting corrosion resistance of the weld deposit Molybdenum grade increases corrosion resistance Use for high temperature service applications 0.03% carbon content increases resistance to intergranular corrosion
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, ISO / EN
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Display Type: Digital Display
- Mounting / Environment: Hand Held
- User Controls: Digital Front Panel
- Water Quality Measurement Instrument: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CDH-SD1 is innovative and easy to operate. What sets the CDH-SD1 apart from other conductivity meters is that it incorporates a real-time SD card data logger. The CDH-SD1 measures conductivity, TDS (Total Dissolved Solids) or salt concentration using a carbon rod
- Battery Powered: Yes
- Display Type: Digital Display
- Interface Options: Serial
- Mounting / Environment: Hand Held, Portable, Modular
-
Supplier: RS Components, Ltd.
Description: 20 % chrome, 8 % â?? 12 % nickel, 2 % â?? 3 % molybdenum, with low carbon. Very easy to handle into position. Size = 2.5 mm Type = Welding Rod
- Welding Accessories: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: RS Pro CD-4303 is a great value conductivity meter with detachable carbon rod electrode. Maximum Conductivity = 19.99 mS/cm, 199.9 μS/cm Minimum Conductivity = 0.1 μS/cm, 0.2 mS/cm Best Accuracy = ±2 % Resolution = 0.1 μS/cm, 0.01 mS/cm Battery Type = 9V, PP3 Power Source =
- Battery Powered: Yes
- Mounting / Environment: Hand Held
- Water Quality Measurement Instrument: Conductivity / Dissolved Solids
-
Supplier: CSA Group
Description: ); and information on diffusible hydrogen (Annex J). Scope 1.1 This Standard specifies requirements for the classification and certification of a) carbon steel covered electrodes for shielded metal arc welding (SMAW); b) chromium and chromium-nickel steel covered electrodes
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 80 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Rod Stock, Wire
- Length: 144 inch
-
Supplier: National Bronze & Metals Inc.
Description: corrosion cracking. Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 26 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Rod Stock
- Length: 144 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 45 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Rod Stock
- Length: 0.2500 to 6 inch
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 101 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Block / Billet, Rod Stock
- Length: 144 inch
-
Supplier: Plansee SE
Description: Glass melting electrodes must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep resistance High
- Applications / Industry: Specialty / Other
- Features: Plated / Coated
- Form / Shape: Application Specific / Custom, Rod Stock
- Material: Molybdenum
-
Supplier: Plansee SE
Description: confidence of knowing you are working with top-quality products. Easily ordered. Quickly delivered. We like to make life easy: a quick and simple ordering process and clearly presented price scales – directly on your screen. You will find more than 100 different tungsten electrodes in our
- Applications / Industry: Specialty / Other
- Form / Shape: Application Specific / Custom, Rod Stock
- Length: 5.91 to 6.89 inch
- Material: Aluminum / Aluminum Alloy
-
Supplier: Plansee SE
Description: thick sheets, the forces between the electrode and the workpiece may reach as much as 450 MPa. This represents a considerable challenge for the welding electrodes that have to withstand these loads. Welding electrodes made from our refractory metals and their alloys have a
- Form / Shape: Application Specific / Custom, Bar Stock, Rod Stock
- Length: 19.69 to 118 inch
- Material: Molybdenum, Tungsten, Specialty / Other
- OD / Width : 0.1181 to 8.66 inch
Find Suppliers by Category Top
Featured Products Top
-
equipment. Carbon block surge suppressors like GDTs feature two electrodes, but since they are exposed to the air, are affected by atmospheric conditions. The gap between the carbon rod electrodes dictates the voltage at which the spark will transfer unwanted transients to the ground (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
frog experiment, invented the first recorded battery using zinc and copper electrodes separated in a solution of salt water. Next, in 1859 (145 years ago) the French physicist Gaston Plante developed the first rechargeable lead-acid battery technology, which is still in use today. (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation
More Information Top
-
Amperometric biosensor for the determination of creatine
The carbon rod electrode surface was coated with sarcosine oxidase (SOX) and creatine amidinohydrolase by cross-linking under glutaraldehyde vapour.
-
The effect of colloidal solutions of gold nanoparticles on the performance of a glucose oxidase modified carbon electrode
Abstract The aim of this work was to further evaluate the effect of colloidal solutions of gold nanoparticles (Au-NPs) on the performance of a carbon rod electrode modified with glucose oxidase.
-
Fast Amperometric Assay for E. coli O157:H7 Using Partially Immersed Immunoelectrodes
Some studies of the amperometric assay system were performed when carbon rod electrodes were unmodified (bare) or modified directly by horseradish peroxidase by a procedure similar to that described above, where peroxidase enzyme was immobilized directly on the electrode surface, instead of…
-
Biomimetic perfusion and electrical stimulation applied in concert improved the assembly of engineered cardiac tissue
However, the thickness of viable cardiac tissue cultured in these early bioreactors (Petri dishes fitted with carbon rod electrodes ) is limited to about 100 mm, corresponding to the penetration depth of oxygen by diffusion (Radisic et al., 2006a, 2006b).
-
Galvanotactic Migration of EA.Hy926 Endothelial Cells in a Novel Designed Electric Field Bioreactor
Two carbon rod electrodes are inserted from the holes of cover plate into the two solution pools.
-
Silver Nanoparticles as a Glucose Oxidase Immobilization Matrix for Amperometric Glucose Biosensor Construction
Cyclic voltammetric responses of the carbon rod electrode (a, dotted line), glucose sensors in the absence of glucose (b, dashed line) and in the presence of 0.09 M glucose (c, solid line) in pH 7.2 PBS.
-
Long‐term recognition memory of individual conspecifics is associated with telencephalic expression of Egr‐1 in the electric fish Apteronotus leptorhynchus
The stimulating carbon rod elec- trodes were placed at the edge of the aquarium in line with the cut out sides of the chamber.
-
Behavioral detection of electric signal waveform distortion in the weakly electric fish, Gnathonemus petersii
The "whole-body" configuration connected the electrical signal between a chlorided silver ball electrode inserted into the animal's stomach and a carbon rod electrode positioned in the water behind the tail.
-
Electro‐organic synthesis of new pyrimidine and uracil derivatives
The efficient electro‐organic synthesis of products has been successfully performed at carbon rod electrodes in an undivided cell under controlled potential conditions in good yield and purity.
-
Characteristics of copper( II ) ion‐selective electrode based on aquatic humic substances
Abstract A carbon rod electrode coated with a poly(vinyl chloride) (PVC) membrane containing aquatic humic substances (HS) isolated from swamp water was constructed for the detection of copper(II) ion.