Products/Services for Cat 3406e Fuel Temp Resistors
-
Resistors - (779 companies)Resistors are electrical components that oppose the flow of either direct or alternating current. They can be used to protect, operate, or control circuits. In combination with other components, resistors can also be used to make electrical...ConfigurationCategory / ApplicationTechnology / Construction
-
Fuel Testers - (32 companies)Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
-
Wirewound Resistors - (95 companies)Wirewound resistors are power resistors made by winding a metal wire around a core. Resistors are basic passive components which impart electrical resistance for the purpose of protecting or controlling a circuit. For more basic information about...
-
Fuels and Fuel Products - (349 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
-
Power Resistors - (119 companies)Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop...
-
Chip Resistors - (250 companies)Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology. Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip...
-
Fuel Cell Stacks - (24 companies)How to Select Fuel Cell Stacks and Assemblies. Fuel cell stacks and assemblies consist of individual fuel cells that are combined either in series to provide a higher usable voltage, or in parallel to provide a higher usable current. Each cell...
-
Fuel Injectors - (24 companies)Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
-
Fuel Additives - (201 companies)Fuel additives are chemical substances that are added to gasoline, diesel, kerosene and other fuels to impart or improve certain properties. Fuel additives are chemical substances that are added to gasoline, diesel, kerosene, and other fuels...
-
Fuel Cells - (115 companies)Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
Product News
-
Backer Hotwatt Inc.
Heating Solutions for Fuel Cell Applications In creating hydrogen fuel cell engines for use in cold weather environments, it 's essential to bring the fuel cell stack and system components up to temperature to prevent hydrogen and water from freezing. In temperatures above -15 degrees Celsius, passive preheating (using the system-generated heat) can be an acceptable method to bring the stack up to temperature. In environments that are less than -15 degrees Celsius, active preheating is required. One of the best methods to actively preheat... (read more)Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Win Source Electronics
Wirewound Resistors Sourcing hard-to-find electronic components in the open market is a time-consuming work. WIN SOURCE ELECTRONICS specializes in offering obsolete & end-of-life Wirewound Resistors products, with in-stock inventory, datasheets and online purchasing. Find needed electronic parts, please review our online inventory below. (read more)Browse Resistors Datasheets for Win Source Electronics -
Protomatic, Inc.
Fuel Cells Fuel cells are energy conversion devices which produce electricity from a fuel and an oxidant reacting in the presence of an electrolyte. The electrolyte remains within the cell, while the reactants flow into it and then out of it after the reaction occurs. The advantage of fuel cells is that they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels... (read more) -
Belden Inc.
CAT 6A Patch Panels with Fully Loaded Design The CAT 6A Patch Panel is a fully loaded patch panel designed to be used within the Belden 10GX System. It features our high-performing CAT 6A connectors specifically designed to meet the difficult challenges of 10 Gb/s transmission. Available in a variety of styles including Belden's AngleFlex design. Pre-loaded panels are available with RJ45 jacks or couplers. (read more)Browse Patch Panels Datasheets for Belden Inc. -
Belden Inc.
DataTuff Cat 6A High Flex Ethernet Cables Deliver reliable, robust performance for high-movement applications in harsh environments with tight industrial spaces. Industrial Cat 6A. Designed with higher bandwidth, a wider frequency range, more PoE and environmental protection, the DataTuff Cat 6A cable support fast and reliable data transmission. Performance is guaranteed in a variety of installation conditions for up to 10 years - even in settings typically exposed to EMI noise, oil, UV light and extreme temperatures. The compact High... (read more)Browse Ethernet Cables Datasheets for Belden Inc. -
Mouser Electronics
Rugged XLR Cable Connector with CAT 5e Performance Neutrik 10 Position XLR Cable Connectors are rated for power up to 16A and 50V and feature an all metal housing that provides RF protection and electromagnetic shielding. These rugged connectors are ideal for professional audio, video and stage lighting equipment applications. (read more) -
Belden Inc.
10GX (CAT 6A) REVConnect Wall Mount System The 10GX REVConnect Wall-Mount System is a very high-density, flexible cross-connect system that meets Category 6A performance when using 10GXS cable terminated with REVConnect Cores as jumpers between user and equipment ports. As the basic component of the system, the REVConnect Coupler (core-to-core connector) is surrounded by cable dressing and patch cable management accessories. The REVConnect 10GX Coupler is a keystone-style component and can be used in any patch panel in Consolidation... (read more)Browse Patch Panels Datasheets for Belden Inc. -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Isabellenhutte USA
An unmatched array of aerospace resistors Our precision resistors and power-management technology are renowned for meeting the highest demands of space travel. In our latest publication, aerospace engineers can see a current collection of our resistor offerings and some recent missions that have included our technology. (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
Isabellenhutte USA
Streamlined resistor options Streamlined resistor options for three industries ready to take off: drones, e-bikes, and e-scooters. An expanded range of lightweight components from Isabellenh utte is ready --and available --for the biggest projects of 2023 and beyond. Market growth for the drone, e-bike, and e-scooter sectors is promising to be off-the-charts between now and 2030. That means huge demand for quality and reliability gains in your battery management systems. We're ready with a range of precision resistors... (read more)Browse Resistors Datasheets for Isabellenhutte USA
-
Encyclopedia of Automotive Engineering
Cat chassis dyno 3406E, CA Fuel Cat chase 3406E , CA Fuel . .... temp . .... multiple stages depending on the cooling demand, with relays and a series of resistors , is another approach…