-
Supplier: Advance Security Products
Description: your TV, VCR, or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability. 1/4"
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Auto-Lens
- Horizontal Resolution: 650 to 700 lines
-
Supplier: IC Realtime, LLC
Description: The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom
- Camera Function: Video
- Features: Auto-Lens
- Height: 10.24 inch
- Horizontal Resolution: 520 to 570 lines
-
-
Supplier: SFCable.com
Description: 36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Outdoor Rated
- Horizontal Resolution: 540 lines
-
Supplier: Sofradir - EC, Inc.
Description: Designed for night-time or low-light video recording. Creates a compact, powerful system that adds night vision capabilities to most CCTV cameras. Requires little set up and no calibration or specialized training. Installs in three easy steps, and allows the user to retain full control of the
- Camera Function: Video
- Specialty Camera Type: Low Light
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Premium Regular C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras.
-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Regular C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras.
- Aperture Range (F-Number): 2.8
- Diameter: 51 mm
- Focal Length: 6 to 48 mm
- Length: 110 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Premium Anamorphic C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV
- Aperture Range (F-Number): 3.7
- Diameter: 51 mm
- Length: 110 mm
- Lens Mount: C-Mount
-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Anamorphic C-Mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV
- Aperture Range (F-Number): 2.8
- Diameter: 51 mm
- Length: 110 mm
- Lens Mount: C-Mount
-
Supplier: LJ Star
Description: critical production areas or external facilities are no longer required, contributing to plant safety. This camera is available with a fixed lens or with a zoom lens with a resolution of up to 480 TV lines. The 316 stainless steel housing is approved for Ex Zones 1 & 2,
- Application / Industry: Other
- Camera Function: Video
- Horizontal Resolution: 460 to 470 lines
- Monochrome / Color: Color
-
Supplier: Security Camera Warehouse
Description: Color/BW/Auto Digital Zoom On (*32) / Off Blemish Compensation 256 Point (Even 128 Point, ODD 128 Point) Power DC 12V (Dual Power 24V AC/DC12V)-Optional Power Consumption 120mA Lens DC Auto Iris Varifocal Lens (2.8mm-12mm)
- Camera Function: Video
-
Supplier: SFCable.com
Description: Outdoor 36x WD PTZ Camera. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Wall Mount. 1 Year Warranty. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens /
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Outdoor Rated
- Horizontal Resolution: 530 lines
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku has a complete line of off-the-shelf, manual photographic lenses with various focal lengths, which are an economical alternative for large format CCD imaging applications and line scan cameras. The new lens assemblies meet demands for special applications
- Adjustability: Fixed Focal Length
- Anti-reflective Coating: Yes
- Aperture Range (F-Number): 2.8
- Diameter: 63.5 mm
-
Supplier: IC Realtime, LLC
Description: The EL-9036 represents a new generation of Mobile PTZ cameras. It provides a wider, high speed pan and tilt movement with a range of 360 degrees and up to 36X optical zoom. The night-vision ability consists of a high-grade IR spectrum. This allows a clear view even in total darkness.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 lines
- Operating Temperature: -40 to 140 F
-
Supplier: SFCable.com
Description: Indoor 36x WD PTZ Camera Black. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5. Lens Made in Japan.
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Features: Outdoor Rated
- Horizontal Resolution: 530 lines
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe offers a full line of C and Cs style CCTV lenses available from stock. All formats, including hard to find 1" optics are here. We only handle premium all-glass lenses, many of our own design and manufacture. We carry many specialty lenses as well, including right angle,
- Adjustability: Fixed Focal Length
- Anti-reflective Coating: Yes
- Aperture Range (F-Number): 2
- Diameter: 18.5 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe offers a full line of C and Cs style CCTV lenses available from stock. All formats, including hard to find 1" optics are here. We only handle premium all-glass lenses, many of our own design and manufacture. We carry many specialty lenses as well, including right angle,
- Adjustability: Fixed Focal Length
- Anti-reflective Coating: Yes
- Aperture Range (F-Number): 2.4
- Diameter: 17 mm
-
Supplier: IC Realtime, LLC
Description: enables it to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with 410K
- Camera Function: Video
- Features: Auto-Lens, Dome
- Horizontal Resolution: 500 to 570 lines
- Monochrome / Color: Color
-
Supplier: Security Camera Warehouse
Description: SONY SCZ22N Product Key Features 1/4" Sony Super HAD Color CCD 480 TV Line 22X Auto Focus, 22X Optical Zoom 3.9mm - 85.8mm Far Distance and High Resolution Day & Night Function Screen Menu/Line Control/RS-485 Control No
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: than 200 feet CCD56NV36S Specifications Zoom Camera Module FCB-EX1010 Signal System NTSC/PAL Image Sensor 1/4" SONY EX-View HAD CCD/td> Picture Elements NTSC: 768(H
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: than 200 feet CCD56NV36S Specifications Zoom Camera Module FCB-EX1010 Signal System NTSC/PAL Image Sensor 1/4" SONY EX-View HAD CCD/td> Picture Elements NTSC: 768(H
- Camera Function: Video
-
Supplier: Panavision, Inc.
Description: These lenses feature high contrast and resolution, low lateral color, negligible veiling glare, low ghosting and distortion, and consistent image quality throughout focus and zoom. Designed and manufactured by Panavision® with digital in mind Digital cinematography lenses have
- Adjustability: Fixed Focal Length, Variable Focal Length
- Application / Specialty: Aspheric
- Diameter: 83.8 to 152 mm
- Focal Length: 9.5 to 112 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku has a complete line of off-the-shelf, manual photographic lenses with various focal lengths, which are an economical alternative for large format CCD imaging applications and line scan cameras. The new lens assemblies meet demands for special applications
- Adjustability: Fixed Focal Length
- Anti-reflective Coating: Yes
- Aperture Range (F-Number): 2.8
- Diameter: 54 mm
-
Supplier: Clinton Electronics Corporation
Description: .5 ~ 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input
- Horizontal Resolution: 470 to 540 lines
- Imaging Technology / Camera Type: CCD
- Shutter Speed: 1.00E-4 to 1 seconds
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm Lens, 18x Optical Zoom, 12x Digital Zoom, 0.4 -
- Horizontal Resolution: 470 lines
- Imaging Technology / Camera Type: CCD
- Sensitivity: 0.7000 Lux
- Shutter Speed: 1.00E-4 to 1 seconds
-
Supplier: Clinton Electronics Corporation
Description: .2 ~ 42mm Lens, 10x Optical Zoom, 12x Digital Zoom, 360° Horizontal, 0-90° Vertical, RS485 Communication, DC12V / AC24V, Wall Bracket & AC24V Power Supply Included
- Horizontal Resolution: 470 to 540 lines
- Imaging Technology / Camera Type: CCD
- Sensitivity: 1.5 Lux
- Shutter Speed: 1.00E-4 to 1 seconds
-
Supplier: RS Components, Ltd.
Description: design,â?¢ 20 MP sensor and powerful DIGIC 4+ Image Processor,â?¢ 8x optical zoom with 28 mm wide angle lens,â?¢ Video recording in 720p ,â?¢ Face Detection,â?¢ Smart Auto â?? 32 scenes Model = IXUS 185 Camera
- Horizontal Resolution: 1280 lines
- Imaging Technology / Camera Type: CCD
- Vertical Resolution: 720 lines
-
Supplier: RS Components, Ltd.
Description: design,â?¢ 20 MP sensor and powerful DIGIC 4+ Image Processor,â?¢ 8x optical zoom with 28 mm wide angle lens,â?¢ Video recording in 720p ,â?¢ Face Detection,â?¢ Smart Auto â?? 32 scenes Model = IXUS 185 Camera
- Horizontal Resolution: 1280 lines
- Imaging Technology / Camera Type: CCD
- Vertical Resolution: 720 lines
-
Supplier: RS Components, Ltd.
Description: 1/3 Inch 960H SONY Super HAD CCD II. High Resolution. 700 TV. Sens-up (~ x512). 3D-DNR / WDR / HSBLC / D.zoom. Motion Detection / Privacy Masking. Multi Language OSD. Dimension: 26 dia. x 105mm. 4-9mm Manual Varifocal Lens. Waterproof type. Power Source: 12Vdc (6.5V ~ 28V). OSD
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: RS Components, Ltd.
Description: The ultra compact board camera features Night Bright DSS Technology along with Ultra High Resolution of 0.1 Lux for full colour images in low light conditions Resolution of 700 TVL. Minimum Illumination of 0.1 Lux. Board Lens. Digital Day and Night. WDR, BLC, HLC, AGC, 2D/3D DNR. Night
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Tele-Communication, Inc.
Description: Polycom HDX EagleEye High Definition Camera for HDX Series 12x optical zoom 1/3" CCD 1280x720 H/V Resolution SMPTE 296M 1280 x 720p, 50, 60 fps Output Lens Focal Length: f=3.7mm - 44mm 6.1 To 72 Horizontal Field of View and 3.4 To 41 Vertical Field of View 100 / -100 Pan
-
Supplier: Advance Security Products
Description: 24 Volts AC indoor color speed dome PTZ camera. Allows you to pan, tilt, and zoom up to 220X (total zoom = optical zoom X digital zoom). Works great for commercial applications, such as retail stores, banks and federal buildings. Note: To use a PTZ camera on
- Camera Function: Video
-
Supplier: Advance Security Products
Description: 550WCV Telephoto Color Night 0.0001 LUX Star-Light Sensitivity Camera 550WV Telephoto B&W Day Night 0.01 LUX Camera Auto IRIS 5~50mm Vari-Focal Telephoto Zoom Lens Infrared Compatible with 850nm and 940nm illumination Video Output RCA - 1.0Vp-p at
- Camera Function: Video
-
Supplier: Advance Security Products
Description: surveillance industry. The LEDs help you see great in the light or the dark. They have a 25 ft. viewing range. Different Lenses Available There are several different lenses available for this camera. The smaller the mm lens, the wider the view. The larger the mm
- Camera Function: Video
-
Supplier: Haida International Equipment Co., Ltd.
Description: ; Steady granite base; Stable imported V-shape guide; Precise metal and glass worktable; High-speed 3-axis CNC driven motor; Adjustable USB 4division ring LED illumination; Advanced Pomeas 0.7~4.5X Zoom lens; Wonderful SONY 1/2`` Color CCD camera; Powerful 2.5D measuring
- Application: Dimensional Measurement
- Control: CNC
- Mounting Options: Free Standing
- Probe / Sensor Type: Video Camera
Find Suppliers by Category Top
Featured Products Top
-
The Lt665R is Teledyne Lumenera's latest innovative, high performance USB 3.0 CCD camera based on the solid design of the Lt365R. Easy to use, the Lt665R builds on leading edge EXview HAD II technology to deliver high quality imaging and high sensitivity in a compact camera rich in (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
Cameras. For MWIR Lens Modules, a wide assortment of lenses is available, including MWIR Single FOV Lenses with a designated focal length and FOV each, MWIR Dual FOV Lenses with two selectable focal lengths, and MWIR Continuous Zoom Lens Assemblies which (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Unveiling the future of advanced surveillance – Shalom EO's 90mm to 1100mm f/5.5 Continuous Zoom MWIR Thermal Camera Lenses for Cooled Detectors. Packed (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Various Lens Designs: Athermalized Lenses, Wide Angle/Fisheye Lenses, Zoom Lenses, Prime Lenses, Microscope Thermal Lenses, etc. Multiple material selections: Ge, ZnSe, Chalcogenides, Silicon, BaF2, ZnS, etc. Abundant stocks and professional custom design (read more)
Browse Ball Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
SWIR lenses SWIR lenses may be best known for their place in outdoor night vision cameras, which has given them ever increasing importance in many defense applications as well as in civilian security. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
GCO-2606/2607 Series are applied for various types of cameras including 1,300,000 or more pixels (4.65μm/ pixel). Higher resolution and contrast design achieve perfect image performance. This series provide accurate image for high-end detection and alignment (read more)
Browse Optical Lens Assemblies Datasheets for Daheng New Epoch Technology, Inc. -
, accuracy, functionality, convenience and qualitative data collection. The default solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video (read more)
Browse Condition Monitors and Fault Detectors Datasheets for OFIL Systems -
need for stability, accuracy, functionality, convenience and qualitative data collection. The default solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for OFIL Systems -
etc. that must maintain the ongoing operation of their assets with very little tolerance to unscheduled shutdowns. UVollé cameras are manufactured under adherence to rigorous quality control standards. Features (read more)
Browse UV Cameras Datasheets for OFIL Systems -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Optical and Digital Techniques for Information Security
CCD Camera Zoom Lens Dove Prism 2 .
-
Truncated singular value decomposition method for calibrating a Stokes polarimeter
LC1 LC2 POL Zoom Lens CCD Camera .
-
Whole field reflectance optical tomography
Zoom Lens CCD Camera To host computer .
-
Visualization first, modeling second: a new strategy for photogrammetry
Calibrating a Zoom Lens CCD Camera for a Terrestrial Image Based Survey System.
-
Nondestructive inspection of tissue/tissue like phantom curved surfaces using digital speckle shearography
The combined speckle pattern the original and the sheared patterns is captured by a zoom lens CCD camera Sony XC-ST50, monochromatic combination.
-
Finger Shell: Predicting Finger Pad Deformation under Line Loading
Macro zoom lens CCD camera .
-
Comparison Of Forward Oblique Scanning Sensor To Infrared Line Scanner For Collection Of Reconnaissance Imagery Data
CCD camera . zoom lens . and gyro/gyro electronics .
-
Influences of the camera zooming process on CCD detector imaging quality
Keywords: CCD Camera , zoom lens .
-
Design and Testing of a High Accuracy Robotic
For this purpose, components detailed in the previous chapters are integrated: a voice coil actuator, optical encoder, CCD camera , zoom lens , real-time controller, and vision interface.
-
Ink Jet Nozzle Test Station
The X-axis is located parallel to the axis of the vertical motion stage, the Z-axis is located parallel to the axis of the CCD camera and zoom lens , and the Y-axis is located along the horizontal motion stage which…