-
Supplier: Alfa Laval Inc.
Description: 300 to 3574 G. The other key components include a main drive motor, heavy-duty gearbox, back drive motor and control panel. The Alfa Laval direct drive gearbox ensures automatic control of the conveying speed. The liquid drilling mud is fed into this long cylindrical bowl, where
- Application / Industry Use: Oil / Fuel
- Configuration: Centrifuge
-
Supplier: Nordson EFD
Description: Quickly and efficiently remove entrapped air from fluid packaged in syringes with the benchtop ProcessMate™ 5000 Universal Centrifuge. Centrifuging prior to air-powered or mechanical dispensing dramatically improves process control and reduces rejected parts. The ProcessMate
- Configuration: Benchtop
- Display Options: Digital Readout
- Local Interface: Analog Front Panel
- Rotor Configuration: Fixed Angle
-
Supplier: NuAire, Inc.
Description: offers precise temperature control and uses CFC-free refrigerant. Convenience Features ClickSpin The NuWind™ General Purpose Bench Top 3 Liter Refrigerated Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed
- Analysis Method: Preparative
- Configuration: Benchtop
- Display Options: Video Display
- Imbalance Detection: Yes
-
-
Supplier: NuAire, Inc.
Description: offers precise temperature control and uses CFC-free refrigerant. Convenience Features ClickSpin The NuWind™ General Purpose 3 Liter Refrigerated Floor Centrifuge was designed with ClickSpin technology, which allows for easy changing of rotors -- no tools needed. To
- Configuration: Benchtop
- Display Options: Video Display
- Imbalance Detection: Yes
- Local Interface: Digital Front Panel
-
Supplier: NuAire, Inc.
Description: Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a 3-liter capacity ventilated bench top general purpose centrifuge
- Analysis Method: Preparative
- Configuration: Benchtop
- Data Storage Options: Yes
- Display Options: Video Display
-
Supplier: Hettich Instruments, LP
Description: Bidirectional serial interface (optional) Control panel lock with key (optional) The Hettich Rotanta 460 and Rotanta 460R benchtop centrifuges offer enhanced performance with an extended range of accessories that guarantee fast, trouble-free operation in daily
- Configuration: Benchtop
- Maximum RCF: 24400 xg
- Maximum Speed: 15000 rpm
-
Supplier: Hettich Instruments, LP
Description: Bidirectional serial interface (optional) Control panel lock with key (optional) The Hettich Rotanta 460 and Rotanta 460R benchtop centrifuges offer enhanced performance with an extended range of accessories that guarantee fast, trouble-free operation in daily
- Maximum RCF: 31514 xg
- Maximum Speed: 18000 rpm
-
Supplier: Hettich Instruments, LP
Description: CONTROL PANEL Adjustable quick-entry foil keypad Easy-to-read, multi-view digital display SAFETY Metal lid with metal lid lock for added safety Surgical stainless steel chamber for easy clean-up and decontamination Auto
- Configuration: Benchtop
- Maximum RCF: 2254 xg
- Maximum Speed: 4000 rpm
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: centrifuge lid for external speed control No need to open the casing for emergency lid lock release Produced according to national and international safety regulations (e.g. IEC 1010) RoHS conform
- Analysis Method: Preparative
- Configuration: Benchtop
- Display Options: Video Display
- Local Interface: Digital Front Panel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: centrifuge lid for external speed control No need to open the casing for emergency lid lock release Produced according to national and international safety regulations (e.g. IEC 1010) RoHS conform
- Analysis Method: Preparative
- Configuration: Benchtop
- Display Options: Video Display
- Local Interface: Digital Front Panel
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: in the centrifuge lid for external speed control Easy lid opening due to pneumatic spring support Produced according to national and international safety regulations (e.g. IEC 1010)
- Acceleration Time: 15 seconds
- Analysis Method: Preparative
- Configuration: Benchtop
- Display Options: Video Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Various angle and swing-out rotors available Maximum capacity of 4 x 750 ml Different adapters for micro centrifuge tubes up to 750 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time
- Analysis Method: Preparative
- Configuration: Benchtop
- Display Options: Video Display
- Interchangeable Rotors: Yes
-
Supplier: Hettich Instruments, LP
Description: panel lock with key The Hettich Rotixa 50 S floor standing centrifuge has become a synonym for high sample throughput. This is why the Rotixa models are the centrifuges of choice for medical routine laboratories, as well as research and quality control laboratories in the
- Maximum RCF: 5530 xg
- Maximum Speed: 4900 rpm
-
Supplier: Cole-Parmer
Description: . Centrifuge features one-touch operation and pre-saved programming with password protection. The control panel with highly visible backlit display is glove- and detergent-friendly. Brushless motor provides quiet performance and a stress free work environment.
- Maximum RCF: 21693 xg
-
Supplier: Cole-Parmer
Description: . Centrifuge features one-touch operation and pre-saved programming with password protection. The control panel with highly visible backlit display is glove- and detergent-friendly. Brushless motor provides quiet performance and a stress free work environment.
- Maximum RCF: 21693 xg
-
Supplier: Cole-Parmer
Description: . Centrifuge features one-touch operation and pre-saved programming with password protection. The control panel with highly visible backlit display is glove- and detergent-friendly. Brushless motor provides quiet performance and a stress free work environment.
- Maximum RCF: 21693 xg
-
Supplier: Cole-Parmer
Description: . Centrifuge features one-touch operation and pre-saved programming with password protection. The control panel with highly visible backlit display is glove- and detergent-friendly. Brushless motor provides quiet performance and a stress free work environment.
- Maximum RCF: 21693 xg
-
Supplier: Alfa Laval Inc.
Description: , electric motor, solids cyclone, switch gear panel and starter, control panel, valve cluster, flow meter, sight glasses, flexible connections and other related equipment.
- Application / Industry Use: Sanitary / Pharmaceutical
- Configuration: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: control panels, with other equipment available as options. Alfa Laval FALCON units are also extremely effective at ensuring that the lubricating oil for engines is clean. They remove virtually all the contaminants likely to be encountered in lube oil, including condensate, sludge and
- Application / Industry Use: Oil / Fuel, Waste / Sludge
- Configuration: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: control panel and a pipe rack containing all the necessary components to feed the separator with product and service water. The larger models Clara 401, Clara 501, Clara 601 and Clara 701 are less suitable for skid mounting. Here, the electrical panels for starter and
- Application / Industry Use: Food and Beverage
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive, Motor Speed Controller
- Configuration: Panel Mount, Other
-
Supplier: Glas-Col, LLC
Description: The revolutionary mini-rotator's smaller size makes it ideal for use on a lab bench; in small incubators, refrigerators, biological cabinets, and fume hoods; or in any other area where space is at a premium. It handles both large and small applications for micro centrifuge tubes and micro
- Frequency Range: 2 to 80 rpm
- Local Interface: Analog Front Panel
- Motion: Rotating
- Speed: Variable
-
Supplier: Caterpillar Oil & Gas
Description: -engine-mounted Electronically controlled unit injectors Lube system Centrifugal oil filters with single shutoff, service-side engine mounted on cylinder block inspection covers (includes installed oil lines and single shutoff valve), filters centrifuge bypass oil from
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 3.08E6 to 3.63E6 VA
Find Suppliers by Category Top
Featured Products Top
-
complete structure. Applications for Vibration Isolators and Mounts Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
New OGN-903K-1 clarification centrifuge
The centrifuge control panel is of explosion-proof construction and is located directly at the centri- fuge.
-
Detection of adeno‐ and lentiviral (HIV1) contaminations on laboratory surfaces as a tool for the surveillance of biosafety standards
Door handle of incubator Door handle of fridge or freezer Door handle of centrifuge Control panel of incubator Control panel of biosafety cabinet Control panel of autoclave Control panel of centrifuge General laboratory surfaces .
-
The total containment of a batch‐type zonal centrifuge
The rotor is accelerated to the appropriate speed using the centri- fuge control panel located outside the cabinet.
-
Immobilization of immunoglobulins on polystyrene latex beads: Characterization by density gradient centrifugation
8) The samples were centrifuged at 24°C and 20,000 rpm until w2t (mechanical integrator read on centrifuge control panel ) exceeded 1500 x lo7 rad'isec.
-
Energy Supply- Production of Fuel from Agricultural and Animal Waste
Relocate Centrifuge Control Panel Outside of Explosion Proof Area D17 .
-
SNAP-III--THERMOELECTRIC GENERATOR ENVIRONMENTAL TEST
Genisco Centrifuge and Control Panel .
-
Fast Flux Test Facility final safety analysis report. Amendment 72
AcceDtance Testing -- Following installation, startup and acceptance tests were performed to verify performance capabilities and operational readiness. support equipment, including the fuel oil transfer system, the centrifuge and control panels .
-
General Atomic Reprocessing Pilot Plant: engineering-scale dissolution system description
1 CONTROL PANEL HOUSING CENTRIFUGE - AND DISSOLVER CONTROLS, RELAYS, .
-
Laboratory Protocols in Fungal Biology
Trolley mounted Westfalia HSD® SD1 cen- trifuge with integrated control panel (Westfalia Separator AG, Germany).
-
B Plant cleanout and stabilization program update
Typical abandoned equipment t o be removed from the pipe and operating galleries includes; piping and valving, insulation, conduit and wiring, instrumentation and controls, pumps, tankage, centrifuge controls , and panel boards.