-
Supplier: Saint-Gobain Innovative Materials
Description: to a low-quality support media. Whether you are installing a new reactor or revamping an existing one, Denstone 57 ceramic bed support media are the support balls of choice. The high quality raw materials and controlled processing means that the Denstone product
- Applications: Specialty / Other
- Ceramic Type: Aluminum Silicate / Sillimanite
- Diameter / OD: 0.1181 to 1.97 inch
-
Supplier: Saint-Gobain NorPro
Description: to a low-quality support media. Whether you are installing a new reactor or revamping an existing one, Denstone 57 ceramic bed support media are the support balls of choice. The high quality raw materials and controlled processing means that the Denstone product
- Applications: Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.1181 to 1.97 inch
-
Supplier: Saint-Gobain NorPro
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached silica
- Applications: Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.1181 to 2.95 inch
-
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached silica
- Applications: Specialty / Other
- Ceramic Type: Alumina
- Diameter / OD: 0.1181 to 2.95 inch
-
Supplier: AGC Chemicals Americas, Inc.
Description: materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness and dimensional stability Matte Finish for coatings Binder for ceramics and inorganic coating material
- Material / Composition: Silica / Glass
- Pore Size: 3 to 20 nm
- Shape / Form: Balls / Spheres
-
Supplier: Saint-Gobain Innovative Materials
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious
- Applications: Specialty / Other
- Ceramic Type: Aluminum Silicate / Sillimanite
- Diameter / OD: 0.1969 to 0.5118 inch
- Features: Hollow
-
Supplier: Saint-Gobain NorPro
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious
- Applications: Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.1969 to 0.5118 inch
- Features: Hollow
-
Description: chemical resistance Types of balls: grinding balls, bearing balls, valve balls, measuring balls Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Silicon Nitride ceramic balls at a competitive price.
- Applications: Bearing / Power Transmission, Valves, Specialty / Other
- Ball Type: Ceramic Balls
-
Description: high thermal expansion and exceptional resistance to crack propagation, it is an excellent material for joining with metals such as steel. In highly abrasive and corrosive environments, Zirconium Oxide ceramic balls can last 2 to 3 times longer than metal or carbide balls.
- Applications: Bearing / Power Transmission, Valves, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0031 to 1.97 inch
-
Description: Low coefficient of thermal expansion Chemical and thermal stability Excellent thermal shock resistance Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Silicon Carbide ceramic balls at a competitive price
- Ball Type: Ceramic Balls
-
Supplier: Swiss Jewel Company
Description: drilled balls available for quick delivery in Sapphire, Ruby, Ceramic and Silicon Nitride materials. Typical Drilled Ball Applications: Metrology Measuring Tips, Probe Tips, Master Ball Gauge, Pump Check Valves.
- Applications: Gaging / Alignment, Valves, Specialty / Other
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Swiss Jewel Company
Description: Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome.
- Applications: Valves
- Ball Type: Ceramic Balls
- Diameter / OD: 0.1250 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Swiss Jewel Company
Description: Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls.
- Applications: Electronics / Electrical, Specialty / Other
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature
-
Supplier: Saint-Gobain NorPro
Description: Excellent pressure drop prevention enhances reactor performance Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst
- Ball Type: Ceramic Balls
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Ceramic Microspheres for Paints and Coatings Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M™ Ceramic Microspheres enhance durability and performance in a wide
- Applications: Specialty / Other
- Ball Type: Ceramic Balls
- Features: Hollow
-
Supplier: Boca Bearings Company
Description: Balls
- Ball Type: Ceramic Balls, Metal Balls
- Diameter / OD: 0.1875 inch
-
Supplier: Boca Bearings Company
Description: Balls
- Ball Type: Ceramic Balls, Metal Balls
- Diameter / OD: 0.0315 inch
-
Supplier: Boca Bearings Company
Description: Balls
- Ball Type: Ceramic Balls, Metal Balls
- Diameter / OD: 0.0469 inch
-
Supplier: CoorsTek
Description: Cerbec® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where
- Applications: Bearing / Power Transmission, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0200 to 2 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: CoorsTek
Description: Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow
- Applications: Oil & Gas / Mining, Specialty / Other
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Boca Bearings Company
Description: Balls
- Ball Type: Ceramic Balls, Metal Balls
- Diameter / OD: 0.1378 inch
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Applications: Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.1181 to 0.7480 inch
- Features: Hollow
-
Supplier: BNB INT. Co., Ltd.
Description: This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable) Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Applications: Sprayers / Pumps, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0787 to 2 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: BNB INT. Co., Ltd.
Description: t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable) Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Applications: Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0315 to 1 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: BNB INT. Co., Ltd.
Description: . Production Range 0.5mm~50.8 mm (30 mm or bigger, customizable) Applications Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
- Applications: Automotive, Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0315 to 1 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: BNB INT. Co., Ltd.
Description: This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0
- Applications: Bearing / Power Transmission, Valves, Specialty / Other
- Ball Type: Ceramic Balls
- Diameter / OD: 0.0197 to 2 inch
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
Find Suppliers by Category Top
Featured Products Top
-
Zirconia (ZrO2) Ceramics have the highest toughness and strength at room temperature of all the advanced ceramic materials. At present, it has been widely used in grinding balls, dispersion and grinding media, nozzles, ball valve seats, zirconia molds, micro (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
injuries or damage to bone. At the same time, the hygienic nature of the ceramic ball made it ideal for use within a surgical setting. While this medical application was the catalyst for creating our new line of parts, the other inherent benefits of ceramic opened us up to an array of new industries (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
ability to produce balls in various sizes and materials. You might also need specific tolerances and surface finishes. Material Selection Manufacturers use a variety of materials to make their parts. Most medical-grade balls are stainless steel, titanium, or ceramic. Each (read more)
Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc. -
Joe Casillo, president at Isotech. "From sensitive electronics, medical equipment, and semiconductor, to liquid crystal manufacturing and inspection equipment, the applications are numerous." Isotech's new non-magnetic ball slide construction consists of silicon nitride ceramic ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Ball- One Sleeve, Hydrodynamic, Ceramic Operating Temp: -10°C~70°C Approvals: UL, cUL, TUV, CE Qualtek (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Assembly (HRA): modular roller assembly can be configured with different material specs to best suit application. Outer tire can be 300 or 400 series stainless. Stud is 304 stainless. Inner ball bearing can be stainless, or ceramic depending on customer spec. Corrosion resistant snap rings. Further (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
carbon steel. The size and shape can be altered to run on different shapes of track or rail. Ball bearing options range from standard 52100 deep groove ball bearings, to stainless steel, or full complement ceramic bearings. Special lube options are available, as well as no lube. The inner stud is made (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability (read more)
Browse Process Dryers Datasheets for Komline -
, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline
More Information Top
-
ceramic ball - offers from ceramic ball manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : porous ceramic ball , catalyst support , inert ceramic ball, ceramic packing ] .
-
Ceramic Ball Bearing Manufacturers, Ceramic Ball Bearing Product Catalogs Directory
Inert Ceramic Ball for Catalyst Support .
-
Sell Carbon Molecular Sieve (CMS)
• Sell Ceramic Ball ( Catalyst Bed Support Media .
-
high pressure reactor - offers from high pressure reactor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : high alumina ball, ceramic ball , catalyst support ball, tower supporting ] .
-
ceramic bulk fiber cb,China ceramic bulk fiber cb Manufacturers, Suppliers - ECOL
Refractory ceramic ball as catalyst support and covering packings used in the ... in ammonia plant Refractory ball is also called inert ceramic ball, refractory ceramic ball, thermal-storage ball etc. which is widely used ...
-
Modeling and simulation of an industrial secondary reformer reactor in the fertilizer plants
The catalyst is supported by a cer- amic ball and cone made of high alumina bricks which are comprised of bricks with slot holes that provide a highly stable support for the catalyst which bears the catalyst weight.
-
Vials Manufacturers, Vials Product Catalogs Directory
10mm 99% high Alumina Ball Catalyst Support media / Inert Alumina ceramic ball manufacturers / ceramic packing/ alumina machining/ ceramic support balls Quick Details: 1.
-
Christy Catalytics Exhibits At Arab Fertilizer Association Conference
Christy Catalytics, LLC is a globally active, full service supplier of PROX-SVERS inert catalyst bed supports [alumina balls and ceramic balls], catalyst bed topping materials such as hexagonal target tiles and alumina lumps, secondary reformer support domes, and other refractory materials …
-
Ceramics Selling Leads, Ceramics Manufacturers, Ceramics Exporters & Suppliers
Product Description SW activated ceramic ball is a new support material for catalyst .
-
Thermal Coal Exporters, Thermal Coal Selling Leads
[ Related Keywords : heat storage ceramic ball , packing balls, support media, catalyst agent ] .