-
Supplier: Laserglow Technologies
Description: :YVO4 and KTP crystals to produce green laser light at 532 nm. Laserglow's Scorpius-D Series IR portable lasers are individually tested using a laser power meter for a 10-minute continuous period to ensure sustained performance. This test is done at least 3 times
- CDRH Classification: Class IIIb, Class IV
- Laser Power: 700 to 1000 milliwatts
- Laser Weight: 0.2800 lbs
-
Supplier: Laserglow Technologies
Description: using Nd:YVO4 and KTP crystals to produce green laser light at 532 nm. Laserglow's Scorpius-D Pro Series IR portable lasers are individually tested using a laser power meter for a 20-minute continuous period to ensure sustained performance. This test is done at
- CDRH Classification: Class IIIb, Class IV
- Laser Power: 2000 milliwatts
- Laser Weight: 0.8200 lbs
-
Supplier: Laserglow Technologies
Description: Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. The Taurus is the latest in functionality,
- CDRH Classification: Class IIIa
- Laser Output: Q-Switched
- Laser Power: 5 milliwatts
- Laser Type: Solid State Lasers
-
-
Supplier: Laserglow Technologies
Description: guide, or when the laser rotates on a shaft. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable
- CDRH Classification: Class IIIa
- Features: Internal Power Supply
- Laser Output: Continuous Wave
- Laser Power: 3 to 5 milliwatts
-
Supplier: RS Components, Ltd.
Description: ), Red laser pointer, class 2 (650 nm) transmission. Protection against reverse polarity, overload and short-circuit. Status LEDs: 2 yellow LEDs for output state, 1 green LED for supply on, 1 orange LED for slow mode, 4 red LEDs for parametering. Rated to IP67
Find Suppliers by Category Top
Featured Products Top
-
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
More Information Top
-
LEO-III-HD airborne observation system
… Band 1): 450 to 520 nm Green (Band 2): 520 to … … nm Near-IR (Band 4 ): 760 to 900 nm … … ×4 (0.12° h) Laser rangefinder (optional) Type: Class 1 (eye-safe), diode … … 2 W (NIR) Laser pointer (optional) Type: Class 3b …
-
Laser - Surface Interactions
Atmospheres 116, No. 4 (2011). http://superlidar.colorado.edu/ Classes /Lidar2011/LidarLec- ture14.pdf Fig. 2.19 Red (635 nm), green (532 nm) and blue (445 nm) laser pointers .
-
Laser-induced retinal injury following a recreational laser show: two case reports and a clinicopathological study.
Prior to enucleation, the retina was exposed to eight different durations (0.5-64 seconds) of laser beam from a commercially available, handheld, class 3B green laser pointer (500 mW). The use of powerful laser appliances (class 4 lasers) directed into the audience (audience-scanning laser show …
-
SafetyLit: Laser-induced retinal injury following a recreational laser show: two case reports and a clinicopathological study
Prior to enucleation, the retina was exposed to eight different durations (0.5-64 seconds) of laser beam from a commercially available, handheld, class 3B green laser pointer (500 mW). CONCLUSION: The use of powerful laser appliances (class 4 lasers) directed into the audience (audience-scanning laser …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… cardboard_N|5 jimdandy_N|2 jimmy_N|1 jemmy_N|1 left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch_N|15 stain_N|4 laser -guided_bomb_N|1 cloudy_J|5 weather_N|46 lashings_N|1 … … sextant_N|1 limiter_N|1 amplitude_distortion_N|1 together_with_R| 4 links_N|1 link_N|3 mortar_N|3 quarters_N|5 … … pinball_machine_N|1 pin_table_N|1 spin_V|8 pinwheel_N|1 pointer _N|1 pipeline_N|2 wells_N|1 seaport_N|4 … … investigation_N|13 spade_N|6 quinine_N|3 specific_J|14 malaria_N|4 spike_N|7 fasten_V|8 railroad_tie_N|2 pierce_V|10 receipts_N|2 impale_V|3 sharpen_V|6 putting_ green _N|1 title_N|31 spine_N|4 … … tin_ear_N|1 dialogue_N|7 creep_V|4 compartmentalize_V|3 bluntness_N|1 unflagging_J|1 rule_N|68 religiousness_N|2 rightfulness_N|1 immorality_N|2 threat_N|11 assure_V|6 upper_ class _N|6 degeneracy_N|1 degeneration_N|3 …
-
Accurate, inexpensive testing of laser pointer power for safe operation
[1] Wong R, Sim D, Rajendram R and Menon G 2007 Class 3A laser pointer -induced retinal damage captured on optical coherence tomography Acta Opthalmol. Scand. [3] Ziahosseini K, Doris J P and Turner G S 2010 Maculopathy from handheld green diode laser pointer BMJ 340 c2982 [ 4 ] Lamotte J, Fife J, Lee A and Hemenger R 2001 The power output of laser pointers: do they exceed Federal …
-
Laser Class 4 Exporters, Laser Class 4 Selling Leads
Laser Class 4 Suppliers : Green Laser Pointer Suppliers .
-
Mechanical model aids understanding of light interference
The double-slit experiments that would fit in the discussion above can be carried out using green and red laser pointers and different sized double slits. … and give clear diffraction patterns that can be eas- ily shown in front of the whole class . … R A 1996 University Physics 9th edn (Reading, MA: Addison Wesley) fig. 37- 4 p1143 [2] Halliday …
-
Lirias: Laser-induced retinal injury following a recreational laser show: two case reports and a clinicopathological study
Prior to enucleation, the retina was exposed to eight different durations (0.5-64 seconds) of laser beam from a commercially available, handheld, class 3B green laser pointer (500 mW). The use of powerful laser appliances (class 4 lasers) directed into the audience (audience-scanning laser show …
-
Lissajous figures drawn by a Blackburn pendulum on phosphorescent foil
… foils require excitation with a light of wavelength shorter than that of their green lumi- nescence—our foil … A widely available class -3R violet- laser pointer with a wavelength of 405nm . and light power below 5 mW produces intensive . and long-lasting foil phosphorescence of the foil. TheschemaofourBlackburnpendulumisshown . in figure 1. … ratios of the frequencies were (a) 1:2, (b) 2:3, (c) 3: 4 and (d) 3 …