Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TRM International Ltd.
Description: offset position Operates stepper or servo motor Jog wheel for jogging to position Spindle control Automatic tool change Latest technology Low cost Easy to use English and Spanish
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be
- Applications: Horizontal Mills, Vertical Mills, Lathes and Turning Centers, Grinders, Electro Discharge Machine (EDM), Torch Table, Welding, Inspection
- Configuration: Board
- Features: Alarm / Event Monitoring, Multi-program Storage, Self Diagnostics, Teach Mode, Other
- Industrial Communications: Other
-
Supplier: Critical Velocity Enterprises, LLC
Description: This 3 Axis Stepper Driver Kit is designed for interfacing three bipolar stepper motors to a standard computer parallel port. This kit is compatible with Mach3 CNC control software. Kit includes three ST-1 Bipolar Stepper Motor Drivers, one Parallel Port
- Configuration: PC Board
- Continuous Output Current: 2.5 amps
- Drive Type: Microstepping Motor
- Maximum Output Voltage: 8 to 26 volts
-
-
Supplier: ShopBot Tools, Inc.
Description: , configurability and affordability. Where production speed is important, a PRSalpha is the tool. These ShopBot CNCs utilize the advanced technology of Vexta alphaStep motors, hybrids with the quick motion and speed advantages of stepper motors and the feedback
- Frame Construction: Gantry
- Maximum Speed: 360 to 1500 in/min
- Number of Axes: 3-axis
- X-axis Travel: 126 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor.
-
Supplier: transfluid Maschinenbau GmbH
Description: Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle and increasing lifecycle of all hydraulic components. The DB 3A-CNC mandrel bending machine performs tight radius
- Max. Bending Angle: 4.1 degrees
- Max. Round Size: 0.2500 to 1.62 inch
- Power: Hydraulic
- Shape: Round
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.4500 amps
- DC Voltage: 24 Volt
- Diameter / Width: 0.9921 inch
- Housing Length: 0.6299 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.2000 to 0.2400 amps
- DC Voltage: 12 Volt
- Diameter / Width: 0.9843 inch
- Housing Length: 0.4961 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.8000 amps
- Motor Shape: Cylindrical Body
- Operating Temperature: -40 to 122 F
- Orientation: In-line, Single-ended
-
Supplier: 3X Motion Technologies Co., Ltd
Description: 3X MOTION TECHNOLOGIES current annual manufactory capacity produces 1.8 million Hybrid Stepper Motors, 0.6 million DC-Brushless Motors, over 0.25 million DC-Brushed Motors, and 0.15 million Servo Motors through their production line, which includes automatic
- Continuous Current: 0.1250 amps
- Diameter / Width: 0.9921 inch
- Housing Length: 0.5591 inch
- Motor Shape: Cylindrical Body
-
Supplier: Infineon Technologies AG
Description: XC866 LIN Stepper Motor Kit Order Nr.: KIT_AK_XC866_LIN_STE PPER Price: 149,- EUR Buy Online To jump start stepper motor design and provide an introduction to the Local Interconnect Network (LIN) protocol Infineon is pleased to offer the
- Bus Width: 8-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-035/SG is a compact motor driver module for highly dynamic or high-torque axis. It can be combined with the driver-less modules TMCM-3x1 or TMCM-3x2, or with any step / direction controller. Its small size and low power dissipation, together with the variety of three different
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] FIC-CAN is a opened bus integrated driver use CAN open protocol designed by fuyu technology, compared with traditional driver, lower cost, easy installation, and can reduce stepper motor's lose steps effectively, obviously reduce motor vibration, this kind of
-
Supplier: Qioptiq
Description: CNC-machined aluminium body No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds position without power Up to 10 mm travel in xyz Full step width about 200 nm (micro
- Axis Configuration: X-Y-Z Axes
- Drive Specifications: Other
- Motor Specifications: Stepper
- Rated Speed: 0.0591 in/sec
-
Supplier: Qioptiq
Description: XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Bearing Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper
-
Supplier: Qioptiq
Description: ) Piezo driven step motor with low hysteresis Holds reached position without current Step width about 15 nm (depends on controller) Velocity up to 1.5 mm / s (depends on controller) Travel 8 mm Free opening of 10 mm (on whole travel)
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Bearing Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper
-
Supplier: Constar Motion Co., Ltd
Description: 15mm Micro Step Gear Motor Diameter: 15mm Lengh : 10.6mm Voltage: 5V Gearbox: Metal CNC, Metal injection Matched Motor Type: DC step motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special
- Diameter / Width: 0.5906 inch
- Gearbox Ratio: 2 to 7 : 1
- Gearing (if applicable): Spur
- Housing Length: 0.4173 inch
-
Supplier: Servoflo Corporation
Description: with the TCS-developed, sealless drive system and brushless drive motor, they offer an excellent level of performance and life expectancy. Solid, robust CNC aluminum alloy construction makes these pumps capable of high performance in the harshest of environments. The operating
-
Supplier: TRM International Ltd.
Description: temperature applications making it an affordable and simple solution as there is not need for an additional HMI or additional PLC. The SMC controller can operate 3 stepper axis or 2 servo motors or a combination but no more than 3 axis. Applications: Labeling machines
-
Supplier: Metrol Co., Ltd.
Description: . Applications Metrol precision position switches have been continuously adopted in various industries and machines such as CNC machine tools, semiconductor production equipments. Used for indexing output Positioning of the glass substrate on a conveyer Detecting the starting point of the
- Maximum Current Rating: 0.0100 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO)
-
Supplier: Metrol Co., Ltd.
Description: precision position switches have been continuously adopted in various industries and machines such as CNC machine tools, semiconductor production equipments. Used for indexing output Positioning of the glass substrate on a conveyer Detecting the starting point of the stepper
- Maximum Current Rating: 0.0100 amps
- Maximum DC Voltage Rating: 5 to 24 volts
- Mechanical Life (Minimum): 3.00E6 (#)
- Normal State: Normally Open (NO)
-
Supplier: Metrol Co., Ltd.
Description: inspection table for semiconductors Detection of the Z height od the nozzle of the dispenser Prevention of double feeding thin metal sheet Open-Close confirmation of the brake friction pad Detecting the starting point of a stepper motor Detection of gaps in the printing machine drums
- Connection Options: Integral Cable
- Linear Actuator Types: Pushbutton or Plunger
- Maximum Current Rating: 0.0100 amps
- Maximum DC Voltage Rating: 5 to 24 volts
-
Supplier: Metrol Co., Ltd.
Description: inspection table for semiconductors Detection of the Z height od the nozzle of the dispenser Prevention of double feeding thin metal sheet Open-Close confirmation of the brake friction pad Detecting the starting point of a stepper motor Detection of gaps in the printing machine drums
- Connection Options: Integral Cable
- Linear Actuator Types: Pushbutton or Plunger
- Maximum Current Rating: 0.0100 amps
- Maximum DC Voltage Rating: 5 to 24 volts
-
Supplier: TRM International Ltd.
Description: control applications as well, or a mixture of both. This makes it an affordable and simple solution for the machine builder as there is no need for an additional HMI or PLC. The SMC controller can operate 3 stepper axis or 2 servo motors or a combination of each up to a total of 3
-
Supplier: TRM International Ltd.
Description: controller can operate 3 stepper axis or 2 servo motors or a combination to a total of 3 axis. Applications: Labeling machines CNC routers Guillotine shears Custom machines Drilling and cutting Punch Press controllers Backgauge
-
Supplier: ACS Valves
Description: Features & Benefits: Tool-less, single-step access to rotor and internal surfaces; simplifying cleaning, validation, and inspection. RotorRail™ feature maintains rotor and endplate alignment during dis-assembly; ensures fast and accurate rotor and endplate
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
- Volumetric Capacity: 6 to 990 ft³/hr
-
Supplier: PlasmaCAM, Inc.
Description: -loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions. All speeds are adjustable during operation. Automated Cutting Machine can automatically slow down when cutting around corners and holes. For maximum accuracy, the gantry is
-
Supplier: ACS Valves
Description: , are a No. 4 finish. Tool-less, single-step access to rotor and internal surfaces; simplifying cleaning, validation, and inspection. RotorRail™ feature maintains rotor and endplate alignment during dis-assembly; ensures fast and accurate rotor and endplate re-alignment during re
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
- Volumetric Capacity: 6 to 990 ft³/hr
Find Suppliers by Category Top
Featured Products Top
-
circuit of a PM stepping motor is a logic distribution circuit that distributes the pulse to each phase coil, or a drive switch circuit that provides excitation to the coil. This circuit is very simple compared with other servo control circuits. (2) adaptability to CNC (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
) adaptability to CNC machines PM stepping motor is easy to be combined with the application of microcomputer equipment, the advantages of the rotation Angle, speed, positive and negative rotation; Start, stop and other action control accurate and rapid. (3 (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
MicroStage Series The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two (read more)
Browse Microscope Stages Datasheets for Mad City Labs, Inc. -
Machines One standout feature of PM stepping motors is their adaptability to CNC machines. They seamlessly integrate with microcomputer equipment, providing precise control over rotation angles, speed, and direction. You can achieve accurate and rapid action control, enhancing the (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Control Circuit Simplification: The PM linear stepper motor boasts a straightforward control circuit, ensuring ease of integration and operation within various systems. Seamless CNC Integration: With its compatibility with (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
use of different kinds of automatic transmissions, such as 2-stage spur gear drives, integrated stepped planetary gear drives, or continuously variable transmissions (CVT), to optimize efficiency in state-of-the-art electric vehicles, whereas previously 6-speed manual or 8-speed automatic (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
motors, stepper motors, AC servo motors, electronic drives, and controllers. We offer a comprehensive range of customization options to tailor our motors to your unique needs. From onboard electronics and shaft modifications to special mounting flanges, brakes, cable assemblies, gearboxes, encoders (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
heart of the Mad-Deck™ is our proprietary intelligent control resulting in ultra-precise and high stability stepper motor movement. These attributes also make the Mad-Deck™ compatible with our closed loop piezo nanopositioning systems allowing users to implement nanoscale imaging and (read more)
Browse Microscope Stages Datasheets for Mad City Labs, Inc. -
100Hz, they allow the creation of intricate and complex geometries, including multi-faceted shapes adhering to specific wall constraints. The step-and-settle action occurs within milliseconds, facilitated by position feedback that offers nanometer resolution. Moreover, employing Dynamic Digital (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Stepping Motors Fundamentals
Stepping motors fill a unique niche in the motor control world. These motors are commonly used in measurement and control applications. Sample applications include ink jet printers, CNC machines and volumetric pumps. Several features common to all stepper motors make them ideally suited
More Information Top
-
CR4 - Thread: Parallel Port Interfacing in Visual Basic
Depending upon what you eventually want to do, you might want to join a Yahoo group like DIY-CNC-Interfacing to get even more infos and practical circuits you can build for CNC ( stepper motor ) or Robotics control or whatever....there are …
-
Monte Carol-Based Dosimetry of Beta-Emitters for Intravascular Brachytherapy
The distance x was increased by 1 mill incrementally, being the minimum resolution of the CNC stepper motors , until the minimum diameter hole could be found that allowed the catheter to pass through from the outside.
-
CNC case study
• Servo motor: Used in industrial CNCs, • Linear motor: For large CNCs • Stepper motor : For smaller CNCs .
-
Advanced Technology in Teaching
Among control modules, different control methods are included such as relay control panels, PLC programmable controller board, multi-function power control box, stepper motor, CNC programmable stepper motor control board.
-
Wood Engraving Machine Manufacturers in Other Woodworking Machinery, Wood Engraving Machine Suppliers & Exporters in Other Woodworking Machinery Directory
Specifications wood engraving cnc machine with stepper motor HD-1618M Mfiberboard, MDF, PVC, organic, copper, AL, Product Description wood engraving cnc machine with stepper motor carving cnc router machine HD-1618M...
-
Mig like Tig...
Don't let him fool you - his MIG gun is attached on a stepper motor with CNC !
-
CR4 - Thread: Creeping Welder
How about some good stepper motors and CNC software & drivers.
-
Mig like Tig...
Don't let him fool you - his MIG gun is attached on a stepper motor with CNC !
-
Materials Processing Technology II
The test bed’s precision and its persistence are mainly guaranteed by the lathe bed, and have an air clamping device and its feeding mechanism includes a stepper motor for CNC feeding.
-
Building an open-source robotic stereotaxic instrument.
This protocol includes the designs and software necessary to upgrade an existing stereotaxic instrument to a robotic (CNC) stereotaxic instrument for around $1,000 (excluding a drill), using industry standard stepper motors and CNC controlling software.