Products/Services for Coaxial Shield HFSS
-
Coaxial Cables and Triaxial Cables - (730 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...Product CategoryCable JacketCable Conductor
-
Coaxial Connectors - (483 companies)Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have...
-
Magnetic Shielding - (49 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
-
Waveguide-to-Coaxial Adapters - (57 companies)...are Coaxial Cables and Waveguides?. Coaxial cables are electrical cables with three or more layers: a conductor material within an insulating layer within a tubular shield. The term coaxial comes from the fact that the two protective layers share the same...
-
Coaxial Terminations - (99 companies)Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio...
-
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
-
Face Shields - (299 companies)Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator 's visibility and mobility are not hindered. Face shields...
-
Radiation Shielding - (61 companies)Radiation shielding is used to block or attenuate the intensity of alpha particles (helium atoms), beta particles (electrons), X-ray radiation, and gamma radiation (energetic electromagnetic radiation). It reduces the intensity of incident radiation...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
EMI and RFI Shielding - (620 companies)How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials...
Product News
-
Cooner Wire Company
Mini Coax Cooner Wire's series of mini coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG mini coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Mini Coax... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
Rego Electronics Inc.
RF Coaxial Connectors A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. Rego's RF Coaxial Connectors are designed for electronic applications with good RF characteristics in Micro Coax, SMA, SMB, SMC, MMCX & BNC... (read more)Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
Cooner Wire Company
Micro Coaxial Cables Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Micro... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
CDM Electronics, Inc.
LMR® Coaxial Cable LMR (R) Coaxial Cable. Times Microwave LMR Cables have performance comparable to copper cables, but are non-kinking, extremely flexible and offer easy connector installation. LMR cables are 100% shielded and available in purpose-specific variations, including direct burial, plenum-rated, and low smoke/zero Halogen. Follow us: twitter. YouTube. LinkedIn. facebook. CDM Electronics Inc. CDM Electronics Inc. is headquartered in Southern New Jersey and operates from an ISO 9001:2015/AS9100D... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for CDM Electronics, Inc. -
BRIM Electronics, Inc.
ULTRA-FLEXIBLE CO-AX CABLE Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white 90 C PVC jacket overall. MAX. OPER. VOLTAGE: 100V RMS. OPER. TEMP.: -40 C to +80 C Dielectric Strength: 1000V RMS. STD. P-U: 1000 '. RoHS compliant constructions are available (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Alpha Wire
Custom Coaxial Cables and Triaxial Cables Custom Cables from Alpha Wire: Low Minimums, Faster Turn-Arounds. The Alpha Wire Cable Design Center® allows you to quickly and easily modify any standard Alpha cable specifications to your own application requirements. Use our specs as a base to create your own custom cables! Or you can create your original specs in detail and completely design your own specialty cable product. Either way, Alpha Wire will confirm your submission and contact you by the next business day with a quote on your... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Alpha Wire -
E-Z-HOOK, a division of Tektest, Inc.
Coaxial Cable Spools - Custom Lengths! Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
BRIM Electronics, Inc.
TFE & FEP Shielded & Unshielded Cables One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant. Operating Voltage: 600 Color code: 1-White... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
LEMO USA, Inc.
New multi coaxial with high frequency performance be required. Main Features: Compact design and Lightweight. Harsh environment. High vibration and shock resistance. Oil and fuel resistant. Wide temperature range - 55 / + 200 C. 360 screening for full EMC shielding. Colour coding / keying. Sealed to IP68 when mated. Ratchet-coupling mechanism. Threaded for MIL-DTL-38999L backshell. Multi coaxial up to 12 contacts (50 Ohm). High Frequency performance Up to > 26.5 GHz. Follow us on. LinkedIn. Facebook. twitter. YouTube. The Original Push-Pull Connector... (read more)Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
CDM Electronics, Inc.
LMR-195-FR broadband coaxial communication cable connector installation. LMR cables are 100% shielded and available in other purpose-specific variations. LMR-195-FR can be used in almost any application where handling characteristics, improved shield and low loss is required. Bulk coaxial cable is available as a full spool or cut to length. follow us: twitter. YouTube. LinkedIn. facebook. CDM Electronics Inc. CDM Electronics Inc. is headquartered in Southern New Jersey and operates from an ISO 9001:2015/AS9100D certified 43,000 square foot... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for CDM Electronics, Inc.
-
Development of coaxial shield via in silicon carrier for high frequency application
Coaxial shield via model establish in HFSS .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jemaa.2012.44020
By using HFSS simulation, this work clearly reveals the origin of a boundary dependent delay in transmission of an electromagnetic signal between two coaxial cables with a small open gap in their shielding layers.
-
Design of external matching unit with high power vacuum windows for the FAST-ICRH system
The HFSS model used for the simulations, built according to the scheme of Fig. 2, is composed by 9” in. rigid coaxial cable (Zo=30 Ω inner conductor radius 69,75 mm and shield radius 115 mm).
-
Effects of parasitic resonance on a vertical transition in multilayer printed circuit boards
Based on the simple coaxial line impedance calculation [8], the spacing S between a center signal via with a diameter of 0.4 mm and shielding ground via holes with a diameter of … … loss and the insertion loss using Ansoft HFSS .
-
Coaxial/cylindrical transition line for broadband permittivity measurement of civil engineering materials
35 13–8 Ansoft HFSS 2000 version-8.5 (USA: Ansoft Corp.) Baker-Jarvis J, Janezic M D, Domich P D and Geyer R G 1994 Analysis of an open-ended coaxial probe with lift-off for non-destructive testing IEEE Trans. Instrum … 43 711–7 Baker-Jarvis J, Janezic M D and Jones C A 1998 Shielded open-circuited sample …
-
A Phenomenological Investigation of Anomalous Performance in Flex Coaxial Cables
An obvious choice was the need to include the helical-laminated inner shield of the outer con … The FEM was created using Ansoft High Frequency Struc- ture Simulator ( HFSS ) and is composed of a reasonably short (200–500 mm) section of coaxial line with the laminated outer conductor geometry.
-
Polyimide core 3D rectangular micro coaxial transmission lines
The slight difference in return loss between the measured and HFSS results could be attributed to imperfections … … S21 near 34 GHz occurs at the half-wavelength point for the transmission line; it is believed that this dip is associated with an imperfect transition at the CPW probe pad to coaxial junction, resulting in some … … outer surface of the shield .
-
RF screening by thin resistive layers
… shielding only at frequencies above 200 MHz, while the measurements show a clear shielding effect al- ready … The coaxial wire measurements have been successfully simulated using the program HFSS .
-
Study on signal transmission performance of microwave multi-chip modules interconnect via hole structure
… object establishes the simulation model of the via hole structure and using Ansoft HFSS simulation software analyzes … The influence law of the structure parameters of the number of uniform coaxial shield via hole and the distance from the shield via hole to the interconnect via hole on the parameters of signal scattering properties is studied by establishing the model …
-
High/low-impedance transmission-line and coupledline filter networks for differential phase shifters
… a HP 85052B 3.5 mm calibration kit in a full two-port coaxial calibration setup, with … Simulated results are based on 3D electromagnetic modelling using the CAD software HFSS from Ansoft; the main difference is that a completely shielded surrounding has been used in the models.