Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: high-frequency power switching application such as switch mode power supply and DC-DC converters. Features: Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package
- IF: 10000 mA
- IFSM: 80 amps
- Package Type: TO-220, Other
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY, POWER RECTIFIER, COMMON CATHODE OR COMMON ANODE CENTER TAP
-
Supplier: Littelfuse, Inc.
Description: and polarity protection diodes. Features: Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package Applications: Switching mode power supply
- IF: 30000 mA
- IFSM: 200 amps
- Package Type: TO-220, Other
- VF: 0.9700 volts
-
-
Supplier: Littelfuse, Inc.
Description: and polarity protection diodes.Features: Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package Applications: Switching mode power supply
- IF: 30000 mA
- IFSM: 170 amps
- Package Type: TO-220, Other
- VF: 0.7000 volts
-
Supplier: Littelfuse, Inc.
Description: and polarity protection diodes.Features: Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common anode configuration in ITO-220AB package Applications: Switching mode power supply
- IF: 20000 mA
- IFSM: 150 amps
- Package Type: TO-220, Other
- VF: 1.2 volts
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER RECTIFIER, DUAL, COMMON CATHODE OR ANODE CENTER TAP, ULTRAFAST, TYPE 1N6657 THRU 1N6659
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY, POWER RECTIFIER, COMMON CATHODE, COMMON ANODE, DOUBLER, TYPE 1N6660, CASE MOUNT PACKAGE, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
Supplier: Allied Electronics, Inc.
Description: Littelfuse manufactures 15 A to 25 A rectifiers with voltages rated from 200 V to 1000 V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock
- Configuration: Common Anode, Common Cathode
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 25000 mA
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICES, UNITIZED, DIODE, SILICON, POWER RECTIFIER, ULTRAFAST, DUAL (COMMON CATHODE OR COMMON ANODE, CENTER TAP), TYPE 1N6672 THROUGH 1N6674, STANDARD AND REVERSE POLARITY, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
Supplier: Richardson RFPD
Description: Powerex Super Fast Recovery Dual Diode Modules are designed for use in applications requiring high speed rectification or voltage clamping in isolated packaging. The modules are insulated for easy mounting onto a common heatsink with other components. They consist of two diodes connected in
- IF: 50000 mA
- Package Type: Other
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- trr: 200 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 5A 300V Common Anode
- Package Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 5A 400V Common Anode
- Package Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 200V 16A Ultrafast Common Anode
- Package Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 7V 225mW Dual Common Anode
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Schottky Diodes Common Anode 40V SOT323 - Discrete Semiconductors - Rectifier & Schottky Diodes
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 250 mA
-
Supplier: RS Components, Ltd.
Description: Schottky 40V 120mA Common Anode SOT-23 - Discrete Semiconductors - Rectifier & Schottky Diodes
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 120 mA
-
Supplier: RS Components, Ltd.
Description: Schottky Diodes Common Anode 30V SOT23 - Discrete Semiconductors - Rectifier & Schottky Diodes
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 200 mA
-
Supplier: RS Components, Ltd.
Description: Schottky 40V 120mA Common Anode SOT-23 - Discrete Semiconductors - Rectifier & Schottky Diodes
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 120 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Voltage Ratings from 50 to 1000 V High Surge Current Capability Low Thermal Impedance High Temperature Rating Can Be Supplied as JAN and JAN-TX Devices in Accordance with MIL-S-19500/260 RoHS Compliant
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 12000 mA
-
Supplier: Frontier Electronics Corp.
Description: than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode
- IF: 1000 to 20000 mA
- IFSM: 25 to 240 amps
- IR: 0.2000 to 1 mA
- Package Type: SMA, SMB, SOD-123, SOD-323
-
Supplier: PANJIT SemiConductor
Description: Low series resistance, low capacitance, available in ultra small packages
- CT: 1 pF
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 530 mV @ 300 mA Current - Reverse Leakage @ Vr: 5 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 300mA (DC
- Package Type: Other
- Tj: 150 C
- VF: 0.5300 volts
-
Supplier: Win Source Electronics
Description: Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23
- Diode Type: Other
- IR: 1.00E-5 mA
- Tj: -55 to 150 C
- VF: 1.3 volts
-
Supplier: Win Source Electronics
Description: - Reverse Leakage @ Vr: 100nA @ 90V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23
- Configuration: Array
- IR: 1.00E-4 mA
- Life Cycle Stage: Other
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1221698-MEA75-12DA Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 300ns Diode Configuration: 1 Pair Common Anode Current - Average
- Configuration: Array
- IR: 2 mA
- VF: 2.17 volts
- VR: 1200 volts
-
Supplier: Technic, Inc.
Description: ½” thick natural polypropylene with flange anode rod as required for single side plating cathode rod of ¼”x1” stainless steel with holders The module features cathode rod knife-edge agitation, complete with variable speed motor, 0-16 RPM, motor mount, cam
- Applications & Materials Processed: Semiconductor Manufacturing, Research / Surface Analysis
Find Suppliers by Category Top
Featured Products Top
-
form, a thyristor has three terminals: anode (positive terminal), cathode (negative terminal), and gate (control terminal). The gate controls the flow of current between the anode and cathode. The primary function of a thyristor is to control electric power and current by acting as a switch (read more)
Browse Thyristors Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
More Information Top
-
Analysis of a new dual-stator doubly salient brushless DC generator
The simulation of the generator with three-phase half-wave common anode rectifier circuit is well performed.
-
SB1640DC datasheet - 40 V, 16 A, D2PAK surface mount schottky barrier rectifier : Datasheets for Electronic Components and Semiconductors
100V, 16A Dual Schottky common anode Rectifier diode .
-
16-100 datasheet : Datasheets for Electronic Components and Semiconductors
100V, 16A Dual Schottky common anode Rectifier diode .
-
Page 8. Semiconductor parts with 143 in root number
40V, 2x26A Dual Schottky common anode Rectifier diode .
-
Semelab Plc. SB30-40 Series Datasheets. SB30-40-258M, SB30-40-258RM, SB30-40AM, SB30-45-258M, SB30-45-258RM, SB30-40RM, SB30-40M, SB30-45-258AM, SB30-40-258AM ...
40V, 30A Dual Schottky common anode Rectifier diode .
-
Page 135. Semiconductor parts with 100 in root number
100V, 16A Dual Schottky common anode Rectifier diode .
-
MUR1620CTRG: Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V
• Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package) .
-
MURB1620CTR: Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V
• Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package) .
-
ON Semiconductor MURB1620 Series Datasheets. MUR1620CTRG, MURB1620CTT4G, MUR1620CTR, MURB1620CTRT4G, MURB1620CTG, MURB1620CT, MURB1620CTT4, MURB1620CTRT4, MURB...
16A 200V Common Anode Ultrafast Rectifier .
-
ng-edge
Dual Common Anode 1600 Rectifier diode 120 1.15 NO SD1 .