-
Supplier: Beswick Engineering Co., Inc.
Description: The check valve permits free flow in one direction and no (checked) flow in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. The unique design of the
- Media: Air, Breathable Air, Compressed Air, Chemical, Hydraulic Fluid, Water, Hot Water, Cold Water, Ground Water, Potable Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Other
- Valve Size: 0.0500 inch
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Type: Coalescing
- Maximum Air Volume: 1125 SCFM
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 3 microns
- Filter Type: General Purpose
-
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 1 microns
- Filter Type: Coalescing
-
Supplier: ASCO
Description: Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 0.3000 microns
- Filter Type: Coalescing
-
Supplier: Mueller Steam Specialty
Description: Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the appropriate body material. For air and gas applications, consult factory.
- Actuation: Mechanical Device
- Media: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid
- Media Temperature: Up to 150 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
then air blast the contaminants away using ultra-efficient, blower-driven air. With Paxton’s patented design, you’re able to increase performance while reducing maintenance, and if eliminating compressed air systems, reduce energy usage by as much as 80%. Available (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
prevent air loss and wasted energy. SmartPipe is ideal for installations that require the highest quality air. The material will not rust or corrode. There are no rough surfaces or interior restrictions that accumulate contaminants. The smooth interior with full bore design allows contaminants (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
EXAIR’s Sanitary Flange Line Vac air operated conveyors are the best way to convey materials through systems which require frequent or mandatory cleaning. The ISO 2852 compatible sanitary flanges limit areas where bacteria can grow and help prevent contamination. Made from type 316 (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
your finished product or enable faster line speeds. It should prevent secondary packaging issues. It should be reliable and easy to maintain. When you replace your compressed air or water usage for air technology, it can lead to (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
air gun requires no electricity at the target, and uses only filtered compressed air to generate fully adjustable temperatures up to 200 deg F. Benefits: Softer heat than electric heat guns to prevent scorching No spark hazard at the target (read more)
Browse Air Blow Guns Datasheets for Vortec -
EXAIR’s Stainless Steel Plumbing Kits simplify installation of the Stainless Steel Super Air Knife by including all of the proper fittings and tube for hooking up to a compressed air supply. They also eliminate poor performance attributed to undersized fittings and compressed air supply (read more)
Browse Air Knives Datasheets for EXAIR -
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker
More Information Top
-
Operational readiness review phase-1 final report for WRAP-1
OPEN action items: address certified tester (craft) for backflow preventers ; change, then testiinspect SRV on the compressed air receiver; review site- wide procedures referenced for use on H&R (load testing. maior insnections).
-
Safety analysis report for the Heavy-Element Facility (Building 251), Lawrence Livermore National Laboratory
Double check-valve backflow preventers are provided on the nitrogen and compressed air lines.
-
Safety assessment document for the environmental test complex (Building 834) at Site 300
Double check valve backflow preventers are provided on all compressed air lines.
-
Safety assessment document for the dynamic test complex (Building 836)
o LtouoJe check - valve backflow preventers are provided on all compressed air lines.
-
States > Illinois > State > Regulations > Title 77 - Public Health > Chapter I - Department of Public Health > Subchapter r - Water and Sewage > [77 Ill. Adm. ...
1) Inlet to receptacles containing low hazard substances (steam, compressed air , food, beverages, etc.): B) reduced pressure principle backflow preventer assembly; .
-
States > Illinois > State > Register > 2014 > 05/09/2014
Inlet to receptacles containing low hazard substances (steam, compressed air , food, beverages, etc.): A) reduced pressure principle backflow preventer assembly; C) .