Products/Services for Condensate Polishing Coalescer
-
Condensate Polishers - (20 companies)Information. CR4 Community --Polishing Zircalloy. CR4 Community --Heat Exchangers with Condensate Pot. CR4 Community --Vonax Polishing Compound. Image credit: Chicago Pnuematic and Pneumatech...Market
-
Ion Exchange Equipment - (424 companies)...with both cation and anion exchange resins. The net effect is the removal of electrolytes and a yield of purified water. Condensate polishing reduces particulate matter and dissolved contaminants in condensates from utility power plants. Ion...
-
Condensate Pumps - (189 companies)Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan. Condensate pumps are pumps used specifically to collect...
-
Ultrapure Water Equipment - (38 companies)Ultrapure water equipment is used to provide high-purity deionized water (DI water) to the semiconductor and pharmaceutical industries.
-
Filter Media - (437 companies)Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
-
Fiber Optic Polishing Machines - (6 companies)How to Select Fiber Optic Polishing Machines. Image Credit: Fiber Instrument Sales | Domaille Engineering | Krelltech. Fiber Optic Polishing Machines are used to polish the end faces of fiber optic products (cables, connectors, adapters, etc...
-
Buffing and Polishing Services - (303 companies)Buffing and polishing services perform smoothing operations that change a metal's surface appearance. These operations can be for aesthetic and/or functional purposes. Buffing and polishing services perform smoothing operations that change a metal's...
-
Metallographic Grinding and Polishing Equipment - (48 companies)Metallographic Grinding and Polishing Equipment Metallographic grinding and polishing equipment includes grinders, sanders, polishers, grinder-polishers or other machines designed for metal, ceramic, mineral, composite and material surface...
-
Filter Housings - (135 companies)Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
-
Filter Elements - (739 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Product News
-
Hilliard Corporation (The)
HILCOSEP™ Coalescer Separator Compactly designed to operate continuously and efficiently, HILCOSEP TM extends turbine oil life, reduces maintenance and increases bearing life. The HILCOSEP TM removes moisture and particulate contamination from Turbine Lube Oil. The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are... (read more)Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Pick Heaters Inc.
Pick Condensate Mixer Formation of two phase flow on discharge side of steam traps creates pockets of flash steam that can collapse and cause damaging vibration and steam hammer in the return header. The problem is most severe when mixing condensate streams with wide variance in pressure and temperature. An example of this is discharge of high temperature condensate into a header containing sub-cooled condensate at lower pressure - a common situation at refineries and related industries. (read more)Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Pick Heaters Inc.
Steam Injection for Condensate Mixing The natural benefits of the Pick Heater and it 's unique injection tube design provide an effective way of blending condensate streams smoothly. The Pick injection tube provide refinements over crude inline spargers: 1) finer breakup of two-phase condensate flow 2) angled directional injection promoting mixing in helical chamber, and 3) modulating piston to compensate for load changes. The result is a simple but successful solution. (read more)Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Stainless Steel Polishing Ball Unleash the brilliance with our stainless steel polishing ball. This versatile tool enhances the luster of hardware, including copper, aluminum, and silver pieces. Beyond polishing, it excels at refining medicinal and chemical materials. Key Features: Universal Applicability. Tailored Material and Size Selection. Unmatched Polishing Performance. Elevate your workpiece's appeal and streamline your polishing process with our exceptional stainless steel polishing ball. (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Polishing Saucer Balls Speciality: Carbon steel, 201 & 304 stainless steel, non-standard sizes available. Application: Ideal for polishing irregular-shaped hardware. Description: Flying saucer balls ensure thorough and precise polishing, aiding engineers in achieving impeccable finishes on various hardware pieces. The versatile material options and customizable sizes cater to diverse polishing needs, enhancing efficiency and quality in engineering projects. (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Competition Chemicals, Inc.
Simichrome Polish Shines! Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Insaco, Inc.
Machining & Polishing for Sapphire Tubes Defense and Aerospace. INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic components and large ceramic composites used for guidance of various aerospace applications. INSACO is ITAR compliant and DDTC registered. Insaco Designers Guide. select materials of interest based on what is most important to your application. Once you specify which properties are most important... (read more) -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Efficient Stainless Steel Ball Polishing Product Features: Versatile Polishing: Suitable for polishing various hardware, ensuring a smooth and shiny surface for copper, aluminum, silver, and other workpieces. Flexible Material Selection: Choose the appropriate material and size of steel balls based on the size, shape, and requirements of the workpiece. Applications: Workpiece Polishing: Utilize stainless steel balls for polishing to enhance the surface quality of workpieces, achieving the desired smoothness and gloss. Pharmaceutical... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Precision Polishing Balls for Anomalous Shapes Elevate your polishing processes with our Flying Saucer/Grinding Balls, designed for exceptional performance on a variety of hardware, especially those with anomalous shapes. Crafted from high-quality materials such as carbon steel, 201 stainless steel, and 304 stainless steel, these precision balls come in various sizes, including 3.5 x5.5, 4 x6, 5 x7, and 7 x10. Custom sizes are also available upon request. Key Features: Material Excellence: Manufactured from top-grade materials, including... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Suzhou Jiujon Optics Co., Ltd
Customized Irregularity Polished Window with Step Key Features: Precision irregularity polishing for minimal optical distortion. Stepped design for enhanced optical performance. High-quality materials for superior optical clarity. Customizable dimensions and specifications to meet specific application requirements. Exceptional transmission characteristics across the optical spectrum. Precision-engineered for reliable performance in demanding environments. Applications: The "Irregularity Polished Window with Step" is well-suited for a variety... (read more)Browse Optical Windows Datasheets for Suzhou Jiujon Optics Co., Ltd
-
Emerging issues in produced water management: Total EP Norge approach
For the hydrocyclone, improvement technologies available are: a patented fiber coalescer that can be implemented upstream the hydrocyclone, a patented fiber coalescer which can be installed in the hydrocyclone vessel and … … on co-current extraction with natural gas liquid (NGL)- condensate . For the polishing treatment, the possible technologies are a patented adsorption filter, a patented cartridge media coalescer …
-
Pars Offshore Gas Field Development
The wet condensate from this skimmer will be re- turned to the coalescer for recycling. … through a coales- cer to the condensate flash stripper, where it will be polished to remove the …
-
Peregrino FPSO - Operation Challenges Overcome by the Use of Dynamic Simulation from Studies to Training
… water injection wells with water injection manifold, production booster pumps, water injection pumps, polishing filters and production … Each production train includes 1st Stage Separator, 2nd Stage Separator, Electrostatic Coalescer , TVP Adjuster, Produced Water Hydrocyclones, Crude Oil Metering Station, Crude Oil Coolers … … Extraction Pumps, Crude Oil Transfer Pumps, Crude Oil Pumps, PW Recovery Heater, Condensate Recovery Heater, Crude Oil …
-
Acid Gas Removal System for Tangga Barat Cluster Gas Development - Case Study
The pre-treatment system basically consists of filters, coalescers and dehydration beds operating on a Temperature Swing … … routed to the metering system prior to export via the pipeline to shore along with the condensates . … has a provision for a H2S Removal System using a side stream for polishing purposes to achieve …
-
Evaluation Study of Various Produced-Water Treatment Technologies to Remove Dissolved Aromatic Components
… hydrocyclone, and the PECT-F (Performance Enhancing Coalescence Technology) is a fibre-based coalescer positioned inside the … … principle of the CTour Process is to use a natural gas liquid (NGL)- condensate which is collected … Usually the CrudeSorb unit is used for polishing treatment, thus combined with CrudeSep unit or another oil …
-
Practical Boiler Water Treatment Handbook
Coalescers of different designs ranging from simple baffled vessels to sophisticated devices containing membranes that allow only … However for treating condensates containing oil, coalescing equipments with terry cloth filters (a type of cartridge filter … (CONDENSATE POLISHING ) .
-
EERC Center for Biomass Utilization 2005
… stream in a small enclosed ground flare, followed by the SAG final VOC polishing process (Tower, 2004). … the turbine, which may tolerate only 75–100 ppmv because a highly corrosive liquid condensate can form during … Additionally, with chillers that operate below 32°F (0°C), the coalescers routinely freeze up and need to be …
-
Fischer-Tropsch Oxygenated Product
The three streams exiting the separator are: a tail gas, a hydrocarbon condensate including mainly hydrocarbons in … … water stream from the phase separator is degassed and then passed through a coalescer which separates the … This tertiary treatment comprised a polishing step using activated carbon for removal of the final traces of …
-
Gulf of Mexico Ultra-Deepwater Development Study
Oil Polishing Heating and Coalescer Heating and FWKO on FPSO Condensate Return Gas-Gas Exchanger .
-
Produced Water
Another form of coalescer consists of a bundle of oleophilic polypropylene fibers inside a cartridge positioned along … It uses gas condensate to extract hydrocarbons from water. Adsorption is generally utilized as a polishing step, rather than a primary or secondary treatment.