-
Supplier: Materion Corporation
Description: Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has also been shown to have excellent thermal fatigue resistance.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Features: Cast (Continuous, Centrifugal)
- Processing & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock, Plate, Wire / Shaped Wire
-
Supplier: Materion Corporation
Description: BrushCAST high strength casting Alloy 3C provides excellent electrical and thermal conductivity, and nearly three times the conductivity of the high strength alloys, twice the thermal conductivity of aluminum alloys, and ten times that of steel.
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling, Other
- Features: Cast (Continuous, Centrifugal)
-
Supplier: Materion Corporation
Description: Alloy 165CT is a fine grain equivalent to Alloy 165C. Material properties and manufacturing characteristics are similar to that of the standard casting alloy. Grain refinement is achieved through precise additions of either cobalt or titanium. Our fine grain casting
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling, Other
- Features: Cast (Continuous, Centrifugal)
- Processing & Finish: Hardened / Heat Treated
-
-
Supplier: Materion Corporation
Description: BrushCAST high strength casting alloy 21C provides superior strength and hardness, but with thermal conductivity similar to that of aluminum and up to five times that of steel. Additionally, beryllium alloy 21C offers high electrical conductivity, increased wear and galling
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling, Other
- Features: Cast (Continuous, Centrifugal)
- Processing & Finish: Hardened / Heat Treated
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Elongation: 2 to 64 %
- Features: Cold Finished / Rolled
- Hollow Stock: Yes
- Overall Width / OD: 0.3750 to 2.5 inch
-
Supplier: Concast Metal Products Co.
Description: Bronze Family: Special Alloy
- Elongation: 12 %
- Features: Cast (Continuous, Centrifugal)
- Hollow Stock: Yes
- Overall Width / OD: 0.5000 to 9 inch
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- CDA Grade: 89833
- Elongation: 28 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 89831
- Elongation: 20 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper-base alloys with nominal compositions as listed in Table 1. 1.2 The values stated in inch-pound units are to be regarded as the standard. SI values given
-
Supplier: ASTM International
Description: This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be manufactured for and supplied from stock. Mechanical tests are required only
-
Supplier: National Bronze & Metals Inc.
Description: applications include bearings, gears, valve components, wearplate and wearstrip. Conforms to continuous cast specification ASTM B505 and centrifugal cast specification ASTM B271. Typical Uses for C95400 Aluminum Bronze: AUTOMOTIVE: Weld Guns FASTENERS: Nuts
- Applications: Automotive / Vehicular, Bearings (BQ), Marine, Wear Parts / Tooling
- CDA Grade: 954
- Elongation: 6 to 18 %
- Features: Wear Resistant
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL:
- Applications: Bearings (BQ), Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- CDA Grade: 907
- Elongation: 10 to 20 %
- Features: Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has
- Applications: Automotive / Vehicular, Bearings (BQ), Wear Parts / Tooling
- CDA Grade: 932
- Elongation: 10 to 20 %
- Features: Leaded / Free Machining, Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648 C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of high speed,
- Applications: Bearings (BQ), Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 937
- Elongation: 6 to 20 %
- Features: Corrosion Resistant, Leaded / Free Machining, Wear Resistant
-
Supplier: Bunting Bearings, LLC
Description: B04 is a “GREEN” non-leaded alloy Copper-Bismuth Bronze C89835 Federalloy III (932 Version) Bunting continuous cast bronze bars of B04 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Bunting Bearings, LLC
Description: C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Standards / Specifications: SAE
-
Supplier: Bunting Bearings, LLC
Description: (Not to be used for specification purposes.) Copper: 81.00 – 85.00% Tin: 6.25 – 7.50% Lead: 6.00 – 8.00% Zinc: 2.00 – 4.00% Physical Properties: Continuous Cast Tensile Strength, PSI: 35,000 min. Yield Strength, PSI: 20,000 min
- Applications: Bearings (BQ)
- Overall Width / OD: 0.3750 to 4 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Standards / Specifications: SAE
-
Supplier: Bunting Bearings, LLC
Description: be used for specification purposes.) Copper: 78.00 – 82.00% Tin: 9.00 – 11.00% Lead: 8.00 – 11.00% Physical Properties: Continuous Cast Tensile Strength, PSI: 35,000 min. Yield Strength, PSI: 20,000 min. Elongation: 6% min. Brinell
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Standards / Specifications: SAE
-
Supplier: MarsMetal
Description: smooth and consistent surface. Various alloys are available from pure at 99.97% through various copper, tin and antimony alloys in varying percentages. The low melting temperature of lead, high density, corrosion-resistance , malleability and relative low cost make it attractive
- Applications: Construction & Building / Architectural
- Features: Cast (Continuous, Centrifugal, etc.)
- Hollow Stock: Yes
- Metal / Alloy Types: White / Low Melting (UNS L), Lead / Lead Alloy
-
Supplier: Belden Inc.
Description: RS-485, 1 Pair 24AWG (7x32) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(90%) Shield, PVC Inner Jacket, Continuous Cast Aluminum Armor, PVC Outer Jacket, CM
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Insulation: Polyethylene (PE), Other
- Cable Jacket: Polyvinyl Chloride (PVC), Other
- North American (AWG): 24 AWG
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Cleaning / Parts Washing: Ultrasonic Cleaning
- Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Material / Substrate Capabilities: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Regional Preference: North America, United States Only, Northeast US Only
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Metal Cutting Corporation
Description: With an enormous range and quantity of vibratory, barrel, centrifugal, continuous flow and ultrasonic finishing systems we have the capacity to improve the surface finishes and edge radii of your metal parts. Our vast array of equipment running on a continuous schedule can mechanically
- Capabilities: Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Industry Served: Aerospace, Automotive, Electronics, OEM / Industrial
- Location: North America, United States Only, Northeast US Only
- Material / Substrate Capabilities: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Greaves Corporation
Description: LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 5/8 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
- International (mm2): 380 to 507 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
- International (mm2): 67.42 to 107 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
- International (mm2): 253 to 380 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greaves Corporation
Description: LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
- International (mm2): 21.15 to 42.4 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer
- Cleaning / Parts Washing: Pressure / Spray Washing, Scrub Tank / Immersion Washing
- Coating Process: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Galvanizing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Spray Coating, Thin Film Coating, Vacuum-Pressure Impregnation (VPI)
- Finishing / Surface Treatment: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Sanding / Grinding, Other
- Functional / Performance: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
-
Supplier: Summit Corporation of America
Description: plated overall Individual Parts and Components - overall/selective and vibratory plating Plating and Selective plating of chemically etched materials - Copper, brass alloys, Kovar, alloy 42
- Additional Services: Electropolishing, Pickling / Chemical Deburring
- Electroless: Yes
- Industry: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Location: North America, United States Only, Northeast US Only
-
Supplier: Metal Cutting Corporation
Description: diameters, compositions, shapes and surface finishes, as well as various tungsten, hard metals, carbide and ceramic performance engineered products and materials. We have provided precision metal components since 1967. Over the years we have continuously improved our products and processes.
- Additional Services: CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production
- Capabilities: Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Rable Machine, Inc.
Description: Principals. By using these methods we are able to produce Top Quality Parts and Assemblies with the Best Throughput while at the same time drastically reducing our lead times. Value Engineering Continuous process review and improvement. Let us help you drive cost out of your product through
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Services: CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production
-
Supplier: M&P Manufacturing USA, Inc.
Description: (5 micron) Large diameter turning Swiss screw machining Multi spindle Continuous auto feed EDM Wire & plunge Tool making Complex shapes Specialty materials such as MMC
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Jig Grinding, Surface Grinding, Electrode EDM, Wire EDM
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Plastics
-
Supplier: Rable Machine, Inc.
Description: Principals. By using these methods we are able to produce Top Quality Parts and Assemblies with the Best Throughput while at the same time drastically reducing our lead times. Value Engineering Continuous process review and improvement. Let us help you drive cost out of your product through
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding, Honing
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Welding
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
video produced by Dalarna University >>>HERE. Roll forming is a continuous metal forming process that transforms sheet, strip or coiled metal into shapes with a consistent cross section. The stock is fed through successive pairs of rolls (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Zinc Alloy Die Casting Die Cast Aluminimum Blow Gun (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
as nickel-based alloy powders, copper powders, stainless steel powders, iron powders and other super alloy powders. Features: Higher density, Excellent resistance to high temperature corrosion, Resistance to erosion by metallic liquids Thermal (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
With our vast array of capabilities, Impro Industries USA is a global leader in the manufacture of investment castings. We cast parts with complex design criteria from a selection of more than 100 different ferrous and non-ferrous alloys. Our vertically integrated capabilities including in (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
to take place and the heater can be easily removed when the required temperature is achieved within the substance. The heating element of an over the side process heater is usually made from steel, copper, cast alloy and titanium. A Coating of fluoropolymer or quartz can be provided for protection. (read more)
Browse Immersion Heaters Datasheets for WATTCO -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
sockets, we provide a wide range of flat and round wire. We supply customers with various copper- and nickel-based alloys to meet precise temperature and resistance parameters. Application: Our alloys are at work within electrofusion sockets for gas and water (read more)
Browse Metal Wire Datasheets for Isabellenhutte USA -
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
ZCACA2001P360
D.A. Granger and T.F. Bower, Techniques for the Interpretation of Cast Structures in Two Semi- Continuous Cast Copper Alloys , J. Inst. Met., Vol 98, 1970, p 353 3.