-
Supplier: AMETEK Brookfield
Description: The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab
- Accuracy: 0.5000 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), SPC / Application Software, Temperature Compensated
- Dynamic Viscosity Range: 10 to 500000 cps
- Industry / Application: Adhesives, Coatings / Paints, Cosmetics, Chemical Processing, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper
-
Supplier: AMETEK Brookfield
Description: The STT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. This instrument is 3A approved and has been used successfully in many food
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Dynamic Viscosity Range: 350 to 250000 cps
- Industry / Application: Cosmetics, Food and Beverage
- Technology Type: Rotational Viscometry (Spindle)
-
Supplier: TDCollaborative, LLC
Description: The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1” line using a standard “Tee” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids
- Accuracy: 2 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 5 to 40 cps
- Industry / Application: Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
-
-
Supplier: Saint Clair Systems, Inc.
Description: Use the M51 Viscosity Sensor with either solvent or water-based applications, such as printing fluid, glue and adhesives. This Inline Sensor mounts directly in the fluid line and can be used with any Norcross Viscosity Controller.
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Dynamic Viscosity Range: 0.1000 to 2000 cps
- Industry / Application: Adhesives, Coatings / Paints
- Technology Type: Piston / Ball
-
Supplier: Cambridge Viscosity by PAC
Description: viscometer that is much more flexible—supporting up to 12 different 20:1 viscosity ranges—and offers more output options. Like the 450, this unit requires less than 1.5 ml of sample and produces an extremley reliable viscosity measurement.
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 0.2000 to 10000 cps
- Industry / Application: Non-Newtonian Liquid, Specialty / Other
-
Supplier: AMETEK Brookfield
Description: The TT-100® In-Line Viscometer is designed to provide years of trouble-free service in closed loop systems which require constant monitoring and associated control of product viscosity. Features And Benefits Continuous measurement eliminates need for "Grab
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Technology Type: Rotational Viscometry (Spindle)
-
Supplier: Cambridge Viscosity by PAC
Description: When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated temperature
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 0.2000 to 20000 cps
- Industry / Application: Non-Newtonian Liquid, Specialty / Other
-
Supplier: Cambridge Viscosity by PAC
Description: The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston
- Accuracy: 1.5 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 1 to 10000 cps
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: Cambridge Viscosity by PAC
Description: -on control-the ability to change settings, measure different attributes, and capture and analyze real-time data. The VISCOpro 2000 viscometer offers menu-driven electronics to complement and control Cambridge Viscosity's high-quality in-line and in-tank sensors. Powerful yet
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
- Dynamic Viscosity Range: 0.2000 to 20000 cps
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: TDCollaborative, LLC
Description: The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged
- Accuracy: 2 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Dynamic Viscosity Range: 10 to 300 cps
- Industry / Application: Diesel / HFO Blending, Specialty / Other
-
Supplier: Anton Paar
Description: L-Vis 510 is an inline viscometer which is immersed directly in the production liquid. It continuously displays the viscosity and temperature of lubricants, starch adhesives, suspensions, and many more process liquids, allowing 24-hour production monitoring. L-Vis 510 is
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Dynamic Viscosity Range: 1 to 50 cps
- Industry / Application: Cosmetics, Chemical Processing, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
-
Supplier: Anton Paar
Description: The L-Vis 520 Ex inline viscometer continuously displays the viscosity and temperature of petrochemicals, inks, crude oils, coatings and many more process liquids. It is ideal for monitoring suspensions and emulsions and is certified for use in hazardous areas. L-Vis 520 Ex
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Dynamic Viscosity Range: 1 to 50 cps
- Industry / Application: Cosmetics, Chemical Processing, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
-
Supplier: AMETEK Brookfield
Description: The VTE® includes viscosity indication and control in one complete package and is widely used on line in the printing and coatings industries for automatic addition of solvents. The new look and easier-to-use controls makes the VTE a modern, economical option for in-line
- Accuracy: 1 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature, SPC / Application Software
- Dynamic Viscosity Range: 10 to 4000 cps
- Industry / Application: Adhesives, Coatings / Paints, Cosmetics, Chemical Processing, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper
-
Supplier: Automation Products, Inc.
Description: Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature, SPC / Application Software, Specialty / Other
- Dynamic Viscosity Range: 1 to 100000 cps
- Industry / Application: Adhesives, Coatings / Paints, Cosmetics, Chemical Processing, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Plastics / Polymers
- Technology Type: Vibratory / Oscillating Viscometry, Specialty / Other
-
Supplier: Automation Products, Inc.
Description: principle to provide continuous measurement at on-line process conditions. This eliminates the need for sampling and provides exceptional accuracy. Your Dynatrol Viscosity Measurement System begins with the proper selection of a probe and digital viscosity converter for your
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software, Specialty / Other
- Dynamic Viscosity Range: 1 to 100000 cps
- Industry / Application: Adhesives, Coatings / Paints, Cosmetics, Chemical Processing, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Plastics / Polymers
- Technology Type: Vibratory / Oscillating Viscometry, Specialty / Other
-
Supplier: Saint Clair Systems, Inc.
Description: The Norcross M50 Viscosity Sensor installs directly in the main feed line and operates on the piston "time-of-fall" principle to detect changes in the viscosity of liquids such as adhesives, coatings, and inks. Eliminating bypass installation, it can hold viscosity within 0.1
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Dynamic Viscosity Range: 0.1000 to 2000 cps
- Industry / Application: Adhesives, Coatings / Paints
- Technology Type: Piston / Ball
-
Supplier: Saint Clair Systems, Inc.
Description: This In-Tank Viscosity Sensor is good for open tanks between 10" and 24". CE and ATEX compliant, the MXBOC Viscosity Sensor can be used in water-based and solvent-based applications.
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Dynamic Viscosity Range: 0.1000 to 100000 cps
- Industry / Application: Adhesives, Coatings / Paints
- Technology Type: Piston / Ball
-
Supplier: Saint Clair Systems, Inc.
Description: Useful in solvent-based applications such as starch, paints, coating and epoxy, the M8B Viscosity Sensor features a sturdy measuring tube that supports tank depth of up to 72".
- Display & Special Features: In-Line / In-Tank (Process / Continuous)
- Dynamic Viscosity Range: 0.1000 to 100000 cps
- Industry / Application: Adhesives, Coatings / Paints
- Technology Type: Piston / Ball
Find Suppliers by Category Top
Featured Products Top
-
The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high (read more)
Browse Biosensors and Microarrays Datasheets for Innovative Sensor Technology IST USA Division -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
CentriFlow® Meter for flow measurement on a reject or reclaim line allows better control or the process and ultimately, a reduction of the waste associated with the process. Often, surges in the amount of product sent through a reclaim line indicate a problem somewhere upstream in the process. Detecting (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the non-contacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Cost-Effective - Safe - Reliable: Cables Designed By The Experts For The Experts The successful KABELSCHLEPP cable program was extended and optimized as an innovative standard product line, especially for the installation of cables in dynamic cable and hose carrier (read more)
Browse Cable Carriers Datasheets for U.S. Tsubaki Power Transmission, LLC -
Emission Monitoring Work? A typical continuous emission monitoring system comprises several interconnected parts: A sample probe A sample line A conditioning system A gas analyser, or multiple gas analysers Various (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
How Does Continuous Emissions Monitoring Work? Continuous emissions monitoring is a legal requirement in the US and many other countries to measure the emissions from smokestacks (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
precise measured results, surpassing mechanical linear stages PI, the global leader in nanopositioning motion control, introduces a series of air bearing-based optical delay line stages. The ADL25 through ADL300 delay lines provide delays from 0.16 to 2 nanoseconds with time resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
The Fox-IQ provides customized and automated, continuous XRF measurements of Ca to U. It functions in a 24/7 operation for industrial process optimization, increased productivity & improved quality. The FOX-IQ XRF system performs fully automated online analysis for 100% high (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Evident Scientific
More Information Top
-
New products
VISCOMETERS The Covimat 101/105 familyofproc- ess viscometers introduced by Con- traves Industrial Products Division includes four continuous in - line vis- cometers and one batch-type sys- tem.
-
Application of Size Exclusion Chromatography to Polymers and Coatings
Other detectors commonly used for SEC are functional group detectors: ultaviolet (UV) and infrared (IR), and absolute molecular weight detectors: low angle laser light scattering (LALLS) and in - line continuous viscometers .
-
Simultaneous Measurements of Relative Permeability, Capillary Pressure, and Electrical Resistivity with Microwave System for Saturation Monitoring
It is equipped with an in - line viscometer for continuous and accurate monitoring of oil viscosity.
-
Effect of Oil and Flue-Gas Compositions on Oil Recovery in the Flue-Gas/Light-Oil Injection Process
A high pressure in - line viscometer designed for continuous operation at 137.9 MPa from –40o C to +190o C is connected to the outlet of the PVT cell.
-
Polyethylene Terephthalate Update
An in - line viscometer is used as a continuous (but indirect) monitor of the IV.
-
A COMPARATIVE STUDY OF THE PERFORMANCE OF SELECTED IN‐LINE VISCOMETERS ON NEWTONIAN AND SHEAR‐THINNING FLUIDS *
(1997)evaluated the performance of an in - line oscillating sphere viscometer during the continuous processing of applesauce, banana puree, banana concentrate and a yogurt beverage.
-
Handbook of Polymer Reaction Engineering, Two Volumes
Vibrating-reed viscometers can also be used for continuous in - line polymer viscosity [4].
-
The influence of temperature on the isolated kidney of the dog
The continuous line represents the changes in flow which would be obtained in a glass viscometer ; it is constructed from the data of Hosking [1909] on the variation of the viscosity of water with temperature, and on a factor for the ratio …
-
Evaluation of Fracturing Fluid Stability by Using a Heated, Pressurized Flow Loop
An in - line , variable-shear-rate cup and bob viscometer allows continuous measurement of apparent viscosity at test temperature and pressure.
-
Rheological properties of massecuites. I.
During the campaign the former viscometer was used to measure apparent viscosity of low-grade massecuites in a continuous cooling line .