Products/Services for Conveyor Belt Slitters
-
Slitters and Slitting Equipment - (158 companies)Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper, film, foil, fabric, tape, or other rollstock to a specified width. For softer materials such as plastic films, both straight and circular blades may be used...
-
Grinders and Grinding Machines - (988 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Conveyor Belts - (492 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Industrial Conveyors - (2362 companies)...machinery that transport bulk materials or discrete units from one place to another at a controlled rate. There are two main conveyor technologies: bulk material and unit handling. There are also many different conveyor types. Belt conveyors are the most...
-
Conveyor Sprockets - (96 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Flat Belts - (201 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
-
Vertical Conveyors - (293 companies)...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
-
Conveyor Chain - (179 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
-
Pneumatic Conveyors - (182 companies)There are many different types of products. Examples include vacuum conveyors, pneumatic tube conveyors, and air tables. Vacuum conveyors consist of a perforated belt, vacuum source, nozzles, filters, and tubing. Products are placed flat on the belt...
-
Bulk Handling Conveyors - (567 companies)...categories include: Belt conveyors include flat belt, magnetic belt and trough belt conveyors. They are the most commonly used type of bulk handling conveyor because of their reliability, versatility, and range of capacities. Bucket conveyors consist...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt . Automotive v belts. Timing belts. Synchronous belts. Conveyor belts. Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Belt Technologies, Inc.
Vacuum Conveyors We are the world 's leading manufacturer of complete vacuum conveyor systems utilizing PureSteel stainless steel perforated metal conveyor belts. All of our vacuum conveyor systems provide accurate part positioning as well as smooth motion control and indexing. Combined with the beneficial properties and advantages of our world-renowned perforated stainless steel endless metal conveyor belts, vacuum conveyor systems: Resist extreme high or low temperatures. Offer corrosion resistance. Are easy... (read more)Browse Conveyor Belts Datasheets for Belt Technologies, Inc. -
NBK America LLC
Slit Type Couplings NBK 's slit type couplings range in outside diameters from 8-63 mm. The couplings are very strong when working with stepping motors. NBK offers slit couplings made from aluminum, stainless steel and plastic with set screw, clamping and keyway fixtures. Some of the recommended applications for NBK 's slit couplings are transport devices, XY stages, actuators and parts feeders. Based on size and material these couplings can be used at varying torque levels from 0.1 N.m. through 35 N.m. (read more)Browse Flexible Couplings Datasheets for NBK America LLC -
NBK America LLC
Springs with fully customized slits (Flexus) Characteristics. This is a multi-functional part made of various materials with slits and the portion between the slits works as a spring. Simple structure made of various materials with slits. Its excellent functionality is demonstrated in a flexible coupling? MST and MSX ?. This enables arbitrary spring properties against compression, tension, shearing, and bending. It has extremely high rigidity against torsion. A due to cutting process, exact spring constant can be obtained for use... (read more)Browse Flexible Couplings Datasheets for NBK America LLC -
Suzhou Jiujon Optics Co., Ltd
Aluminum-Coated Mirror for Slit Lamps Aluminum-coated mirrors are essential components in slit lamps used by ophthalmologists for examining the eye. The aluminum coating provides high reflectivity, durability, and optimal optical performance. These mirrors are made of high-quality materials, resistant to damage, and designed to withstand everyday use. They help ophthalmologists achieve clear and sharp eye images, making them a valuable investment for enhancing diagnostic capabilities. Prominent Features: 1.Vacuum deposition process... (read more) -
Cablevey Conveyors
What Is A Grain Conveyor? Conveyor systems have had somewhat of an interesting journey throughout the history of industrial technology. Conveyor systems have been in use for several centuries. In fact, farmers have been using various forms of conveyor belts to load grain into ships as early as the late 1700s. But unlike the highly technical and efficient tube and cable conveyor systems assembled by Cablevey, these early types of conveyor systems consisted of a wooden framework, cloth, leather, or rubber conveyor belts... (read more)Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
Spiroflow Systems, Inc.
SANITARY CONVEYORS IN FOOD PROCESSING equipment designed to meet stringent cleanliness and hygiene standards. They feature easy-to-clean materials and hygienic design principles and often incorporate features like quick belt changes to minimize downtime for cleaning and maintenance. These conveyors are crucial for ensuring food safety and quality in the industry. Why Is Sanitation Important In Food Processing?. The safety and quality of products that we consume depend on a variety of factors, including the cleaning and sanitation... (read more)Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered Materials, a subsidiary of PPG's aerospace division
Slit and Stretch: How Expanded Metals Are Made Slit and Stretch: How Expanded Metals Are Made. Engineers who want to maximize the performance of their end products need to source the best materials for manufacturing. From aircraft and battery manufacturers to automotive and microelectronics manufacturers, engineers are experiencing the benefits of utilizing expanded metals as a superior alternative to woven wire or perforated products. Woven wire is made up of individual strands of wire woven to create an open area product. This can create... (read more)Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division
-
Poultry Meat Processing
Figure 4.8 Schematic diagram of a “ slitter ” machine showing opposing conveyor belts and product being cut.
-
Poultry Meat Processing
Figure 4.6 Schematic diagram of a “ slitter ” machine showing opposing conveyor belts and product being cut.
-
Federal Register > Wednesday, August 8, 2001 > [66 FR 41718] National Emission Standards for Hazardous Air Pollutants: Flexible Polyurethane Foam Fabrication O...
A slitter consists of a large, vertical, oval conveyor belt , and a cutting mechanism.
-
Automatic system for centering traveling strip
These systems can be used in slitters , electrolytic tinning units and galvanizing units, for controlling conveyor belts , driving belts, and so on.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Fires and explosions can occur in bag slitters due to the generation of dust clouds and electrostatic charging of the solids from the action of the belt conveyor and tearing rollers.
-
Fresh salmon-cleaning machine.
Horizontal endless conveyor belts have adjacent parallel stretches to transport a beheaded fish (clamped in-between) past a succession of processing stations, i.e. a rotating circular belly slitter with a guard, an eviscerating gutter, a rotating kidney-slicing blooder disc, spray …
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(e) A minimum 4-inch nip clearance shall be maintained on the lower elevating conveyor belt rolls of single facer bridges. (f) Slitter stations not in use shall be disconnected from the power source by positive means.
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
(C) Lower elevating conveyor belt rolls on the single facer bridge shall have a minimum nip clearance of 4 inches. (E) Slitter stations not in use shall be disconnected from the power source by positive means.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-79] 079 - Safety Standards for Pulp‚ Paper and Pape...
6) Lower elevating conveyor belt rolls on the single facer bridge must have a minimum nip clearance of 4 inches or effective nip guarding. 8) Slitter stations not in use must be disconnected from the power source by positive means.