CUSTOM CAST IRON PISTON RINGS
Products/Services for Custom Cast Iron Piston Rings
-
Piston Rings
-
...of
cast iron. A foundry
piston ring may also be made of graphite
iron or other
iron alloys.
Standards
DIN 34110 -
Piston rings for general engineering.
GOST 621 -
Piston rings for internal combustion engines.
ISO...
-
Dynamic Seals
-
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and
piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and
pistons...
-
Hydraulic Seals and Pneumatic Seals
-
...onto a shaft with the sealing lip contacting the housing bore. V-
rings are considered external lip seals. Symmetric seals are symmetrical and works equally well as a rod or a
piston seal. An axial seal seals axially against a housing or machine...
-
-
Globe Valves
-
...of the disk away from the seat. The annular space between the disk and seat
ring gradually changes to allow fluid flow through the valve. As the fluid travels through the valve it changes direction many times and increases the pressure. In most cases, globe...
-
Gaskets and Gasketing
-
...facing material (metric). ASTM C542 - Standard specification for lock-strip gaskets. ASTM C564 - Standard specification for rubber gaskets for
cast iron soil pipe and fittings. More standards for gaskets and gasketing. References. Image Credit: Asahi...
-
Shims and Shim Stock
-
...of use.
Custom shims can be fabricated to required specifications, including material, size, and finish. Shape. Plastic shims are color-coded for quick, accurate recognition of thickness at time of use.
Custom shims can be fabricated to required...
-
O-rings
-
...be reciprocating (like a
piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-
rings provide a better seal than tapered threads used alone. A boss seal is also an O-
ring, however it does not fit the standard...
-
Piston Pumps and Plunger Pumps
-
...media (the plunger, discharge valves, and suction valves) need to be resistant to any corrosion induced by the fluid. Some materials used are listed below.
Cast iron provides high tensile strength, durability, and abrasion resistance corresponding...
-
Cast Irons
-
How to Select
Cast Irons.
Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature). They are derived from pig
iron and are mainly...
-
Oil Seals and Grease Seals
-
V-
rings are considered external lip seals. A symmetric seal is symmetrical and works equally well as a rod or a
piston seal. An axial seal seals axially against a housing or machine component. Construction Parameters. Important seal construction...
Product News
-
Jergens, Inc.
Cast Iron Cross Tooling Columns
Relieved Class 40 Cast Iron. Rigid single-piece construction. Base and sides milled flat, perpendicular, & parallel within 0.001 " per ft. Includes mounting holes for popular 400mm & 500mm pallets. Custom sizes & configurations available upon request. Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding...
(read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
-
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains
Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more
(read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies
A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field...
(read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
-
Quality Bearings & Components
Locking Collar, Cast Iron Pillow Blocks from QBC
Hicksville, New York - Quality Bearings & Components - QBC announces new pillow blocks featuring both locking collar and set screw types. These pillow blocks, identified as the BBXBLK-HCP... and BBXBLK-UCP... Series, are made of cast iron housings, solid base dual seal type pillow blocks. They are designed to fit shafts ranging from1/2" to 3-1/2" in diameter. The height from the bottom of the unit to the shaft centerline ranges from 1-3/16" to 4". These standard duty units incorporate one...
(read more)
Browse Pillow Block Bearings Datasheets for Quality Bearings & Components
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Piston Guide Rings
For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The piston ring is also designed to keep the piston ring lands sealed. Cylinder wall contact pressure is another piston ring style that we provide. The flexibility of the piston ring material, the free piston ring gap, and exposure to combustion gases all influence this pressure. DCW...
(read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd
-
Hitachi High-Tech America
Guide: Melt Control in Cast Iron Using OES
Approximately 20,000 foundries worldwide produce cast iron. The exact chemical composition of the alloy being manufactured needs to be checked throughout the melt process to ensure the quality of the finished product meets specification. OES technology is primed to deliver accurate and reliable one-step quality control throughout the process. A Hitachi High-Tech Application representative will explain how this can be achieved. The guide for foundries about how to achieve optimal melt control...
(read more)
-
igus® inc.
igubal® pillow blocks alternative to cast iron
As strong as a tree: bionic design makes igus plastic pillow blocks robust. New igubal (R) pillow blocks are a maintenance-free, economically effective alternative to classic cast iron housing bearings. January 5, 2022 - Nature is frequently a model for engineering materials, and the new igubal (R) pillow block from igus (R) - based on the design principles of a tree - provides an alternative to classic cast iron housings. Flattened radii ensure maximum resistance to mechanical stresses...
(read more)
Browse Pillow Block Bearings Datasheets for igus® inc.
-
Triad Magnetics
Custom Cast Coil Transformers
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it.
(read more)
-
Tempco Electric Heater Corporation
Custom Cast-In Heaters
Used in plastics processing, food warming, semiconductor manufacturing and other industries, Cast-In Thermal Components are available in aluminum and bronze alloys and are highly customizable. Common Applications. Beverage Equipment. Blown Film Discs. Bun toasters. Die and Nozzle Heaters. Food Warming Equipment. Frying Equipment. Glue pots. Laminating Equipment. Liquid Heat Exchangers. Packaging Seal Bars. Plastic Extruder Barrels. Plastic Extrusion Dies. Platen Heaters. Silicon Wafer...
(read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
-
Miba Industrial Bearings
Customized valve plates for axial piston pumps
Hydraulic Elements (Valve Plates). Miba produces customized hydraulic sliding components such as valve plates, slipper retainers or holding down segments for high-load applications. The ready-to-install elements standout due to their high-precision geometry and plane parallelism, achieved through double-sided grinding and lapping, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture...
(read more)
Browse Hydraulic Valves Datasheets for Miba Industrial Bearings
-
India Seal Kit, India Seal Kit Manufacturers
seal kits, O.E.M. upgrades, fiber bearings, and custom cast iron piston rings , all available.
-
wn_g.pl (finlayson-gwc2014.zip)
for melting iron for casting ').
g(103116866,'an edge between a sidewalk and a roadway … … a blind (especially for a window)').
g(103119348,'a circular ring for holding up a … … 'a government building where customs are collected and where … … cylindrical container for oxygen or compressed air').
g(103124236,'a chamber within which piston moves').
g(103124437 …
-
Federal Register > Thursday, January 29, 2015 > [80 FR 4868] Foreign-Trade Zone (FTZ) 84-Houston, Texas, Notification of Proposed Production Activity, MHI Comp...
Customs duties also could possibly be deferred or reduced on foreign status production equipment. The components and materials sourced from abroad include: Steel split taper pins; carbon steel seal rings ; babbit metal seal rings; felt … … washers; steel rings; steel pins; cast iron valve boxes; carbon steel … … pump and hose assemblies, pistons , and rings); hydraulic cylinder …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 03148727_N| a roof in the form of a dome |roof_N form_N dome_N
03148808_N| a vertical cylindrical furnace for melting iron for casting |vertical_J cylindrical_J furnace_N melt_V iron _N casting _N
03148920_N| an edge … … window_N
03151401_N| a circular ring for holding up a … … pie_N fill_V real_J artificial_J custard_N throw_in_V slapstick_N comedy_N
03152303_N| a government building where customs are collected and … … oxygen or compressed air |cylindrical_J container_N oxygen_N compressed_air_N
03156405_N| a chamber within which piston moves |chamber_N piston_N …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
Customs duties also could possibly be deferred or reduced on foreign status production equipment. … and materials sourced from abroad include: hoses; hose assemblies; fittings; tapes; decals; labels; indicator plates; toilets; USB port plugs; flexible conduits; connectors; elbows; reducers; plastic pipes; O- ring flanges; O-rings; seals … … assemblies; steel alloy pipes; cast iron plugs; pipe plugs; plugs … … engines; frame assemblies; air inlets; filter box air nozzles; end rings; retainer rings; piston rings; fuel lines …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
Customs duties also could ‡possibly be deferred or reduced on foreign status production equipment. … gaskets; carbon washers; carbon seals; thermal carbon-fiber insulation blankets; ceramic turbine blisks; sight glasses; glass tubes; insulation and fire-protection shields; fiberglass covers and blankets; iron or steel angles; exhaust … … hubs; linear hydraulic actuators; piston -spacer rings ; electro-pneumatic outline actuators … … layer spinnerets; wet vacuum impregnation machines; translating nuts; piston housing assemblies; investment dies; cast die tooling; regulator …
-
Fracture of Sn-Ag-Cu Solder Joints on Cu Substrates:
I. Effects of Loading and Processing Conditions
To minimize ring-
ing following the impact of the piston and the cyl-
inder lid, these two parts were machined from grey cast iron , which has good damping properties. A custom -built
clip gauge was used to measure the load-line dis-
placement (LLD) across the …
-
http://usitc.gov/publications/701_731/pub4104.pdf
The cast iron composition is produced primarily to
the material specifications of the
American Society for Testing and
Materials (ASTM), ASTM A–436 grade
1. The scope of this investigation does
not include piston rings nor any other
product manufactured using the Ni–
resist material. The HTSUS subheadings are
provided for convenience and customs purposes.
-
http://usitc.gov/publications/701_731/pub4066.pdf
The cast iron composition is produced
primarily to the material specifications of the American Society for Testing and Materials (ASTM),
ASTM A–436 grade 1.” “The scope of these investigations does not include piston rings nor any other product
manufactured using the Ni-resist material. The HTSUS subheadings are provided for convenience and customs purposes.
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… a roof in the form of a dome
03034830 06 n 01 cupola 1 001 @ 03279949 n 0000 | a vertical cylindrical furnace for melting iron for casting 03034942 06 n 03 … … 06 n 01 curling_ iron 0 001 @ 03398495 … … ~ 03836002 n 0000 ~ 04048452 n 0000 ~ 04247903 n 0000 | hanging cloth used as a blind (especially for a window)
03037322 06 n 01 curtain_ ring 0 001 @ 03403613 … … a government building where customs are collected and where … … cylindrical container for oxygen or compressed air
03042038 06 n 02 cylinder 2 piston _chamber 0 006 …
Shenzhen Dechengwang Technology Co., Ltd
Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
Shenzhen Dechengwang Technology Co., Ltd