-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Crescent Spring Washer, Cylindrically Curved Spring Washer Crescent spring washers are designed for applications that require a spring washer that supports relatively light loads with a relatively wide deflection range. They
- Inside Diameter: 0.0430 to 1.01 inch
- Outside Diameter: 0.0880 to 1.25 inch
- Spring Washer Material: Spring Steel, Stainless Steel
- Thickness / Working Height: 0.0040 to 0.0120 inch
-
Supplier: Accuris
Description: WASHERS, SPRING TENSION, CYLINDRICALLY CURVED AND WAVED, METRIC
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and
- Spring Washer Material: Spring Steel, Other
- Spring Washer Type: Bowed / Curved Washer
-
-
Description: 301 Stainless Steel Washer, 0.322" (OD)., 0.005" Thick, For (#)8 Screws
- Outside Diameter: 0.3220 inch
- Spring Washer Material: Stainless Steel
- Spring Washer Type: Bowed / Curved Washer
- Thickness / Working Height: 10 inch
-
Description: 301 Stainless Steel Washer, 0.735" (OD)., 0.016" Thick, For (#)3/8 Screws
- Outside Diameter: 0.7350 inch
- Spring Washer Material: Stainless Steel
- Spring Washer Type: Bowed / Curved Washer
- Thickness / Working Height: 10 inch
-
Description: Curved Spring Washer, 10.5mm Inside Diameter, 18mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50.
- Inside Diameter: 0.4134 inch
- Outside Diameter: 0.7087 inch
- Spring Washer Material: Spring Steel
- Spring Washer Type: Bowed / Curved Washer
-
Supplier: Gardner Spring, Inc.
Description: Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness.
- Inside Diameter: 0.6630 inch
- Outside Diameter: 0.9800 inch
- Spring Washer Type: Bowed / Curved Washer
- Thickness / Working Height: 0.0140 inch
-
Supplier: Gardner Spring, Inc.
Description: Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness.
- Inside Diameter: 0.1100 inch
- Outside Diameter: 0.2420 inch
- Spring Washer Material: Stainless Steel
- Spring Washer Type: Bowed / Curved Washer
-
Description: Spring Steel Washer, 0.551" (OD)., 0.012" Thick, For 9/32" Screws
- Outside Diameter: 0.5510 inch
- Spring Washer Material: Spring Steel
- Spring Washer Type: Bowed / Curved Washer
- Thickness / Working Height: 10 inch
-
Supplier: ASRaymond
Description: Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and
- Inside Diameter: 0.2310 inch
- Outside Diameter: 0.4900 inch
- Spring Washer Type: Bowed / Curved Washer
- Thickness / Working Height: 0.0120 inch
Find Suppliers by Category Top
Featured Products Top
-
provided by SPIROL® Disc Springs. When the collet is opened, 16 SPIROL® Disc Springs stacked in series are compressed by a hydraulic cylinder. Each time the force from the cylinder is released, SPIROL® Disc Springs provide a consistent force to close the collet on the part. Download the 2D/3D drawings of SPIROL's Disc Springs here. (read more)
Browse Spring Washers Datasheets for SPIROL -
precision and reliability are required. This enables you to get a spring property extremely close to the linearity. Its heat radiation effect allows thermal expansion and shrink. The shape and dimensions are flexible. Polygonal shape as well as cylinder can be manufactured (read more)
Browse Flexible Couplings Datasheets for NBK America LLC
More Information Top
-
Handbook of Die Design, Second Edition > SPRING WASHERS
Empirical stress-correction factor K for cylindrically curved spring washers .
-
Standard Handbook of Machine Design, Third Edition > UNTHREADED FASTENERS
(a) Plain; (b) cylindrically curved ; (c) conical or Belleville; (d) slotted; (e) spring ; (f) spring-locking. Cylindrically curved or bent washers , shown in Fig. 24.20b, are useful in certain applications as a …
-
Design of Fastenings for Use in Concrete: The CEN/TS 1992-4 Provisions
For this a cylindrically drilled hole is modified to create a notch, or undercut, of a specific … … Figure 2.1c1 consist of a threaded stud with a conical end, expansion sleeve, nut, and washer . Undercut fasteners after Figure 2.1c2 consist of a threaded rod with hex nut and washer, a cylindrical nut, three curved bearing segments, cone, spacer sleeve, helical spring and a plastic ring which secures the bearing segments prior to installing the anchor.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
SPLIT-RING WASHER See Washer . … saw to prevent boards from falling onto the saw, or those with a spring from binding or … SPOKESHAVE Short-bottomed plane with wing-like handles whose main purpose is smoothing curved surfaces. Cylindrically shaped part of a hydraulic valve that moves to direct flow through a particular section of …
-
Machine elements
… springs 491 - - plastic springs 491 - - metal springs 488 spring-load capacity, rubber springs 525-calculation (overview) 528, permissible stresses, 530 spring-load capacity, metal springs 491 514, biegebeanspruchte springs 495, just flexural springs 495, 497, curved flexural springs 499, 500, 502, wound … Overload cases 138 coatings on metals 230 washers 396, metallic 232-non-metallic 233 - - testing 826 - - load capacity 825 - - centering 825, cylindrical interference fit 786, requirements 787, generation 786, 805 Couple …
-
Dubbel
… nut masks S 86 nuts G 42 -, ¾ S 91 wet corrosion P 64 wet laminating technique F 23 sodium-nickel-chloride batteries V 60 natural fuel gases L 12 natural solid fuels L 7 nasschemische to washers G 42 nut materials … … T 98 pallet storage systems T 91 palmtop computers, PDAs Y 10 parabola spring G 55 parallel … … the straight carrier in the plane C 9 cutting loads on angled and curved flat carriers C … … experimental planning W 4 compression S 29, S 35 -, rectangular body S 29 -, cylindrical body S 29 .