Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amazing Magnets, LLC
Description: 0.53'' Dia x 0.37'' Thru Hole x 0.08'' Thick Ring, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically, Poles On Outside Diameter
- Coercive Force, Hc: 11.4 Oersted
- Inside Diameter: 0.3720 inch
- Intrinsic Coercive Force, Hci: 12 Oersted
- Magnet Type: Rare-Earth Magnet
-
Supplier: Amazing Magnets, LLC
Description: 1'' Dia x 0.51'' Thru Hole x 0.25'' Thick Ring, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically, Poles On Outside Diameter
- Coercive Force, Hc: 11.4 Oersted
- Inside Diameter: 0.5100 inch
- Intrinsic Coercive Force, Hci: 12 Oersted
- Magnet Type: Rare-Earth Magnet
-
Supplier: Amazing Magnets, LLC
Description: 0.5'' Dia x 0.26'' Thru Hole x 0.5'' Thick Ring, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically, Poles On Outside Diameter
- Coercive Force, Hc: 11.4 Oersted
- Inside Diameter: 0.2600 inch
- Intrinsic Coercive Force, Hci: 12 Oersted
- Magnet Type: Rare-Earth Magnet
-
-
Supplier: Amazing Magnets, LLC
Description: 0.75'' Dia x 0.26'' Thru Hole x 0.25'' Thick Ring, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically, Poles On Outside Diameter
- Coercive Force, Hc: 11.4 Oersted
- Inside Diameter: 0.2600 inch
- Intrinsic Coercive Force, Hci: 12 Oersted
- Magnet Type: Rare-Earth Magnet
Find Suppliers by Category Top
Featured Products Top
-
Robust Construction: Crafted with a cylindrical cast Alnico 5 magnet, reinforced by an aluminum or copper ring spacer, and encased in a sturdy mild steel pot, these magnets boast unmatched durability and reliability in various industrial settings (read more)
Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc.
Conduct Research Top
-
AC Motors: Principle of Operation
of pairs of poles and is always a ratio of the line frequency. The stator is provided with two simple coils, which can be directly connected to the mains. The rotor consists of a cylindrical permanent two-pole magnet, which is diametrically magnetized. Basic principles of Synchronous Motors
More Information Top
-
Slotless Bearingless Disk Drive for High-Speed and High-Purity Applications
The rotor consists of a diamet- rically magnetized ring magnet (the magnetization is indicated by the arrows) and a back iron.
-
Rare Earth Magnet - Rare Earth Magnet Manufacturers, Suppliers
Sintered Permanent Neodymium Rare Earth Magnets Wholesale Specifications: Name Diametrically magnetized ring magnets Material Sintered NdFeB Grade & working Temperature Grade Max.
-
Electrodynamic wireless power transmission to a torsional receiver
The magnet used is an N45 grade NdFeB diametrically magnetized ring magnet with an outer diameter of 6.35 mm, an inner diameter of 3.17 mm, and a thickness of 3.17 mm.
-
Automated magnetic inspection of permanent magnet rotors
Right: Measured 2D magnetic field distribution of a diametrically magnetized ring magnet .
-
Three-Dimensional Magnetic Field Modeling of a Cylindrical Halbach Array
1) Normal Magnetized Magnets: The normal magnetized magnets are in this case the segmented diametrically magne- tized ring magnet as shown in Fig. 1(c).
-
Predicting and Preventing Demagnetisation in Permanent Magnet Motor Drives
A diametrically magnetised ring magnet is fitted over a steel shaft.
-
Dynamic Modelling of a High-Speed Single-Phase PM Brushless DC Drive
The motor under investigation is a 1-phase, 2-pole/2-slot, PM brushless dc motor, equipped with concentrated coils and a diametrically magnetized Sm2Co17 ring magnet having a remanence of 1.04T and a relative recoil permeability of 1.1.
-
Characteristic analysis on permanent magnet synchronous machines with three types of diametrically magnetized rotors under magnetic circuit construction condit...
In addition, the three types of PMSMs which are so-called iron cored type, air cored type and full- ring magnet type with diametrically magnetized PMs as shown in Fig.l are suggested in this research.
-
Influence of pole pair combinations on high-speed bearingless permanent magnet motor performance
This prototype motor does not suffer from harmonic forces, as the two-pole motor field is generated by a diametrically magnetised two-pole ring magnet , which provides a nearly perfectly sinusoidal air gap field (p = 1 only).
-
On the High Speed Capacity of Bearingless Drives
The rotor consists of a diametrically magnetized grade N48 NdFeB magnet ring with an inner back iron and is supported by a high-strength, non-ferromagnetic steel bandage.