Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Strongwell Corporation
Description: Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools,
- Material Form: Composite, Polymer (Plastic / Elastomer)
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200°F. BFG fiberglass is non-flammable and treated to remove all organic matter. BFG conforms to NEMA
- Diameter: 0.0220 to 1.02 inch
- Material: Fiberglass
- Operating Temperature: 649 C
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Mid-Mountain Materials, Inc.
Description: have high dielectric strength and maintain a large measure of tensile strength at elevated temperatures. In addition to a range of fiberglass textiles, Mid-Mountain offers high-temperature resistant fiberglass fabrics specifically used in the insulation industry for removable
- Material Form: Composite, Specialty / Other
-
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes are impregnated fiberglass with a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while the coat of PTFE
- Material Form: Composite, Tape
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly, and is
- Material Form: Composite, Tape
-
Supplier: Custom Fabricating & Supplies
Description: Our Standard PTFE tapes on a liner are impregnated fiberglass with the a PTFE coating. Similar to our Premium Grade, it has a lower percent of PTFE coating affording a cost advantage over the premium heat-sealing tape. The fiberglass cloth provides dimensional stability, while
- Material Form: Composite, Tape
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Wire harness applications requiring flexability, resistance to oil, abrasion, and high temperatures CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, PVC coated fiberglass sleeving
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer PVC
- Diameter: 0.0220 to 1 inch
- Features: Thermal Shield
- Material: Fiberglass
- Operating Temperature: -20 to 130 C
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE tapes on a liner are impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. Silicone adhesive has good chemical resistance, removes cleanly,
- Material Form: Composite, Tape
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass
- Diameter: 0.0220 to 1.02 inch
- Material: Fiberglass
- Operating Temperature: -70 to 200 C
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QUS-482 Flexible Fiberglass Sleeving High strength and high temperature resistance Excellent resistance to nuclear radiation Enhanced dielectric and mechanical properties Operating temperature: -70°C to +482°C Meets MIL-Y-1140H
- Material: Fiberglass, Other
- Operating Temperature: -70 to 482 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)
- Material: Fiberglass, Other
- Operating Temperature: -80 to 240 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QCS-220 Silicone Rubber Coated Fiberglass Sleeving Enhanced thermal protection and dielectric strength Light weight using specially compounded silicone gum NEMA Grade A(7000V), B-1(4000V), C-1(2500V) Operating temperature: -73°C to +220°C Meets: MIL-I-3190/8 (Grade A)
- Material: Fiberglass, Other
- Operating Temperature: -73 to 220 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Daburn Electronics & Cable
Description: Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant and non-corroding. It will provide maximum mechanical strength. Dielectric strength
- Diameter: 0.0220 to 1.02 inch
- Length: 1200 to 6000 inch
- Material: Other
- Type: Heat Shrink Tubing
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance
- Diameter: 0.0200 to 1.04 inch
- Length: 1200 to 6000 inch
- Material: Fiberglass
- Operating Temperature: -56 to 200 C
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and oil
- Diameter: 0.0200 to 1.04 inch
- Length: 1200 to 3000 inch
- Material: Fiberglass
- Operating Temperature: -25 to 155 C
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce arcing problems and elsewhere when the need to maintain a silicone
- Diameter: 0.0200 to 1.04 inch
- Length: 1200 to 6000 inch
- Material: Fiberglass
- Operating Temperature: -70 to 220 C
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this fiberglass sleeving? Thermal Class 240° C UL VW-1 Dielectric Grade C3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Heavy wall fiberglass (FG) sleeving
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive
- Material: Other
-
Supplier: Protavic America, Inc.
Description: 40824-B is recommended as Set-Top Box (STB) makers to prevent chip detaching. Used alone, the PROTAVIC® PNE 40824-A and PROTAVIC® PNE 40824-B exhibits excellent mechanical properties up to 300°C. It also may be used in combination with epoxy or fiberglass covers in order to obtain an almost
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Coating, Composite, Dielectric Coating (Encapsulant, Conformal, etc.), Polymer (Plastic / Elastomer), Potting Compound
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
- Applications: Electrical / Electronics, Medical, Other, Automotive / Transportation
- Coated / Sized: Yes
- Material Type: Specialty / Other
- Overall Thickness: 0.0180 inch
-
Supplier: ASTM International
Description: This specification covers the technical characteristics of and test methods for insulating rods and foam-filled tubes made from fiberglass-reinforce d plastic (FRP) that are intended for use in live line tools. This specification does not include insulating foam-filled tubes and rods made
-
Supplier: ASTM International
Description: This specification covers the technical characteristics of and test methods for insulating rods and foam-filled tubes made from fiberglass-reinforce d plastic (FRP) that are intended for use in live line tools. This specification does not include insulating foam-filled tubes and rods made
-
Supplier: Master Bond, Inc.
Description: unexcelled resistance to boiling water exposures as well as to many other aggressive chemicals. It is a prime candidate for premium clear decorative wood and metal coatings, maintenance finishes, linings for metal, concrete, cement, fiberglass, composites and plastics, tanks, drums, pipes and
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Adhesive, Coating, Dielectric Coating (Encapsulant, Conformal, etc.), Gap Filling Sealant / Gasket, Grease / Gel, Polymer (Plastic / Elastomer)
-
Supplier: Epoxies Etc...
Description: 10-3092 is a two-component, high strength epoxy adhesive system. This adhesive is formulated with fiberglass for added impact, compression and thermal shock resistance. 10-3092 is a reliable bonding agent with excellent electrical insulation properties. BENEFITS: • Fiberglass
- Dielectric Strength: 1.57E7
- Material Form: Adhesive, Polymer (Plastic / Elastomer)
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square
- Dielectric Constant: 5.2
- Dielectric Strength: 1.57E6
- Material Form: Composite, Polymer (Plastic / Elastomer)
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square
- Dielectric Constant: 5.2 to 6.2
- Dielectric Strength: 1.57E6
- Material Form: Bar Stock, Composite, Film / Sheet, Polymer (Plastic / Elastomer)
-
Supplier: Creative Composites Group
Description: pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard
- Dielectric Constant: 5.2
- Dielectric Strength: 1.57E6
- Material Form: Composite, Polymer (Plastic / Elastomer)
-
Supplier: Creative Composites Group
Description: pultruded I and W beams on the market. They are 43% more stiff than ordinary pultruded profiles! Pultex® SUPERSTRUCTURAL fiberglass angles have been optimized for connections and are the number one choice for superior connection performance! Pultex® standard
- Dielectric Constant: 5.2
- Dielectric Strength: 1.57E6
- Material Form: Composite, Polymer (Plastic / Elastomer)
-
Supplier: Mid-Mountain Materials, Inc.
Description: issues such as abrasion resistance, moisture resistance, and chemical resistance. Our vertical integration gives us the opportunity to produce THERMOPAK® Tadpole Tape from the materials that are best suited to your application. Cover materials range from woven fiberglass or
- Material Form: Composite, Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CIR series high watt density cartridge heaters are manufactured to the highest industry standards using only premium materials. They have been designed to last longer and outperform any other brand cartridge heater in both laboratory and industrial applications. Their heavy duty
- AC Voltage Required: 120 to 240 volts
- Heated Length: 1.25 to 6 inch
- Insulation Options: Fiberglass Insulation
- Nominal Diameter: 0.2500 inch
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This tape is used primarily in
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Dielectric Strength: 1.38E8 V/m
- Features: Dielectric / Insulating
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass
- Features: Dielectric / Insulating
- Peel Strength / Adhesion: 3.12 lbs/in
-
Supplier: NSI Industries LLC
Description: COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.75 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE RATING 3300 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWGC MODEL
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Dielectric Strength: 3300 V/m
- Temperature Resistance: 130 C
- Thickness: 0.0070 inches
-
Supplier: NSI Industries LLC
Description: COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.5 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE RATING 3300 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWGC MODEL
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Dielectric Strength: 3300 V/m
- Temperature Resistance: 130 C
- Thickness: 0.0070 inches
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating temperature from 400°F • 204°C to
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric, Specialty / Other
- Features: Dielectric / Insulating, Thermally Insulating / Insulative
- Temperature Resistance: 345 to 750 C
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric
- Features: Dielectric / Insulating
- Peel Strength / Adhesion: 2.81 lbs/in
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric
- Dielectric Strength: 3000 V/m
- Features: Dielectric / Insulating
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of performance
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Filament, PET / Polyester, Plastic / Polymer
- Dielectric Strength: 5000 V/m
- Features: Dielectric / Insulating
-
Supplier: Backer Hotwatt Inc.
Description: dielectric properties. By improving the heat transfer rate, it is possible to manufacture elements of higher densities because the differential between the wire temperature and the sheath temperature has been minimized. Long, trouble free service. Made in U.S.A.
- AC Voltage Required: 120 to 240 volts
- Heated Length: 1 to 20 inch
- Insulation Options: Ceramic Insulation, Magnesium Oxide, Fiberglass Insulation
- Maximum Operating (Sheath) Temperature: 1250 F
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 6mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Maximum Cable Diameter = 6mm Minimum
- Diameter: 0.2362 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 4mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Maximum Cable Diameter = 4mm Minimum
- Diameter: 0.1575 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 1.5mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Minimum Operating Temperature = -60°C Maximum
- Diameter: 0.0591 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 2.5mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Minimum Operating Temperature = -60°C Maximum
- Diameter: 0.0984 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
LiPOLY S282 series is the thermal conductive pad using fiberglass as a reinforced layer, featuring high dielectric breakdown, shock and vibration absorber, good mechanical strength. It is ideally suited for stamping and screw-locking. Thermal conductivity 2.5 W/m*K. S (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Shiu Li Technology Co., Ltd -
transfer and minimum internal temperature while preserving good dielectric qualities. Ceramic cap. Fiberglass insulated leads. (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
CHR tapes for electrical insulation applications center around dielectric strength and operating temperature. Whether it's coil winding, end tabbing, outer wrapping, harness protection or potting cable ends (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions -
in a range of temperatures, are resistant to ion migration, feature low dielectric constants, and have great processing performance. They are used in a range of products, from computers to medical devices. While PCBs undergo the manufacturing process, there is one factor technicians must (read more)
Browse Electronic Manufacturing Services (EMS) Datasheets for Advanced Assembly, LLC. -
Norseal silicone rubber reinforced with fiberglass is dimensionally stable, durable material for press pads, belting and Gasketing. It is available in six constructions: Norseal Reinforced Solid Rubber 3320 – Was developed to meet AMS 3320. Has lubricating oil resistance and (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions
Conduct Research Top
-
Cores, Prepregs, and Dielectrics
The simplest common stack up consists of two layers of copper separated by a fiberglass/epoxy core.
-
The Anisotropy of Dielectric Constant in TLY-5A Material
Anisotropy is often regarded as a drawback for woven fiberglass composite laminates. The data presented in this study are in contrast to this argument. Here TLY-5A with woven fiberglass exhibits analogous anisotropy to the non-woven counterpart.
-
Highly Conductive Insulation for Large, High-Speed Machines
to arc tracking and dielectric breakdown. Next generation, high-speed, multi-megawatt, rotating machines provide an insulating challenge for traditional silicone-impregnated fiberglass and epoxymica stator-coil-insulation systems. A high frequency voltage supply for these rotating machines is required
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
More Information Top
-
Thermal Management for LED Applications
Typical thickness ranges Important subcategories Available reinforcing carriers Elastomeric pads, graphite pads, other die-cut preforms 0.076–0.76 mm (0.003–0.030 ) Non-dielectric, dielectric Fiberglass Aluminum foil Kapton .
-
High Voltage Insulators Mechanical Load Limits—Part I: Overhead Line Load and Strength Requirements
Composite high voltage insulators defined in ANSI and CSA insulator standards have a central dielectric fiberglass rod core that transfers the conductor’s mechanical load between metal end fittings, and an elastomeric outer housing that provides pro- tection of the core from …
-
Electrically Assisted Forming
The workpiece and tool were insulated from the milling machine by an FR4 dielectric fiberglass laminate epoxy resin substrate.
-
Hybrid Electromagnetic System for Acceleration of Solids
The metal part was supplemented by a dielectric fiberglass part.
-
Journal of Spacecraft and Rockets > Charging Results from the Satellite Surface Potential Monitor
DIELECTRIC ( FIBERGLASS EPOXY) MONROE MODEL 1009A TUNING FORK PROBE .
-
Numerical characterization of insulators for VLF antennas
The Fig. 1(a) shows the geometry of the insulator consisting of a body dielectric fiberglass (FRP) wrapped with silicone described in Fig. 1(b), two pieces of aluminum interface for the fixations with cables, a Corona ring, also made with …
-
Reflection and transmission characteristics of thin periodic interfaces
wire grid of Fig. 6, exceptnow mountedona dielectric fiberglass (eR = 4.32) backing substrate,for several possible valuesof substrate thickness.
-
Fiber Weave Effect - a performance-limiting factor
The peak values, minimum and maximum, of the dielectric constant are obtained on the worst cases considering subtracting and adding one half of the 3 σδ standard deviation from the epoxy resin and fiberglass dielectrics , resulting the relations: .
-
Parallel-plate transmission systems for microwave frequencies
By spacing two posts at the proper distance Arditi and Elefant3 obtained a resonant section of line, one example, using G-6 Fibreglass dielectric , giving at 5 Gc/s loaded and unloaded Q-factors of 23 and 165 respectively.
-
Radiation properties of ring microstrip antenna fed by symmetrical cross slot
The sample was fabricated using Teflon fiberglass dielectric substrate (h, = h, = h, = 0.6 mm) with E, = 2.55, loss tangent Q = 0.0018, and conductivity (T = 5.8 x 10' .