-
Supplier: Allied Electronics, Inc.
Description: machines, instruments and automotive lubrication. Excellent dielectric properties. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
- Chemistry / Constituents: Petroleum / Mineral Oil, Wax / Stearate
- Flash Point: 450 F
-
Supplier: Sauereisen, Inc.
Description: glass. Upon curing, the cement resembles a durable ceramic and will resist high temperatures. No. 1 is also used to replace sealing wax, bolts, nuts, screws and mica because of its ability to readily adhere to practically any clean, non-plastic surface.
- Dielectric Constant: 3.5 to 6
- Dielectric Strength: 51000 to 2.00E6
- Material Form: Adhesive, Grease / Gel, Powder / Grain
-
Supplier: Sanchem, Inc.
Description: is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength and
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Protective, Sprayable
- Form: Paste / Mastic
- Industry: Military Specification, OEM / Industrial
- Substrate / Surface: Concrete / Masonry, Metal
-
-
Supplier: Ecolink, Inc.
Description: Description This product is a non-flammable, ozone-safe, rapid drying, EPA SNAP approved, alternative safety solvent furnished in bulk or a convenient aerosol can. It contains no CFC’s or petroleum distillates and has a 36,200 volt dielectric strength (ASTM D-877). It
- Features: VOC Compliant
- Type: Cleaner / Cleaning Agent
-
Supplier: ASTM International
Description: when so handled, but shall not bind or stick together and shall not have an oily surface. A slight amount of waxiness shall be permitted in dry cloth if dullness of surface is not apparent or if noticeable amounts of wax cannot be removed mechanically from the surface. Different tests shall
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Anti-Seize / Thread Compound
-
Supplier: FineTek
Description: as water tend to have high capacitance. The opposite applies for low conductive substances such as popcorn, wax or air. Thus the switch works well in mediums with reasonably high dielectric constants or conductive solutions. ?Ground level test function available ?Max. operating
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
Find Suppliers by Category Top
More Information Top
-
Testing methods for concrete durability
A silicone dielectric wax was used for mounting transducers on the specimens.
-
Enhanced static magnetic properties, multiresonance behaviour and novel frequency-selective surface absorption properties of hierarchical flower-like hexagonal...
Under a rela- tively low mass ratio of 1:2, Co particles are insulated from each other by the dielectric wax .
-
Miniature Lacquer Film Capacitors
If paper is used as the supporting base, there will be small air spaces be- tween the sheets of dielectric, which, if desired, can be filled with a high quality dielectric wax or oil.
-
Microwave Faraday rotation in artificial dielectrics at room temperature
The rotation measurements are performed at room temperature in a silicon- wax dielectric for its various compositions, using radiation of frequency 24.0 GHz and a magnetic field of up to 1.0 Wb m-2.