-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in IRHD micro measurement device (ISO 48).
- Hardness Testers: Durometer
- Mounting: Handheld or Portable
- Test Method: Micro
-
Supplier: LECO Corporation
Description: LECO's LR Series Rockwell-Type Hardness Tester is built to handle high-volume workloads while maintaining accuracy and repeatability. A variety of models—including analog, digital, and twin testers—are designed to suit specific needs and applications. User
- Hardness Testers: Rockwell
- Mounting: Fixtured or Permanent
- Test Method: Macro, Micro
-
Supplier: Flexbar Machine Corporation
Description: Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including
-
-
Supplier: LECO Corporation
Description: Perfect for a production facility or a research lab, LECO's LM Series Microindentation Hardness Testing Systems offer a variety of models (including analog and digital) with the advanced features that meet your requirements and budget. Manual or auto turret A variety of objectives,
- Hardness Testers: Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Load: 1.00E-3 to 2 kg
- Test Method: Micro
-
Supplier: ZwickRoell LP
Description: The ZHVµ micro Vickers hardness tester covers Vickers hardness tests and Knoop hardness tests according to ISO 6507, ISO 4545 and ASTM E384 in the test-load range of HV0.01 to HV2. For more sophisticated or for automated applications, a fully automated PC
- Hardness Testers: Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: ZwickRoell LP
Description: The DuraScan micro hardness tester is ideal for solving a wide variety of test tasks providing you with an efficient laboratory companion for hardness testing. A wide variety of applications are covered through the use of templates and help settings according to the
- Hardness Testers: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3105 combi test is a microcomputer-contro lled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges.
- Hardness Testers: Durometer
- Mounting: Handheld or Portable
- Test Method: Micro
-
Supplier: Phase II Plus
Description: Latest portable hardness tester technology. Utilizes both ultrasonic and dynamic type portable hardness testers in one unit. Can test non-destructive and handle small or thin work parts down to 2mm of thickness, as well as testing large parts. Extremely versatile, with
- Hardness Testers: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable, Fixtured or Permanent
- Test Method: Macro, Micro, Superficial
-
Supplier: Tinius Olsen, Inc.
Description: The model FH7-4 Micro-Vickers, Vickers, Knoop and Micro Brinell hardness testing machines are a new generation that use a unique, electronically controlled, closed loop system and advanced force sensor technology to achieve absolute accuracy, reliability and repeatability, on
- Hardness Testers: Brinell, Vickers and Knoop, Other
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage® HMV-2 Series microhardness tester is designed for measuring the hardness of small parts and metallic structures used in precision equipment, processed surface layers, and metal plating layers. The HMV-2 Series is ideal for metallographic research and product quality
- Hardness Testers: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The MCT series testers are designed for strength evaluation of micro components, micro particles, and fine fibers under compression. Test forces from 9.8 mN (1 gf) to 1,961 mN (200 gf) or 4,903 mN (500 gf), 10x and 50x objective lenses as standard, and the ability to measure
- Hardness Testers: Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Load: 9.99E-4 to 0.1999 kg
- Test Method: Micro
-
Supplier: LECO Corporation
Description: , creating a single "panoptic view.” The software also features a configurable user interface, and report designer. Automatic micro/macroindentati on testing Advanced image-recognition technology Trace display/panoptic view Measures scratched/etched/une venly illuminated surfaces Supports
- Hardness Testers: Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Macro, Micro
-
Supplier: Fischer Technology, Inc.
Description: only enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus
- Hardness Testers: Vickers and Knoop, Other
- Mounting: Fixtured or Permanent
- Test Load: 5.10E-7 to 0.0510 kg
- Test Method: Micro
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage
- Hardness Testers: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: deformation and enables calculation of parameters such as dynamic hardness, indentation elastic modulus, and work done during both plastic and elastic deformation. The DUH is available in two models:• DUH-211 - enables load-hold, load-unload, and cyclic test modes• DUH-211S - includes depth
- Hardness Testers: Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Fischer Technology, Inc.
Description: microhardness. Without requiring special sample preparation, test specimens are positioned by hand and material parameters such as Martens hardness, Vickers hardness, elastic modulus of indentation or creep are measured quickly and accurately. Fischer places value on measurement
- Hardness Testers: Vickers and Knoop, Other
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Fischer Technology, Inc.
Description: indentation hardness (convertible into Vickers hardness), modulus of indentation and creep Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546 Modular construction enables flexible adaptation to customer-specific requirements, even
- Hardness Testers: Vickers and Knoop, Other
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage® MT91 System is an automatic microhardness testing system that uses the Rockwell method for the hardness result. Hardness is measured based on the depth of penetration rather than using an optical system to determine hardness based on the impression diameter. The main
- Hardness Testers: Rockwell
- Mounting: Fixtured or Permanent
- Test Method: Micro
Find Suppliers by Category Top
Featured Products Top
-
The hardness tester is a measuring tool for testing the strength of concrete. The hardness tester is measured according to the Schmidt principle. According to this measurement method, the quality of concrete can be measured with the hardness tester. Thus, the hardness tester finds its (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery (read more)
Browse Liquid Handling Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd.
More Information Top
-
Hardness of DLC deposited by pulsed arc
In the experiment, HXD-1000 digital micro hardness tester made in Shanghai Taiming optical instrument limited company was used, with the load of 25gf.
-
Microstructure and mechanical properties of equal channel angular pressed Mg–Y–RE–Zr alloy
Microhardness was performed in Digital Micro Hardness Tester HVS-1000 Vickers hardness instrument.
-
The Evolution of the Surface Morphologies and Microstructures of an Unleveled Hot-Rolled Steel Strip During Cold Rolling After Hydrogen Reduction
The microhardness values were tested using HVS1000 digital micro hard- ness tester with 1.0 N load and 15 seconds loading time.
-
The Effect of Processing Parameters on the Performance of Spark Plasma Sintered cBN-WC-Co Composites
The densities of the SPSed samples were determined according to Archimedes principle, and the hardness of the polished surface was tested using a HVS-1000 digital micro hardness tester with a load of 5 kg and a duration time of 15 s.
-
Akermanite scaffolds reinforced with boron nitride nanosheets in bone tissue engineering
Besides, the fracture toughness and hardness of the scaffolds were tested by the Vickers microindenter (HXD-1000TM/LCD, Digital Micro Hardness Tester , Shanghai Taiming Optical Instrument Co., Ltd, China).
-
Intelligent Computing in Smart Grid and Electrical Vehicles
HVS-1000Z digital micro hardness tester is selected to test the hardness.
-
Effect of Induced Magnetic Field on Electrocrystallization of Zn-Ni Alloy and Their Corrosion Study
The microhardness of coatings was measured using digital micro hardness tester (CLEMEX).
-
Improved mechanical properties of beta-tricalcium phosphate by addition of akermanite and 45S5 bioglass
hness tests were done using an HXD-1000TM/LCD Digital Micro Hardness Tester (Shanghai Taiming Optical Instrument Co., China) at a load of 4?9 N (500 gf) applied for 10 s.
-
Novel forsterite scaffolds for bone tissue engineering: selective laser sintering fabrication and characterisation
The fracture toughness KIC was measured with a Vickers microindenter (HXD-1000TM/LCD, Digital Micro Hardness Tester , Shanghai Taiming Optical Instrument Co. Ltd).
-
Advanced Materials and Processes III
The hardness was tested by HVS-1000 digital micro hardness tester with 200 g measuring load and 15 s dwell time.