-
Supplier: Brookfield Industries, Inc.
Description: results: a reliable hinge that will allow doors weighing several hundred pounds to be operated by the touch of a finger. The SERIES i-8500 comes in two capacities: Model numbers i-8505 through i-8508 have been designed and tested to support thrust loads or doors weighing
- Hinge Type: Butt Hinge
- Leaf Material: Stainless Steel
- Length: 5 inch
- Open Width: 5 inch
-
Supplier: Brookfield Industries, Inc.
Description: Engineering Department. Specifications: Hinge Size: 5.00" high x 6.53"(Ref.) Full Surface 5.00" high x 6.75"(Ref.) Full Mortise Vertical Capacity: 3000 lbs Radial Capacities: 400 lbs, 1200 lbs Vertical adjustment: (+/-) 1/8" Approximate torque to move door: 0.23 lb
- Hinge Type: Other
- Leaf Material: Steel
- Length: 5 inch
- Open Width: 6.75 inch
-
Supplier: Brookfield Industries, Inc.
Description: SURFACE MOUNTED ADJUSTABLE HINGES LEFT OR RIGHT HAND Designed with the same internal features and capacities as the SERIES W, the SERIES K provide special hinge pin offsets which allow the door's cover plate to overlap the door frame. This security feature is often
- Hinge Type: Pin Hinge
-
-
Supplier: HardwareSource, Inc.
Description: Heavy duty Lift-up hinge for overhead compartments. For overlay doors. Used in RV's, Kitchens, Buses, Trains, Aircraft and Furniture Built-ins. Use for either 5/8" or 3/4" door thicknesses. Recommended door size per pair of hinges is
-
Supplier: Brookfield Industries, Inc.
Description: -(LH/RH)P hinge designed to support the full door weight and provides the lifting action; (1) LIFTL-(LH/RH)P radial support hinge. The (2) hinges shall be properly spaced to assure the radial load does not exceed the radial capacity. Refer to the Engineering
- Hinge Type: Other
- Leaf Material: Steel
- Length: 5 inch
- Open Width: 5.75 inch
-
Supplier: HardwareSource, Inc.
Description: Large (approx 3.25" tall) concealed hinge. Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 66lbs per pair of hinges and 110lbs for 3 hinges
-
Supplier: HardwareSource, Inc.
Description: Large (approx 3.5" tall) concealed hinge. Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity is 88lbs per pair of hinges and 132lbs for 3 hinges
-
Supplier: HardwareSource, Inc.
Description: This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance. Ideal for gates, machinery doors, barbeque pits, electrical boxes, and trailers. It can be welded on as a lift-off hinge or it can be
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave
- Application / Industry: Laboratory
- Capacity: 12.36 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Wabash MPI
Description: operation. Wabash vacuum presses feature a heavy-duty slab side construction which forms the four walls of the vacuum chamber. Manually operated hinged doors on front and rear seal to create a vacuum environment during operation. Hydraulically operated automatic front and rear
- Actuation: Hydraulic
- Clamping Force: 200 to 400 tons
- Daylight / Opening: 24 inch
- Machine Orientation: Vertical
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave
- Application / Industry: Laboratory
- Capacity: 8.12 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave
- Application / Industry: Laboratory
- Capacity: 12.36 cubic feet
- Controller Type: Programmable
- External Configuration: Front Load (incl. Walk-in, Truck-in)
-
Supplier: H&K Equipment
Description: . The TS-1068 Reach Stacker has been specifically designed for the complete intermodal yard and rail terminal. Both models are built on an all welded high-strength steel frame which features hinged doors and easy access covers to provide access to all service points.
-
Supplier: H&K Equipment
Description: . The TS-1068 Reach Stacker has been specifically designed for the complete intermodal yard and rail terminal. Both models are built on an all welded high-strength steel frame which features hinged doors and easy access covers to provide access to all service points.
-
Supplier: ASTM International
Description: 1.1 This test method identifies the standard procedures that shall be followed when utilizing either a shock tube or a controlled open-air explosion to evaluate the blast capacity of a door system. This test method is designed for all types of swinging doors, including single
-
Supplier: ASTM International
Description: 1.1 This test method identifies the standard procedures that shall be followed when utilizing either an air blast simulator, shock tube, or a controlled open-air explosion to evaluate the blast capacity of a door system. This test method is designed for all types of swinging
-
Supplier: Tripp Lite by Eaton
Description: of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation
- Rack Height: 18 U
-
Supplier: Tripp Lite by Eaton
Description: of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation
- Rack Height: 26 U
-
Supplier: Tripp Lite by Eaton
Description: of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation
- Features: RoHS Compliant
- Mounting: Wall Mount
- Type: Rack Enclosures
-
Supplier: H&K Equipment
Description: . The TS-1068 Reach Stacker has been specifically designed for the complete intermodal yard and rail terminal. Both models are built on an all welded high-strength steel frame which features hinged doors and easy access covers to provide access to all service points.
-
Supplier: H&K Equipment
Description: . The TS-1068 Reach Stacker has been specifically designed for the complete intermodal yard and rail terminal. Both models are built on an all welded high-strength steel frame which features hinged doors and easy access covers to provide access to all service points.
-
Supplier: Tripp Lite by Eaton
Description: out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The front door features a shatter-resistant clear acrylic window that lets you monitor equipment readouts without unlocking the enclosure.
- Rack Height: 18 U
-
Supplier: ASTM International
Description: 1.1 This test method covers the structural performance of metal doors and frames and their restraining hardware (such as latches and hinges) used as a blast resistant barrier. This method involves applying an equivalent static pressure based on the characteristics of the specified
-
Supplier: ASTM International
Description: 1.1 This test method covers the structural performance of metal doors and frames and their restraining hardware (such as latches and hinges) used as a blast resistant barrier. This method involves applying an equivalent static pressure based on the characteristics of the specified
-
Supplier: Wright Line, LLC
Description: Flexible customizable enclosure, Guaranteed compatibility, 2000lbs capacity
- Additional Features: Grounding Strap , Hinged Cover, Rear Access Cover / Door, Ventilated, Viewing Door / Window
- Depth: 48 inch
- Length / Height: 79.5 inch
- Material: Steel
-
Supplier: Wright Line, LLC
Description: Thermally scalable up to 22kW, Guaranteed compatibility, 2200lbs capacity
- Additional Features: Grounding Strap , Hinged Cover, Locking, Rear Access Cover / Door, Ventilated, Viewing Door / Window
- Depth: 42 inch
- Length / Height: 96 inch
- Material: Steel
-
Supplier: Eaton | Power Quality
Description: The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and
- Depth: 39 to 48 inch
- Features: Hinged Cover, Rear Access Cover / Door, Ventilated, Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 0
-
Supplier: Eaton | Power Quality
Description: enhanced frame strength and rigidity. Robust welded steel frame with 1300 lbs load capacity Solid, split perforated or full-size perforated doors Tested to GR-63-CORE – full test report available Integrated cable management Side panels or divider
- Depth: 34.5 to 40 inch
- Features: Hinged Cover, Ventilated, Viewing Door / Window
- Mounting: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: Hubbell Incorporated
Description: ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 32 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL
- Depth: 10 inch
- Features: Hinged Cover
- Height: 32 inch
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 42 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL
- Depth: 10 inch
- Features: Hinged Cover
- Height: 42 inch
- Material: Steel
-
Supplier: Stanley Vidmar
Description: Further your mobile flexibility with a Stanley® Vidmar® mobile workcenter! Mobile workcenters offer multiple drawer heights and widths and hinged left or right doors, all in one heavy-duty portable workcenter! Features: Drawer capacity and drawer system capacity 400 lbs
- Capacity: 800 lbs
- Length: 45 inch
- Type: Cabinet Cart
- Wheel Type: Solid / Cushion
-
Supplier: Stanley Vidmar
Description: Further your mobile flexibility with a Stanley® Vidmar® mobile workcenter! Mobile workcenters offer multiple drawer heights and widths and hinged left or right doors, all in one heavy-duty portable workcenter! Features: Drawer capacity and drawer system capacity of 400
- Capacity: 400 lbs
- Type: Cabinet Cart
- Wheel Type: Solid / Cushion
-
Supplier: Sentry Group
Description: -locking bolts and a carpeted interior. Features: 5 long-gun maximum storage capacity 8 lever security key with double bit key Solid steel door with concealed hinges for added security 2 live-locking bolts for more security Concealed hinges Carpeted interior Color: Black
- Application / Type: Gun Safe
- Depth: 11.5 inch
- Height: 55 inch
- Width: 12 inch
-
Supplier: Micro Air
Description: • Revolutionary Roto-Pulse Filter Cleaning Systems • High Capacity Allows for Multiple Drops Without a Loss In CFM • Modular Design • Built-In Silencer Plenum • Hinged Door for Easy Filter Access • Motor Starter/Overload Relay Standard • After Pulse Cleaning Standard
- Air Flow Volume: 5099 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 208 to 460 volts
-
Supplier: Rousseau Metal Inc.
Description: Features • Patent pending on door. • The hasp or lock are positioned so they do not impede the hand. • Hinges can be adjusted to move door horizontally and vertically. • Door closes with a simple push. • Door opens to the left or the right
- Category: Industrial
- Depth: 24 inch
- Features: Adjustable Shelving/Arms
- Length: 87 inch
-
Supplier: Rousseau Metal Inc.
Description: Features • Patent pending on door. • The hasp or lock are positioned so they do not impede the hand. • Hinges can be adjusted to move door horizontally and vertically. • Door closes with a simple push. • Door opens to the left or the right
- Category: Industrial
- Depth: 24 inch
- Features: Adjustable Shelving/Arms
- Length: 87 inch
-
Supplier: LS Industries
Description: with grease fittings Urethane liner is 100% replaceable Hinged access door for operator maintenance Solvent spray bar is equipped with steel spray nozzles
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Industry Application: Automotive, Cleaning / Surface Preparation
- Materials Abraded: Metals / Metalworking
-
Supplier: Allegro Industries
Description: Allegro’s wall cases protect respirators against damaging plant and window environments. They are made of corrosion resistant ABS with ultraviolet inhibitors. Nonmetallic hinges and latches prevent rust while a rubber door seal protects equipment from dust and moisture. The Deluxe Case
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru -Construction of 16 Ga. #304 Stainless #4 Satin Finish -OD 24"w x 36"h x 20" deep -ID 18"w x 18"h x 18"d -Doors: Two (2) surface mounted s/s frame doors. Pivot hinges, push/pull handles, electrical interlock -120V junction box -Refrigeration based cooling system 1500
-
Supplier: C & C Lift Truck, Inc.
Description: hinge. Shelves are 18 ga. with 400 lb. capacity each - adjustable on 2" centers. 3 point locking device with plated locking bears. Includes 2 handles with keys - 1 locking, 1 fixed. Durable Light Gray and Blue powder coat finish -- please specify. FOB Shipping Point.
- Depth: 18 inch
- Features: Heavy Duty
- Height: 72 inch
- Width: 36 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Features all welded 12 ga. construction. Includes four 12 ga. reinforced shelves with 2" lips, corners welded and return bends for extra strength. 2,000 lb. weight capacity per adjustable shelf. Super structure with corners angle framed. Heavy duty lockable door
- Depth: 24 inch
- Width: 48 inch
-
Supplier: C & C Lift Truck, Inc.
Description: The perfect cabinet when security and visibility are necessary. Shipped set-up and ready to use. Sturdy doors are made of 16 ga. steel with full height piano hinges and shatterproof acrylic panels. Shelves adjust on 2" centers. Strong 200 lb. shelf
- Depth: 24 inch
- Height: 72 inch
- Width: 36 inch
-
Supplier: C & C Lift Truck, Inc.
Description: to provide for a variety of storage capacities. Features three point recessed locking handle with three hinged reinforced doors making operation smooth and sturdy. Durable finish for long lasting life. Available in 12 colors -- please specify. FOB Shipping Point.
- Depth: 18 inch
- Features: Heavy Duty
- Height: 42 inch
- Width: 36 inch
-
Supplier: LISTA AG
Description: LISTA heavy-duty cabinets are the ideal solution for the storage of heavy materials on adjustable shelves, pull-out shelves and in drawers. With retracting doors, hinged doors, vertical shutters, or in an open design – all current access protection solutions are possible.
- Features: Heavy Duty
- Height: 76.77 inch
- Length: 43.31 to 45.12 inch
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
and weight capacity for the sliding track and hardware in new and retrofit applications. These doors are designed to be heavy-duty and withstand daily use without chipping and cracking. They can also be manufactured to have an aesthetically pleasing, architectural designed appearance that fits into (read more)
Browse Radiation Shielding Datasheets for MarShield -
main body. Features include decorative stainless steel inlays. The main case and rear wall/doors are black (RAL 9005). Anodized silver profiPANEL (IP 65) enclosures offer greater depth capacity (eight depths from 2.36” to 11.81”). There is one option for the rear: a hinged (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Impact-resistant, the PIG Safety Cabinet’s 14-gauge steel door faces are 56% thicker than other cabinets. A three-point zinc latch ensures fail-safe, non-sparking door closure, and the recessed handle won’t catch on passing traffic. True double-wall construction with (read more)
Browse Safety Storage Cabinets Datasheets for New Pig Corporation -
: Lead thicknesses of 1/32’’ to 4” or more are available. All six sides of the cabinet, including the cupboard door and drawer faces, are lead lined. Lead shielding is fully encased in steel with no exposed lead. (read more)
Browse Bricks Datasheets for MarShield
More Information Top
-
Atlas Liftmaster
Twin boom, high-wing transport with upward- hinged rear loading door ; cargo capacity , three LD3 containers.
-
Zenith STOL CH 701
In July 2001 design was upgraded with redesigned wing spar to accommodate increased MTOW, increased fuel capacity , top- hinged cabin doors and redesigned windscreen.