Products/Services for Drill Bit Sharpening Jig
-
Drill Bits - (1124 companies)Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
-
Tool Grinding and Tool Sharpening Services - (233 companies)Tool grinding and tool sharpening services manufacture, recondition, regrind, and provide special profiling for cutting and machining tools. Services range from the manufacturer-approved re-sharpening and reconditioning of another manufacturer's...
-
Router Bits - (248 companies)...on quality knives, scissors, tools, and even a carbide router bit. Dovetail router bits are remarkably strong and functional and are designed to setup all popular jigs. A industrial router has a high performance processor and provides flash storage. Good...
-
Hand Drills - (173 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Tool Grinders and Sharpeners - (43 companies)...that can mount on a slotted table, typically a collet or chuck fixture that indexes and has a separate Y movement. Drill grinders and drill point grinders are application-specific grinders used exclusively to sharpen drill bit points and cutting...
-
Grinders and Grinding Machines - (988 companies)...and electronics. They are also used in: Cleaning and surface preparation. Deburring and deflashing. Tool and die sharpening. Construction. Maintenance and repair (MRO). Honing, lapping, and superfinishing equipment such as wafer planarization...
-
Bonded Abrasives - (276 companies)...and abrasive stones or sticks. Grinding wheels are used in a variety of applications and industries, while abrasive stones or sticks are used for sharpening edges and honing internal or external surfaces. Types of Bonded Abrasives. Grinding wheels...
-
Mining and Well Drilling Bits - (119 companies)Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
-
Driver Bits - (35 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
Sharpening Stones - (123 companies)Sharpening stones are used for sharpening edges and honing internal or external surfaces. They are generally stones or bonded abrasive product with a rectangular block or shaped stick configuration. Sharpening stones are used to sharpen edges...
Product News
-
E-Z LOK
E-Z Coil™ Threaded Insert Drill Bits Our drill bits are reliable, durable, and high quality. Designed for use with our E-Z coil helical inserts, insert drill bits are ideal for drilling out damaged threads and preparing a hole for tapping. Shop our selection to find just the right threaded drill bits for your project today! (read more)Browse Drill Bits Datasheets for E-Z LOK -
Epilog Laser Corp.
How to Laser a Jig and Template - Easily In the latest episode of the Epilog Laser It Challenge we will answer the question: Is it possible to create a jig and template using the IRIS TM Camera System?. Epilog 's IRIS TM Camera System gives laser operators a real-time image of the piece their engraving or cutting, making it incredibly easy to ensure your artwork/graphics go exactly where you want them to. It is also an incredibly valuable tool for creating jigs to hold multiple parts/components, which greatly boosts productivity... (read more)Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Tronics Microsystems
High performance digital MEMS for survey/drilling that exhibits an ARW of 0.07 / h and a bias instability of 0.4 /h. Their fully digital architecture with 24-bit SPI output removes the need for discrete components on the PCB and drastically simplifies their integration at system-level. High vibration rejection and reliability. To cope with the severe environmental challenges of downhole drilling, AXO (R)305 and GYPRO (R)4300 are designed with a closed-loop architecture that ensures highly linear response and excellent vibration rectification error... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Tronics Microsystems -
Top Seiko Co., Ltd.
Hole Drilling – Precision & Multiple Hole Drilling Many parts require hole drilling process. It is one of the most common and basic machining processes. Each drilled hole usually plays an important role for the part to function and has to be produced exactly according to the specification. When drilling multiple holes in a part, it is important to set proper drilling conditions to maintain stable processing because a single failure in a hole can ruin the entire part. We, at Top Seiko, quantify drilling load by measuring tool load to develop... (read more) -
H.B. Carbide Company
Drill and Reamer Blanks We provide a variety of carbide drill and reamer blanks including: Straight Flutes. Spiral Flutes. Coolant Holes (in any location). Stepped Diameters. Centers (male or female). Flats. Chamfers. Keyways. PCD Pockets. Carbide Threads (read more)Browse Tool Blanks Datasheets for H.B. Carbide Company -
Top Seiko Co., Ltd.
Deep Hole Drilling Deep hole drilling requires more attention to details than other machining processes. For successful deep hole drilling, you need to make sure that the drill is kept straight, and that chips are flushed out of the hole. Since tool geometry directly affects chip control, we design deep hole drilling tools by ourselves. We do not use gun-drilling machines or any kind of specialized equipment used only for deep hole drilling applications, as we do not work with common materials or simply drill... (read more) -
Top Seiko Co., Ltd.
Deep Hole Drilling of MMC Drilling a 0.8 hole that 's 300mm long from just one side is no easy task. Usually during deep drilling you run up against several limitations. At Top Seiko, we 've conquered this challenge through dedicated practice and unwavering perseverance. Creating precision parts using advanced materials ensures stability, accuracy, contamination control, thermal management, chemical compatibility, process optimization, and customization. We believe that the fusion of expertise and a relentless... (read more) -
Panametrics
Water flowmeters for mining drills Water flowmeters & pressure measurements for mining drills. Panametrics' Customer Story. A drilling mine in Sweden had continuous issues with faulty reports. The mine has about 70 production areas and contains its own water supply to drilling machines. Because drilling machines in mines can fail and often the water supply is accused, A team service technicians looked into monitoring the water flow to identify the problem. Application. An iron mine in Northern Europe consists of some 70... (read more)Browse Flow Meters Datasheets for Panametrics -
PI (Physik Instrumente) L.P.
Motion Control for Laser Drilling Laser Drilling: Achieving Fast and Precise Laser Beam Focus and Dynamic Workpiece Positioning Using a Unified Controller Approach. Leveraging an integrated solution from Physik Instrumente (PI), achieving nanometer-precise motion control with enhanced throughput in laser drilling is now a reality. Powered by EtherCAT drives and controllers, motion integration has been streamlined, eliminating the complexity of coordinating various control system elements. Motion Control for Laser Drilling... (read more)Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
E-Z LOK
Brad Point Drills for E-Z Knife™ Threaded Inserts A cross between a regular twist drill and a spade bit, Brad Point drills feature a sharp tip at the end of the drill. This tip bites into the wood and helps keep the drill from "wandering " when first starting to drill. The tip also makes it easy to accurately position the drill, so the hole ends up exactly where you want it. They can be used in either handheld drills or drill presses. Brad Point drills are ideal for hardwood, softwood, plywood, composition board and MDF. Applications include... (read more)Browse Drill Bits Datasheets for E-Z LOK
-
Machines, Tools & Cutting Methods - Page 24
Drill bit hand sharpening jig .
-
Machines, Tools & Cutting Methods - Page 41
Drill bit hand sharpening jig .
-
Machines, Tools & Cutting Methods - Page 41
Drill bit hand sharpening jig .
-
drill doctor/tungsten grinder
With the many different types of drill bits and angles, the most efficient way is to do them by hand. I bought another jig for sharpening other types of hand tools that I was never impressed with.
-
drill doctor/tungsten grinder
With the many different types of drill bits and angles, the most efficient way is to do them by hand. I bought another jig for sharpening other types of hand tools that I was never impressed with.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Incidental welding, grinding, tempering and sharpening may also be involved. Applies to establishments engaged in the manufacture of products such as, but not limited to, forging tools, hand tools such as wrenches or levels, and small machine tools such as twist drills , chisel bits , dies, or jigs , by hot forming or stamping.
-
Drilling glass and ebonite
In my youth one variety of this was known as the ‘‘D bit” or “Woolwich bit .” … on a radial line to the very centre of the hole which it drilled , so that every … It was sharpened by grinding on the end. … half-round drill has this further virtue, that it is much kinder to jig bushings than is …
-
CR4 - Thread: Looking for a Drill Bit to Drill Stainless Steel
If the job quantity is large is large, try clamping several sheets stacked up in an appropriately designed drill jig fixture and then drill . it will result like drilling a thick sheet ie (1.6mm x 10 sheets=16 mm). Re: Looking for a Drill Bit to Drill Stainless Steel Solid carbide drill bits with sharpened split point tips.